Columbia Research Labs, Inc. Datasheets for Piezoelectric Drivers and Piezoelectric Amplifiers
Piezoelectric drivers and piezoelectric amplifiers are power sources that provide the high voltage levels needed to drive other piezoelectric devices such as actuators, motors, transducers, and sensors.
Piezoelectric Drivers and Piezoelectric Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size... | |
| Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package... | |
| Columbia Series 5810 Inline Charge Converters are designed to convert the charge signal from a high impedance piezoelectric sensor into a voltage signal with low impedance, eliminating the need for... | |
| The Columbia Model 5804 Military-Grade Strain Gage Amplifier is designed to amplify signals from Columbia's DT and DTD Series Full-Bridge Strain Sensors. The system will provide both strain and temperature... | |
| The columbia Series 5812 In-Line Charge Converters are specifically designed to convert the charge sihnals from a high impedance piezoelectric sensor into a voltage signal outputwith low output impedance, thereby... | |
| The Columbia Series 5820 Charge Amplifiers are designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. These devices feature a very... | |
| Compact Single-Channel Unit Convenient DC Operation AC Coupled & Biased Signal Output Rugged Airborne Case The Columbia Model 5648-X Single Channel Power Supply / Signal Conditioner provides a ruggedized unity... |