Columbia Research Labs, Inc. Special Application Piezoelectric Accelerometers VS-507

Description
Models VS-102 and VS-507 are Piezoelectric Accelerometers designed for calibration of back-to-back working standards and reference standards built into shakers. These sensors are optimized for stability and a nominally flat frequency response and are available in two convenient sizes and sensitivities. Both sensors are configured with a rugged stainless steel housing and a removable 10-32 mounting stud. The accelerometers are supplied with a 10" low noise cable assembly and certificate of calibration traceable to NIST. Consult the factory for customized versions of these sensors. Features Calibration Traceable to NIST High Resonance Frequency 10-32 Removable Stud Case Grounded Top or Side Connector
Datasheet
Description
Models VS-102 and VS-507 are Piezoelectric Accelerometers designed for calibration of back-to-back working standards and reference standards built into shakers. These sensors are optimized for stability and a nominally flat frequency response and are available in two convenient sizes and sensitivities. Both sensors are configured with a rugged stainless steel housing and a removable 10-32 mounting stud. The accelerometers are supplied with a 10" low noise cable assembly and certificate of calibration traceable to NIST. Consult the factory for customized versions of these sensors. Features Calibration Traceable to NIST High Resonance Frequency 10-32 Removable Stud Case Grounded Top or Side Connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Application Piezoelectric Accelerometers - VS-507 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Special Application Piezoelectric Accelerometers
VS-507
Special Application Piezoelectric Accelerometers VS-507
Models VS-102 and VS-507 are Piezoelectric Accelerometers designed for calibration of back-to-back working standards and reference standards built into shakers. These sensors are optimized for stability and a nominally flat frequency response and are available in two convenient sizes and sensitivities. Both sensors are configured with a rugged stainless steel housing and a removable 10-32 mounting stud. The accelerometers are supplied with a 10" low noise cable assembly and certificate of calibration traceable to NIST. Consult the factory for customized versions of these sensors. Features Calibration Traceable to NIST High Resonance Frequency 10-32 Removable Stud Case Grounded Top or Side Connector

Models VS-102 and VS-507 are Piezoelectric Accelerometers designed for calibration of back-to-back working standards and reference standards built into shakers. These sensors are optimized for stability and a nominally flat frequency response and are available in two convenient sizes and sensitivities.

Both sensors are configured with a rugged stainless steel housing and a removable 10-32 mounting stud. The accelerometers are supplied with a 10" low noise cable assembly and certificate of calibration traceable to NIST. Consult the factory for customized versions of these sensors.

Features

  • Calibration Traceable to NIST
  • High Resonance Frequency
  • 10-32 Removable Stud
  • Case Grounded
  • Top or Side Connector
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Accelerometers
Product Number VS-507
Product Name Special Application Piezoelectric Accelerometers
Measurement Axes Single
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting 10-32 Tapped base
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Accelerometer - 3055D5T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details