Columbia Research Labs, Inc. Angular Accelerometers SR-100FR

Description
The Columbia Models SR-100FR and SR-200RFR Angular Accelerometers are designed for low level near DC applications. These sensors incorporate the fluid rotor concept to provide extremely high sensitivity and full scale ranges as low as +/-0.01 radians/second 2. The high performance torquer design maintains ruggedness and reliability in severe shock and vibration environments. The Model SR-100FR operates from a +/-15 volt power source and has an output span of +/-5 volts for full scale input. The Model SR-200RFR features the same sensor system as the SR-100FR but provides electronics that operate from a +24 to +32 volt aircraft supply and delivers 0 to 5 volt output. Both units are completely self-contained and require no additional amplification or conditioning. Applications for these high sensitivity accelerometers include rotational studies or stabilization of structures, platforms, antennas and ships. Consult the factory for customized versions of these sensors. Features High Sensitivity High Performance Fluid Rotor Design
Datasheet
Description
The Columbia Models SR-100FR and SR-200RFR Angular Accelerometers are designed for low level near DC applications. These sensors incorporate the fluid rotor concept to provide extremely high sensitivity and full scale ranges as low as +/-0.01 radians/second 2. The high performance torquer design maintains ruggedness and reliability in severe shock and vibration environments. The Model SR-100FR operates from a +/-15 volt power source and has an output span of +/-5 volts for full scale input. The Model SR-200RFR features the same sensor system as the SR-100FR but provides electronics that operate from a +24 to +32 volt aircraft supply and delivers 0 to 5 volt output. Both units are completely self-contained and require no additional amplification or conditioning. Applications for these high sensitivity accelerometers include rotational studies or stabilization of structures, platforms, antennas and ships. Consult the factory for customized versions of these sensors. Features High Sensitivity High Performance Fluid Rotor Design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angular Accelerometers - SR-100FR - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Angular Accelerometers
SR-100FR
Angular Accelerometers SR-100FR
The Columbia Models SR-100FR and SR-200RFR Angular Accelerometers are designed for low level near DC applications. These sensors incorporate the fluid rotor concept to provide extremely high sensitivity and full scale ranges as low as +/-0.01 radians/second 2. The high performance torquer design maintains ruggedness and reliability in severe shock and vibration environments. The Model SR-100FR operates from a +/-15 volt power source and has an output span of +/-5 volts for full scale input. The Model SR-200RFR features the same sensor system as the SR-100FR but provides electronics that operate from a +24 to +32 volt aircraft supply and delivers 0 to 5 volt output. Both units are completely self-contained and require no additional amplification or conditioning. Applications for these high sensitivity accelerometers include rotational studies or stabilization of structures, platforms, antennas and ships. Consult the factory for customized versions of these sensors. Features High Sensitivity High Performance Fluid Rotor Design

The Columbia Models SR-100FR and SR-200RFR Angular Accelerometers are designed for low level near DC applications. These sensors incorporate the fluid rotor concept to provide extremely high sensitivity and full scale ranges as low as +/-0.01 radians/second 2. The high performance torquer design maintains ruggedness and reliability in severe shock and vibration environments.

The Model SR-100FR operates from a +/-15 volt power source and has an output span of +/-5 volts for full scale input. The Model SR-200RFR features the same sensor system as the SR-100FR but provides electronics that operate from a +24 to +32 volt aircraft supply and delivers 0 to 5 volt output. Both units are completely self-contained and require no additional amplification or conditioning.

Applications for these high sensitivity accelerometers include rotational studies or stabilization of structures, platforms, antennas and ships. Consult the factory for customized versions of these sensors.

Features

  • High Sensitivity
  • High Performance Fluid
  • Rotor Design
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Accelerometers
Product Number SR-100FR
Product Name Angular Accelerometers
Measurement Axes Single
Sensor Technology Null-balance
Device Category Sensor / Transducer
Sensor Mounting Stud/Bolt
Angular Acceleration -5000 to 5000 rad/sec²
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20010610-00 - TE Connectivity
Specs
Acceleration 25 g
Frequency Range 2 to 10000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details