Columbia Research Labs, Inc. High Performance Linear Accelerometers SA-120R

Description
The Columbia Models SA-120R and SA-120RNP Force Balance Accelerometers have been designed as Measurement While Drilling (MWD) sensors for use in downhole well service applications. These sensors are completely self-contained and require no additional signal conditioning. The Models SA-120R and SA-120RNP Accelerometers are extremely rugged and will survive severe shock and vibration exposures. The Model SA-120RNP provides optimum accuracy and repeatability in high temperature environments up to +125 degrees C. Refer to Columbia Model SA-120RHT for extreme high temperature applications up to 200 degrees C. Consult the factory for customized versions of these sensors. Features Miniature MWD Sensors Operational to 125°C Low Cost and High Performance
Datasheet
Description
The Columbia Models SA-120R and SA-120RNP Force Balance Accelerometers have been designed as Measurement While Drilling (MWD) sensors for use in downhole well service applications. These sensors are completely self-contained and require no additional signal conditioning. The Models SA-120R and SA-120RNP Accelerometers are extremely rugged and will survive severe shock and vibration exposures. The Model SA-120RNP provides optimum accuracy and repeatability in high temperature environments up to +125 degrees C. Refer to Columbia Model SA-120RHT for extreme high temperature applications up to 200 degrees C. Consult the factory for customized versions of these sensors. Features Miniature MWD Sensors Operational to 125°C Low Cost and High Performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Linear Accelerometers - SA-120R - Columbia Research Labs, Inc.
Woodlyn, PA, USA
High Performance Linear Accelerometers
SA-120R
High Performance Linear Accelerometers SA-120R
The Columbia Models SA-120R and SA-120RNP Force Balance Accelerometers have been designed as Measurement While Drilling (MWD) sensors for use in downhole well service applications. These sensors are completely self-contained and require no additional signal conditioning. The Models SA-120R and SA-120RNP Accelerometers are extremely rugged and will survive severe shock and vibration exposures. The Model SA-120RNP provides optimum accuracy and repeatability in high temperature environments up to +125 degrees C. Refer to Columbia Model SA-120RHT for extreme high temperature applications up to 200 degrees C. Consult the factory for customized versions of these sensors. Features Miniature MWD Sensors Operational to 125°C Low Cost and High Performance

The Columbia Models SA-120R and SA-120RNP Force Balance Accelerometers have been designed as Measurement While Drilling (MWD) sensors for use in downhole well service applications. These sensors are completely self-contained and require no additional signal conditioning.

The Models SA-120R and SA-120RNP Accelerometers are extremely rugged and will survive severe shock and vibration exposures. The Model SA-120RNP provides optimum accuracy and repeatability in high temperature environments up to +125 degrees C. Refer to Columbia Model SA-120RHT for extreme high temperature applications up to 200 degrees C. Consult the factory for customized versions of these sensors.

Features

  • Miniature MWD Sensors
  • Operational to 125°C
  • Low Cost and High Performance
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Accelerometers
Product Number SA-120R
Product Name High Performance Linear Accelerometers
Measurement Axes Single
Sensor Technology Null-balance
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers - 223-1201F-0200-360-001-ND - DigiKey
Specs
Device Category Sensor / Transducer
Sensor Outputs Acceleration
View Details
High-Temperature MEMS Accelerometer for Energy - AXO®315T1 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
General Purpose Accelerometer - 3055D2T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details