Columbia Research Labs, Inc. Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| The Columbia Model 100-P High Intensity Acoustic Sensor (Microphone) is designed for measuring exceptionally wide pressure ranges in applications requiring fast rise times and broad frequency response. This sensor is... | |
| The Columbia Model P-742 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of high level dynamic pressure events, including high intensity sound pressure levels, over a frequency range... | |
| The Columbia Model P-766 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of dynamic pressure events, including high intensity sound pressure levels, in the frequency range of 2... | |
| The Columbia Series 950 Pressure Transducers are completely self-contained measuring systems that allow direct readout and recording of pressure surges or blasts without additional signal conditioning equipment. Available in a... | |
| The Columbia Series 957 Integrated Dynamic Pressure Gage is designed for the measurement of dynamic pressure events, such as explosive blasts and high level pressure pulses, in the frequency range... | |
| The Columbia Series P200 High Intensity Acoustic Sensors (Microphones) are designed to measure a wide range of dynamic pressure variations, including high intensity sound pressure levels in applications requiring fast... | |
| The Model 973 High Intensity Pressure Transducer is designed for the measurement of dynamic pressure events, such as explosive blasts and highlevel pressure pulses in the frequency range of 2... | |
| The Models 954M2 and 954M5 Integrated Dynamic Pressure Gages are designed for the measurement of dynamic pressure events, such as explosive blasts and high level pressure pulses in the frequency... |