Budnick Converting, Inc. Datasheets for Specialty Tapes
Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types such as flashing tape, barricade tape, riveter's tape, and many more.
Specialty Tapes: Learn more
| Product Name | Notes |
|---|---|
| 3M 8992L Polyester Tape is a dark green polyester tape with silicone adhesive on a polyester liner. It can be used in a large variety of high temperature applications including... | |
| 3M 94210 is a double coated polyester with 420 high tack acrylic adhesive. The clear .5 mil PET has 1.7 mils of acrylic on both sides. It is primarily used... | |
| 3M™ 92015 is a 5.9 mil double coated tape with 3M Adhesive 200MP. 92015 features a thin polyester film for dimensional stability and improved handling with ease of die-cutting and... | |
| 3M™ 99015LVC Low VOC Tape with Acrylic Adhesive is a 5.9 mil (0.10 mm) low VOC scrim reinforced transfer tape that provides good dimensional stability for large area lamination. 98010LVC... | |
| 3M™ Conformable Double Coated Tape 93420 is a high-performance double-coated tape specifically designed for the bonding of Touch-Panel modules to device housings (“Lens” or “Window” Bonding). It incorporates a unique... | |
| 3M™ Conformable Double Coated Tape 93425 is a high-performance double-coated tape specifically designed for the bonding of Touch-Panel modules to device housings (“Lens” or “Window” Bonding). It incorporates a unique... | |
| 3M™ Conformable Double Coated Tape 93430 is a high-performance double-coated tape specifically designed for the bonding of Touch-Panel modules to device housings (“Lens” or “Window” Bonding). It incorporates a unique... | |
| 3M™ EMI Shielding Fabric Tape CN-3190 is an anti-corrosion, metallized, polyester rip-stop fabric with unique electrically conductive pressure sensitive acrylic adhesive. It provides effective copper-nickel shielding with excellent flexibility and... | |
| 3M™ High Tack Hook Fastener Tape SJ30H is a nylon hook tape with a rubber adhesive, white polyethylene film liner and an engaged thickness between 100 mil to 160 mil. | |
| 3M™ High Tack Loop Fastener Tape SJ30L is a nylon loop tape with a rubber adhesive, white polyethylene film liner and an engaged thickness between 100 mil to 160 mil. | |
| 3M™ Polyester Tape 8991 is a blue polyester tape with a silicone adhesive. It can be used in a large variety of high temperature applications including powdercoat masking, flashbreaker, and... | |
| 3M™ Ultra Clear Double Coated Tape UCT-50 is a double sided tape, produced in a clean room, with a thin polyester (PET) film carrier for dimensional stability and improved handling. | |
| 3M8911 is a transparent high temperature polyester tape with a silicone adhesive for use in composite bonding, splicing, and other polyester tape applications requiring transparent tape. | |
| 3M901 is a semi-bleached kraft paper coated with a light green repulpable adhesive. | |
| 3M9416 is a 1.1 mil tissue with high-tack acrylic on the unwind side and a low -tack removable acrylic on the liner side. Primarily used for reclosable bags and envelopes. | |
| 3M9420 is a splicing tape ideal for flying splices on paper and film where easy visibility for removal of spliced area is desirable. | |
| 3M9425PC is a high-tack/medium-tac k double coated film tape ideal for removable, reusable or reclosable uses. | |
| 3M9500PC is ideal for joining a wide variety of similar and dissimilar materials where high bond strength, high shear strength, high temperature performance and good UV resistance are required. | |
| 3M9578 is a double coated film tape with an excellent balance of good initial adhesion (quick stick) and good shear holding power. | |
| 3M9579 double coated tape is a high-tack, hand-tearable double coated film tape with a pressure sensitive adhesive on each side of the carrier. | |
| 3M987 is an acrylic tape ideal for holding many paper, foils, films and various foams. | |
| 3MT Dual Lock Reclosable Fastener is a low surface energy adhesive on the back of a clear polypropylene reclosable fastener. Low profile. .098 inch engaged thickness. Closure life 100 -... | |
| 3MT Dual Lock™ Reclosable Fastener 3550 is a general purpose, acrylic adhesive on the back of a black, polypropylene reclosable fastener. 250 stems per square inch. .23 inch engaged thickness. | |
| 3MT Dual Lock™ Reclosable Fastener TB3550 is a general purpose, acrylic adhesive on the back of a black, polypropylene reclosable fastener. 250 stems per square inch. .23 inch engaged thickness. | |
| 3MT Dual LockT Reclosable Fastener TB3550 is a general purpose, acrylic adhesive on the back of a black, polypropylene reclosable fastener. 250 stems per square inch. .23 inch engaged thickness. | |
| 3MT Dual LockT Reclosable Fastener TB3560 is a clear acrylic adhesive on the back of a clear polypropylene reclosable fastener. 250 stems per square inch. .23 inch engaged thickness. Closure... | |
| 3MT Gripping Material TB400 is a black, acrylic, pressure sensitive adhesive PSA backed gripping material. High-friction surface with an adhesive backing to be easily applied to a variety of surfaces... | |
| 3MT Gripping Material TB631 is a Gray, acrylic pressure sensitive adhesive PSA backed gripping material. Very soft high-friction surface with an adhesive backing to be easily applied to a variety... | |
| 3MT Gripping Material TB641 is a black, acrylic pressure sensitive adhesive PSA backed gripping mateial. Soft medium-friction surface with an adhesive backing to be easily applied to a cariety of... | |
| 900 is a 2.5mil, light-weight tissue coated on both sides and furnished on a repulpable easy-release liner. | |
| 9038 is a 3mil light-weight tissue coated on both sides with a high tack, high shear strength, repulpable adhesive. | |
| 906 is a 3 mil, light weight tissue coated on both sides with acrylic repulpable adhesive used flying splice applications. | |
| 9069 is a 3mil, silicone coated, semi-bleached kraft paper, primarily used for splicing tape on manual and automatic splicing equipment. | |
| 910 is a 4mil single-coated repulpable splicing tape, using a release coated, semi-bleached kraft paper backing and a blue, high performance adhesive. | |
| 9111 is a 3 mil, polyester film for splicing webs of various siliconized release papers & film. | |
| 913 is a 3mil, repulpable double coated tape, primarily used for newsprint. | |
| 914 is a specially engineered forms-splicing tape for paper and paperboard manufacturers. | |
| 9150 is a 3.5 mil, polyester splicing tape designed for splicing applications requiring a high level of silicone adhesive. | |
| 9185 is a 4 mil, polyester film designed to mask printed circuit boards. | |
| 9210 is a 3.3 mil, polyester film designed to perform a variety of splicing applications where chemical resistance and heat degradation resistance are desired. | |
| 9220 is a 4 mil polyester film tape with a silicone adhesive designed for demanding splicing applications | |
| 923S is a 4 mil total thickness, specially oriented, PTFE film tape. It's release properties are ideally suited for roll wrapping, lining chutes, vibration gaskets & cloth lamination. | |
| 9244 2 mil polyester film is designed to perform in a variety of splicing applications where chemical resistance and resistance to heat degradation are desired | |
| 9248 is a 2 mil polyester film tape with a high performance silicone pressure sensitive adhesive system. | |
| 9285 is a 2 mil polyester film tape with a high performance silicone pressure sensitive adhesive system | |
| 9324 is a 6.5mil black UHMW-PE (ultra-high molecular weight polyethylene) film tape. | |
| 9325 is a 5mil transparent UHMW-PE (ultra-high molecular weight polyethylene) film tape. | |
| 9415 is 2 mil, high tack/removable double coated polyester film that is used with many papers, foils & films. | |
| 9566 is polyester film tape with a high temperature resistant rubber based pressure sensitive adhesive system. Designed to meet the demanding temperature and pressure conditions of autoclave and composite bonding... | |
| 9576B is a 4mil, flying splice tape, primarily used in the printing industry. | |
| 9605 is a 9 mil double coated polyester tape used for bonding and joining. | |
| 9629PC is a 4.0 mil double coated tape that provides high bond strength to most surfaces, including polypropylene and powder coated paints. Also available as 9629FL with a clear polyester... | |
| 970 is a laminate of 5 mil, UHMW polyethylene film and 50 mil polyethylene foam used in the cap and closure market. | |
| 98010LVC is a 3.9 mil (0.10 mm) low VOC scrim reinforced transfer tape that provides good dimensional stability for large area lamination. | |
| 9816 is a 3.5 mil, polyester film used in laminating foams. It is available as 9816L, 9816M and 9816H depending on what liner is used. | |
| 9832 is a 4.8 mil, double coated tape with a thin, polyester film carrier. It is commonly used in wood, foam, fabric & foam lamination. Also as 9832HL (heavy liner... | |
| 9974 is a 3 mil, tissue coated on two sides with a clear, repulpable adhesive used in sheer splicing, core starting and roll closing. | |
| 9977 is a 4 mil, double coated, hemp reinforced tissue used in flying splices on heavy weight coated papers. | |
| 99786 is a 5.5mil, double coated, non-woven tape, primarily used for plastics and foams. | |
| A 10.0 mil. thermally-conductive acrylic adhesive tape ideal for mounting and bonding high temperature materials. | |
| A 11.0 mil. polyester film backed tape with #200 acrylic adhesive primarily used for membrane switches. | |
| A 2.0 mil. adhesive transfer splicing tape with A-40 acrylic adhesive primarily used for splicing applications. | |
| A 2.0 mil. thermally-conductive acrylic adhesive tape ideal for mounting and bonding high temperature materials. | |
| A 2.3 mil high temperature tape with a silicone adhesive for use in composite bagging operations or to help remove flashing after bonding. | |
| A 3.1 mil. double coated tape featuring 340 adhesive coated on both sides with a polyester backing used for general purpose laminating. 9824 is also a member of the 340... | |
| A 3.74 mil. polyester film backing with a silicone coating and an arcylic coating on opposite sides used for bonding slicone rubber to higher surface energy materials. | |
| A 4.0 mil. double coated splicing tape with A-40 acrylic adhesive primarily used for splicing applications. | |
| A 4.0 mil. double coated tape featuring 340 adhesive coated on both sides with a polyester backing used for bonding, attaching etc.. 9456 is also a member of the 340... | |
| A 4.0 mil. double coated tape featuring 340 adhesive coated on both sides with a polyester backing used for general purpose laminating. 9828 is also a member of the 340... | |
| A 4.5 mil dark blue kraft paper backing coated with blue, repulpable adhesive on an easy release silicone liner. | |
| A 5.0 mil. polyester film backed tape with #200 acrylic adhesive primarily used for membrane switches. | |
| A 5.0 mil. thermally-conductive acrylic adhesive tape ideal for mounting and bonding high temperature materials. | |
| A 6.0 mil. double coated tape featuring polyethylene film backing with a high-tack R-60 rubber adhesive used for bonding a variety of materials, such as metals, papers, paints and most... | |
| A 6.0 mil. tape consisting of 300LSE acrylic adhesive and a polyester backing used for bonding to low surface energy plastics, such as polypropylene and powder coated paints. | |
| A 6.6 mil. high temperature tape with silicone adhesive that can be used in many composite bagging operations or to remove flashing after bonding. | |
| A 6.7 mil. tape featureing 300MP acrylic adhesive on the face side and 300 LSE on the back side of the polyester backing. It is primarily used for bonding to... | |
| A 7.0 mil. polyester film backed tape with #200 acrylic adhesive primarily used for membrane switches. | |
| A 9.0 mil. double coated tape featuring polyethylene film backing with R-60 rubber adhesive ideal for applications where an aggressive rubber-resin adhesive with high initial adhesion is required. | |
| A 9.0 mil. polyester film backed tape with #200 acrylic adhesive primarily used for membrane switches. | |
| A clear acrylic adhesive on the back of a clear polypropylene reclosable fastener. 400/170 stems per square inch. 0.23 inch engaged thickness. Closure life 1,000. | |
| A general purpose, acrylic adhesive on the back of a black, polypropylene reclosable fastener. 400/170 stems per square inch. 0.23 inch engaged thickness. Closure life 1,000 | |
| A rubber based adhesive on the back of a black, polypropylene reclosable fastener. 250 stems per square inch. .23 inch engaged thickness. Closure life 1,000. | |
| A-2205 is a 5.5 mil, premium grade PTFE coated fiberglass tape with high temperature silicone pressure sensitive adhesive. The fiberglass providees dimensional stability and restricts PTFE cold flow. | |
| A3205TB is a 20 mil, clear solid acrylic tape that is virtually invisible after application. | |
| A3210TB is a 40 mil, clear solid acrylic tape that is virtually invisible after application. | |
| A3215TB is a 60 mil, clear solid acrylic tape that is virtually invisible after application. | |
| AF990 is a 11.0 mil, UL listed backing, HVAC all service jacket. It is used for butt joining cold and all temperature duct and pipe systems. | |
| AP 180 is a 1.8mil carton sealing tape with an emulsion acrylic adhesive. | |
| AP101 is a 1.6 mil general purpose BOPP film that peforms well in temperature extremes. | |
| AP201 is an automated and manual sealing of light to medium weight cartons in extreme temperature environments. | |
| AP301 is a 2.2 mil, performance grade BOPP film which is ideal for automated carton sealing. | |
| AP401 is a 2.5 mil, high performance grade BOPP film used for heavy duty manual & automated carton sealing. | |
| APLICATR 5001 is a hand held double coated tape applicator for up to 2" wide rolls. It applies tape to working surfaces while rewinding the liner on the take-up spool. | |
| APLICATR 5027 is a produce/bag seal pvc tape applicator for up to 12mm wide. It has a stainless steel frame, trimmer and 3" core holder. | |
| APLICATR 5029 is a produce/bag seal pvc tape applicator for up to 12mm wide. It has a stainless steel frame, trimmer and 3" core holder. | |
| Avery Dennison FT 445 is a 5.6mil, double coated polypropylene (BOPP) with a high tack, high shear rubber adhesive on both sides. It is designed for applications requiring a more... | |
| Avery Dennison FT 8345 is a 5.3 mil, double coated polyester tape with high shear rubber adhesive on both sides. It is primarily used for applications requiring an aggressive adhesive... | |
| Avery Dennison FT 8368 is a 3.7 mil, double coated polyester tape coated both sides with an aggressive high shear rubber adhesive. It is primarily used for applications requiring mild... | |
| Avery Dennison™ FT 9302 SF is a 5.7 mil double coated polyester with a silicone adhesive on the laminating side and a modified acrylic adhesive on the mounting side and... | |
| BAGSEAL 3437 is a 2.4 Mil (35 micron) UPVC coated film with a solvent-based natural rubber adhesive. This medium grade tape is seals polyethylene and other film bags swiftly and... | |
| BT99060 is a 110.5 mil non-lead loaded solid polyvinyl chloride with an adhesive coated PET film backing. It is used for sound damping. | |
| C-tape is a 3 mil, FEP PTFE film with a pressure sensitive silicone adhesive. It offers high electrical strength in volts per mil. | |
| C680 is a 6 mil resin impregnated paper tape with a high temperature silicone blend adhesive on one side. It is primarily used in solder protection applications. | |
| CARTBOPP 3200 is a 1.6 Mil (0.041MM - 23 micron) general grade polypropylene carton sealing tape with water based acrylic adhesive. 3" Talon Core. | |
| CARTBOPP 3201 is a 1.8 Mil (0.046MM - 21 micron) general grade polypropylene carton sealing tape with a water based acrylic adhesive. 3" Talon Core. | |
| CARTBOPP 3203 is a 1.8 Mil (0.045MM - 25 micron) standard grade polypropylene carton sealing tape with a solvent based natural rubber adhesive. 3" Neutral Core. | |
| CARTBOPP 3204 is a 2.0 Mil (0.051MM - 28 micron) medium grade polypropylene carton sealing tape a water based acrylic adhesive. 3" Talon Core. | |
| CARTBOPP 3205 is a 2.0 Mil (0.051MM - 28 micron) standard grade polypropylene carton sealing tape with a water based acrylic adhesive. It is used for standard grade carton sealing,... | |
| CARTBOPP 3206 is a 2.0 Mil (0.048MM - 28 micron) medium grade polypropylene carton sealing tape with a solvent based natural rubber adhesive. 3" Neutral Core. | |
| CARTBOPP 3208 is a 2.2 Mil (0.055MM - 30 micron) crystal clear general purpose polypropylene carton sealing tape with a solvent based acrylic adhesive. It is non yellowing and UV... | |
| CARTBOPP 3209 is a 2.6 Mil (0.066MM - 38 micron) medium grade polypropylene carton sealing tape with a water based acrylic adhesive. 3" Neutral Core. ***Brown has been discontinued*** | |
| CARTBOPP 3210 is a 2.6 Mil (0.065MM - 40 micron) high performance polypropylene tape with a solvent based acrylic adhesive. The high quality adhesive and strong film make this tape... | |
| CARTBOPP 3211 is a 2.7 Mil (0.068MM - 40 micron) crystal clear medium grade polypropylene tape film with a solvent based acrylic adhesive. It is non yellowing and UV resistant... | |
| CARTBOPP 3212 is a 2.5 Mil (0.062MM - 40 micron) medium grade polypropylene carton sealing tape with a solvent based natural rubber adhesive. It is used for performance grade carton... | |
| CARTBOPP 3213 is a 3.2 Mil (0.081MM - 48 micron) high performance polypropylene carton sealing tape with a water based acrylic adhesive. This premium grade, high strength tape features a... | |
| CARTBOPP 3214 is a 3.6 Mil (0.09MM - 60 micron) crystal clear high performance polypropylene carton sealing tape with a solvent based acrylic adhesive. It is non yellowing and UV... | |
| CARTBOPP 3216 is a 2.0 Mil (0.055mm, 30 microns) polypropylene film carton sealing tape features a water-based acrylic adhesive. Tape is imprinted in red and black on clear backing "If... | |
| CARTBOPP 3217 is a 2.0 Mil (0.055mm, 30 microns) polypropylene film carton sealing tape features a water-based acrylic adhesive. Tape is imprinted in red and black on tan backing "If... | |
| CARTBOPP 3218 is a 2.0 Mil (0.055mm, 30 microns) polypropylene film carton sealing tape features a water-based acrylic adhesive. Tape is imprinted in red and black on white backing "If... | |
| CARTBOPP 3219 is a 2.0 Mil (0.055mm, 30 microns) polypropylene film carton sealing tape which features a water-based acrylic adhesive. The tape is imprinted in red and black on clear... | |
| CARTBOPP 3220 is a 2.0 Mil (0.055mm, 30 microns) polypropylene film carton sealing tape features a water-based acrylic adhesive. Tape is imprinted in red on white film "Warning/Aviso: Caution if... | |
| CARTPET 3301 is a 3.0 Mil heavy duty polyester tape with an extremely aggressive high tack hot melt rubber adhesive that ensures instant holding power and provides a quick reliable... | |
| CARTUPVC 3401 is a 2.4 Mil (35 micron) medium duty colored UPVC carton sealing tape with a solvent-based natural rubber adhesive. This tape is perfect for medium duty carton/can sealing,... | |
| CARTUPVC 3402 is a 2.5 Mil (37 micron) fluorescent UPVC tape with a solvent-based natural rubber adhesive. This tape is perfect for medium duty carton/can sealing and more. It is... | |
| CCT M1523 is a 3 mil double coated acrylic tape with exceptional wet out to a variety of substrates. | |
| CCT T1528 is a double coated, 4 mil low VOC tissue supported tape | |
| CP400 is a 6.0 mil, smooth crepe paper for metal preparation, painting & coating. | |
| CT109 is a 2.0 mil, general purpose, transparent, cellulose tape. It is used for sealing, packaging, mending, and splicing. | |
| D-Max - HVOF/Plasma Tape is Dewal's only one-step masking tape that will provide the ultimate protection during the destructive spray process of HVOF. This product has a proprietary rubber backing. | |
| D2525 Perma-A-Stick II™ is a 1 mil double coated PET tape with high tack acrylic | |
| D293 is a 1mil polyester with a high tack silicone adhesive on both sides offers excellent strength splices on silicone release liners and various low energy substrates. Bright yellow color... | |
| D698 is double-coated tape with heat-activated adhesive on one side and acrylic based pressure sensitive adhesive on the reverse side. | |
| D739 is a blue, double-sided, high speed flying splice tape, designed with excellent wet-out properties to materials such as polyethylene, polypropylene, loosely woven fabrics and low energy films. | |
| D748 is a 31 mil, medium density, gray, acrylic foam tape with an acrylic pressure sensitive adhesive on one side and a heat-activated adhesive on the other side. | |
| D750 is a 45 mil, medium density, gray, acrylic foam tape with an acrylic pressure sensitive adhesive on one side and a heat-activated adhesive on the other side. | |
| D926 is a 2.5 mil, polyetherimide film with silicone adhesive. | |
| D9605 series are heavy duty multi-purpose double-coated tapes with a high adhesion level on different substrates such as plastics, foams and metals. The tapes are suitable for rough surface bonding. | |
| D969PKSW is a self wound polyester with a high tack differential silicone/acrylic adhesive systems. Features a permanent bonding acrylic adhesive on one side and high performance silicone adhesive on the... | |
| DC 154 is a professional grade, double-sided containment tape used for creating high-performance containment systems for restoration, abatement and remodeling tasks such as painting, cleaning, sanding, mold remediation, asbestos removal... | |
| DCP050R is a 3.9mil double coated polyester tape consisting of a polyester film coated on both sides with an aggressive pressure-sensitive natural rubber adhesive engineered to bond to almost any... | |
| DCP051A is a 2.3mil double coated polyester tape consisting of a polyester film coated on both sides with an aggressive pressure-sensitive acrylic adhesive engineered to bond to almost any surface. | |
| DCP053A is a 3.9mil double coated polyester tape consisting of a polyester film coated on both sides with an aggressive pressure-sensitive solvent acrylic adhesive engineered to bond to almost any... | |
| DCPAPER 3521 is a 7.0 mil (12 mil with liner) double coated paper tape consisting of flatback paper coated on both sides with a high shear, aggressive solvent-based natural rubber... | |
| DCPAPER 3522 is a 7.0mil (10.2 mil with liner) double coated paper tape that consists of a 5 mil high quality saturated crepe paper coated on both sides with a... | |
| DCPAPER 3524 is a 6.7 mil (0.17mm) agressive double coated paper tape consisting of a 4mil white paper coated on both sides with an aggressive modified solvent free water based... | |
| DCPAPER 3525 is a 4.3 mil crepe paper coated on both sides with an aggressive natural rubber/resin adhesive. | |
| DCPET 3540 is a 3.0mil (5.4mil total) double coated PET tape with a differential synthetic rubber adhesive and a 42# coated Kraft paper with a finger-lift edge. This clear, lightweight... | |
| DCPET 3541 is a 3.0mil (5.4mil total) double coated PET tape with a differential synthetic rubber adhesive and a 42# coated Kraft paper with a finger-lift edge. This clear, lightweight... | |
| DCPET 3542 is a 3.4mil (0.086mm) exclusive of liner. The 0.4mil polyester film is coated with an aggressive synthetic hot melt rubber adhesive and wount on a 2.7 mil (82... | |
| DCPET 3544 is a 3.5mil (0.089mm) double coated tape consisting of a polyester film coated on both sides with an extremely aggressive high performace red solvent-based pure acrylic adhesive on... | |
| DCPET 3545 is a 3.5 mil total ( 0.5mil polyester film backing) double coated PET tape coated on both sides with an extremely aggressive quick stick, high peel and high... | |
| DCPET 3546 is a 3.5mil (0.09mm) double coated tape featuring a 0.5mil (12 micron) clear polyester film substrate coated on both sides with a modified solvent free water based acrylic... | |
| DCPETCLO 3575 is an 11mil (0.275mm) cotton/polyester blend cloth coated on both sides with a high shear, moderate tack natural rubber-based adhesive system. Clean removable with no residue. | |
| DCPOLYO 3585 is a 4.4 mil (0.112MM) double-coated polyolefin tape featuring a 2.2 mil white non-oriented polypropylene coated on both sides with a high grade hot-melt rubber adhesive and a... | |
| DCPP 3610 is a 3.8mil (0.097mm) double coated polypropylene tape that consists of a 1.0mil clear BOPP film coated on both sides with a synthetic hot melt rubber adhesive and... | |
| DCPVC 3550 is a 3.2mil (0.08mm) self-wound transparent PVC film that is differentially coated with a high/low acrylic adhesive system for a smooth and easy unwind. It is especially suited... | |
| DCPVC 3611 is a 5.5 mil double coated PVC tape consisting of a 1.5 mil white PVC film coated on both sides with a solvent-based acrylic adhesive and a siliconized... | |
| DCPVC 3620 is a 9.84mil double coated white PVC tape consisting of a 3.2mil white PVC film coated on both sides with a modified solvent-free acrylic adhesive. This tatpe's adhesive... | |
| DCSCRIM 3630 is a 2.4mil high tack, clear polyester scrim tape coated on both sides with a solvent free water-based modified acrylic adhesive on a 90gr. siliconized paper release liner. | |
| DCSCRIM 3631 is a 3.15mil (0.08mm) aggressive clear PES/PVA scrim coated on both sides with a modified solvent free water-based acrylic adhesive. The adhesive system of this double coated tape... | |
| DCSCRIM 3640 is a 9.1mil polyester scrim reinforced transfer tape with an aggressive, modified solvent free water-based acrylic adhesive on a siliconized paper release liner. The adhesive system is extremely... | |
| DCT100R is a 3.1 mil tissue tape consisting of a 10# tissue coated on both sides with an aggressive pressure-sensitive solventless synthetic rubber/resin adhesive that is engineered to bond to... | |
| DCT101A is a 2.3 mil tissue tape consisting of a tissue coated on both sides with an aggressive pressure-sensitive acrylic adhesive that is engineered to bond to almost any surface. | |
| DCT102A is a 3.8mil tissue tape consisting of a tissue coated on both sides with an aggressive pressure sensitive acrylic adhesive that is engineered to bond to almost any surface. | |
| DCTISSUE 3650 is a 4.0mil double coated tissue tape consisting of a 1.8mil tissue substrate coated on both sides with an aggressive synthetic hot melt rubber adhesive. It offers excellent... | |
| DCTISSUE 3664 is a 3.9 mil thick, exclusive of liner. It consists of a 0.5mil black, non-woven tissue coated on both sides with a modified, solvent-free acrylic adhesive, wound on... | |
| DCTISSUE 3670 is a 5.9mil(0.15mm) double coated tissue tape consisting of a 0.5mil non-woven tissue coated on both sides with an aggressive, modified solvent free water-based acrylic adhesive wound on... | |
| DF63 is a 6.8 mil, general purpose, double-faced, crepe paper tape. It is used in mounting, holding, splicing, tabbing and fastening of a variety of substrates. | |
| DF65 is a 4.8 mil, general purpose, double faced, flat paper tape. It is used as mounting, holding, splicing, tabbing and fastening of a variety of substrates. | |
| DP 380 is a 4.2 mil double coated polyester tape featuring excellent conformability and high moisture resistance. | |
| DP 391 is a 3.7 mil specialty grade double coated polyester film tape coated on two sides with a solvent synthetic rubber adhesive. | |
| DP050 is a 3.75 mil, double coated polyester ideally suited for splicing of corrugated board. | |
| DT 200 is a 4.5 mil double coated tissue tape featuring a solvent-based acrylic adhesive. | |
| Dublfilm® S268 is a 2.75 mil, thin double coated film. It is primarily used for labels and bonding applications. | |
| Dublfilm® S305 is a 2.55 mil, permanent/removable polyester tape. It is primarily used as protective pads in laminating and for temporary mounting, labeling, and packaging. | |
| Dublfilm® S313-76 is a 3.2 mil, double coated polyester tape. It is primarily used for photo mounting applications. | |
| Dublfilmr S234 is 3.25 mils, double coated polyester, high tack, acrylic pressure sensitive film. It is primarily used for splicing of paper and general bonding. | |
| Dublfilmr S301 is a 8.5 mil, double coated, UPVC film. It is primarily used for difficult bonding and splicing applications. | |
| Dublfilmr S4927 is a 6.7 mil, double-coated, fire retardant woven cloth tape. It is primarily used on installation of carpeting in airplanes and fastening floor covering products. | |
| Dublfilmr S662 is a 3.2 mil, double coated polyester film. It is primarily used for consumer and industrial assembly applications. | |
| Dublfilmr S711 is a 3.8 mil, non-woven/double coated, tissue. It is primarily used for general bonding and decorative parts. | |
| Dublfilmr S839A is a 3.25 mil, double coated polyester tape. It is primarily used for assembly of interior decorative trim and attachment of labels. | |
| Dublfilmr S840A is a 3.8 mil, double coated tissue tape. It is primarily used for assembly of interior decorative trim and attachment of labels. | |
| Dublfilmr S841A is a 2.75 mil, differentially coated polyester tape. It is primarily used for temporary labels and other temporary bonding applications. | |
| Dublfilmr S842A is a 2.55 mil, differentially coated polyester tape. It is primarily used for attachment of labels and assembly of interior decorative trim. | |
| Dublfilmr S843A is a 8.5 mil, double coated polypropylene film. It is primarily used for assembly of interior decorative trim and attachments of labels. | |
| Dublfilmr S972A is a 4.75 mil, double coated polyester tape. It is primarily used for bonding to foams and gaskets. | |
| Dublfilmr S975A is a 4.75 mil, double coated polyester tape. It is primarily used for bonding to surfaces, foams and pads. | |
| Dublfilmr SA304E is a 3.0 mil, double coated polyester tape. It is primarily used for photo mounting, faceplates, and application to decorative parts. | |
| Dublfilmr SA307E is a 3.0 mil, double coated, polyester tape. They are primarily used for photo mounting, faceplates and application to decorative parts. | |
| Dublfilmr SA357E is a 3.5 mil, double coated polyester tape. It is primarily used for faceplates, application to decorative parts and photo mounting. | |
| Dublfilmr SA457E is a 4.5 mil, double coated polyester tape. It is primarily used for faceplates, application to decorative parts and photo mounting. | |
| Dublfilmr SB857P is a 8.5 mil, double coated polypropylene film. It is primarily used for bonding of plastics and lamination to rubbers and foams. | |
| Dublfilmr SG357E is a 3.5 mil, double coated, polyester film. It is primarily used for decorative parts, general bonding and resealing of polybags. | |
| Dublfilmr SP357E is a 3.5 mil, thin double coated polyester tape. It is primarily used for foam and sound, splicing applications, assembly aid, and lamination. | |
| Dublfilmr SP407T is a 5.5 mil, double coated, tissue. It is primarily used for assembly aid, bonding to EPDM rubber and foam fabrication. | |
| Dublfilmr SP457E is a 4.5 mil, double coated polyester tape. It is primarily used for assembly aid, foam gasketing and sound attenuation, and lamination to rubber. | |
| Dublfilmr SP507T is a 6.5 mil, double coated tissue tape. It is supported with an adhesive tape that is aggressive and fast grabbing. | |
| DUCTFOIL 4092 is a 6.8 Mil aluminum foil tape featuring a dead soft aluminum foil/3-way fiberglass scrim/paper carrier coated with an aggressive synthetic rubber resin adhesive carried on a 3.2... | |
| Duofoamr S5300A is a 25 mil, solid acrylic tape. It is primarily used for a wide range of weathering and temperature conditions without losing adhesion. | |
| DW 716-2HD is a pressure sensitive tape using a tensilized skived PTFE film coated with a high temperature acrylic adhesive. The tensilized film provides higher tensile strength, lower elongation and... | |
| DW 915-2 is a red polyester tape coated with a proprietary, Silicone-Free, acrylic adhesive. DW915-2 will remove cleanly at elevated temperatures and has good solvent resistance. This product passes all... | |
| DW915-1 is a red polyester tape coated with a proprietary, Silicone-Free, acrylic adhesive. DW915-1 will remove cleanly at elevated temperatures and has good solvent resistance. This product passes all low... | |
| Fiberglass fabric impregnated with pure polytetrafluoroethyl ene (PTFE) coated with adhesive provides superior non-stick surface. | |
| Fiberglass fabric impregnated with pure polytetrafluoroethyl ene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance grade). | |
| Fiberglass fabric impregnated with pure polytetrafluoroethyl ene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance). | |
| Fiberglass fabric impregnated with pure polytetrafluoroethyl ene (PTFE) coated with adhesive provides superior non-stick surfaces (Premium Grade). | |
| Fiberglass fabric impregnated with pure polytetrafluoroethyl ene (PTFE) coated with adhesive provides superior non-stick surfaces. | |
| FP17 is a 6.2 mils, premium grade, printable, general purpose, colored, flatback paper tape. It is used printed or unprinted on a variety of substrates for general purpose packaging. | |
| FP202 is a 7.1 mil, premium grade, heavy duty, flatback paper tape. It is used for splicing and sealing heavy duty applications. | |
| FP227 is a 7.0 mil, economy grade, printable, general purpose, colored, flatback paper tape. It is used printed or unprinted on a variety of substrates for general purpose packaging. | |
| FP726 is a 6.0 mil, rope paper tape that is directly printable used for identification & labeling. | |
| FP96 is a 6.5 mil, general purpose kraft flatback paper tape. It is primarily used for carton sealing, splicing, packaging, binding, holding, tabbing, re-inforcing, banding and patching. | |
| FP97 is a 6.1 mil, high tack thermoplastic rubber adhesive paper tape used for general purpose packing. | |
| FST is a 4 mil, highly tensilized, skived PTFE film used almost exclusively for roll protection in high speed, high temperature flat die extrusion of polyethylene coatings and laminations. | |
| FT A is a 4.1, double coated, .5 mil, polyester. It is primarily used for bonding to a wide variety of plastic, metal and foam substrates. Specification #50082 | |
| FT B, is a 3.5 double coated, .5 mil, polyester. It is primarily used to provide an economical product for general purpose bonding. Specification #46489 | |
| FT C is a 5.4 mil general purpose double-coated tissue tape with a rubber based adhesive. It's high adhesion and conformability allow it to bond well to a variety of... | |
| FT E8 is a 3.3 mil double coated polyester with a rubber adhesive. It is ideal for applications requiring lamination to polyester or polyester foams and removability characteristics. Spec #... | |
| FT-D is a 5.3 mil, double coated, .5 mil, Polyester. It is designed for applications where high adhesion and tack are required on a variety of substrates. Specification #46476 | |
| FT1800 is a 1/32" white polyethylene foam coated on both sides with a high tack rubber based adhesive system. The product displays excellent cold temperature properties and offers a foam... | |
| G540 is a 10 mil, thick electrical grade, fiberglass tape with clear silicone pressure sensitive adhesive on one side. The new number for this product is 2915-10. | |
| G562 is a 7 mil, thick, electrical grade, fiberglass tape with white, thermosetting, organic rubber pressure sensitive adhesive on one side. | |
| G565 is a 7 mil, thick electrical grade fiberglass tape. | |
| GA 606 Double Coated Tape is ideal for bonding various components in home appliances. It adheres well to plastic molding, insulation film, name plates, foam and metal platings. Designed for... | |
| GA 608 Double Coated Tape is ideal for bonding various components in home appliances. It adheres well to plastic molding, insulation film, name plates, foam and metal platings. Designed for... | |
| GA907 is a double-coated adhesive tape consisting of a strong, flexible nonwoven fabric impregnated with acrylic adhesive that is applicable to a wide variety of substrates. GA907 offers high tensile... | |
| GG200 is a 6.2 mil, double-faced, golf grip installation, general purpose, crepe paper tape. It is used in mounting holding, splicing, tabbing and fastening. | |
| GLOW 4310 is a flexible polyester laminated photoluminescent film coated with a permanent acrylic pressure-sensitive adhesive and backed with a 5 mil poly coated paper release liner. The photoluminescent pigments... | |
| GP100 is a light duty kraft paper with a water activated starch adhesive used for packaging applications. | |
| GP210-.063 is a cost-effective, double-coated mounting tape that combines excellent bond strength and durability in interior applications. It is designed as a cost-effective, medium-duty mounting tape. | |
| GXP575 is a white, translucent, latex saturated paper used for vinyl graphics in sign making. A high tack paper application tape that consists of a self-wound, standard grade saturated backing... | |
| High tack acrylic adhesive system provides excellent holding power and heat resistance. Ideally suited for high speed flying splices of paper, film and foils as well as general purpose bonding... | |
| HM352 is a 3.5 mil, high modulous PTFE film. It is specially treated on one side, which makes the top side of the tape bondable. | |
| HP100 is a 1.6 mil, general purpose grade hot melt BOPP film packaging tape. It is used for packaging, sealing, bundling and repairing. | |
| HP200 is a 1.9 mil, production grade hot melt, biaxilly oriented polypropylene tape. It is used for sealing, medium weight packaging, and bundling. | |
| HP232 is a 1.9 mil, hot melt BOPP film tape for manual or automatic carton sealing. | |
| HP300 is a 2.2 mil, performance grade, hot melt biaxially oriented polypropylene film packaging tape. It is used for sealing, packaging of medium weight cartons and bundling. | |
| HP400 is a 2.5 mil, high performance grade, hot melt, biaxially oriented polypropylene tape. It is used for large, bulky and heavy cartons in packaging. | |
| HP500 is a 3.0 mil, heavy duty grade hot melt biaxially oriented polypropylene film. It is used for extremely tough packaging applications. | |
| HPA 9353 is a 4.1 mil double-coated polyester tape with acrylic adhesive. This product provides excellent holding power and is designed for bonding plastics, metals, paints and urethane foams. | |
| HPH-82 is a 2 mil, polyester film coated with silicone adhesive that will release cleanly. | |
| IB 1250TR consists of a 1 mil, carrier film coated on both sides with different adhesive strengths. | |
| IB-1111 consists of a thin polyester film carrier coated on both sides with an aggressive, rubber adhesive. | |
| IB-1112 consists of a thin polyester film carrier coated on both sides with an aggressive, rubber based adhesive. | |
| IB1010 is a 2 mil, aluminum foil used as a vapor barrier. | |
| IB1122-60 consists of a .5mil PET carrier coated on both sides with 2.0 mils of rubber pressure sensitive adhesive. The adhesive is protected by a two-side silicone coated 60# white... | |
| IB1175ER consists of a thin polyester film coated on both sides with an aggressive, general purpose rubber based adhesive. | |
| IB1178/1179 consists of a thin polyester film coated on both sides with an aggressive, general purpose, rubber based pressure sensitive adhesive. | |
| IB1182 is a 3.4 mil, double coated polyester film used for general purpose bonding applications. | |
| IB1183/IB1171 is a 3.4 mil, double coated polyester film used for gasket, seal & trim markets. | |
| IB1185 is a double coated polyester for general purpose bonding for assembly. | |
| IB1187 is a 3.4 mil, double coated polyester film which is the same product as IB1182 but on a 60" wide web. | |
| IB1196 is the 60 inch version of IB1190. | |
| IB1199 is a thin 3.4 mil, polyester film coated on both sides with an aggressive, general purpose, rubber adhesive. | |
| IB1690 is a 3.7 mil, light weight paper coated on each side with a rubber adhesive. | |
| IT-7170K is made with Dupont Kapton. It is a high temperature silicone adhesive and puncture resistant. IT-7170K is also highly conformable and withstands temperatures up to 180°C . | |
| IT702 is a 3.5 mil, polyester film used in electrical applications requiring temperature performance. | |
| IT7270 is a 3.5 mil, polyimide film used in masking and DC/fractional motor applications. | |
| JLAR is a 2.6 mil BOPP film with a solvent based acrylic adhesive. It is clear to the core, lightweight, yet strong. | |
| K100 is a 4.5 mil, double coated polyimide tape with silicone adhesive. | |
| K102 is a 2.5 mil, polyimide tape with a clear, electrical grade, acrylic pressure sensitive adhesive on one side. | |
| K102R is a 2.5 mil, polyimide tape with a clear, electrical grade, acrylic pressure sensitive adhesive on one side. | |
| K103 is a 2.5 mil, polyimide material with a clear, electrical grade, acrylic pressure sensitive tape with adhesive on one side. | |
| K104 is a 1.5 mil, polyimide backing material with a clear silicone, pressure sensitive adhesive on one side. | |
| K109 is a 3.5 mil, thick, polyimide backing material with a clear, electrical grade acrylic, pressure sensitive adhesive on one side. | |
| K250 is 2.7 mil tape with 1 mil polyimide film primarily used in electrical insulation and gold finger protection. | |
| K250X is a 2.5 mil, thick, polyimide backing material with a high temperature, silicone pressure sensitive tape. | |
| K255 has been replaced by 2345-1. K255 is a 2.5 mil, single coated, polyimide tape with high temperature Dimethyl silicone adhesive. | |
| K275 is a 5 mil, double coated, thermally conductive KaptonT film with acrylic adhesive on both sides. It is provided in roll form with a release liner on both sides... | |
| K290ESD is manufactured from polyimide film with high-temperature silicone adhesive. | |
| K350 is a 3.5 mil, single coated polyimide film with clear silicone adhesive. It is constructed to fill the requirements of a high performance thermoplastic polyimide backing material. | |
| LC Series products are excellent alternatives to low permeability urethane where long product life is critical. This foam is excellent for use in applications requiring a low force to compress. | |
| Ludlow’s HD Glass Pad is a proprietary, high-density PVC foam composite that provides both rigid support and the ability to bond to non-porous surfaces with cling properties. | |
| M-835 is manufactured from 5.0 mil polyester film with 1.5 mils of dark blue silicone pressure sensitive. | |
| M1212 is a double coated with permanent rubber adhesive on both sides | |
| M1298 is a double coated pressure sensitive adhesive tape engineered for economical, general purpose applications. The polyester film carrier provides dimensional stability for good die-cut ability and converting. | |
| M1511 is a very unique, supported double-coated tape with rubber based adhesive liner side and a solvent acrylic adhesive on the air side. The liner side adhesive is designed for... | |
| M1521 is a double-coated modified acrylic adhesive PSA. This high performing industrial tape provides excellent surface wet-out and adhesion characteristics. | |
| M50 is a 3 mil, polyester film with white silicone adhesive. It offers an economical method to hold, insulate and/or protect materials. | |
| M52 is a 2.5 mil, polyester film with transparent silicone adhesive. It offers an economical method to hold, insulate and/or protect materials. | |
| M54 is a 2.5 mil, polyester film with a yellow rubber resin adhesive. It offers excellent quick stick properties and flag resistance, yet unwinds easily. | |
| M56 is a 2.5 mil, polyester film with transparent rubber resin adhesive. It offers excellent quick stick properties and flag resistance, yet unwinds easily. | |
| M57 is a 3.5 mil, polyester film with yellow rubber resin adhesive. It offers excellent quick stick properties and flag resistance, yet unwinds easily. | |
| M60 is a 2.5 mil, electrical grade, polyester film with a specially compounded clear acrylic adhesive. | |
| M66 is a 2.5 mil, polyester film with green silicone adhesive. It offers an economical method to hold, insulate and/or protect materials. | |
| M69 is a 4 mil, electrical grade polyester film with specially compounded clear acrylic adhesive on both sides. | |
| M705 is a 2.5 mil, electrical grade, polyester film with a specially compounded, black, acrylic adhesive. | |
| M706 is a 2.5 mil, electrical grade, polyester film with a specially compounded acrylic adhesive. | |
| M730 is a 2.5 mil, polyester film with green silicone adhesive. It offers an economical method to hold, insulate and/or protect materials. | |
| M741 is a 3 mil polyester tape primarily used in all purpose splicing applications. | |
| M751 is a 3 mil, polyester film with yellow silicone pressure sensitive adhesive. It offers an economical method to hold, insulate and protect materials. | |
| M758 is a 2.5 mil, polyester film with black silicone adhesive. It offers an economical method to hold, insulate and/or protect materials. | |
| M765 is a 2.5 mil, electrical grade, polyester film with specially compounded acrylic adhesive. It is designed to be a flame retardant, printable capacitor tape. | |
| M778 is a 4.5 mil, polyester film with blue silicone adhesive. It is designed with a special coating on the back side for ease of roll unwind in applications. | |
| M797 is a 3 mil, polyester film tape with a mustard color rubber resin, pressure sensitive adhesive. The polyester film offers an economical method to hold, insulate or protect materials. | |
| M815 is a 3 mil, general purpose polyester splicing tape with clear silicone adhesive. It is most often used in the graphic arts industry. | |
| M818 is a 3 mil, general purpose polyester splicing tape with clear silicone adhesive. It is most often used in the graphic arts industry. | |
| M820 is a 3.5 mil, quick stick, polyester splicing tape with dark blue, silicone adhesive. It is most often used in the graphic arts industry. | |
| M823 is a 2.8 mil, quick stick, polyester splicing tape with silicone adhesive on one side and a release coating on the opposite side. | |
| M824 is a 2.8 mil, quick stick, polyester splicing tape with dark blue, silicone adhesive. It is most often used in the graphic arts industry. | |
| M830 is a 3.5 mil, general purpose, polyester splicing tape with silicone adhesive. It is most often used in the graphic arts industry for photo film splicing applications. | |
| M852 is a 4 mil, polyester film with light green rubber resin adhesive. It offers an economical method to hold, insulate and/or protect materials. | |
| M867 is a 6.5 mil, polyester film with transparent rubber resin adhesion. The polyester film offers an economical method to provide a high dielectric spacer material. | |
| M97 is a 2.5 mil, electrical grade, printable polyester film with yellow acrylic adhesive. It was designed to provide an economical method to hold, insulate and protect various materials. | |
| M99 is a 3.5 mil, electrical grade polyester film with specially compounded yellow pressure sensitive acrylic adhesive. | |
| MACal 9800 PRO is a hgih performance polymeric stabilized calendered soft vinyl films coated with a durable permanent adhesive giving excellent dimensional stability. | |
| MACbond Double-Coated Film Tapes are engineered for the most demanding bonding or laminating applications. These tapes feature general purpose or high performance adhesives. | |
| MACbond Double-Coated FilmTapes are engineered for the most demanding bonding or laminating applications. They feature general purpose or high performance rubber based adhesives. | |
| MACBond IB1193 consists of a thin, 3.4 mil, polyester film coated on both sides with an aggressive, general purpose, rubber adhesive. | |
| MACbond IB1200 has a 0.9 mil, double-coated polypropylene film carrier. It is engineered for the most demanding bonding or laminating applications. | |
| MACtac IB 1190 is a 3.4 mil, PET coated on both sides with a rubber adhesive for general purpose bonding. | |
| MAGNET 5200 is a 30Mil indoor adhesive magnetic tape consisting of a 3.3 mil double coated polyester tape with an aggressive, general purpuse, rubber based adhesive laminated to a multipole... | |
| MAGNET 5210 is a 30Mil indoor/outdoor adhesive magnetic tape consisting of a 4.5 mil double coated polyester tape with a high performance acrylic based adhesive system laminated to a multipole... | |
| MAGNET 5250 is a single faced self-adhesive magnetic tape that is comprised of a Multipole Flexible Magnet mounted on a thin polyester film, coated on both sides with an aggressive... | |
| MC2000 is a 2.5 mil, double-coated, thin polyester tape. It is precision engineered for optically clear "see through" applications. | |
| MC2030 is a 4.1 mil, double-coated, thin polyester tape. It is precision engineered for optically clear "see through" applications. | |
| Nitto D9605 series are double-coated tapes with a polyester carrier coated with an aggressive acrylic adhesive used for mounting of different types of plastics. D9605 series are heavy duty multi-purpose... | |
| Nitto Denko VR-5300 is a double-coated adhesive tape consisting of the special rubber adhesive. This tape offers excellent adhesive strength for a wide variety of substrates, and superior resistance to... | |
| Nitto Double Coated Poylester Tape D5331 consists of a modified acrylic adhesive, coated on transparent poylester suitable for a variety of mounting applications. | |
| Nitto tapes D5952 and D5952N consist of a pressure sensitive modified acrylic adhesive, intended for use as a general mounting tape where a particular high adhesion level is required. | |
| NORMOUNTr Acrylic A3304GB is a 16 mil, acrylic system that provides fast adhesive strength to bond a wide range of substrates. | |
| NORMOUNTr Acrylic A3308GB is a 31 mil, acrylic system that provides fast adhesive strength to bond a wide range of substrates. | |
| NORMOUNTr Acrylic A3311GB is a 45 mil, acrylic system that provides fast adhesive strength to bond a wide range of substrates. | |
| NT-9511-2 is a 2.5 mil, polyester film designed for splicing many release coated papers where quick adhesion is needed. | |
| NT-988-2 is a 2 mil, unsupported acrylic copolymer used in splicing of non-silicone coated substrates including LSE materials. | |
| OFFICE 4500 is a 1.8mil (0.46mm) pure cellulose tape with a solvent-based natural rubber adhesive. It is transparent, biodegradable, and hand tearable. | |
| OFFICE 4510 is a 2.0mil (0.05mm) specially treated matte finish polypropylene film with a solvent-based acrylic adhesive system. | |
| Orange Mask is a 7.43 mil, orange, high performance masking tape with a natural rubber/resin adhesive. It offers a clean removal and is designed for masking fiberglass molds. | |
| P02 is a, 7.5 mil, double-coated, flat kraft paper tape. It is designed for a variety of splicing, mounting, holding, laminating and fastening applications. | |
| P03+ is a 3.0 mil, double-coated, repulpable tissue splicing tape. It is engineered expressly for splicing paper during the manufacturing process. | |
| P05 is a 6.5 mil, multi-purpose, splicing and mounting tape. It is primarily used for splicing, core starting, bonding leather, adhering trim and for POP displays. | |
| P223 is a 4.5 mil, double-coated, polyimide film tape. It provides outstanding thermal endurance and tensile strength at elevated temperatures. | |
| P3124.156 is a 5/32" medium density, open cell, PVC foam tape with an acrylic pressure sensitive adhesive. It is primarily used for air or dust sealing when abrasion resistance is... | |
| P3215 is a 9 mil, fire retardant, single coated tape. It is primarily used as a tough, effective, moisture barrier in galley and lavatory areas to contain spills. | |
| P630 is a 7 mil, polyolefin film with a high tack rubber resin adhesive. | |
| P905 is a 1.5 mil, double-coated, silicone surface splicing tape. It is specifically developed for splicing silicone papers and interliners. | |
| PB1 is a 5.7 mil, all purpose, water-resistant, medium crepe, pressure-sensitive tape designed for bookbinding, packaging, identification, sealing, and protection. | |
| PC658 is a 17 mils, polyethylene film with a polyester/cotton blend cloth carrier used for seaming and sealing of bottom board materials used in the mobile/manufactured housing industry. | |
| PE 100 is a 4.6mil PE tape featuring FloorMate™ technology for water-based wood floor finishes to mark temperary boundaries on gym floors and hold protective coverings in place on residential/commerci... | |
| PE444 is a 7 mil, UV resistant polyethylene film used to mask windows & doors in stucco applications. | |
| PE555 is a 9.0 mil, heavy duty polyethylene film for surface protection, splicing & seaming fipe fitting covers. | |
| PE8 is a 9mil single coated preservation tape consisting of a polyethylene film coated on one side with a synthetic rubber adhesive. It was designed for the marine and composites... | |
| PEFILM 4520 is a 5.5mil low density polyethylene film tape with an acrylic adhesive. The acrylic based adhesive systam provides high adhesion and cohesion which yields a permanent bond with... | |
| PEFILM 4540 is a 7 mil low density polyethylene film coated with a synthetic rubber adhesive. Its tough polyethylene backing offers good abrasion and tear resistance. | |
| PEFILM 4560 is a 7 mil low density polyethylene film tape coated on one side with a synthetic rubber adhesive. The backing has been stabilized with additives to resist the... | |
| PEFILM 4570 is a 9 mil low density polyethylene film tape coated on one side with a synthetic rubber adhesive that remains permanently tacky and bonds well to most surfaces... | |
| PF14 is a 5.8 mil, kraft flatback, paper packaging and identification tape. | |
| PF2 is a 5.8 mil, flatback paper tape used for a variety of packaging, splicing and tabbing applications. | |
| PF3 is a 5.7 mil, medium crepe paper packaging and identification tape. | |
| PF5 is a 6.1 mil, medium strength flatback, packaging and identification tape. | |
| PG8 is a smooth crepe paper masking tape designed for narrow roll width applications to a variety of surfaces. | |
| PM2 is a 6 mil, flatback tape used in carton sealing. | |
| PP808 is a 2.1 mil, UPVC general purpose and bag sealing tape. It is used for sealing bags light weight sealing, banding, bundling, packaging and color coding. | |
| PVC 4700 is a 5.2mil matte surface soft PVC coated in a synthetic rubber adhesive. This superior quality product has a long shelf life and write-on capabilities. It provides a... | |
| PVC 4725 is a 6 mil soft PVC tape with a synthetic rubber adhesive. It is used for color coding; lane marking and safety coding, decorative striping, masking for hard... | |
| PVC 4775 is an SPVC vinyl die-cut arrow on a roll used for aisle marking, color coding, inventory identification, defect markings, and numerous other applications. The arrows are made of... | |
| PVC 4790 is a Pressure sensative SPVC Vinyl Die-Cut Dot. The heavy duty vinyl construction is waterproof and will withstand heavy traffic. PVC 4790 is used for aisle marking, color... | |
| PVC 4800 is a 10 mil heavy-duty SPVC pipe wrap/surface protection film tape coated with a rubber adhesive. It is flame retardant and highly resistant to sun, water, oil, acids,... | |
| PVC 4810 is a 10 mil heavy-duty SPVC pipe wrape/surface protection film tape coated with a rubber adhesive. It is flame retardant and highly resistant to sun, water, oil, acids,... | |
| PVC 4820 is a 10 mil heavy-duty SPVC pipe wrape/surface protection film tape coated with a rubber adhesive. It is flame retardant and highly resistant to sun, water, oil, acids,... | |
| PVC 4830 is a 20 mil heavy-duty SPVC pipe wrape/surface protection film tape coated with a rubber adhesive. It is flame retardant and highly resistant to sun, water, oil, acids,... | |
| R233 is a highly modified skived PTFE (Polytetrafluoroethy lene) film coated with a high temperature, pressure sensitive acrylic adhesive. | |
| RL510 is a 3.1 mil, repulpable flying splice, double-coated tissue. It is expressly designed for the paper industry on various weights & grades of paper stock with high-speed flying splices. | |
| RollerMate P2410 is a 21 mil, silicone coated release tape. It is primarily used to wrap rollers that come in contact with adhesives, inks, and coatings. | |
| RU is a 10 mil, skived film of compounded PTFE rulon with silicone pressure sensitive adhesive. It offers a low coefficient of friction and the high temperature stability of teflon™. | |
| RU-101 is a 10 mil, skived film of compounded PTFE rulon with acrylic pressure sensitive adhesive. It offers a low coefficient of friction and the high temperature stability of TeflonT. | |
| S1032 offers a tough polyester backing with an extremely aggressive acrylic adhesive system, which bonds quickly and permanently to a variety of surfaces | |
| S295 is a 2 mil PET film coated with silicone adhesive and a clear PET film liner ; emerald green color. S295 is a heavy-duty silicone powder coating mask tape... | |
| S295 is a 2 mil PET film coated with silicone adhesive; emerald green color. S295 is a heavy-duty silicone powder coating mask tape that provides a high temperature, high strength... | |
| S5300B is a 45 mil, acrylic mounting tape. It is primarily used for a wide range of weathering and temperature conditions without losing adhesion. | |
| S5300C is a 60 mil, acrylic mounting tape. It is primarily used to provide a superior bond between a wide variety of substrates. | |
| S5300D is a 80.0 mil, acrylic mounting tape. It is primarily used for providing a superior bond between a wide variety of substrates. | |
| S56 adhesive is zone coated on edges of hand tearable and puncture resistant cloth backing creating a non-adhesive tunnel for wires, cables or cords to lay (pass) under. Removes easily... | |
| S599 is red a 2 mil PET film coated with silicone adhesive and coated top release side. It was developed specifically for splicing release papers and double-sided pressure sensitive tapes. | |
| S768 is a 2.5mil polyimide tape that has exceptional high temperature resistance, good electrical properties as well as puncture and tear resistance, good electrical properties as well as puncture and... | |
| S781 is a single sided polyester tape with an aggressive acrylic adhesive. It has been specifically designed to stick to low energy surfaces. Excellent for butt splicing and flagging as... | |
| S945 is a 1 mil polyester, silicone splicing tape which offers a low profile, high strength splice to release coated surfaces. The silicone adhesive bonds quickly and permanently to silicone... | |
| Saint Gobain R253 is a highly modified skived PTFE (Polytetraflouroethy lene) film coated with a high temperature, pressure sensitive silicone adhesive. | |
| Saint-Gobain CHR K201 is manufactured from a special grade polyimide backing material with a high-temperature silicone pressure sensitive adhesive. | |
| Saint-Gobain CHR K202 is manufactured from a special grade polyimide backing material with a high-temperature silicone pressure sensitive adhesive. | |
| Saint-Gobain NORBOND® A7200-20 is a transparent, acrylic core tape with outstanding viscoelastic and adhesion properties. Virtually invisible after application, NORBOND® A7200-120 satisfies special visual and design requirements when bonding to... | |
| Saint-Gobain NORBOND® A7200-20 is a transparent, acrylic core tape with outstanding viscoelastic and adhesion properties. Virtually invisible after application, NORBOND® A7200-20 satisfies special visual and design requirements when bonding to... | |
| Saint-Gobain NORBOND® A7200-40 is a transparent, acrylic core tape with outstanding viscoelastic and adhesion properties. Virtually invisible after application, NORBOND® A7200-40 satisfies special visual and design requirements when bonding to... | |
| Saint-Gobain NORBOND® A7200-60 is a transparent, acrylic core tape with outstanding viscoelastic and adhesion properties. Virtually invisible after application, NORBOND® A7200-60 satisfies special visual and design requirements when bonding to... | |
| Saint-Gobain Norbond® A7500 series is a dark, acrylic core tape designed with black edge profile, with outstanding viscoelastic and adhesion properties. It is designed for ideal bonding on many interior... | |
| Scotch 8884 is a 5.0 mil, stretchable polyethylene tape. It is primarily used for internal and external shipping purposes. | |
| Scotch 8886 is a 7.0 mil, stretchable polyethylene tape. It is primarily used for internal and external shipping purposes. | |
| Scotch® Strapping Tape 8898 is a general-purpose tape with a tensilized polypropylene film backing and pressure-sensitive synthetic adhesive. The tape is designed for a wide variety of industrial and packaging... | |
| Semi-bleached paper coated with blue repulpable adhesive and siliconized repulpable paper liner. | |
| SG35-06 is a pressure sensitive adhesive tape constructed of fiberglass fabric impregnated with pure polytetrafluoroethyl ene (PTFE) coated with adhesive. | |
| Shurtape FP 115 is specially designed flatback kraft paper tape for roll start-up, splicing and end tabbing applications in the paper, tube and core manufacturing industries. FP 115 unwinds smoothly... | |
| SJ3526N is a nylon 6 black hook with a synthetic rubber adhesive that is suited for attachment to low surface energy substrates. It offers closure alternatives to zippers, screws, snaps,... | |
| SJ3527N is a nylon 6,6 black loop with a synthetic rubber adhesive that is suited for attachment to low surface energy substrates. It offers closure alternatives to zippers, screws, snaps,... | |
| Specialty Tapes Shursplice™ - 2 mils PET film coated with silicone adhesive; green color. Product CW21SL supplied on a 2 mils clear PET film liner. | |
| T is a 6 mil, PTFE film with silicone pressure sensitive adhesive. | |
| T-Tak ™ is a 3.7 mil double coated tissue with synthetic rubber adhesive packaged with convenient hand-held dispenser. It is perfect for mounting name plates, heavy posters, signs, promotional displays... | |
| T-Tak ™ is a 3.7 mil double coated tissue with synthetic rubber adhesive. It has exceptional holding strength and an aggressive adhesive system. It has a 42# coated kraft paper... | |
| T-Tak ™ is a 3.7 mil double coated tissue with synthetic rubber adhesive. It is perfect for mounting name plates, heavy posters, signs, promotional displays and inventory tags. It is... | |
| T-Tak™ is a 3.7 mil double coated tissue with synthetic rubber adhesive. It is perfect for mounting name plates, heavy posters, signs, promotional displays and inventory tags. It is good... | |
| T1538 is a higher performing non-woven tape, constructed with a unique, specially formulated solvent acrylic on both sides of a tissue carrier. The heavier coat weight provides even higher tack... | |
| tesa HAF 8410 HS is a 2.4 mil, heat activated film. It is used for high strength, permanent bonding. | |
| tesa® HAF 8400 is a double-sided thermosetting brown adhesive film without backing, based on phenolic resin and nitrile rubber. At room temperature, tesa® HAF 8400 is not tacky. It is... | |
| tesa® HAF 8402 is a double-sided thermosetting brown adhesive film without backing, based on phenolic resin and nitrile rubber. At room temperature, tesa® HAF 8402 is not tacky. It is... | |
| tesa® HAF 8405 is a double-sided thermosetting brown adhesive film without backing, that is based on phenolic resin and nitrile rubber. At room temperature tesa® HAF 8405 is not tacky. | |
| Thermacool® K271 is a thermally conductive Kapton® film which is coated on one side with thermally conductive acrylic adhesive and the other with thermally conductive silicone rubber. | |
| This 2 mil heavy duty polyimide tape has exceptional high temperature resistance, good electrical properties as well as puncture and tear resistance when used at elevated temperatures. In addition, S770... | |
| This 2.0 Mil (0.055mm, 30 microns) polypropylene film carton sealing tape features a water-based acrylic adhesive. Tape is imprinted in red on white backing "FRAGILE Handle With Care." 3" Neutral... | |
| This hand-tearable double coated tape features a white polyester fabric backing with white synthetic rubber adhesive. The adhesive system has high adhesion and offers a valid solution for several kinds... | |
| This product is a 2 mil high-coercivity, permanent, pressure sensitive magnetic stripe available in labels or continuous rolls. | |
| This product is a 2 mil low-coercivity, permanent, pressure sensitive magnetic available in labels or continuous rolls. This product has a good ultimate adhesion to a wide variety of substrates. | |
| TPP 4930 is a 3.8mil mid-grade heavy-duty tensilized polypropylene with a natural rubber-based adhesive. It offers high initial tack and high shear resistance. | |
| TPP-200 is an 2 mil economical MOPP tape with a tensile strength of 90 lbs/in designed for temporary holding and surface protection of appliances. | |
| U3400C is a 20.0 mil, acrylic mounting tape. It is primarily used for providing a superior bond between a wide variety of substrates. | |
| U3400E is a 40.0 mil, acrylic mounting tape. It is primarily used as a superior bond between a wide variety of substrates. | |
| UHA™ 8709 is a 9.1 mil, double coated non-woven UHA. It is primarily used for bonding automotive trim carpeting. The double coated construction provides consistent lamination and performance on coarse,... | |
| V310 series is a very low density, grey PVC foam sealant available with acrylic pressure sensitive adhesion on one side for light duty sealing for weathering applications. | |
| V7112 is a 12/32" thick, single coated, closed cell polyvinyl chloride foam that has a "swirl free" feature that won't move or twist when penetrated by fasteners. | |
| V7312 is a 3/8" thick, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, dust, and moisture... | |
| V7316 is a 1/2" thick, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, dust, and moisture... | |
| V7320 is a 3/4" thick, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, dust, and moisture... | |
| V7320 is a 5/8" thick, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, dust, and moisture... | |
| V736 is a 3/16" closed cell PVC ideal for light, dust, and moisture seals. | |
| V738 is a 1/4" closed cell PVC ideal for light, dust, and moisture seals. | |
| V7412 is a 3/8" thick, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, air, and moisture... | |
| V826 is a 3/16" thick, closed cell Polyvinylcloride (PVC), with an acrylic adhesive system on one side. | |
| V981 is a 1/32" thick, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. | |
| V984 is a 1/8" thick, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. | |
| V986 is a 3/16" thick, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. | |
| V988 is a 1/4" thick, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. | |
| V992 is a 63 mil thick, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. | |
| V996 is a 3/16" thick, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. | |
| V998 is a 1/4" thick, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. | |
| Vancive MED 4750U is a single-coated, hydrophobically treated, white rayon (viscose) nonwoven with a solventless acrylic adhesive. This product's combination of a breathable adhesive and a unique water repellent carrier... | |
| Vancive MED 5020 is a single-coated, soft, pliable, transparent polyurethane film with an acrylic adhesive. This product's thin and conformable film offers a high degree of user comfort, while its... | |
| Vancive MED 5575A is a single-coated, soft, pliable, transparent polyurethane film with a polyethylene support and an acrylic adhesive. This product’s thin and conformable film offers a high degree of... | |
| Vancive™ MED 2190H Hyrocolloid is a transfer tape containing an integrated hydrocolloid formulation. This product's absorbent adhesive is designed to limit break down upon saturation, to assist in creating optimal... | |
| VM2229P is a 100% chlorine and phthalate free film. It is 3.9mil gloss white, topcoated modified polyolefin film designed for digital printing. The product is coated on one side with... | |
| VM3209R is a 100% chlorine and phthalate free film. It is a 2mil gloss, ultra clear, topcoated and scratch resistant polyester film designed for UV and digital printing. | |
| VP410 is a 6.0 mil, general purpose, colored, SPVC film tape. It is used in flooring, lanes, aisles, color coding and identification. | |
| VP415 is a 7.0 mil, general purpose, striped, SPVC film tape. It is used in flooring, lanes, and aisle marking, color coding, sealing, bundling and identification. | |
| VR-5321 is a, 5.9 mil, double coated polyester. It has a rubber unwind adhesive & an acrylic liner side adhesive. VR-5321 is specifically made to bond vulcanized rubber to non-rubber... | |
| WP100 is an economy grade, reinforced water activated kraft paper tape. |
| << Prev | Next >> |