Budnick Converting, Inc. Heat Activated Film HAF 8402

Description
tesa® HAF 8402 is a double-sided thermosetting brown adhesive film without backing, based on phenolic resin and nitrile rubber. At room temperature, tesa® HAF 8402 is not tacky. It is activated for pre-lamination by heat and starts to become tacky at 194 °F. In the second step of application, heat and pressure is applied over a certain period of time. After curing, tesa® HAF 8402 reaches a very high bonding strength, high temperature stability and excellent chemical resistance. Because of the rubber components, tesa® HAF 8402 remains flexible and elastic. tesa® HAF 8402 is supplied with a strong paper liner and can easily be slit and die cut.
Request a Quote
Description
tesa® HAF 8402 is a double-sided thermosetting brown adhesive film without backing, based on phenolic resin and nitrile rubber. At room temperature, tesa® HAF 8402 is not tacky. It is activated for pre-lamination by heat and starts to become tacky at 194 °F. In the second step of application, heat and pressure is applied over a certain period of time. After curing, tesa® HAF 8402 reaches a very high bonding strength, high temperature stability and excellent chemical resistance. Because of the rubber components, tesa® HAF 8402 remains flexible and elastic. tesa® HAF 8402 is supplied with a strong paper liner and can easily be slit and die cut.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Activated Film - HAF 8402 - Budnick Converting, Inc.
Columbia, IL, USA
Heat Activated Film
HAF 8402
Heat Activated Film HAF 8402
tesa® HAF 8402 is a double-sided thermosetting brown adhesive film without backing, based on phenolic resin and nitrile rubber. At room temperature, tesa® HAF 8402 is not tacky. It is activated for pre-lamination by heat and starts to become tacky at 194 °F. In the second step of application, heat and pressure is applied over a certain period of time. After curing, tesa® HAF 8402 reaches a very high bonding strength, high temperature stability and excellent chemical resistance. Because of the rubber components, tesa® HAF 8402 remains flexible and elastic. tesa® HAF 8402 is supplied with a strong paper liner and can easily be slit and die cut.

tesa® HAF 8402 is a double-sided thermosetting brown adhesive film without backing, based on phenolic resin and nitrile rubber. At room temperature, tesa® HAF 8402 is not tacky. It is activated for pre-lamination by heat and starts to become tacky at 194 °F. In the second step of application, heat and pressure is applied over a certain period of time. After curing, tesa® HAF 8402 reaches a very high bonding strength, high temperature stability and excellent chemical resistance. Because of the rubber components, tesa® HAF 8402 remains flexible and elastic. tesa® HAF 8402 is supplied with a strong paper liner and can easily be slit and die cut.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Adhesive Tapes
Product Number HAF 8402
Product Name Heat Activated Film
Type Adhesive Tape; Industrial Tape; Heat Activated Film
Unlock Full Specs
to access all available technical data

Similar Products

Black & White Polyethylene Surface Protection - 03000-009B - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Fasson Aluminum Foil Duct Board Tape - 0800 - Budnick Converting, Inc.
Specs
Type Duct; Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0043 inches (0.1092 mm)
View Details
Clear Polyethylene Surface Protection - 03M00-048C - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Premium Double Coated Cloth Tape - 100D - Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric
Adhesive Uncoated Cloth
View Details