Budnick Converting, Inc. Datasheets for Adhesive Tapes
Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Adhesive Tapes: Learn more
| Product Name | Notes |
|---|---|
| 03000-009B is a 3 mil, black on the inside, white on the outside, polyethylene film. It is used for surface protection of painted metal, stainless steel and glass. | |
| 03000-016B is a 3 mil, black on the inside, white on the outside, polyethylene film used for surface protection. | |
| 03000-028B is a 3 mil, black on the inside, white on the outside, polyethylene film used for surface protection. | |
| 03000-042B is a 3 mil, black on the inside, white on the outside, polyethylene film used for surface protection. | |
| 03000-048B is a 3 mil, black on the inside, white on the outside, polyethylene film used for surface protection. | |
| 03000-068B is a 3 mil, black on the inside, white on the outside, polyethylene film used for surface protection. | |
| 03001-001C is a 3 mil, low density polyethylene film used for surface protection. | |
| 03001-009C is a 3 mil, low density polyethylene film used to protect the surfaces of glass, smooth laminate, acrylic & others. | |
| 03001-015C is a 3 mil, low density, film used for surface protection of glass and other substrates. | |
| 03001-016 is a 3 mil, white polyethylene film. It is used primarily for surface protection on stainless steel, painted surfaces, & especially smooth plastics. | |
| 03001-016C is a 3 mil, low density polyethylene film used for surface protection. | |
| 03001-022C is a 3 mil, clear, polyethylene film. It is used primarily for surface protection. | |
| 03001-028C is a 3 mil, clear polyethylene film. It is used primarily for surface protection. | |
| 03001-028C is a 3 mil, white polyethylene film. It is used primarily for surface protection. | |
| 03001-042C is a 3 mil polyethylene film used primarily for surface protection of painted metals semi-gloss & matte. | |
| 03001-042W is a 3 mil polyethylene film used primarily for surface protection of painted metals semi-gloss & matte. | |
| 03001-048C is a 3 mil, low density polyethylene film used for surface protection. | |
| 03001-048W is a 3 mil, low density polyethylene film used primarily for surface protection. | |
| 03001-065B is a 3 mil, black on the inside, white on the outside, polyethylene film used for surface protection. | |
| 03001-065C is a 3 mil, clear polyethylene film. It is used primarily for surface protection. | |
| 03001-068W is a 3 mil polyethylene film used primarily for surface protection of painted metals semi-gloss & matte. | |
| 03001-120C is a 3 mil polyethylene film used primarily for surface protection of painted metals semi-gloss & matte. | |
| 03M00-042C is a 3 mil polyethylene film used primarily for surface protection of painted metals semi-gloss & matte. | |
| 03M00-048C is a 3 mil polyethylene film used in interior applications of surface protection of stainless steel. | |
| 03M00-068C is a 3 mil, co-extruded polyethylene film used primarily for protection of stainless steel, matte painted metal & vinyl. | |
| 04001-065C is a 4 mil, low density, polyethylene film used primarily for surface protection of painted metals and cultured marble. | |
| 06004 is manufactured from a laminate of aluminum foil and silicone adhesive impregnated fiberglass cloth. | |
| 06005 is manufactured from a laminate of aluminum foil and silicone adhesive impregnated fiberglass cloth. | |
| 065 is a 2.1 mil. high strength transfer splicing tape. It is primarily used for splicing paper goods in-line at high speeds. | |
| 066 is a 2.1 mil. red high-speed splicing tape used in the paper industry. | |
| 0720 DL-W is a 1.1 mil white/opaque, double-linered transfer tape developed for buried graphic label applications. Spec # 56773 | |
| 0895 Autowrap is a 2.2 mil, polyolefin film masking designed for the protection of automotive finishes during transit to the dealer and storage | |
| 1008 is a 1/8in double coated, white polyethylene foam. | |
| 1008-1 is a 1/8in single coated, white polyethylene foam. | |
| 100D is a 13 mil. double coated cloth tape used for carpet hold down & mounting. It replaces tack strips. | |
| 100S.063 is a 1/16 inch, closed cell silicone sponge with a silicone pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 100S.094 is a 3/32 inch, closed cell silicone sponge with a silicone pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 100S.125 is a 1/8 inch, closed cell silicone sponge with a silicone pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 100S.1875 is a 3/16 inch, closed cell silicone sponge with a silicone pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 101+ is a 5.1 mil thick tan colored, crepe paper, general masking. It is typically used for holding, bundling, sealing, non-critical masking applications and a vast number of other jobs... | |
| 1016 is a 1/16 inch double coated 4# density white polyethylene foam. It uses a synthetic rubber based adhesive, which provides superior performance in applications requiring an aggressive high tack/high... | |
| 1016 is a 1/16in single coated white polyethylene foam. | |
| 101T is a 3.5 mil, skived PTFE film and coated with a high temperature silicone adhesive. They are UL recognized. | |
| 105C is an 11 mil double coated cloth tape used for carpet hold-down especially designed for the convention industry. | |
| 107 is an 11 mil double-coated cloth tape used for carpet hold-down especially designed for carpet to carpet and carpet to tile application. | |
| 110 is an 11 mil, black, cotton cloth tape. It is single coated with a black, natural rubber adhesive. 110 is primarily used for wire harnessing, bundling, holding and sealing. | |
| 1100 is a 3 mil, hot melt, heavy duty carton sealing tape. It provides consistent and effective closure to a variety of corrugated and linerboard boxes. | |
| 113 is an 11 mil. cotton cloth tape used for protection of openings on speedometer switches and similar devices from dust and foreign materials. | |
| 1158 is a 5mil specially reinforced transfer adhesive for foam bonding. | |
| 1159 is a 2.2 mil adhesive transfer tape. It is designed for applications requiring good stick and sdhesion to low surface energy substrates and foams. Specification # 56772 | |
| 115M is a 3.9mil, Specialty product designed for foam fabricators who use the flame laminating system on urethane foams. | |
| 116 is a 10.5 mil, vinyl coated, cloth gaffer's tape. It is primarily used to hold down wires or carpet where a non-reflective finish is desired. | |
| 1232 is a 1/32” thick white closed, crosslinked polyethylene foam coated on both sides with a high performance rubber based adhesive with a white kraft liner. It has a synthetic... | |
| 1232-1 is a 1/32in single coated white polyethylene foam. | |
| 125 is a 11.0 mil, vinyl coated cloth tape. It is primarily used for first aid tape, packaging, color coding, and etc. | |
| 126 is a 3.8 mil double-coated polyester film splicing tape used in high speed corrugated manufacturing, paper converting, laminating, printing, plate mounting, frame mounting, and foil manufacturing. | |
| 1308 is a 1/8in double coated, black polyethylene foam. | |
| 1308-1 is a 1/8in single coated, black polyethylene foam. | |
| 1316 is a 1/16in double coated, black polyethylene foam. | |
| 1316-1 is a 1/16in single coated, black polyethylene foam. | |
| 1332 is a 1/32in double coated, 6# density, black, polyethylene foam used in the point of purchase display industry. | |
| 1332-1 is a 1/32in single coated black polyethylene foam. | |
| 134-5 is a 7 mil, PTFE impregnated glass fabric used in mechanical applications such as heat sealing bars, conveyor belt coverings and gaskets/seals. | |
| 141 is a 7.0 mil, utility grade duct tape. It is primarily used for taping of metal ductwork and general purpose bundling or sealing. | |
| 142 is a 8.5 mil, utility grade duct tape. It is primarily used for taping of metal ductwork and general purpose bundling or sealing. | |
| 145 is a 17 mil, heavy duty duct tape. It is primarily used for taping of metal ductwork and heavy duty applications. | |
| 146 is a 13.0 mil, professional grade duct tape. It is primarily used for taping of metal ductwork and heavy duty applications. | |
| 149 is a 9.5 mil, low residue duct tape. It is primarily used for taping of metal ductwork and applications requiring a conformable product and low residue performance. | |
| 158 is a polyethylene coated cloth tape, primarily used for multi-purpose industrial applications. | |
| 159 is a polyethylene coated cloth, primarily used for multi-purpose industrial applications. | |
| 15CV01c is a polyolefin film coated with a custom formulated, premium aqueous based acrylic adhesive system. This adhesive system adheres to both textured and smooth surfaces. These attributes, combined with... | |
| 163 is a 10.0 mil, single coated cotton cloth tape. It is primarily used for electrical maintenance, holding on wire harnessess and general repairs. | |
| 166 is a 10 mil. flame retardent self-extinguishing wire harness tape used as a harness wrap tape in computers, automobiles, appliances and more. | |
| 1666 is a 2.0 mil, acrylic adhesive transfer for bonding metal & plastic nameplates as well as joining dissimilar materials. | |
| 167 is a 14.0 mil, cohesive friction tape. It is primarily used in secondary wrap for electrical maintenance and spot holding on wire harnesses. | |
| 1711 is a 3.7 mil polyester primarily for use in the optical industry. | |
| 1727 is a weather/wear resistant non-skid tape designed to assist in slippery areas. It consists of a 4 mil PVC film coated in an acrylic adhesive. | |
| 172R is a 6.2 mil, tough, P.V.C. film substrate coated with a high temperature rubber based PSA for masking. | |
| 177 is a 10.0 mil, single coated cotton cloth tape. It is primarily used as exceptional electrical tape, wire harness wrap and bundling applications. | |
| 181 Autowrap is a pressure sensitive adhesive coated white UV stabilized polyolefin film masking. | |
| 190 is a 8.5 mil. glass cloth tape used in automotive engine compartment wire harness applications, high temperature, and high strength applications. | |
| 1922FR is a flame retardant acrylic transfer tape. It is for applications requiring a flammability rating in industrial applications. This product is approved to UL 94V-0. Specification # 57445 | |
| 1925 FR is a 4.3 mil fire retardant acrylic adhesive. It is designed for applications requiring a flammability rating in industrial applications. Spec # 57446 | |
| 200A.063 is a 1/16 inch, closed cell silicone sponge with an acrylic pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 200A.093 is a 3/32 inch, closed cell silicone sponge with an acrylic pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 200A.125 is a 1/8 inch, closed cell silicone sponge with an acrylic pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 200A.187 is a 3/16 inch, closed cell silicone sponge with an acrylic pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 201+ is a 4.4 mil thick tan colored, crepe paper, general masking. It is typically used for holding, bundling, sealing, non-critical masking applications and a vast number of other jobs... | |
| 2010 is a 8.5 mil, polyester for applications where a heavy mass & high thickness is required. | |
| 2019 is a 8.5 mil, polyester film with a heavy adhesive mass and high total thickness. It exhibits excellent adhesion to vinyl and painted metal surfaces, along with good adhesion... | |
| 203 is a 5.2 mil, crepe paper tape which is a general purpose masking product used for holding, bundling and sealing. | |
| 204-10 is a skived PTFE film used in electrical applications. | |
| 204-2 is a 3.5 mil, skived PTFE film used primarily in electrical applications such as coil wraps and separators, transformer, slot liner and harness wrapping. | |
| 204-2HD is a 3.5 mil, skived & tensilized PTFE film used primarily in electrical applications such as coil wraps and separators, transformer, slot liner and harness wrapping. | |
| 204-3HD is a 4.5 mil, skived & tensilized PTFE film used primarily in electrical applications such as coil wraps and separators, transformer, slot liner and harness wrapping. | |
| 204-5 is a 6.5 mil, skived PTFE film used primarily in electrical applications such as coil wraps and separators, transformer, slot liner and harness wrapping. | |
| 204-5HD is a 6.5 mil, skived & tensilized PTFE film used primarily in electrical applications such as coil wraps and separators, transformer, slot liner and harness wrapping. | |
| 2042-10 is a skived teflon used in anti-stick applications to keep ink and/or adhesive from building up on press rollers during processing. | |
| 2042-3 is a 4.5 mil tape with 3 mil skived teflon primarily used in anti-stick applications to keep ink and/or adhesive from building up on press rollers during processing. | |
| 2042-5 is a skived teflon with a pressure sensitive acrylic adhesive | |
| 2045-10 is a 11.5 mil, skived PTFE film coated with a high temperature, pressure sensitive silicone adhesive. It is primarily used for electrical insulation. | |
| 2045-2 is a 3.5 mil, skived PTFE film coated with a high temperature, pressure sensitive silicone adhesive. It is primarily used for electrical insulation. | |
| 2045-3 is a 4.5 mil, skived PTFE film coated with a high temperature, pressure sensitive silicone adhesive. It is primarily used for electrical insulation. | |
| 2045-5 is a 6.5 mil, skived PTFE film coated with a high temperature, pressure sensitive silicone adhesive. It is primarily used for electrical insulation. | |
| 2045-6 is a 7.5 mil, skived PTFE film coated with a high temperature, pressure sensitive silicone adhesive. It is primarily used for electrical insulation. | |
| 2104 is a polyethylene tape with a very low-tack adhesive system to help protect many polished metals, plastic and glass materials. | |
| 2105C polyethylene protective tape has a very low-tack adhesive system to help provide temporary protection of many polished metals, plastics, and glass materials with minimum adhesion build up and clean... | |
| 2108 is 1/8" thick white Polyethylene foam double coated with a rubber adhesive. It is primarily used for mounting to surfaces requiring conformability, cushioning and a high degree of adhesive... | |
| 2116 is a 1/16th inch thick white PE foam double coated with a rubber based adhesive. It is primarily used for mounting to surfaces requiring conformability, cushioning and a high... | |
| 215 is an 8 mil economy grade duct tape used for bundling, patching, and mending. Used for home and general repair. | |
| 215-10 is a 11.5 mil, skived PTFE film that is coated with a "high performance" acrylic adhesive. It is used in electrical applications. | |
| 215-2HD is a skived and tensilized PTFE film used primarily in electrical applications. | |
| 215-3 is a 4.5 mil skived PTFE film used primarily in electrial applications | |
| 215-5 is a 5 mil PTFE coated with a high temperature acrylic adhesive. | |
| 21826 industrial polyethylene temporary surface protection tape is medium adhesion temporary protection tape designed for a variety of surface protection applications. | |
| 219 is an 9.0 mil economy purpose duct tape used for bundling, packing, and sealing duct systems. | |
| 221 is a 12 mil polyethylene coated cloth tape used for silk screen packaging and sealing applications. | |
| 222 is a 12 mil. polyethylene coated duct tape used to seal duct work and fiberglass insulations, also used as a waterproof covering for pipe insulation. | |
| 223 is a 3.5 mil BOPP coated with aggressive, high tack thermoplastic adhesive. Available as 223-00 (Clear) and 223-04 (Tan). | |
| 2232 is a 1/32” thick white closed, crosslinked polyethylene foam coated on both sides with a high performance rubber based adhesive with a blue poly liner. It has a synthetic... | |
| 2237M is a 4.0 mil, polyester film useful in splicing and general purpose bonding. | |
| 223LA is a 10 mil polyethylene coated cloth duct tape used for sealing metal duct work and fiberglass insulations, and for covering pipe insulation and thermal insulations. | |
| 225 is a 12 mil. polyethylene coated cloth duct tape used for sealing duct work, fiberglass insulation and wire harness insulation and bundling applications. | |
| 2253-2 is a 3.5 mil, high modulous PTFE tape with acrylic adhesive. | |
| 2255-2 is 3.5 mil, high modulous, PTFE coated film tape. It is primarily used for phase insulation, bundling end turns, anchoring breakouts and protecting air-frame wire harnesses. | |
| 2255-3 is 4.5 mil, high modulous, PTFE coated film tape. It is primarily used for phase insulation, bundling end turns, anchoring breakouts and protecting air-frame wire harnesses. | |
| 2255-5 is 6.5 mil, high modulous, PTFE coated film tape. It is primarily used for phase insulation, bundling end turns, anchoring breakouts and protecting air-frame wire harnesses. | |
| 2255-6 is a 7.5 mil, high modulous PTFE tape with acrylic adhesive. | |
| 225FR is a 12 mil cloth tape used for seam sealing(taping) and repair of cargo compartment liners for use on covering pins/rivets where high adhesion and flame resistance is critical. | |
| 226 is a 12 mil polyethylene coated cloth that has multiple uses in power plants and ships, also used for holding, sealing and packaging | |
| 2265-2 is a 3.5 mil, high modulus extruded PTFE film coated with a high temperature, pressure sensitive silicone adhesive. | |
| 2265-5 is a 6.5 mil, high modulus extruded PTFE film coated with a high temperature, pressure sensitive silicone adhesive. | |
| 2275-2 | |
| 2283-2 is a 3.5 mil, high modulous oriented PTFE tape. | |
| 2285-2 is a 3.5 mil, high modulous PTFE tape. It is a specially formulated PTFE film coated with a high temperature, pressure sensitive silicone adhesive. | |
| 2285-5 is a 6.5 mil, high modulous PTFE tape. It is a specially formulated PTFE film coated with a high temperature, pressure sensitive silicone adhesive. | |
| 228LA is an 11 mil silver printed duct sealing tape used to seal metal duct work and fiberglass insulations. Also used as waterproof covering over pipe insulations and to cover... | |
| 230 is a 11mil, polyethylene coated cloth tape, primarily used for military packaging and sealing. | |
| 2300-10R is a 12 mil, polyolefin (UHMW) film coated with a rubber adhesive. | |
| 2300-5R is a 7 mil, polyolefin (UHMW) film coated used in bottling plant conveyors. | |
| 2302-10 is a 11.5 mil, UHMW polyolefin film coated with a pressure sensitive acrylic adhesive. It is frequently used to line chutes and conveyors. | |
| 2302-20 is a 21.5 mil, UHMW polyolefin film coated with a pressure sensitive acrylic adhesive. It is frequently used to line chutes and conveyors. | |
| 2302-3 is a 4.5 mil, UHMW polyolefin film coated with a pressure sensitive acrylic adhesive. It is frequently used to line chutes and conveyors. | |
| 2302-5 is a 6.5 mil, UHMW polyolefin film coated with a pressure sensitive acrylic adhesive. It is frequently used to line chutes and conveyors. | |
| 231 is a 12 mil premium waterproof sealing tape used for demanding waterproof packaging. | |
| 2345-1 is a 2.5 mil, polyimide film coated with a high-temperature, pressure sensitive silicone adhesive. It is primarily used in electrical insulation and gold finger protection. | |
| 2345-2 is a 3.5 mil, polyimide film coated with a high-temperature, pressure sensitive silicone adhesive. It is primarily used in electrical insulation and gold finger protection. | |
| 2345-5 is a 6.5 mil, polyimide film coated with a high-temperature, pressure sensitive silicone adhesive. It is primarily used in electrical insulation and gold finger protection. | |
| 2355-2 is a 3.5 mil, FEP PTFE film coated with a high-temperature, pressure sensitive silicone adhesive. | |
| 236 is a 12 mil polyethylene coated cloth printed duct tape used for sealing. | |
| 23816 is manufactured from silicone rubber/fiberglass cloth backing coated with high-temperature silicone adhesive. | |
| 242-2 is a 2 mil, silicone Free PTFE pressure sensitive tape made from a skived and tensilized PTFE film specifically designed for the Aerospace Composite Industry. | |
| 243PE is a 4 mil, polyethylene film designed for splicing polyolefin film. | |
| 244 is a 10mil, polyethylene coated cloth, primarily used in a variety of abatement applications. | |
| 244-2HD is a 3.5 mil, skived and tensilized PTFE film used in electrical applications. | |
| 244-2JSF 3.5 mil, skived and tensilized PTFE film used in various aerospace release applications within composite constructions. | |
| 245-5 is a 5 mil, skived PTFE film used primarily for down-hole cable splicing which requires good adhesive strength at elevated temperatures. | |
| 248 is a 11.0 mil, industrial grade duct tape. It is primarily used for taping of metal ductwork and industrial applications. | |
| 251 is an 11 mil professional grade duct tape (metallized) used for sealing duct systems, foil covered sheathing and insulation board. | |
| 2515 is a 6.7 mil, flat back paper masking tape that can be used for splicing, bundling, holding, fastening, tabbing and packaging. | |
| 252 is an 11 mil professional grade duct tape used to seal flexible duct systems, seam fiberglass insulation board and hold insulation materials in place. | |
| 253 is a tan paper tape with a silicone adhesive on a polyester liner. | |
| 254M is a 3 mil, double coated polyester film applied where heavy adhesive mass and total thickness is required. | |
| 256M is a 3.98 mil, double coated polyester film used when a very high degree of quick stick and moderate shear values are necessary. | |
| 257LA is a 13 mil professional grade cloth duct tape used for sealing and seaming metal and flexible ducts, mobile home bottom board tape and handling polyethylene sheeting in abatement... | |
| 25A10 is a 2.5 mil co-extruded protective tape featuring a polyethylene backing with a low-tack acrylic adhesive that offers enhanced abrasion resistance. | |
| 25A25 is a 2.5 mil co-extruded protective tape featuring polyethylene backing with an acrylic adhesive that offers enhanced abrasion resistance for the protection of metals, plastics and glass. | |
| 25A26 is a 2.5 mil co-extruded protective tape featuring polyethylene backing with an acrylic adhesive that offers enhanced abrasion resistance for the protection of metals, plastics and glass. | |
| 25A29 is a 2.5 mil co-extruded protective tape featuring polyethylene backing with an acrylic adhesive that offers enhanced abrasion resistance for the protection of metals, plastics and glass. | |
| 25A87 is a 2.5 mil co-extruded protective tape featuring polyethylene backing and an acrylic adhesive which offers enhanced abrasion resistance for the protection of many metals and plastics. | |
| 25A88 is a 2.5 mil co-extruded protective tape featuring polyethylene backing and an acrylic adhesive which offers enhanced abrasion resistance for the protection of many metals and plastics. | |
| 26020 (6020) a 5.0 mil, aluminum foil backing with a high temperature, pressure sensitive silicone adhesive. | |
| 262 has a 3.35 mil, double coated polyester film applied where heavy adhesive and high total thickness is required. | |
| 266 is an 8.0 mil wire harness tape uniquely designed for use in wire harness applications for the appliance industry. | |
| 271 is a 1.9 mil, tough, impact resistant BOPP film, used for food packaging, such as box sealing. | |
| 281 is an 11 mil polyethylene moisture barrier tape used as a moisture barrier in automotive, appliance and marine manufacturing, wire harness splice insulation and spot taping. | |
| 288 is a pressure sensitive tape manufactured with a conformable aluminum foil backing and a performance acrylic adhesive system. | |
| 2905-10R is a 10 mil, double coated, glass cloth primarily used as a high temperature masking tape for metalizing or plasma spray coatings. | |
| 2905-7R is a 7.2 mil, double coated glass cloth primarily used as a high temperature masking tape for metalizing or plasma spray coatings. | |
| 291 is a pressure sensitive tape manufactured with the FSK (Foil/Skrim/Kraft) facing used by most major manufacturers of FSK insulation. | |
| 2915-10 is a 10 mil, high-temperature glass cloth tape with a durable woven fiberglass backing. The old designation for this product was G540. | |
| 2915-7 is a 6.7 mil, high-temperature glass cloth tape with a durable woven fiberglass backing. | |
| 2916-7 is manufactured from heat-resistant fiberglass cloth backing coated with high-temperature silicone adhesive. It is used in general industry electrical maintenance. | |
| 2925-7 is a 7 mil, thin aluminum foil laminated to a high-temperature silicon pressure sensitive glass cloth tape. | |
| 297 is an 8 mil fiberglass cloth tape used to seal seams, cover pins/rivets where hgih adhesion and flame resistance is critical and also used to repair cargo compartment liners. | |
| 2975-8R is a 10.8 mil, silicone rubber/glass cloth with an aggressive high-temperature silicone adhesive. It is used in the plasma spray process. | |
| 2A04 is a 2.0 mil co-extruded tape featuring multi-polymer backing and a low-tack acrylic adhesive system used for protection of many surfaces. | |
| 2A05 is a 2.0 mil co-extruded tape consisting of a multi-polymer film backing and a low-tack acrylic adhesive system primarily used for protection of many surfaces. | |
| 2A10 is a 2.0 mil co-extruded tape consisting of a multi-polymer film backing and a low-tack acrylic adhesive system primarily used for protection of many surfaces. | |
| 2A12 is a 2.0 mil co-extruded tape with a multi-polymer backing and a low-tack acrylic adhesive system primarily used for protection of many surfaces. | |
| 2A25 is a 2.0 mil co-extruded tape consisting of a multi-polymer film backing with a medium-tack adhesive system primarily used for protection of many surfaces. | |
| 2A26 is a 2.0 mil co-extruded tape consisting of a multi-polymer backing with a medium-tack acrylic adhesive system primarily used for protection of many surfaces. | |
| 2A29 is a 2.0 mil co-extruded, multi-polymer tape with a medium-tack acrylic adhesive system primarily used for protection of many surfaces. | |
| 2A87 is a 2.0 mil co-extruded, protective tape consisting of a multi-polymer backing with a high-tack adhesive system. | |
| 2A88 is a 2.0 mil co-extruded tape consisting of a multi-polymer film backing with a low-tack acrylic adhesive system primarily used for decoration and prefabrication applications. | |
| 2E79 is a 2.0 mil co-extruded tape featuring a multi-polymer backing with a very high-tack acrylic adhesive system used for proctection of many substrates. | |
| 2E93 is a 2.5 mil co-extruded tape featuring a multi-polymer backing with a high-tack acrylic adhesive system used for proctection of many substrates. | |
| 2E95 is a 2.8 mil co-extruded tape featuring polyester film backing and a high-tack acrylic adhesive system used for protection of many substrates. | |
| 300 is a 10mil, polyethylene coated cloth, multi-purpose duct tape, primarily used for home and general repair. | |
| 3008 is a 1/8in double coated, white polyethylene foam with a acrylic adhesive. | |
| 3008-1 is a 1/8in single coated, white polyethylene foam with a acrylic adhesive. | |
| 300AR.063 is a 1/16 inch, reinforced medium compression, closed cell silicone sponge with an acrylic pressure sensitive adhesive. | |
| 300AR.125 is a 1/8 inch, reinforced medium compression, closed cell silicone sponge with an acrylic pressure sensitive adhesive. | |
| 300AR.187 is a 3/16 inch, closed cell silicone sponge with an acrylic pressure sensitive adhesive. | |
| 301+ is a 6.3 mil thick, yellow crepe, performance masking tape. It is typically used for paint masking, holding, bundling, and identifying applications. | |
| 3014 is a 4.0 mil double-linered adhesive transfer tape made from modified acrylic adhesive. This product is designed for automotive heat shields. Spec # 56543 | |
| 3016 is a 1/16in double coated, white polyethylene foam with an acrylic adhesive. | |
| 3016-1 is a 1/16in single coated, white polyethylene foam with a acrylic adhesive. | |
| 303-1 is a 1 mil, polyimide film designed for high temperature masking applications in electrical insulation. | |
| 303-2 is a 2 mil, polyimide film gold finger masking, coil insulation and high temperature harness wrapping. | |
| 303-5 is a 5 mil, polyimide film designed for high temperature masking applicaions. | |
| 303-ESD is a 2.5 mil, anti-static treated polyimide film coated with a silicone system. | |
| 304-1 is a 2.5 mil polyimide film used in electrical applications. | |
| 304-2 is a 3.5 mil polyimide film used in electrical applications. | |
| 304-5 is a 6.5 mil polyimide film used in electrical applications. | |
| 3105 is a 3.0 mil protective tape featuring a low-density polyethylene backing with a low-tack adhesive system to protect many polished metals, plastics and glass materials | |
| 3110 is a 3.0 mil polyethylene tape with low tack adhesive system for protection of many polished metals, plastics and glass materials. | |
| 3112 is a 3.0 mil low-density, polyethylene backed tape with a low-tack adhesive system used for protection of polished metals, plastics and painted materials with a gloss finish. | |
| 3125 is a 3.0 mil polyethylene tape with low tack adhesive system to help protect mill finished stainless and aluminum coils or sheets. | |
| 313 is a 2.55 mil, biaxially oriented polypropylene (BOPP) film with pressure sensitive acrylic adhesive. It requires no moisture, heat or solvent for activation. | |
| 3161-1 Mil, is a 2.3mil, flame retardant, printable, polyester film tape. It is ideal for film-foil and film wrap capacitors. | |
| 3175M is a 4.04mil polyester which bonds a variety of foam and gasket materials when an economical product is required | |
| 322 is a 2mil, aluminum foil backed tape, primarily used for taping joints and seams against moisture and vapor on foil jacketing insulation. | |
| 3232 is a 1/32in double coated, white polyethylene foam with a acrylic adhesive. | |
| 3232-1 is a 32 mil single coated, white polyethylene foam with a acrylic adhesive. | |
| 324A is a 2mil, aluminum foil tape, primarily used for HVAC applications. | |
| 327 is a 17mil, aluminum foil tape with butyl rubber, primarily used for duct joint sealing for low, medium and high pressure HVAC systems. | |
| 3294 is a 5 mil rayon which is a non-woven, synthetic backing with a strip-coated low tack for various venting applications requiring high outgassing rates. | |
| 330 is a 3.5 mil all weather foil adhesive transfer tape designed for taping joints and seams in duct work for heating, air conditioning, and refrigeration systems. | |
| 3308 is a 1/8in double coated, black polyethylene foam with a acrylic adhesive. | |
| 3308-1 is a 1/8in single coated, black polyethylene foam with a acrylic adhesive. | |
| 331 is a 2.5mil, aluminum foil duct tape, primarily used for sealing joint and seams in aluminum foil-faced duct systems against moisture/air loss. | |
| 3316 is a 1/16in double coated, black polyethylene foam with a acrylic adhesive. | |
| 3316-1 is a 1/16in single coated, black polyethylene foam with a acrylic adhesive. | |
| 332 is a 3.2mil, aluminum foil duct tape, primarily used for sealing duct work for heating, air conditioning, and refrigeration systems. | |
| 3332 is a 1/32in double coated, black polyethylene foam with a acrylic adhesive. | |
| 3332-1 is a 1/32in single coated, black polyethylene foam with a acrylic adhesive. | |
| 336 is a polyester tape with a very low tack adhesive system for use as a protective tape. | |
| 337 is a 3.7 mil aluminum foil duct tape used to seal duct work for heating, air conditioning and refrigeration systems. | |
| 338 is a foil/scrim/kraft (FSK) tape used to seal and patch FSK duct boards and blankets with extra strength seal to maintain vapor barrier integrity. | |
| 339 is a 4.8 mil aluminum foil tape (printed) primarily used as closure material on fiberglass duct systems. | |
| 341 is a 3.0 mil BOPP film, coated with a high-grade, emulaion acrylic adhesive. This product is specifically designed for box sealing. | |
| 345 is a 5 mil linerless foil tape used for aircraft sealing and masking applications and as a moisture barrier. | |
| 345N is a 12 mil, polyethylene coated cloth, waterproof duct tape, primarily used in a variety of manufacturing enviroments. | |
| 346 is a 16.7mil, heavy duty natural colored flat stock paper tape. It can be used for indoor and outdoor protection of many metals, plastics and materials in transit. | |
| 347 is a 5 mil linered foil tape primarily used for aircraft sealing and masking applications | |
| 348 is a 8.8mil, all service jacket sealing tape with tri-directional fiberglass backing, primarily used for ASJ faced duct and pipe systems. | |
| 351 is a 3.43 mil, BOPP film with hot melt rubber resin adhesive. It is used as a packaging tape for box sealing, splicing, recouperage and other demanding government packaging... | |
| 353 is a 1.9 mil, Polyester film with hot melt rubber-resin adhesive. It is primarily used for box sealing, splicing and other packaging applications. | |
| 354 is a 13 mil, polyethylene coated cloth, premium grade duct tape, primarily used in a variety of manufacturing enviroments. | |
| 355 is a 3.43 mil, BOPP film with hot melt rubber resin adhesive. It is primarily used for box sealing, splicing and other demanding packaging applications. | |
| 357 is a 13 mil, polyethylene coated cloth, primarily used for duct sealing, packaging and general purpose applications. | |
| 357N is a 13 mil, polyethylene coated cloth, premium grade nuclear duct tape, primarily used for securing gloves to sleeves and boots to pants. | |
| 360-35 is a 35mil, aluminum foil, all weather duct tape, primarily used for instant water tight bonds. | |
| 360-45 is a 45mil, aluminum foil, all weather duct tape, primarily used for instant water tight bonds. | |
| 363 is a 7.3 mil, high temperature aluminum foil/glass cloth tape. It is primarily used as a heat reflective wrap, over insulation cables, instruments, or other high temperature sensitive materials. | |
| 363L is a 7.3 mil, high temperature aluminum foil/glass cloth tape. It is primarily used as a heat reflective wrap, over insulation cables, instruments, or other high temperature sensitive materials. | |
| 369 is a 1.6 mil, BOPP for general purpose packaging tape for light weight boxes exposed to minimal distribution hazards. | |
| 370 is a 5 mil, single coated PVC film used for use with pre-molded, high impact PVC insulation fitting covers. | |
| 372 is a 2.2 mil, BOPP film with hot melt rubber resin adhesive. It is primarily used for box sealing, splicing, recouperage, and other demanding packaging applications. | |
| 3721 is a 2.1 mil, BOP film with pressure sensitive, hot melt rubber-resin adhesive. It has been applied on fiberboard boxes with good results at refrigeration temperatures of 32°F to... | |
| 3723 is a 3 mil, BOP film with pressure sensitive, hot melt rubber-resin adhesive. It has been applied on fiberboard boxes with good results at refrigeration temperatures of 32°F to... | |
| 373 is a 2.5 mil, BOPP (Biaxilly Oriented Polypropylene) film with hot melt rubber resin adhesive. It is primarily used for box sealing, splicing, recouperage and other packaging applications. | |
| 3732 is a 2.5mil high performance packaging tape used for box sealing, splicing, recouperage, and other demanding packaging applications. | |
| 3743 is a 2.6 mil, BOPP film with hot melt rubber resin adhesive. It is primarily used for box sealing, splicing, recouperage and other demanding packaging applications. | |
| 3750 is a 3.1mil, polypropylene film, primarily used for box sealing, splicing, recooperage and other demanding packaging applications. | |
| 3781 is a 1.9 mil, biaxially oriented polypropylene film with a hot melt rubber-resin adhesive. It is a reliable tape for a wide range of environments and applications. | |
| 3782 is a 2.2 mil, biaxially oriented polypropylene film with a hot melt, rubber-resin adhesive. It is a reliable tape for a wide range of environments and applications. | |
| 3785 is a 3.1 mil, biaxially oriented polypropylene film with a hot melt, rubber-resin adhesive. It offers superior performance for a wide range of environments and applications. | |
| 3903 is a 6.3 mil, vinyl duct tape. It is primarily used in applications requiring low flame spread and smoke developed indices. | |
| 3939 is a 9mil heavy duty duct tape composed of waterproof polyethylene coated cloth backing with a rubber adhesive used for demanding duct tape applications. | |
| 394 is a 4mil, non-woven synthetic backing tape, primarily used for foam-in-place insulation processes in appliance and other industries. | |
| 396 is a 10mil, general purpose duct tape, primarily used for home and general repair. | |
| 398 is a 11 mil, polyethylene coated cloth, industrial grade duct tape, primarily used in a variety of manufacturing environments. | |
| 398N is a 11mil, multi-purpose grade nuclear tape with clean release, used in a broad range of applications. | |
| 3M 1126 is a 3.5 mil, deadsoft copper foil and aggressive electrically conductive acrylic adhesive. Common uses are static charge draining and EMI shielding. | |
| 3M 1181 tape consists of a 1-ounce deadsoft copper foil backing and a unique electrically conductive pressure-sensitive acrylic adhesive. | |
| 3M 1183 is a 1.4 mil, deadsoft tin-plated copper foil backing and a unique electrically conductive pressure sensitive acrylic adhesive. | |
| 3M 1194 consists of a 1-ounce deadsoft copper foil backing and an aggressive nonconductive pressure sensitive acrylic adhesive. | |
| 3M 1205 is a a 3.0 mil tape with a 1.0 mil. backing which has acrylic adhesive. Designed for high temperature applications. | |
| 3M 1245 is a 4 mil, deadsoft copper foil and aggressive acrylic adhesive. Common uses are grounding and EMI shielding. | |
| 3M 1280 is a 3.6 mil polyester film tape with a unique adhesive for printed circuit board masking during electroplating. | |
| 3m 1345 is a 4.0 mil embossed deadsoft tin-plated copper foil backing and an aggressive pressure-sensitive acrylic adhesive. | |
| 3M 1430 is a 5.5 mil, aluminum foil/reinforced tape. It is primarily used for general sealant indoors or out. | |
| 3M 1640 is a 40mil non-compressible vinyl carrier coated on one side with a pressure sensitive acrylic adhesive designed for building up print cylinder diameter. | |
| 3M 234 masking tape is a 5.9 mil, general purpose, crepe paper tape. It is used for holding, bundling, sealing and in medium temperature paint bake operations. 234 is designed... | |
| 3M 2517 is a 6.5 mil, general purpose flatback paper tape for splicing liner boards, bundling, holding and packaging applications. | |
| 3M 2525 is a 9.5 mil, flat stock paper used in many holding, masking and splicing applications. | |
| 3M 2526 is a 9.8 mil, flatback for use in the textile industry where high adhesion strength and high holding are required. | |
| 3M 27 is a 7.0 mil tape consisting of thermosetting rubber adhesive with a woven glass cloth backing primarily used for insulating, securing, splicing and reinforcing applications. | |
| 3M 305 is a 1.8mil general purpose box sealing tape. | |
| 3M 311 is a 2.05 mil, biaxially oriented polypropylene (BOPP)film with pressure sensitive acrylic adhesive. It requires no moisture, heat or solvent for activation. | |
| 3M 33 electrical tape is a quality, general purpose vinyl insulating tape. | |
| 3M 33+ is a 7 mil, premium, vinyl electrical tape used primarily for insulating all wire and cable splices rated up to 600 volts and 22°F. | |
| 3M 35 vinyl electrical color coding tape is an electrical grade polyvinyl chloride (PVC) tape with a pressure sensitive rubber adhesive available in nine fade resistant colors. | |
| 3M 361 is a glass cloth tape coated with a silicone adhesive used in applications requiring high temperature resistance, high adhesion and a very strong, abrasion-resistant backing. | |
| 3M 412DL is a 2 mil, gray. double coated vinyl used for mounting photopolymer and rubber plates in solid printing. | |
| 3M 414DL is a 2 mil, black, double coated vinyl used for mounting photopolymer and rubber plates in solid printing. | |
| 3M 421 is a 6.3 mil. lead foil backing with a rubber adhesive used as a maskant in electroplating and chemical milling and as a moisture and radiation barrier in... | |
| 3M 433 is a 2 mil dead soft aluminum foil backing with a silicone adhesive that can be used in many high temperature applications. | |
| 3M masking tape 200 is a 4.5 mil, natural colored crepe paper used as a utility purpose paper tape for non-critical masking, holding, bundling and sealing. | |
| 3M masking tape 202 is a natural colored smooth crepe paper saturated with a solvent and moisture resistant material. 202 is a high performance paint masking tape used for general... | |
| 3M masking tape 2060 is a 6mil tape, primarily used to mask lacquer paints from surfaces and to mask lacquered surfaces from other types of paints and lacquers. | |
| 3M masking tape 214 is a 6.7 mil, smooth crepe paper treated with a high heat and stain resistant saturant gives outstanding holding power for a high heat resistant tape. | |
| 3M masking tape 218 is a 4.8 mil. high-performance film backed tape with low profile and high adhesion for excellent paint lines and other masking and holding applications. | |
| 3M masking tape 2214 is a 5.3mil general purpose paper tape for holding, bundling, sealing, non-critical masking and a vast number of other jobs where a pressure sensitive tape is... | |
| 3M masking tape 2308 is a 5.5mil general purpose masking tape for holding, bundling, sealing, general paint masking and a vast number of other jobs where a pressure-sensitive tape is... | |
| 3M masking tape 232 is a 5.7 3mil high performance crepe paper used in medium temperature paint bake operations. 3M class I, Gold paint masking. | |
| 3M masking tape 2364 is a 6.5mil crepe paper tape for general masking applications in the industrial market, where good holding power and temperature performance is required. | |
| 3M masking tape 2380 is a 7.5mil smooth, strong, mini-crepe paper tape suitable for most paint applications. 3M class II, Silver paint masking. | |
| 3M masking tape 2393 is a 7.6mil smooth, heavy duty, mini-crepe, high temperature tape. | |
| 3M masking tape 250 is a 5.9mil, flatback paper used in painting applications. | |
| 3M masking tape 2693 is a 8.5 mil, mini-crepe paper masking tape suitable for the stringent demands of transportation paint masking applications. 3M class I (gold) masking tape. | |
| 3M™ Acrylic Foam Tape 4257 is a 0.38 mm (0.015 in) thick, gray, double coated acrylic foam tape used in a variety of automotive applications where bonding surfaces are well... | |
| 3M™ Aluminum Foil Tape 3369 is a 1.1 mil (30 m) dead soft aluminum foil coated with a cold weather solvent acrylic pressure sensitive adhesive. The malleable foil applies easily... | |
| 3M™ Electrically Conductive Aluminum Tape 3302 is a 2.0 mil (50 micron) high strength dead soft aluminum foil coated with specially formulated conductive pressure sensitive acrylic adhesive system. Good adhesion,... | |
| 3M™ Electrically Conductive Single-Sided Tape 3304BC-S is a single-sided conductive black foil tape that consists of conductive black copper foil carrier and a unique conductive non-woven carrier based acrylic adhesive. | |
| 3M235 is a black colored opaque crepe paper tape primarily used in the photographic industry. | |
| 3M256 is a colored flatstock tape for masking, bundling, holding, and splicing operations needing colors for identification. | |
| 3M335 is a polyester tape with a very low tack adhesive system for use as a protective tape. | |
| 3M3615 is an easy unwind glass cloth tape coated with a silicone adhesive for many applications requiring high-temperature resistance, high adhesion, and a very strong, abrasion-resistant backing. | |
| 3M371 is a biaxially oriented Scotchpro film ideal for many treated and coated surfaces. It is ideal for box sealing. splicing. recouperage and other packagiing applications. | |
| 3M375 is a biaxially oriented polypropylene Scotchpro film with a pressure-sensitive hot melt rubber resin adhesive. | |
| 3M380 is a polyethylene coated cloth tape for applications requiring some strength and moisture resistance. | |
| 3M3900 is an economy grade cloth duct tape. Polyethylene coated cloth backing is moisture-resistant. A good choice for general maintenance, wrapping, sealing and protecting. | |
| 3M4004 is a 1/4" double coated urethane foam tape ideal for general purpose lightweight mounting and joining. | |
| 3M4008 is a 1/8" double coated urethane foam tape ideal for general purpose lightweight mounting and joining. | |
| 3M4016 is a 1/16" double coated urethane foam tape ideal for general purpose lightweight mounting and joining. | |
| 3M4032 is a 1/32" double coated urethane foam tape ideal for general purpose lightweight mounting and joining. | |
| 3M4052 is a 1/32" double coated black urethane foam tape ideal for general purpose lightweight mounting and joining. | |
| 3M4056 is a 1/16" double coated black urethane foam tape ideal for general purpose lightweight mounting and joining. | |
| 3MT Black Masking Tape 2510 is a general purpose masking tape for holding, bundling, sealing and general paint masking where a dark colored tape is required. | |
| 4005-5R is a 6.5 mil, aluminum foil coated with a high temperature, pressure sensitive silicone adhesive. | |
| 400S.031 is a 1/32 inch, 30 durameter, solid silicone rubber with an acrylic pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 401+ is a 6.7 mil green crepe, high performance, masking tape. It is typically used for critical or higher temperature masking applications like: automotive, specialty vehicle, and industrial markets where... | |
| 401M is a 9.0 mil, solvent-free, double coated rubber backed tape ideal for bonding a variety of similar and dissimilar materials. | |
| 4026 is a 1/16" thick open cell urethane foam. Urethane foams are generally ideal for bonding in interior applications or exterior where the tape will be protected from the environment. | |
| 403- is a 8.3 mil, UHMW polyethylene film backing used primarily in mechanical applications such as chute liners, wear pads and guide rails. | |
| 403-10 is a 10 mil ultra high molecular weight polyethylene used primarily in mechanical applications such as chute liners, wear pads and guide rails. | |
| 403-15 is a 15 mil, Ultra High Molecular Weight Polyethylene used in applications such as chute liners, wear pads and guide rails. | |
| 403-20 is a 20mil, Ultra High Molecular Weight Polyethylene (UHMW) film used primarily in mechanical applications such as chute liners, wear pads and guide rails. | |
| 403-5 is a 10.3 mil UHMW polyethylene film with an elastomer rubber based adhesive is an extremely rugged film that is highly abrasion resistant. | |
| 407 is an aluminum foil/glass fabric used primarily as masking tapes in plasma flame spraying. They are also used in applications requiring heat shielding. | |
| 409 is a 8.5 mil, aluminum foil/glass fabric used as masking in plasma flame spraying. | |
| 410 is an 11 mil, glass fabric used as a masking tape during plasm flame spraying. | |
| 4100 is a 2.8 mil, embossed, polyvinyl chloride tape. It is printable and is used for can sealing and bundling. | |
| 4101 PV2 is a 2.0 mil, transparent cellophane office/stationary tape. It is used primarily for general purpose office use and made for desk top dispensers. | |
| 4104 is a 2.3 mil UPVC vinyl tape used for sealing plastic bags and film mounting. | |
| 411 is a 11 mil, heavy aluminum foil/glass fabric used in more demanding plasma flame spray applications | |
| 411 is a 14.9mil gray double coated tape with a soft rubber adhesive on each side of a vinyl carrier. | |
| 4120 is a 2.05 mil packaging tape based on a PVC film backing and a natural rubber adhesive. It is primarily used for manual and automatic sealing equipment. | |
| 4124 is a 2.4 mil packaging tape based on a PVC film backing and a natural rubber adhesive. It is most suitable for hand dispensers and automatic sealing machines. | |
| 4129 is a 2 mil transparent polyester film with acrylic adhesive. This product is tear resistant and resistant to UV, water and various chemicals. | |
| 4137 is a 2 mil, single coated aluminized polyester used for splicing of plastic coated wallpaper with embossed surfaces. | |
| 413DL is a black double coated flexographic mounting tape with a firm rubber adhesive on each side of a vinyl carrier. This tape offers lower adhesion, higher temperature and solvent... | |
| 4156 is a 2.4 mil, cellphane backed specialty lithographers tape designed for film masking. | |
| 4163 is a 5.9 mil, PVC tape used in general purpose shop and identification uses. | |
| 4169 is a 8 mil, PVC tape used a floor marking tape. | |
| 4174 is a 4.3 mil, translucent PVC, fine-line masking tape. It conforms to dimensional changes during heat cycle, outstanding in powerwash and die-cutting applications. | |
| 4204 is a 2.2 mil, single sided PVC tape. It is used primarily for produce bundling and bag sealing. | |
| 4215 is a 4.7 mil, polyethylene which is 100% PVC-free fine line. It is designed for applications where sharp color edges for two-toned designs. | |
| 423-10 is a 11.8 mil, UHMW polyethylene film used for chute liners, wear pad & guide rails in the automotive industry. | |
| 423-20 is a 20 mil, Ultra High Molecular Weight (UHMW) polyethylene film backing whose mechanical applications include chute liners, wear pads & guide rails. | |
| 423-3 is a 3 mil, UHMW polyethylene used in automotive and mechanical applications. | |
| 423-5 is a 7 mil, UHMW polyethylene film used in mechanical applications that include chute liners, wear pads & guide rails. | |
| 4232 is a 22 mil polyester splicing tape. It is used to splice cassette tapes. | |
| 4241 is a 62 mil (1/16inch), 4# density, white, closed cell, cross linked polyethylene foam coated on both sides with athe same high performance synthetic rubber adhesive. | |
| 4244 is a 5.4 mil, fine line masking tape for painted and unpainted plastic parts on extended runs and thick paint layers. | |
| 4244 PV0 is a 4.3 mil, high temperature, fine line masking tape. It is ideal for multi-dimensional surfaces and tight radius paint jobs. | |
| 425 is a 4.6 mil self wound aluminum foil tape. It is primarily used indoor or outdoor for many long term applications. | |
| 4264 is a 1.65 mil, performance grade PP carton sealing tape for all your packaging & light bundling needs. | |
| 4265 is a 1.65 mil BOPP film tape that is designed to protect labels from abrasion, moisture and dirt. | |
| 4269 is a 3 mil, premium grade biaxially oriented polypropylene carton sealing tape with a thick backing and aggressive hot melt adhesive. | |
| 427 is a 4.6 mil, aluminum foil tape. It is primarily used indoors or outdoors for many long term applications. | |
| 428 AWF is a conformable foil/skrim/kraft lamination or all service jacket used for sealing cold and dual temperature duct & pipe systems where the basic insulation uses ASJ facing. | |
| 4281 is a 62mil, 4lb. Density white closed cell, cross linked polyethylene foam coated on both sides with the same synthetic rubber adhesive. | |
| 4287 is a 2.8 mil, TPP strapping tape with good tensile strength, suitable for outdoor use. | |
| 4288 is a 4.06 mil, stable, medium duty TPP strapping tape with a natural rubber adhesive system. It exhibits good tensile strength with low elongation at the same time. | |
| 4289 is a 5.83 mil, heavy duty TPP strapping tape with a natural rubber adhesive. It features a high tensile strength with low elongation and is suitable for outdoor use. | |
| 4298 is a 4.5 mil, medium duty TPP strapping tape used in L and C clipping of boxes in consumer markets and non-staining securing on appliances and other durable goods. | |
| 4299 is a 5.9 mil, tensilized polypropylene used for closing, holding and securing. | |
| 4308 is a 6.7 mil, premium, fine crepe paper masking tape for automotive paint applications. | |
| 4309 is a 6.7 mil, creped paper tape for high quality spray painting with subsequent oven-drying up to a temperature of 248°F | |
| 431 is a 3.1 mil, aluminum foil tape. It is primarily used for many permanent sealing, holding, splicing or masking applications requiring the protection offered by a foil backing. | |
| 4313 is a 4.3 mil, paper flatback tape used primarily for sealing and identifying of light to medium weight cartons. | |
| 4318 is a 6.7 mil, finely creped flexible paper masking tape. Especially suitable for the high requirements of automotive painting followed by oven-drying. | |
| 4322 is a 15 mil crepe paper masking tape. Its thickness ensures strength and prevents breakage when placed around the most demanding contours | |
| 4328 is a 6.3 mil, flat back creped paper tape used for sealing bags with flag type closure. | |
| 4330 is a 7.5 mil, crepe masking tape used to mask circuit boards before plating. | |
| 4331 is a 4.3 mil, non-woven PET used for masking multi finish painting and powder coating up to 390°F such as steel furniture & hospital equipment. | |
| 433L is a 3.5 mil, high temperature aluminum foil tape. It is primarily used for many applications involving high temperatures. | |
| A 125.0 mil. urethane foam tape featuring A-30 acrylic adhesive on a silicone treated liner used for coding, sealing and identification applications. | |
| A 125.0 mil. urethane tape, series 4310, featuring a A-30 acrylic adhesive on a thick silicone treated liner used for lighting, door, window and cabinet sealing applications. | |
| A 250.0 mil. urethane tape, series 4310, featuring a A-30 acrylic adhesive on a thick silicone treated liner used for lighting, door, window and cabinet sealing applications. | |
| A 3.0 mil. polyethylene tape with a high tack adhesive system for protection of many textured metals and plastics. | |
| A 3.0 mil. polyethylene tape with a medium tack adhesive system to help protect many finished metals, plastics and painted building panels. | |
| A 375.0 mil. urethane tape, series 4310, featuring a A-30 acrylic adhesive on a thick silicone treated liner used for lighting, door, window and cabinet sealing applications. | |
| A 4.0 mil. double coated tape featuring A-40 acrylic adhesive with a polyester backing used for bonding similar and dissimilar materials, such as metals, glass, wood, papers, paints and plastics. | |
| A 4.0 mil. polyethylene tape with a high adhesion specifically designed to protect textured laminates, brushed metals and coarse plastic materials. | |
| A 4.0 mil. polyethylene tape with a high tack adhesive system which offers enhanced surface protection for a variety of materials that have textured surfaces. | |
| A 5.0 mil. double coated rubber tape with 850 paper adhesive ideal for bonding a variety of similar and dissimilar materials such as rubbers, metals, woods, glass, papers, paints and... | |
| A 6.8 mil. nominal lead foil backing combined with a rubber adhesive and a clear, easy-release film liner used as a barrier and maskant. | |
| A 62.5 mil. urethane foam tape featuring A-25 acrylic adhesive on a silicone treated liner used for coding, sealing and identification applications. | |
| A 7.5 mil. pressure-sensitive rubber adhesive tape, coated on a dead soft aluminum foil backing used for application to panels and steel support member for vibration damping purposes. | |
| A clear 2.5 mil high performance protective tape with a medium tack adhesive system. | |
| An 8.3 mil. thermosetable rubber-resin adhesive coated onto a glass cloth backing for many applications requiring high adhesion and a very strong conformable backing. | |
| Avery Dennison™ FT 2018X is a 3.2 mil transfer tape with a low VOC modified acrylic adhesive. It bonds well to low surface energy materials and has excellent foam bonding... | |
| CCT PRFT1700-7660 is a double coated, 1/32" white EO foam tape with polyester support. Polyester support is welded to XLPE to enhance dimensional stability and to offer enhanced ease of... | |
| Cold weather printed aluminum foil tape used for HVAC, building and construction applications. It is designed for a wide variety of applications and are commonly used to seal joints and... | |
| D/W 204-3 is a 6 mil, skived PTFE film used in electrical applications such as coil wraps. | |
| Description Avery Dennison Fasson® 0838 ASJ Tape serves as a superior closure system and excellent bond to Lamtec® ASJ 30J insulation facing. It is a performance tape with extreme conformability... | |
| Dublfilmr 174 is a 13 mil, double coated, woven cotton cloth tape. It is primarily used for carpet installation and temporary mounting. | |
| Duofoamr SA416V is a 67.6 mil, double coated polyethylene foam used for general bonding & mounting. | |
| Duofoamr SA432V is a 35.8 mil, double coated polyethylene foam used in general bonding and mounting. | |
| DW 379 is a Glass Cloth Electrical Tape coated with an Aggressive Thermosetting Acrylic Adhesive. This tape provides insulation and mechanical protection at temperatures to 310°F or 154°C. DW 379... | |
| DW 417 is comprised of a 1 mile dead soft aluminum foil, backed with a flexible weave glass cloth. It conforms to irregular curved surfaces and remains flexible during use. | |
| Fasson 0800 is a 4.2 mil, single coated, aluminum foil tape. It is primarily used to tape and seal joints and seams on fibrous duct boards in the HVAC market. | |
| Fasson 0810 is a 4.7 mil, single coated, aluminum foil duct board tape. It is primarily used to tape and seal joints and seams on fibrous boards in the HVAC... | |
| Fasson 0817 is a 4.0 mil, all weather foil sealant. It is primarily used for taping joints and seams against moisture and vapor on foil jacketing insulation. Specification #56384 | |
| Fasson 0821 is a 7.0 mil, sealant tape. It is specially designed for taping insulation joints against moisture and vapor on tri-directional FSK jacketing. Specification #50334 | |
| Fasson 1803 is a 3.0 mil, single coated foil sealant tape. It is primarily used for sealing joints and seams against moisture and vapor on foil jacketing insulation. Specification #55869... | |
| FBA 1115 is a 4.5 mil, high performance acrylic transfer. It is primarily used for most long term nameplate and decorative trim applications. Specification #87567 | |
| FM 2132 is a 1/32", double coated polyethylene foam. It is primarily used for bonding to a wide range of wood, metal and plastic substrates where foam thickness is required. | |
| FM 2316 is a 1/16th inch thick white cross linked polyethylene foam coated two sides. It is primarily used for general purpose mounting applications. Specification # 56078. | |
| FM 2333 is a 1/32", white, cross linked polyethylene foam coated two sides with a high tack acrylic adhesive for mounting applications. It is primarily used for general purpose mounting. | |
| FM2454 is a 33.8 mil, cross linked black polyethylene foam designed for bonding automotive mirrors to mirror housings. An aggressive acrylic double coated foam used where good adhesion, heat resistance,... | |
| FT 1123 is a 3.0 mil, high tack, acrylic adhesive transfer. It is primarily used for applications requiring an acrylic adhesive for laminating. Specification #56084 | |
| FT 1143 is a 3.0 mil, high temp/plasticizer resistant acrylic transfer. It is especially designed to use in applications where an acrylic adhesive is required. Specification 58022 | |
| FT 1149 is a 5.0 mil, aggressive, low fogging acrylic transfer. It is primarily used for applications requiring high adhesion to low surface energy materials. Specification #56493 | |
| FT 1150 is a 2.0 mil, high temperature acrylic transfer. It is primarily used for the permanent mounting of foil, metal and plastic nameplates and decorative trim. Specification #56486 | |
| FT 165 is a 1.2 mil transfer tape designed for envelopes, continuous forms, general converting and paper packaging markets. Specification # 58294. | |
| FT 1943 PP is a 4 mil transfer tape with a LSE modified acrylic adhesive that offers extremely high adhesion to low surface energy materials while providing excellent environmental resistance. | |
| FT 3012 is a 2.3 mil silicone adhesive with a double liner. It is suited for applications where high heat and environmental resistance is important. | |
| FT 3071 FR is a 4.0 mil, double linered flame retardant transfer. It is primarily used for bonding interior tedlars in the aircraft industry. Specification #56169 | |
| FT 310 is a 2.9 mil double-coated, permanent/removable polyester tape designed for removable protection in transportation and housing markets. | |
| FT 333 is a 4.7 mil, double coated polyester film. It is primarily used to bond to polyurethane foams, sponge rubber, metal and plastic parts. Specification #46411 | |
| FT3043 is a 4 mil modified acrylic designed for automotive heat shields. | |
| General Purpose Temporary Surface Protection Tape 15CB825 is a medium adhesion temporary protection tape designed for a variety of surface protection applications | |
| General Purpose Temporary Surface Protection Tape 15CV826 is a medium adhesion temporary protection tape designed for a variety of surface protection applications. | |
| High Peformance Temporary Surface Protection Tape 2A825 is a medium adhesion temporary protection tape designed for a variety of surface protection applications | |
| High Performance Specialty Temporary Surface Protection Tape 25A829 is a high adhesion temporary protection tape designed for a variety of surface protection applications. | |
| High Performance Specialty Temporary Surface Protection Tape 2A829 is a high adhesion temporary protection tape designed for a variety of surface protection applications | |
| High Performance Temporary Surface Protection Tape 25A826 is a medium adhesion temporary protection tape designed for a variety of surface protection applications. | |
| High Performance Temporary Surface Protection Tape 2A826 is a medium adhesion temporary protection tape designed for a variety of surface protection applications. | |
| HPA 1902 is a 2.5 mil laminating adhesive designed for use on nameplates, membrane touch switch assemblies and graphic overlays. Product has good holding power under high stress and load. | |
| HPA 1902 PET is a 2.5 mil laminating adhesive designed for use on nameplates, membrane touch switch assemblies and graphic overlays. Product has good holding power under high stress and... | |
| HPA 1905 is a 5 mil transfer adhesive designed for use on nameplates, membrane touch switch assemblies and graphic overlays. Product has good holding power under high stress and load. | |
| HPA 1905 PET is a 5 mil transfer adhesive designed for use on nameplates, membrane touch switch assemblies and graphic overlays. Product has good holding power under high stress and... | |
| Industrial Polyethylene Specialty Temporary Surface Protection Tape 31829 is a high adhesion temporary protection tape designed for a variety of surface protection applications | |
| Industrial Polyethylene Temporary Surface Protection Tape 21804 is a very low adhesion temporary protection tape designed for a variety of surface protection applications | |
| Industrial Polyethylene Temporary Surface Protection Tape 21825 is a low adhesion temporary protection tape designed for a variety of surface protection applications | |
| Industrial Polyethylene Temporary Surface Protection Tape 31804 is a very low adhesion temporary protection tape designed for a variety of surface protection applications | |
| Industrial Polyethylene Temporary Surface Protection Tape 31826 is a medium adhesion temporary protection tape designed for a variety of surface protection applications. | |
| Industrial Polyethylene Temporary Surface Protection Tape 41825 is a low adhesion temporary protection tape designed for a variety of surface protection applications | |
| Industrial Polyethylene Temporary Surface Protection Tape 41826 is a medium adhesion temporary protection tape designed for a variety of surface protection applications. | |
| IT220 is a 11.0mil medium strength cotton cloth tape with a rubber adhesive perfect for certian types of bundling & carton sealing. | |
| NOPI 4085 is a 2.1 mil UPVC tape used for carton sealing with a quiet release that is easily printed on. | |
| NT-100APS is a 2 mil, acrylic adhesive transfer for mounting nameplates, graphic panels and decorative trim. | |
| NT-140APS is a 4 mil, acrylic adhesive transfer for mounting nameplates, signs, graphic panels and decorative trim. | |
| NT-200APS is a 2 mil, acrylic adhesive transfer used for interior automotive and kiss cut applications. | |
| NT-2012-2 is a 3.5 mil, polyester film used for splicing photographic film to leader card during film processing. | |
| NT-240APS is a 4 mil, acrylic transfer adhesive used for interior automotive and kiss cut applications. | |
| NT-2802SW is a 3 mil, polyester film used for splicing of roll label stock. | |
| NT-2811 is a 2 mil, polyester film designed for splicing many release coated papers where quick adhesion is needed. | |
| NT-2821 is a 3 mil, polyester film splicing many release coated papers where quick adhesion is needed at zero wet out time. | |
| NT-2821-2 is a 3.5 mil, polyester film used for splicing many release coated papers where quick adhesion is needed at zero wet out time. | |
| NT-2822 is a 4 mil, polyester film splicing many release coated papers where quick adhesion is needed at zero wet out time. | |
| NT2802 is a 3 mil polyester film used for splicing of silicone coated paper and film at zero wet out time where instant adhesion is critical. | |
| Patco 1676 is a 5.5 mil, PVC backed fineline masking tape suitable for high temperature applications. | |
| PATCO 3305 Fineline Masking Tape is a 5 mil embossed polypropylene tape, primarily used in the automotive industry and for aftermarket fineline masking applications. | |
| Polyflexr 134 is a 9.0 mil, single coated polyethylene tape. It is primarily used for masking of windows and doors, greenhouse repair and wrapping applications. | |
| Polyflexr 135 is a 7.0 mil, single coated polyethylene tape. It is primarily used in wire identification, surface protection and polyethylene splicing. | |
| Polyflexr 136 is a 9.0 mil, single coated polyethylene tape. It is primarily used in wire identification, surface protection and polyethylene splicing. | |
| Polyken 108FR Double-Coated Flame Retardant Carpet Tape is a high-performance, multi-use adhesive solution designed for demanding environments. Featuring a strong cloth reinforcement, this tape offers superior strength, elongation, and tearability,... | |
| Pregis 2101 Polymask Protective Film is a polyolefin film coated with a custom formulated, premium aqueous based acrylic adhesive system. This adhesive system adheres to both textured and smooth surfaces. | |
| ProtectRite 0538 is a 7.5 mil high performance heat reflective aluminum backed glass cloth, coated with a high temperature silicone adhesive. | |
| Safety WalkT 220 is a clear 23 mil, fine textured, slip-resistant surface with a pressure-sensitive adhesive backing providing enhanced safety and comfort in light- and barefoot-traffic areas. The special acrylic... | |
| Safety WalkT 280 is a white 23 mil, fine textured, slip-resistant surface with a pressure-sensitive adhesive backing providing enhanced safety and comfort in light- and barefoot-traffic areas. The special acrylic... | |
| Safety WalkT 310 is a black 45 mil, soft textured, non-mineral, medium resilient surface bonded to a pressure-sensitive adhesive backed plastic film. It is designed for barefoot or shoe traffic... | |
| Safety WalkT 310 is a gray 45 mil, soft textured, non-mineral, medium resilient surface bonded to a pressure-sensitive adhesive backed plastic film. It is designed for barefoot or shoe traffic... | |
| Scapa 164 is a 9.5 mil, single coated cloth tape. It is primarily used in wire harness wrapping and assembly. | |
| Scapa 1801 is a 25 micron Kapton polyimide film single coated with a cured silicone adhesive system, and has a 67 micron total thickness. It is recommended for a variety... | |
| Scapa 228 is a 11.0 mil, flame retardant vinyl coated cloth. It is primarily used for wire harness splicing, clip retention, NVH and protective harness wrapping. | |
| Scapa 243 is a 10.0 mil, automotive wire harness splicing tape. It is primarily used for automotive wire harness splicing, cavity sealing, component attachment, bundling or sealing. | |
| Scotch 393 is a 12.0 mil, general purpose cloth tape. It is primarily used for moisture-proofing, duct sealing and general purpose applications. | |
| Specially designed for taping joints and seams against moisture and vapor foil jacketing facing and FSK blankets | |
| SPV202 is a 5 mil, white or black, PVC with rubber adhesive. | |
| Suitable for die-cut shapes, shielding, moisture and vapor barrier sealing components or lamination to insulation materials. | |
| tesa 4090 strapping tape has a strong tensilized polypropylene backing with a rubber resin adhesive. The adhesive has good initial tack and high shear resistance. Properly applied tape shrinks around... | |
| tesa 4263 is a premium biaxially oriented polypropylene carton sealing tape which has excellent adhesion and shear properties. | |
| tesa® 4088 strapping tape has a tensilized polypropylene backing with a rubber resin adhesive. The adhesive has high shear resistance good initial tack to a wide range of substrates. Impact... | |
| tesa® 4306 consists of a thin strong special flat paper. The product is specifically designed for indoor painting applications. The release coated paper backing is impregnated and equipped with a... | |
| tesa® 4334 Precision Mask® consists of an extra-thin and strong paper backing coated with an acrylic adhesive. The combination of the highly equipped backing material and the outstanding special adhesive... | |
| tesa® 4338 is a bright green smooth masking tape for highly demanding paint masking applications, especially in transportation sectors such as marine, train, truck and various others where high conformability... | |
| tesa® 4341 is a finely crêped, extremely stretchable and flexible paper masking tape for paintwork. | |
| Ultrafilm&trade 2500 is a 5.0 mil, specialty unsupported adhesive transfer. It is primarily used for profile extrusions, decorative parts and electronic components. | |
| White, Polypropylene Scrim Kraft (PSK) facing tape, matches tri-directional scrim facestocks, coated one side with a 2.5 mil, quick-stick, FASSON® synthetic rubber-based adhesive, designed for applications in temperatures as low... | |
| White, scrim reinforced, polypropylene film, with metallized poly film and scrim, coated one side with a 2.5 mil, quick-stick, FASSON® synthetic rubber-based adhesive, designed for applications in temperatures as low... |
| Next >> |