Budnick Converting, Inc. Datasheets for Cable and Electrical Tapes

Cable and electrical tapes are a variety of pressure-adhering adhesive tape specifically designed to wrap, shield, mask, mark, or insulate types of electrical cables, wiring harnesses, electric components, or circuit boards. Electric tapes come in many colors and materials, but black, vinyl tape has become the consumer standard.


Cable and Electrical Tapes: Learn more

Product Name Notes
2307 is a 7 mil, black Vinyl electrical tape. This product is UL listed, flame retardant and weather resistant.
3M 27 is a 7.0 mil tape consisting of thermosetting rubber adhesive with a woven glass cloth backing primarily used for insulating, securing, splicing and reinforcing applications.
3M 33 electrical tape is a quality, general purpose vinyl insulating tape.
3M 33+ is a 7 mil, premium, vinyl electrical tape used primarily for insulating all wire and cable splices rated up to 600 volts and 22°F.
3M 35 vinyl electrical color coding tape is an electrical grade polyvinyl chloride (PVC) tape with a pressure sensitive rubber adhesive available in nine fade resistant colors.
3M™ electrical tape 44HT is a 5.5 mil polyester film/polyester web coated with a thermosetting adhesive. The tape is a high tack, puncture resistant and has excellent electrical properties.
3M™ Electrically Conductive Adhesive Transfer Tape (ECATT) 9703 is a pressure sensitive adhesive (PSA) transfer tape with anisotropic electrical conductivity. The PSA matrix is filled with conductive particles which allow...
3M™ Electrically Conductive Adhesive Transfer Tape (ECATT) 9707 is a pressure sensitive adhesive (PSA) transfer tape with isotropic electrical conductivity. The PSA matrix is filled with conductive fillers that allow...
3M™ Electrically Conductive Aluminum Tape 3302 is a 2.0 mil (50 micron) high strength dead soft aluminum foil coated with specially formulated conductive pressure sensitive acrylic adhesive system. Good adhesion,...
3M™ Electrically Conductive Double Sided Tape 9750 is an isotropic electrical conductive tape. It consists of an electrically conductive nonwoven carrier coated with a unique electrically conductive acrylic pressure sensitive...
3M™ Electrically Conductive Double-Sided Tape 5113DFT Series is a family of XYZ-axis electrically conductive pressure sensitive adhesive (PSA) tapes. The tape consists of a conductive matrix carrier and a conductive...
3M™ Electrically Conductive Double-Sided Tapes 9701-100 is XYZ-electrically conductive pressure sensitive adhesive (PSA) tape. 3M tapes 9701-100 consist of a conductive matrix carrier (nickel/copper coated conductive non-woven fabric matrix) designed...
3M™ Electrically Conductive Double-Sided Tapes 9701-50 is XYZ-electrically conductive pressure sensitive adhesive (PSA) tape. 3M tapes 9701-50 consist of a conductive matrix carrier (nickel/copper coated conductive non-woven fabric matrix) designed...
3M™ Electrically Conductive Single-Sided Tape 3304BC-S is a single-sided conductive black foil tape that consists of conductive black copper foil carrier and a unique conductive non-woven carrier based acrylic adhesive.
3M™ Electrically Conductive Single-Sided Tape 5113SFT Series is a family of XYZ-axis electrically conductive pressure sensitive adhesive (PSA) tapes. The tape consists of a conductive matrix carrier and a conductive...
3M™ PTFE Film Electrical Tape 60 is a PTFE film backed electrical tape. This flame retardant tape is suitable for use on high temperature coils, wire harnesses and capacitors where...
3M™ XYZ-Axis ECATT 9719 is a double sided, isotropically conductive pressure sensitive tape which conducts electricity through the thickness (the Z-axis) and the plane of the adhesive (X, Y planes)...
3M™ XYZ-Axis ECATT 9720 is a double sided, isotropically conductive pressure sensitive tape which conducts electricity through the thickness (the Z-axis) and the plane of the adhesive (X, Y planes)...
3M™ XYZ-Axis Electrically Conductive Adhesive Transfer Tape (ECATT) 9732 is an isotropically electrically conductive tape. The tape is a conductive acrylic-based pressure sensitive adhesive with a conductive nonwoven scrim. The...
4617 is a 7.5 mil, glass cloth tape used for inter-layer insulation, appliance insulation and strain relief for lead-ins.
50103 is a 3.5mil, strong adhesion PET film tape for flat cable fixation in automotive interiors.
602 is a 7mil high quality vinyl electrical tape consisting of a vinyl backing coated on one side with a rubber adhesive. It is made for general insulation and bundling...
823 is a 9.5mil, polyethyene film electrical tape, primarily used for electrical and maintenance applications.
904-1 is a 2.5 mil, polyester film used in masking metal parts during mild acid etching.
9148 is a 1 mil. blue polyester film tape coated one side with 1.5 mils. of silicone adhesive (2.5 mil total thickness). It is designed to perform in masking applications...
A 3.0 mil. isotropically conductive tape that conducts through the thickness and in the plane of the adhesive ideal for EMI/ RFI shield and EMI/ RFI gasket attachment to metal...
A 5.0 mil. isotropically conductive pressure-sensitive tape conducts through the thickness which is ideal for EMI/ RFI shield and gasket attachment to metal surfaces.
A 7mil. tape consisting of thermosetting silicone adhesive and glass cloth backing primarily used for insulating, securing, splicing and reinforcing applications.
DUCTCLO 3860 is a 12mil premier grade mesh cloth tape with a natural rubber adhesive. The center length on the adhesive side of the tape has a plastic coating which...
DUCTCLO 3880 is an 11.8mil low gloss mesh cloth tape with a natural rubber adhesive. The center length on the adhesive side of the tape has a plastic coating which...
DWrap is a 1mil, blue, high temperature, high tensile, polyester film used in chemical milling, riveting and paint shops
ELE&WH 4100 is a 7 mil (0.178mm) PVC electrical insulation tape with a natural rubber adhesive. ELE&WH 4100 is used for wire and cable insulation, bundling, and primary splice insulation...
ELE&WH 4140 is a 8 Mil (0.20 mm) PVC premium grade electrical insulation tape with a rubber-based adhesive. It offers all-weather performance.
ELE&WH 4160 is 7 mil electrical tape consisting of a plasticized PVC film with an aggressive rubber based adhesive.
ELE&WH 4180 is a 7 mil (0.18mm) plasticized PVC film with an aggressive rubber based adhesive. It is flame retardant and cold resistant. This tape is used for cable coding,...
EV57 is a 7.0 mil, UL listed, vinyl electrical tape. It is used to splice, insulate and bind wiring harnesses.
P212 is a 7.5 mil, glass cloth, electrical insulating tape. It is used wherever superior solvent resistance and flame retardancy are required.
P212HD is a 10 mil, glass cloth, electrical insulating tape. It is used wherever superior solvent resistance and flame retardancy are key requirements.
P30-105 is a 10 mil, heavy-duty, vinyl electrical tape. It is primarily used for insulating bus bar & cable connections, bundling lead wires & wrapping hose harnesses.
tesa 60233 is a matte black single sided electrically conductive self adhesive tape. It consists of a matte black PET backing which is laminated with an aluminum foil and a...
tesa 60252 is a gray double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive.
tesa 60256 is a grey double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive.
tesa 60272 is a black double sided electrically conductive self adhesive tape. It consists of an electrically conductive non-woven backing and an electrically conductive acrylic adhesive.
tesa 60274 is a black double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive.
This black, 7 mil vinyl tape is the economical solution for less demanding indoor jobs.
Unifilmr U477 is a 2 mil, electrically conductive adhesive transfer. It is primarily used in EMI/RFI shielding.