Budnick Converting, Inc. Datasheets for Specialty Tapes
Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types such as flashing tape, barricade tape, riveter's tape, and many more.
Specialty Tapes: Learn more
| Product Name | Notes |
|---|---|
| 0895 Autowrap is a 2.2 mil, polyolefin film masking designed for the protection of automotive finishes during transit to the dealer and storage | |
| 100S.063 is a 1/16 inch, closed cell silicone sponge with a silicone pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 100S.094 is a 3/32 inch, closed cell silicone sponge with a silicone pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 100S.125 is a 1/8 inch, closed cell silicone sponge with a silicone pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 100S.1875 is a 3/16 inch, closed cell silicone sponge with a silicone pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 101T is a 3.5 mil, skived PTFE film and coated with a high temperature silicone adhesive. They are UL recognized. | |
| 102 is a 1.5 mil, skived PTFE film backing compounded with carbon to produce a conductive film. It can be surface treated to enhance bonding to other substrates. | |
| 103 is a skived PTFE used as a static dissipative layer within "high static" paint hoses. | |
| 1100 is a 3 mil, hot melt, heavy duty carton sealing tape. It provides consistent and effective closure to a variety of corrugated and linerboard boxes. | |
| 126 is a 3.8 mil double-coated polyester film splicing tape used in high speed corrugated manufacturing, paper converting, laminating, printing, plate mounting, frame mounting, and foil manufacturing. | |
| 132-10 is a 10 mil PTFE impregnated glass fabric. The PTFE provides a smooth, anti-stick surface, while the glass fabric provides strength and dimensional stability. | |
| 132-3 is a 3 mil PTFE impregnated glass fabric. The PTFE provides a smooth, anti-stick surface, while the glass fabric provides strength and dimensional stability. | |
| 132-5 is a 5 mil PTFE impregnated glass fabric. The PTFE provides a smooth, anti-stick surface, while the glass fabric provides strength and dimensional stability. | |
| 132-6 is a 6 mil PTFE impregnated glass fabric. The PTFE provides a smooth, anti-stick surface, while the glass fabric provides strength and dimensional stability. | |
| 166 is a 10 mil. flame retardent self-extinguishing wire harness tape used as a harness wrap tape in computers, automobiles, appliances and more. | |
| 167 is a 14.0 mil, cohesive friction tape. It is primarily used in secondary wrap for electrical maintenance and spot holding on wire harnesses. | |
| 1711 is a 3.7 mil polyester primarily for use in the optical industry. | |
| 1727 is a weather/wear resistant non-skid tape designed to assist in slippery areas. It consists of a 4 mil PVC film coated in an acrylic adhesive. | |
| 181 Autowrap is a pressure sensitive adhesive coated white UV stabilized polyolefin film masking. | |
| 190 is a 8.5 mil. glass cloth tape used in automotive engine compartment wire harness applications, high temperature, and high strength applications. | |
| 200A.063 is a 1/16 inch, closed cell silicone sponge with an acrylic pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 200A.093 is a 3/32 inch, closed cell silicone sponge with an acrylic pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 200A.125 is a 1/8 inch, closed cell silicone sponge with an acrylic pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 200A.187 is a 3/16 inch, closed cell silicone sponge with an acrylic pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 2010 is a 8.5 mil, polyester for applications where a heavy mass & high thickness is required. | |
| 2019 is a 8.5 mil, polyester film with a heavy adhesive mass and high total thickness. It exhibits excellent adhesion to vinyl and painted metal surfaces, along with good adhesion... | |
| 204-10 is a skived PTFE film used in electrical applications. | |
| 204-2 is a 3.5 mil, skived PTFE film used primarily in electrical applications such as coil wraps and separators, transformer, slot liner and harness wrapping. | |
| 204-2HD is a 3.5 mil, skived & tensilized PTFE film used primarily in electrical applications such as coil wraps and separators, transformer, slot liner and harness wrapping. | |
| 204-3HD is a 4.5 mil, skived & tensilized PTFE film used primarily in electrical applications such as coil wraps and separators, transformer, slot liner and harness wrapping. | |
| 204-5 is a 6.5 mil, skived PTFE film used primarily in electrical applications such as coil wraps and separators, transformer, slot liner and harness wrapping. | |
| 204-5HD is a 6.5 mil, skived & tensilized PTFE film used primarily in electrical applications such as coil wraps and separators, transformer, slot liner and harness wrapping. | |
| 2042-10 is a skived teflon used in anti-stick applications to keep ink and/or adhesive from building up on press rollers during processing. | |
| 2042-3 is a 4.5 mil tape with 3 mil skived teflon primarily used in anti-stick applications to keep ink and/or adhesive from building up on press rollers during processing. | |
| 2042-5 is a skived teflon with a pressure sensitive acrylic adhesive | |
| 2045-10 is a 11.5 mil, skived PTFE film coated with a high temperature, pressure sensitive silicone adhesive. It is primarily used for electrical insulation. | |
| 2045-2 is a 3.5 mil, skived PTFE film coated with a high temperature, pressure sensitive silicone adhesive. It is primarily used for electrical insulation. | |
| 2045-3 is a 4.5 mil, skived PTFE film coated with a high temperature, pressure sensitive silicone adhesive. It is primarily used for electrical insulation. | |
| 2045-5 is a 6.5 mil, skived PTFE film coated with a high temperature, pressure sensitive silicone adhesive. It is primarily used for electrical insulation. | |
| 2045-6 is a 7.5 mil, skived PTFE film coated with a high temperature, pressure sensitive silicone adhesive. It is primarily used for electrical insulation. | |
| 2104 is a polyethylene tape with a very low-tack adhesive system to help protect many polished metals, plastic and glass materials. | |
| 211 is a 2 mil, film, skived from virgin PTFE, that has been etched on one side for bonding to elastomers to produce laminated diaphragms. | |
| 212 is a 2 mi, skived virgin PTFE, that has been etched on one side used in the production of PTFE tapes. | |
| 213 is a 2 mil, film skived from virgin PTFE, that has been etched on one side bonding to elastomers to produce laminated diaphragms. | |
| 215-10 is a 11.5 mil, skived PTFE film that is coated with a "high performance" acrylic adhesive. It is used in electrical applications. | |
| 215-2HD is a skived and tensilized PTFE film used primarily in electrical applications. | |
| 215-3 is a 4.5 mil skived PTFE film used primarily in electrial applications | |
| 215-5 is a 5 mil PTFE coated with a high temperature acrylic adhesive. | |
| 2237M is a 4.0 mil, polyester film useful in splicing and general purpose bonding. | |
| 2253-2 is a 3.5 mil, high modulous PTFE tape with acrylic adhesive. | |
| 2255-2 is 3.5 mil, high modulous, PTFE coated film tape. It is primarily used for phase insulation, bundling end turns, anchoring breakouts and protecting air-frame wire harnesses. | |
| 2255-3 is 4.5 mil, high modulous, PTFE coated film tape. It is primarily used for phase insulation, bundling end turns, anchoring breakouts and protecting air-frame wire harnesses. | |
| 2255-5 is 6.5 mil, high modulous, PTFE coated film tape. It is primarily used for phase insulation, bundling end turns, anchoring breakouts and protecting air-frame wire harnesses. | |
| 2255-6 is a 7.5 mil, high modulous PTFE tape with acrylic adhesive. | |
| 225FR is a 12 mil cloth tape used for seam sealing(taping) and repair of cargo compartment liners for use on covering pins/rivets where high adhesion and flame resistance is critical. | |
| 2265-2 is a 3.5 mil, high modulus extruded PTFE film coated with a high temperature, pressure sensitive silicone adhesive. | |
| 2265-5 is a 6.5 mil, high modulus extruded PTFE film coated with a high temperature, pressure sensitive silicone adhesive. | |
| 2275-2 | |
| 2283-2 is a 3.5 mil, high modulous oriented PTFE tape. | |
| 2285-2 is a 3.5 mil, high modulous PTFE tape. It is a specially formulated PTFE film coated with a high temperature, pressure sensitive silicone adhesive. | |
| 2285-5 is a 6.5 mil, high modulous PTFE tape. It is a specially formulated PTFE film coated with a high temperature, pressure sensitive silicone adhesive. | |
| 2300-10R is a 12 mil, polyolefin (UHMW) film coated with a rubber adhesive. | |
| 2300-5R is a 7 mil, polyolefin (UHMW) film coated used in bottling plant conveyors. | |
| 2302-10 is a 11.5 mil, UHMW polyolefin film coated with a pressure sensitive acrylic adhesive. It is frequently used to line chutes and conveyors. | |
| 2302-20 is a 21.5 mil, UHMW polyolefin film coated with a pressure sensitive acrylic adhesive. It is frequently used to line chutes and conveyors. | |
| 2302-3 is a 4.5 mil, UHMW polyolefin film coated with a pressure sensitive acrylic adhesive. It is frequently used to line chutes and conveyors. | |
| 2302-5 is a 6.5 mil, UHMW polyolefin film coated with a pressure sensitive acrylic adhesive. It is frequently used to line chutes and conveyors. | |
| 231 is a 12 mil premium waterproof sealing tape used for demanding waterproof packaging. | |
| 2345-2 is a 3.5 mil, polyimide film coated with a high-temperature, pressure sensitive silicone adhesive. It is primarily used in electrical insulation and gold finger protection. | |
| 2345-5 is a 6.5 mil, polyimide film coated with a high-temperature, pressure sensitive silicone adhesive. It is primarily used in electrical insulation and gold finger protection. | |
| 2355-2 is a 3.5 mil, FEP PTFE film coated with a high-temperature, pressure sensitive silicone adhesive. | |
| 23816 is manufactured from silicone rubber/fiberglass cloth backing coated with high-temperature silicone adhesive. | |
| 242-2 is a 2 mil, silicone Free PTFE pressure sensitive tape made from a skived and tensilized PTFE film specifically designed for the Aerospace Composite Industry. | |
| 243PE is a 4 mil, polyethylene film designed for splicing polyolefin film. | |
| 244-2HD is a 3.5 mil, skived and tensilized PTFE film used in electrical applications. | |
| 244-2JSF 3.5 mil, skived and tensilized PTFE film used in various aerospace release applications within composite constructions. | |
| 245-5 is a 5 mil, skived PTFE film used primarily for down-hole cable splicing which requires good adhesive strength at elevated temperatures. | |
| 253 is a tan paper tape with a silicone adhesive on a polyester liner. | |
| 254M is a 3 mil, double coated polyester film applied where heavy adhesive mass and total thickness is required. | |
| 256M is a 3.98 mil, double coated polyester film used when a very high degree of quick stick and moderate shear values are necessary. | |
| 262 has a 3.35 mil, double coated polyester film applied where heavy adhesive and high total thickness is required. | |
| 262T is a 1.2 mil, thin, conformable, lightweight tissue, coated on both sides with a high tack, synthetic adhesive. | |
| 266 is an 8.0 mil wire harness tape uniquely designed for use in wire harness applications for the appliance industry. | |
| 271 is a 1.9 mil, tough, impact resistant BOPP film, used for food packaging, such as box sealing. | |
| 281 is an 11 mil polyethylene moisture barrier tape used as a moisture barrier in automotive, appliance and marine manufacturing, wire harness splice insulation and spot taping. | |
| 2915-10 is a 10 mil, high-temperature glass cloth tape with a durable woven fiberglass backing. The old designation for this product was G540. | |
| 2A04 is a 2.0 mil co-extruded tape featuring multi-polymer backing and a low-tack acrylic adhesive system used for protection of many surfaces. | |
| 2A05 is a 2.0 mil co-extruded tape consisting of a multi-polymer film backing and a low-tack acrylic adhesive system primarily used for protection of many surfaces. | |
| 2A10 is a 2.0 mil co-extruded tape consisting of a multi-polymer film backing and a low-tack acrylic adhesive system primarily used for protection of many surfaces. | |
| 2A12 is a 2.0 mil co-extruded tape with a multi-polymer backing and a low-tack acrylic adhesive system primarily used for protection of many surfaces. | |
| 2A25 is a 2.0 mil co-extruded tape consisting of a multi-polymer film backing with a medium-tack adhesive system primarily used for protection of many surfaces. | |
| 2A26 is a 2.0 mil co-extruded tape consisting of a multi-polymer backing with a medium-tack acrylic adhesive system primarily used for protection of many surfaces. | |
| 2A29 is a 2.0 mil co-extruded, multi-polymer tape with a medium-tack acrylic adhesive system primarily used for protection of many surfaces. | |
| 2A87 is a 2.0 mil co-extruded, protective tape consisting of a multi-polymer backing with a high-tack adhesive system. | |
| 2A88 is a 2.0 mil co-extruded tape consisting of a multi-polymer film backing with a low-tack acrylic adhesive system primarily used for decoration and prefabrication applications. | |
| 2E93 is a 2.5 mil co-extruded tape featuring a multi-polymer backing with a high-tack acrylic adhesive system used for proctection of many substrates. | |
| 300AR.063 is a 1/16 inch, reinforced medium compression, closed cell silicone sponge with an acrylic pressure sensitive adhesive. | |
| 300AR.125 is a 1/8 inch, reinforced medium compression, closed cell silicone sponge with an acrylic pressure sensitive adhesive. | |
| 300AR.187 is a 3/16 inch, closed cell silicone sponge with an acrylic pressure sensitive adhesive. | |
| 303-2 is a 2 mil, polyimide film gold finger masking, coil insulation and high temperature harness wrapping. | |
| 303-ESD is a 2.5 mil, anti-static treated polyimide film coated with a silicone system. | |
| 313 is a 2.55 mil, biaxially oriented polypropylene (BOPP) film with pressure sensitive acrylic adhesive. It requires no moisture, heat or solvent for activation. | |
| 3161-1 Mil, is a 2.3mil, flame retardant, printable, polyester film tape. It is ideal for film-foil and film wrap capacitors. | |
| 3175M is a 4.04mil polyester which bonds a variety of foam and gasket materials when an economical product is required | |
| 3294 is a 5 mil rayon which is a non-woven, synthetic backing with a strip-coated low tack for various venting applications requiring high outgassing rates. | |
| 332 is a 3.2mil, aluminum foil duct tape, primarily used for sealing duct work for heating, air conditioning, and refrigeration systems. | |
| 3320 is a tri-directionally reinforced foil/fiberglass scrim/kraft lamination tape. | |
| 336 is a polyester tape with a very low tack adhesive system for use as a protective tape. | |
| 341 is a 3.0 mil BOPP film, coated with a high-grade, emulaion acrylic adhesive. This product is specifically designed for box sealing. | |
| 348 is a 8.8mil, all service jacket sealing tape with tri-directional fiberglass backing, primarily used for ASJ faced duct and pipe systems. | |
| 351 is a 3.43 mil, BOPP film with hot melt rubber resin adhesive. It is used as a packaging tape for box sealing, splicing, recouperage and other demanding government packaging... | |
| 351-5 is a 7 mil aluminum foil coated with a green PTFE and a silicone adhesive on one side. | |
| 353 is a 1.9 mil, Polyester film with hot melt rubber-resin adhesive. It is primarily used for box sealing, splicing and other packaging applications. | |
| 355 is a 3.43 mil, BOPP film with hot melt rubber resin adhesive. It is primarily used for box sealing, splicing and other demanding packaging applications. | |
| 3589 is a 3.5 mil, crepe paper tape used in general purpose applications. | |
| 369 is a 1.6 mil, BOPP for general purpose packaging tape for light weight boxes exposed to minimal distribution hazards. | |
| 370 is a 5 mil, single coated PVC film used for use with pre-molded, high impact PVC insulation fitting covers. | |
| 372 is a 2.2 mil, BOPP film with hot melt rubber resin adhesive. It is primarily used for box sealing, splicing, recouperage, and other demanding packaging applications. | |
| 3721 is a 2.1 mil, BOP film with pressure sensitive, hot melt rubber-resin adhesive. It has been applied on fiberboard boxes with good results at refrigeration temperatures of 32°F to... | |
| 3723 is a 3 mil, BOP film with pressure sensitive, hot melt rubber-resin adhesive. It has been applied on fiberboard boxes with good results at refrigeration temperatures of 32°F to... | |
| 373 is a 2.5 mil, BOPP (Biaxilly Oriented Polypropylene) film with hot melt rubber resin adhesive. It is primarily used for box sealing, splicing, recouperage and other packaging applications. | |
| 3732 is a 2.5mil high performance packaging tape used for box sealing, splicing, recouperage, and other demanding packaging applications. | |
| 3743 is a 2.6 mil, BOPP film with hot melt rubber resin adhesive. It is primarily used for box sealing, splicing, recouperage and other demanding packaging applications. | |
| 3750 is a 3.1mil, polypropylene film, primarily used for box sealing, splicing, recooperage and other demanding packaging applications. | |
| 3781 is a 1.9 mil, biaxially oriented polypropylene film with a hot melt rubber-resin adhesive. It is a reliable tape for a wide range of environments and applications. | |
| 3782 is a 2.2 mil, biaxially oriented polypropylene film with a hot melt, rubber-resin adhesive. It is a reliable tape for a wide range of environments and applications. | |
| 3785 is a 3.1 mil, biaxially oriented polypropylene film with a hot melt, rubber-resin adhesive. It offers superior performance for a wide range of environments and applications. | |
| 394 is a 4mil, non-woven synthetic backing tape, primarily used for foam-in-place insulation processes in appliance and other industries. | |
| 3M 1640 is a 40mil non-compressible vinyl carrier coated on one side with a pressure sensitive acrylic adhesive designed for building up print cylinder diameter. | |
| 3M 2517 is a 6.5 mil, general purpose flatback paper tape for splicing liner boards, bundling, holding and packaging applications. | |
| 3M 2525 is a 9.5 mil, flat stock paper used in many holding, masking and splicing applications. | |
| 3M 305 is a 1.8mil general purpose box sealing tape. | |
| 3M 311 is a 2.05 mil, biaxially oriented polypropylene (BOPP)film with pressure sensitive acrylic adhesive. It requires no moisture, heat or solvent for activation. | |
| 3M 412DL is a 2 mil, gray. double coated vinyl used for mounting photopolymer and rubber plates in solid printing. | |
| 3M 414DL is a 2 mil, black, double coated vinyl used for mounting photopolymer and rubber plates in solid printing. | |
| 3M masking tape 218 is a 4.8 mil. high-performance film backed tape with low profile and high adhesion for excellent paint lines and other masking and holding applications. | |
| 3M masking tape 2214 is a 5.3mil general purpose paper tape for holding, bundling, sealing, non-critical masking and a vast number of other jobs where a pressure sensitive tape is... | |
| 3M™ Stretch Release Tape 6657-150 is a double coated tape with a specially designed adhesive and carrier which can be stretched in the parallel or up to perpendicular (180°-90°)direction of... | |
| 3M235 is a black colored opaque crepe paper tape primarily used in the photographic industry. | |
| 3M256 is a colored flatstock tape for masking, bundling, holding, and splicing operations needing colors for identification. | |
| 3M335 is a polyester tape with a very low tack adhesive system for use as a protective tape. | |
| 3M371 is a biaxially oriented Scotchpro film ideal for many treated and coated surfaces. It is ideal for box sealing. splicing. recouperage and other packagiing applications. | |
| 3M375 is a biaxially oriented polypropylene Scotchpro film with a pressure-sensitive hot melt rubber resin adhesive. | |
| 3M472 is a 10.4 mil. tape consisting of vinyl backing with a pigmented rubber adhesive for abrasion protection and many outdoor weathering applications. | |
| 3M476XL double coated film tape is a pressure-sensitive adhesive system that offers excellent quick stick for sealing many boxes and tubes used for various types of shipments. | |
| 3M477 is a 7.2 mil. conformable transparent vinyl backing with a rubber adhesive ideal for many heavy duty protection applications, as well as masking and splicing. | |
| 3M480 is a 5.1 mil. transparent polyethylene backing with a long aging transparent acrylic adhesive used for splicing polyethylene sheeting, as well as many miscellaneous protecting and sealing. | |
| 3M483 is a 5.3 mil. various colored polyethylene backing with a rubber adhesive tape used for many general purpose applications. | |
| 3M484 is a 7.2 mil. conformable and abrasion-resistant vinyl tape for masking various surfaces during electroplating and anodizing operations. | |
| 3M5413 is a tape consisting of a Kaptonr polyimide film and silicone adhesive designed for high temperature applications. | |
| 3M5421 is a 6.7 mil. ultra-high molecular weight polyethylene film with a rubber adhesive which provides an excellent abrasion resistant surface. | |
| 3M5423 is an ultra-high molecular weight polyethylene film coated with a rubber adhesive which provides an excellent abrasion resistant surface. | |
| 3M5425 is a 4.5 mil. ultra-high molecular weight polyethylene film coated with a special acrylic adhesive that is resistant to many solvents. | |
| 3M5430 is a transparent UHMW polyethylene film tape for the automotive industry to help control squeaks and rattles due to vibration or wear of metal and plastic materials. | |
| 3M5481 is a 6.8 mil. skived PTFE (polytetrafluorethyl ene) film backing with a silicone adhesive used for many wrapping applications and sealing and masking applications. | |
| 3M5498 is an extruded PTFE film backing with a silicone-free rubber adhesive | |
| 3M665 is a 3.5 mil repositionable, linerless double coated film tape. This tape is linerless and is ideal for removable and repositionable to films and plastics. | |
| 3M764 is a general purpose vinyl tape for use in non-critical applications such as color coding, bundling and safety marking, etc. | |
| 3M767 is a 5.0 mil. tape with a polyvinyl chloride backing and a rubber adhesive used in general purpose hazard/ safety marking applications which is printed in red and white... | |
| 3M854 is an opaque, cream-colored polyester tape with excellent chemical resistance in precious metal plating, especially gold. | |
| 400S.031 is a 1/32 inch, 30 durameter, solid silicone rubber with an acrylic pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 401M is a 9.0 mil, solvent-free, double coated rubber backed tape ideal for bonding a variety of similar and dissimilar materials. | |
| 402 is a 3 mil, skived, carbon filled UHMW (Ultrahigh Molecular Weight Polyethylene) Film. The carbon type and level achieve conductivity sufficient for static dissipation applications. | |
| 403- is a 8.3 mil, UHMW polyethylene film backing used primarily in mechanical applications such as chute liners, wear pads and guide rails. | |
| 403-10 is a 10 mil ultra high molecular weight polyethylene used primarily in mechanical applications such as chute liners, wear pads and guide rails. | |
| 403-15 is a 15 mil, Ultra High Molecular Weight Polyethylene used in applications such as chute liners, wear pads and guide rails. | |
| 403-20 is a 20mil, Ultra High Molecular Weight Polyethylene (UHMW) film used primarily in mechanical applications such as chute liners, wear pads and guide rails. | |
| 403-5 is a 10.3 mil UHMW polyethylene film with an elastomer rubber based adhesive is an extremely rugged film that is highly abrasion resistant. | |
| 405 is a 3mil, repulpable, double-coated tape, primarily used for overlaping splices in cellulosic materials. | |
| 4100 is a 2.8 mil, embossed, polyvinyl chloride tape. It is printable and is used for can sealing and bundling. | |
| 4101 PV2 is a 2.0 mil, transparent cellophane office/stationary tape. It is used primarily for general purpose office use and made for desk top dispensers. | |
| 411 is a 11 mil, heavy aluminum foil/glass fabric used in more demanding plasma flame spray applications | |
| 411 is a 14.9mil gray double coated tape with a soft rubber adhesive on each side of a vinyl carrier. | |
| 4129 is a 2 mil transparent polyester film with acrylic adhesive. This product is tear resistant and resistant to UV, water and various chemicals. | |
| 4137 is a 2 mil, single coated aluminized polyester used for splicing of plastic coated wallpaper with embossed surfaces. | |
| 413DL is a black double coated flexographic mounting tape with a firm rubber adhesive on each side of a vinyl carrier. This tape offers lower adhesion, higher temperature and solvent... | |
| 4156 is a 2.4 mil, cellphane backed specialty lithographers tape designed for film masking. | |
| 4163 is a 5.9 mil, PVC tape used in general purpose shop and identification uses. | |
| 4169 is a 8 mil, PVC tape used a floor marking tape. | |
| 423-10 is a 11.8 mil, UHMW polyethylene film used for chute liners, wear pad & guide rails in the automotive industry. | |
| 423-20 is a 20 mil, Ultra High Molecular Weight (UHMW) polyethylene film backing whose mechanical applications include chute liners, wear pads & guide rails. | |
| 423-3 is a 3 mil, UHMW polyethylene used in automotive and mechanical applications. | |
| 423-5 is a 7 mil, UHMW polyethylene film used in mechanical applications that include chute liners, wear pads & guide rails. | |
| 4232 is a 22 mil polyester splicing tape. It is used to splice cassette tapes. | |
| 4264 is a 1.65 mil, performance grade PP carton sealing tape for all your packaging & light bundling needs. | |
| 4269 is a 3 mil, premium grade biaxially oriented polypropylene carton sealing tape with a thick backing and aggressive hot melt adhesive. | |
| 428 AWF is a conformable foil/skrim/kraft lamination or all service jacket used for sealing cold and dual temperature duct & pipe systems where the basic insulation uses ASJ facing. | |
| 4288 is a 4.06 mil, stable, medium duty TPP strapping tape with a natural rubber adhesive system. It exhibits good tensile strength with low elongation at the same time. | |
| 4298 is a 4.5 mil, medium duty TPP strapping tape used in L and C clipping of boxes in consumer markets and non-staining securing on appliances and other durable goods. | |
| 4299 is a 5.9 mil, tensilized polypropylene used for closing, holding and securing. | |
| 4302 is a 3.8 mil self-wound, acrylic adhesive on a polyester carrier. It is used to bond plastics and other low surface energy substraqqtes. Spec # 56945 | |
| 4309 is a 6.7 mil, creped paper tape for high quality spray painting with subsequent oven-drying up to a temperature of 248°F | |
| 4313 is a 4.3 mil, paper flatback tape used primarily for sealing and identifying of light to medium weight cartons. | |
| 4328 is a 6.3 mil, flat back creped paper tape used for sealing bags with flag type closure. | |
| 4351M is a 3.6 mil, polyester film which bonds a variety of ether, ester and low perm urethane foams. | |
| 4352M is a 3.6 mil, polyester film designed to adhere to low energy surfaces including talc filled polypropylene. | |
| 4354M is a 3.4 mil, double coated tape that forms excellent bonds to a variety of foams. | |
| 4355M is a 3.8 mil, double coated polyester film designed to adhere to low energy surfaces. | |
| 4371M is a 3.6 mil, double coated polyester film used to bond a variety of ether, ester & low perm foams. | |
| 4373M is a polyester film used to bond a variety of ether ester and low perm urethane foams. | |
| 4374M-74-54 is a 3.1mil, double coated polyester film used for bonding to a wide variety of ether ester and low perm urethane foams. | |
| 4378M has a 0.5mil, double coated polyester backing & is used to bond to a variety of ether, ester and low perm foams. | |
| 4394 is a .35 mil, high density polyethylene film developed for superior paint and filler jobs. It allows easy application by one person. | |
| 440A.031 is a 1/32 inch, 30 durameter, solid silicone rubber with an acrylic pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 440S is a 1/32 inch, 30 durameter, solid silicone rubber with an silicone adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 4412N is a lonomer backed foamed acrylic that has extremely tacky and environmental resistant acrylic adhesive on one side. It is 2 mm (78.7 mils) thick and is used for... | |
| 447DL is a 9.8mil gray double coated tape with a soft rubber adhesive on each side of a vinyl carrier. | |
| 4541 is an 11.4 mil, woven rayon fabric used for sealing of heavy shipping cartons and tins, bundling bars, rods and cables. | |
| 4549 is a 12.2 mil, rayon fabric tape used to seal buckets, drums and tins. It is also used as vibration protection in the car body and appliance industries. | |
| 4563 is a 13.4 mil, smooth, siliconized treated tape. It is designed for wrapping rollers providing non-slip surface on machines for web control. Commonly known as "Printer's Friend". | |
| 4576 is a highly elastic single sided adhesive tape 4.5 mils thick made of PET/cellulose non-woven fabric. | |
| 469 is a 7 mil close woven glass tape. Applications include slot and coil insulation, heat barrier tape, harness wrap and cable splicing. | |
| 4735 is an 5.5 mil, high temperature vinyl fine line paint masking tape for fascia, rocker panels, two-tone and other multiple color applications where critical paint break lines are required. | |
| 4737S is a 5.1 mil, high temperature fine line vinyl for masking critical paint lines. | |
| 4737T is a 5.1 mil, translucent, high temperature fine line vinyl for masking critical paint lines. | |
| 4840 consists of a stable, ribbed film backing which is coated with a UV-resistant natural rubber based adhesive. | |
| 4863 is a 25 mil, dimpled, siliconized treated tape. It is designed for wrapping rollers providing non-slip surface on machines for web control. Commonly known as "Printers Friend". | |
| 4928 is a 5 mil, transparent, double coated polyester tape used to mount plastic parts in the electronics industry. | |
| 492P is a 5 mil porous film produced from Ultra High Molecular Weight (UHMW) polyethylene, application areas would include filtration &diagnostics. | |
| 4963 is a 4.3 mil, PVC used to splice paper, plastic and metal film/foil webs. Self-adhesive finishing of decorative and packaging die-cuts. | |
| 4967 is a 6 mil, transparent, polyester tape excellent for diecutting jobs. | |
| 4972 is a thin 1.9 mil, transparent, double coated, polyester backed tape. | |
| 498 is a 22 mil, double ply of silicone rubber, aluminum foil and glass cloth used as a masking tape in plasma flame spraying when a single ply tape will... | |
| 4980 is a 3.1 mil, transparent, double coated polyester tape used to mount plastic parts in the electronics industry. | |
| 4983 is an ultrathin 1.2 mil, double coated polyester used primarily for permanently bonding small, sophisticated shapes. | |
| 500-P is a, 6.3 mil, high performance, double-coated tissue. It is widely used to mount interior automotive trim, bonding foam & mounting nameplates. | |
| 5000M is a 3.2mil, double coated polyester film designed for bonding a wide variety of polyurethane and polyethylene foams, felts and cork. | |
| 5000N is 6.3 mil, double coated non-woven fabric that is suited to uses that need recycling. | |
| 5000N(C)B is 6.3 mil, double coated non-woven fabric that is suited to uses that need recycling. | |
| 5015E is a light and age resistant double coated non woven tape designed to make foams self-adhesive for a wide variety of sealing applications. | |
| 5033X is a 5.2 mil, non-woven, double coated tissue. It is primarily used for splicing in the paper & corrugated industry. | |
| 5035K is a 6.3 mil, non-woven, double coated tissue tape. It is primarily used for splicing paper, films & foils. 5035K is also suitable for laminating, attaching, mounting & holding. | |
| 50605 is a 3.7 mil, double coated tissue used for splicing of corrugated fluting. | |
| 50658 is a 4.7 mil double coated tissue used for splicing corrugated material. | |
| 509A is a 4 mil, double coated, repulpable, flying splice tape. It is primarily used for performing flying splices on various weights & grades of paper stock. | |
| 509AH is a 4.7 mil, double coated, repulpable, flying splice tape. It is specifically developed for applications where high-speed flying splices are required in areas of high heat and humidity. | |
| 509AT is a 5.7 mil, double coated, repulpable, flying splice tape. It is primarily used for performing flying splices on various weights & grades of paper stock. | |
| 509N is a 4.0 mil, repulpable, double-coated tissue splicing tape. It is primarily used for static splices on various weights and grades of paper. | |
| 51010 is a 5 mil, polypropylene used to reinforce shipping cartons. | |
| 51126 is a 4.7 mil, PE film used in overmasking for painting processes of large areas of painted and unpainted plastic parts such as bumpers. | |
| 511C is a polyester tape designed for splicing many release coated papers. | |
| 512 is a 3.0 mil, silicone splicing tape. It is primarily used to splice various types of substrates. | |
| 51408 is a 2.6 mil, polyimide film with outstanding durability, used for high temperature masking of personal computer boards and holding the layers of solar panels together during assembly. | |
| 51446 is a 3.9 mil, repulpable splicing tape. It is used for manual splicing applications. | |
| 51571 is a 6.3 mil double-sided tape with a non-woven backing. It is used for permanent mounting of metals and plastics. | |
| 5180 is a 3.5 mil, general purpose PTFE skived film tape. It is primarily used for wrapping rollers, sealing and masking. | |
| 5181 is a 6.5 mil, general purpose PTFE skived film tape. It is primariy used for wrapping rollers, sealing and masking. | |
| 51903 is a 3.2 mil double coated UPVC tape used primarily for splicing plastic, metal foils, paper and card-boards. | |
| 51908 is a .7 mil thick PP tape with a red liner used for sealing filmic bags. 61908 has an extended liner. | |
| 51912 is a 3.5 mil, double coated tape used for manual splicing in the paper industry. It offers very good repulpability over the full pH range. | |
| 51913 is 2.3 mil, double coated repulpable tape used for static/manual splices in the paper industry. | |
| 51970 is a 8.7 mil double coated, transparent, PP tape that offers a secure bond on rough surfaces such as walls, decorative trims, point-of-purchase displays & weather stripping. | |
| 520 is a 2.8mil, premium grade polypropylene carton sealing tape, manufactured with "natural rubber" pressure sensitive adhesive, for closure of corrugated and liner-board boxes. | |
| 52310 PV3 is a 4.6 mil, double coated, UPVC that is used to mount photopolymer flexographic plates for printing. | |
| 52325 PV3 is a 1 mil, double coated, UPVC that is used to mount photopolymer flexographic plates for printing. | |
| 52338 is a 15 mil, soft, PVC, photoplymer plate mounting tape for high quality flexographic printing applications such as frozen and bakery food item packaging. | |
| 52350 is a 20 mil, soft PVC, photoplymer plate mounting tape for high quality flexographic printing applications such as frozen and bakery food item packaging. | |
| 524 is a 4.0 mil, silicone splicing tape. It is primarily used for splicing various types of substrates. | |
| 524CW is a 4.3 mil tissue coated 2 side with an aggressive acrylic adhesive. It is specifically designed for continuous web splicing. | |
| 525 is a 2.0 mil, acrylic splicing tape. It is primarily used to splice all non-silicone surfaces. | |
| 526 is a 3.5 mil, acrylic splicing tape. It is primarily used for splicing of all non-silicone substrates. | |
| 53000PV1 is a 5.0 mil, tensilized polypropylene designed for holding low energy surfaces such as appliances. | |
| 53021 is a 5.8 mil, tensilized polypropylene used in the sequencing of bags for the poultry, meat, dairy and other related industries. | |
| 5302A is a 13.6 mil polyester film coated on one side with silicone and the other side in acrylic. It is used for bonding and joining. | |
| 53131 is a 6.6 mil, medium grade paper tape designed for bandoliering. It used primarily in the sequencing of axial leaded components such as capacitors, resistors and diodes. | |
| 53200 is a 4 mil, tensilized polypropylene used primarily for temporary holding of appliance parts. | |
| 53300 is a 4.6 mil, TPP used in the appliance industry for temporary holding applications. | |
| 53302 is a 7 mil, premium grade kraft flatback tape used for non-repulpable splicing, core starting, end tabbing & sealing heavy duty carton applications. | |
| 53313 is a 6.8 mil, kraft flatback tape that performs in a wide range of temperatures and humidity for splicing, core starting and carton sealing. | |
| 53314 is a 9.4 mil, fiberglass reinforced tape especially designed for the appliance industry. | |
| 53380 is a 1.65 mil, standard grade biaxially oriented polypropylene carton sealing tape. | |
| 53490 is a 4.2 mil tensilized polypropylene teartape with an aggressive rubber adhesive that exhibits excellent bonding on both sides to corrugated cardboard surfaces. | |
| 53497 is a 5.9 mil, tensilized polypropylene TPP tear tape used in heavy duty package reinforcement. | |
| 538 is a 8.2 mil flatback paper, carton sealing tape. | |
| 539 is a 7.3 mil, medium grade flatback tape designed for various sealing and splicing jobs. It has low curl characteristics and is very conformable. | |
| 541 is a 30 mil, double-coated, high-bond, butyl rubber tape. It is developed for applications where high shear strength is required. | |
| 5410 is a 9 mil, polyethylene used for long term preservation, sealing and splicing applications. | |
| 54287are single-face die cuts for fixing the top layer of paper reels during acceleration prior to performing flying splices. | |
| 543 is a 5 mil, medium crepe designed for the chequebook binding industry. | |
| 5474M-74-54 is a 4.25mil, double coated tape used to quickly bond materials such as foam, plastic, and cork. | |
| 5480 is a 3.7 mil. skived PTFE (polytetrafluorethyl ene) film backing with a silicone adhesive used for wrapping applications and sealing and masking applications. | |
| 5489 is a 6.8m, double coated polyester film with high peel, high shear, high tack, and very good heat resistance. | |
| 5490 is a 3.5 mil. extruded PTFE film backing with a silicone adhesive primarily used for an easy release surface on rollers, plates, belts, etc. where build up of sticky... | |
| 5491 is a 6.5 mil. extruded PTFE film backing with a silicone adhesive is primarily used for sealing and masking, wrapping applications and application of an easy release surface on... | |
| 554 is a 3.5 mil, polymide film tape. It is primarily used for high temperature masking and electrical insulation. | |
| 556 is a 2.6 mil, polyimide film tape. It is primarily used for high temperature masking and protects circuit boards gold finger contacts. | |
| 558CA is a 14mil, metalized polyethylene coated cloth with printed UL listing, primarily used for UL listed flexible air ducts in accordance with manufacturer's installation instructions. | |
| 561 is a 2.2 mil, polyimide film tape. It is primarily used where electrostatic discharge is a concern. | |
| 563 is a 6.9 mil, strong crepe paper, coated with an aggressive resistant natural rubber pressure-sensitive adhesive that provides exceptional holding power to a variety of surfaces. | |
| 570 is a 2.0 mil. silicone splicing tape. It is primarily used for splicing of silicone surfaces, labels, films, and specialty papers. | |
| 571 is a 2.5 mil, silicone splicing tape. It is primarily used to adhere to silicone papers and films and other difficult surfaces. | |
| 572 is a 3.5 mil, photo splicing tape. It is primarily used for attaching film to leader card on photo developing and printing machines. | |
| 572LS is a 3.5 mil, photo splicing tape. It is primarily used for attaching film to leader card on photo developing. | |
| 573 is a 2.5 mil, silicone splicing tape/aerospace flash removal. It is primarily used to adhere to silicone-coated papers and films. | |
| 575 is a 3.0 mil, PCB plating tape. It is primarily used for protecting printed circuit boards from harsh chemicals during plating or stripping of gold contact fingers. | |
| 576 is a 4.0 mil, PCB plating tape. It is primarily used for protecting printed circuit boards from harsh chemicals and fumes. | |
| 577 is a 3.5 mil, PCB plating tape. It is primarily used for protecting printed circuit boards from chemicals and fumes. | |
| 578 is a 4.1 mil, PCB plating tape. It is primarily used for protecting printed circuit boards from harsh chemicals during plating or stripping of gold contact fingers. | |
| 579 is a 4.0 mil, PCB plating tape. It is primarily used for SMOBC boards and with mild heat as a regular plating tape on all circuit boards. | |
| 581 is a 2.9 mil, SMOBC plating tape. It is primarily used for protecting printed circuit boards from chemicals during plating or stripping of gold contact fingers. | |
| 583 is a 2 mil, rubber (nitrile/phenolic) heat activated adhesive transfer used for bonding printed circuit boards. | |
| 586 is a 2.9 mil, PCB plating tape. It is primarily used to protect circuit boards during plating or stripping of gold finger contacts. | |
| 591 is a 7.0 mil, flatback paper used primarily in the manufacture and repair of golf club grips. | |
| 595L is a 2.6 mil, silicone splicing tape. It is primarily used for splicing of all non-silicone substrates. | |
| 597 is a 5.9 mil, thin, flexible vinyl (PVC) film, coated on both sides for a permanent bond to a variety of surfaces. | |
| 598 is a 3.0 mil, easy release silicone splicing tape. It is primarily used for splicing of all adhesive coated tapes and labels. | |
| 60760 is a soft PVC with a clean removal rubber adhesive system with durable PVC backing that provides excellent impact and scuff resistance. | |
| 61908 is a .7 mil thick PP tape with an extended red liner used for sealing filmic bags. 51908 has no extended liner. | |
| 626-20 is a 20mil, aluminum foil backed, butyl adhesive, primarily used for sealing metal and wood surfaces. | |
| 626-35 is a 35mil, aluminum foil backed, butyl adhesive tape, primarily used for sealing metal and wood surfaces. | |
| 627-20 is a 20mil, polyethylene, low density tape, primarily used under tile on the ridge and hip lines of roofs to prevent moisture from entering the building. | |
| 627-35 is a 35mil, polyethylene, low density tape, primarily used under tile on the ridge and hip lines of roofs to prevent moisture from entering the building. | |
| 64007 is a 2.3 mil, polypropylene carton sealing tape used as tamper evident warning tape. | |
| 64621 is a 3.5 mil, transparent, double coated tape on a polypropylene carrier. Its adhesive is a synthetic rubber hotmelt, that is solvent free. | |
| 662 is a 4.3 mil, highly tensilized PTFE used for flat die extrusion of PE coatings. | |
| 663 is a 4.3 mil, highly tensilized PTFE film coated with a high temperature silicone adhesive. | |
| 6803T is a 4.2mil, double coated tissue tape used where quick stick is necessary. It is often used in splicing applications. | |
| 6848 is a 4.5mil, double coated polyester film used where resistance to ultraviolet light is needed. 6848 has xcellent performance during extreme temperature changes. and resists plasticizers. | |
| 6930 is a 3 mil, multi-layer laser engravable , pressure sensitive label stock. It is used for name plates, product ID in extreme environmental conditions. | |
| 695 is a white, 3.0 mil (0.076 mm) polyethylene film tape with a tack-free center window for use in holding aircraft rivets in place prior to and during riveting. | |
| 6965 is a 8.1 mil transparent PET-film with an acrylic adhesive system that combines good adhesion with high shear resistance. | |
| 702P is a 5mil double coated with a .5 mil polyester carrier. It is primarily used for bonding where plasticizer and temperature resistance is needed. Specification # 55810. | |
| 704-2 is a 3.5 mil, FEP (Teflon r) film used primarily in electrical applications. | |
| 706-2 is a 3.5 mil FEP teflon used in electrical applications | |
| 7100 is a 1.85 mil, hot melt adhesive carton sealing tape offers a wide range of application flexiblity, and gives you a consistently reliable seal. Production grade box sealing tape. | |
| 7151QT is a mil, production grade polypropylene carton sealing tape, offering safe, attractive closure to a variety of corrugated and liner-board boxes. | |
| 7210 is a 3.5 mil, metalized heavy duty polyester film for heavy and light paper and film splices that require highly visula marker. | |
| 7225M is a 3.75mil, double coated polyester adhesive exhibiting excellent adhesion to a wide variety of substrates. | |
| 725 is a 3.8mil, double-coated polyester film tape, primarily used for flying splices and laminating dissimilar materials. | |
| 726 is a 3.8 mil double coated polyester splicing tape. It is used primarily in commercial printing and corrugated manufacturing. | |
| 728 ASJ is an all service jacket (ASJ) facing coated one side with a blue acrylic adhesive protected by a paper release liner. The blue adhesive is designed for extreme... | |
| 7446 is a 100µm mono-oriented polypropylene (MOPP) designed for the belting of plastic bags in food industry. | |
| 7475 is a .135 mm, white PVC. It is used during the manufacture of silicone coated papers and films to test the cure of the silicone coating. | |
| 750-10 is a 11.8 mil, Ultra High Molecular Weight (UHMW) polyethylene used primarily for automotive applications such as anti-squeak and sound deadening. | |
| 750-3 is a 4.8 mil, Ultra High Molecular Weight (UHMW) polyethylene used primarily for automotive applications such as anti-squeak and sound deadening. | |
| 750-5 is a 6.8 mil, Ultra High Molecular Weight (UHMW) polyethylene used primarily for automotive applications such as anti-squeak and sound deadening. | |
| 7743FL is a 4 mil, premium overlaminate for extreme environmental conditions. | |
| 780 is a 3.0 mil, premium heavy-duty, grade polyester film carton sealing tape. | |
| 784 is a 3mil, silicone splicing tape on polyester backing with release liner, primarily used for splicing silicone coated materials. | |
| 7956MWS is a 6.0 mil, double coated, hi-performance acrylic laminating adhesive with a white/silver polyester carrier. | |
| 7966MWS is a 9.0 mil, double coated, hi-performance acrylic laminating adhesive with a white/silver polyester carrier. | |
| 801 is a 8mil, polyethylene screen block tape, primarily used for taping screen printer's frames. | |
| 809 is a 7.5mil, polyethylene film tape, primarily used for asbestos abatement. | |
| 8100 is a 2.2mil, premium grade, general purpose polypropylene carton sealing tape | |
| 821 is a 2.5 mil, labelgard film tape designed for protecting labels and packaging lists. | |
| 824 is a 7 mil, polyethylene coated cloth tape with a UV blocking layer, primarily used for stucco and plaster masking applications. | |
| 826 is a 12mil, corrosion control tape, primarily used for interior and exterior corrosion protection of smaller diameter pipe. | |
| 827 is a 8mil, polyethylene coated contruction stucco tape. | |
| 8306 is a 3.4 mil double coated tape with permanent adhesive one side and removable adhesive on the other side primarily used for temporary mounting applications. Specification # 87184. | |
| 8311 is a 4.1 mil, double coated polyester film designed for bonding a variety of plastic, metal and foam substrates where resistance to plasticizers and high temperatures are required. | |
| 8311M is a 2.5 mil, double coated polyester used in digital imaging and graphic arts. | |
| 832 is a 6.5mil, polyethylene film tape, primarily used on glass and Plexiglas for clean removal. | |
| 838 is a Tedlarr PVF tape with an acrylic adhesive developed for many long term weather resistant and protecting applications. | |
| 8392 is a 3.3 mil double-coated polyester tape with an acrylic adhesive on one side and a rubber adhesive on the other side. It is used for foam bonding in... | |
| 8397 is a 2.7 mil double-coated polyester tape with a modified acrylic adhesive. It is designed for applications requiring quick stick and good adhesion to plastics and low surface energy... | |
| 8411 is a 1.5 mil, edging and reinforcing tape. It is primarily used for many permanent edging and reinforcing types of applications. | |
| 8412 is a 6.3 mil, polyester film tape. It is primarily used for many permanent edging and reinforcing types of applications. | |
| 8429 is a 3.2mil heavy duty transparent polyester film. | |
| 8500P is a 7.4 mil, polypropylene with acrylic adhesive on one side & rubber on the other. It is used for print brightening and permanent bonds to the most common... | |
| 856 is a 2.0 mil, general purpose polyester tape. It is primarily used for permanent edging and reinforcing types of applications. | |
| 8766 is a 3.9 mil double-coated tape with a SB non-woven carrier and rubber based adhesive. This product is designed for bonding rubber and sponge rubber to almost any surface. | |
| 880 is a 6.5mil, paper tape engineered for use in securing the longitudinal lap of pipe covering jackets. It replaces liquid adhesives to complete the vapor barrier. | |
| 888SSL is a 3.1 mil, double coated, polyester film engineered to secure the longitudinal lap of pipe covering jackets. It replaces liquid adhesives to complete the vapor barrier. | |
| A 1.0 mil. double coated tape with a polyester film backing and rubber thermosetting adhesive used for bonding applications requiring a posative insulation barrier. | |
| A 1.8 mil. polyester film tape with a silicone adhesive for composite bonding and splicing of many silicone coated release papers. | |
| A 1.9 mil. polyester film tape that can generally be used for splicing and applications where chemical resistance and/or clean removal is necessary. | |
| A 13.5 mil. pressure-sensitive rubber adhesive tape, coated on a dead soft aluminum foil backing used for application to panels and steel support member for vibration damping purposes. | |
| A 17.5 mil. pressure-sensitive rubber adhesive tape, coated on a dead soft aluminum foil backing used for application to panels and steel support member for vibration damping purposes. | |
| A 2.2 mil. polyester tape used for many applications where solvent resistant and/or high shear properties are desired. | |
| A 2.2 mil. self-wound linerless transparent polyester film coated with #100 high temperature acrylic adhesive. | |
| A 2.3 mil. colored film tape featuring a PaklonT backing with a rubber resin adhesive used for various packaging, color coding, bag sealing, combining and attaching applications. | |
| A 2.3 mil. polyester film tape with a silicone adhesive for composite bonding and splicing of many silicone coated release papers. | |
| A 2.4 mil. ruby red translucent tape which is optically transparent and photographically opaque. | |
| A 2.5 mil polyester tape for the photographic industry for splicing most film for processing through the developing chemicals. | |
| A 2.5 mil. electrical tape consisting of both polyester film backing and oil-compatible acrylic adhesive primarily used for transparent masking applications. | |
| A 2.7 mil. translucent, polyimide film backing tape with silicone adhesive used for gold tab protection during wave solder of printed circuit boards. | |
| A 3.6 mil. green polyester film tape with a unique conformable adhesive for printed circuit board masking during electroplating. | |
| A 4.0 mil. double coated tape featuring A-40 acrylic adhesive with a polyester backing used for bonding similar and dissimilar materials, such as metals, glass, wood, papers, paints and plastics. | |
| A 4.0 mil. double coated tape featuring A-60, high tack acrylic adhesive with a polyester backing used for bonding similar/ dissimilar materials, such as metals, papers, paints and most plastics. | |
| A 4.0 mil. thin polyester film backed tape with a rubber adhesive ideal for bonding a wide variety of similar and dissimilar materials such as rubbers, metals, glass, paper, paints... | |
| A 5.0 mil. double coated rubber tape with 850 paper adhesive ideal for bonding a variety of similar and dissimilar materials such as rubbers, metals, woods, glass, papers, paints and... | |
| A 5.0 mil. polyvinylchloride backed tape with rubber adhesive used for marking/ warning purposes and temporary floor markings. | |
| A 5.2 mil. conformable vinyl backing with rubber adhesive used for many lane and safety markings, color coding, abrasion protection, masking, sealing, splicing and other general purpose applications. | |
| A 5.2 mil. vinyl plastic film tape with a rubber adhesive used for many color coding, abrasion protection, decoration, sealing, patching, splicing, wrapping and general purpose applications. | |
| A 5.2 mil. vinyl plastic film tape with a rubber adhesive used for many color coding, abrasion protection,decoratio n, sealing, patching, splicing, wrapping and general purpose applications. | |
| A 5.2-5.4 mil. clear vinyl plastic film tape with a rubber adhesive used for many color coding, abrasion protection, decoration, sealing, patching, splicing, wrapping and general purpose applications. | |
| A 5.5 mil. electrical tape consisting of polyester film backing and thermosetting rubber adhesive primarily used for stick-wound coils/ transformers and in bobbin-wound coils. | |
| A 7.0 mil. membrane switch spacer with #200 hi-performance acrylic adhesive and a polyester film backing used as a spacer for membrane switch/ keyboard circuits. | |
| A 7.0 mil. pigmented vinyl backing with a rubber adhesive primarily used for elctroplating, paint masking and other general purpose applications. | |
| A 7.1 mil. conformable and abrasion resistant vinyl tape with excellent resistance to most chemicals used in typical electroplating processes. | |
| A 7.5 mil. pressure-sensitive rubber adhesive tape, coated on a dead soft aluminum foil backing used for application to panels and steel support member for vibration damping purposes. | |
| A 7.5 mil. tape featuring polyester backing film/ mat with rubber thermosetting acrylic adhesive used as a coil cover and crossover insulation. | |
| A 9.0 mil. switch spacer with #200 hi-performance acrylic adhesive and a polyester film backing used as a spacer for membrane switch/ keyboard circuits. | |
| A 9.5 mil. polyethylene backing with a unique rubber adhesive that provides excellent performance as an industrial preservation tape | |
| A 9.8 mil. black polyethylene backing with a unique rubber adhesive that provides excellent performance as an indutrial and military preservation tape. | |
| A hand tearable, double coated tape with a thick, tacky adhesive coating. It is a general purpose mounting tape that is also suitable for rough, fibrous surfaces such as carpet... | |
| A specially impregnated paper backing and rubber adhesive creates a good shear resistance splicing | |
| ACXplus 7054 is a transparent acrylic core tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and temperature and weather resistance. | |
| ACXplus 7055 is a transparent acrylic core tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and temperature and weather resistance. | |
| An 11.0 mil. polyester backing tape with #200 hi-performance acrylic adhesive primarily used as a spacer for membrane switch/ keyboard circuits. | |
| An 85.0 mil. rubber backing with acrylic adhesive stripping tape used to provide excellent surface protection during plastic media blast (PMB) paint stripping operations. | |
| CushionmountT Med. Firm Combo Printing Tape | |
| CushionmountT Process Printing Tape | |
| CushionmountT Soft Combination Printing Tape | |
| CushionmountT Standard Combination Printing Tape | |
| D/W 204-3 is a 6 mil, skived PTFE film used in electrical applications such as coil wraps. | |
| Double coated tissue carrier with a very high tack adhesive primarily used for flying splices on heavy paper and cardboard. | |
| Dublfilmr 4405 is a PVC film coated on both sides with a rubber based adhesive. It is primarily used in print-finishing applications and all substrates. | |
| FasTape 8337T is a 3.2 mil, differentially double coated, polyester tape. It is primarily used for permanently mounting to foam while offering removability on the other side. | |
| Foam Seal Aluma-Seal 723 is an industrial medium density PVC foam product cast on an aluminum liner. AlumaSeal 723 is a PVC foam with an aluminum covering on one side... | |
| FT 310 is a 2.9 mil double-coated, permanent/removable polyester tape designed for removable protection in transportation and housing markets. | |
| FT 333 is a 4.7 mil, double coated polyester film. It is primarily used to bond to polyurethane foams, sponge rubber, metal and plastic parts. Specification #46411 | |
| FT 8217 is a 7.2 mil, double coated non-woven. It is primarily used in applications that require excellent adhesion to foam or low surface energy substrates. Specification #56128 | |
| FT 8305 is a 2.9 mil, double coated polyester tape. It is primarily used for applications requiring an aggressive adhesive with good die cutting characteristics. Specification #87204 | |
| FT 8312 is a 6.2 mil, double coated polyester tape. It is primarily used for applications requiring an aggressive adhesive for use on a wide variety of substrates. Specification #87065... | |
| FT 8380 is a 2.7 mil, double coated polyester tape. It is primarily used in bonding point-of-purchase display information to shelf materials. Specification #56452 | |
| FT 8413 is a 4.7 mil, double coated polyester. It is primarily used for applications requiring good adhesion at elevated temperatures. Specification #56426 | |
| General purpose "hot melt" polypropylene carton sealing tape. | |
| good temperature | |
| Ideal Cold Seal 788S is a 1.5 mil, aluminum alloy foil coated one side with a pressure sensitive blue acrylic adhesive and protected by a paper release liner. The specially... | |
| IT700 is a 2.5 mil, polyester film with a thermoset rubber adhesive used for coil banding & wrapping. | |
| IT7007 is a 2.5 mil, polyester film used in electrical applications where good solvent resistance is required. | |
| IT7017 is a 2.5 mil, polyester tape used in electrical applications where good solvent resistance is required. | |
| IT7177 is a 2.2 mil, polyimide film used for high temperature transformer insulation where silicone cannot be used. | |
| IT7270 is a 3.5 mil, polyimide film used in masking and DC/fractional motor applications. | |
| Nitto 5790-35 is a 35mil double coated foam tape, based on a cross linked polyolefine foam, coated with pressure sensitive adhesive, having excellent bonding properties, especially on low energy surfaces. | |
| Nitto baseless tape 5025T consists of a pressure sensitive modified acrylic adhesive, intended for use as a general mounting tape where a particular high adhesion level on low surface energy... | |
| Nitto Denko No. 5000NS is a double-coated adhesive tape consisting of a strong, flexible nonwoven fabric impregnated with acrylic adhesive that is applicable to a wide variety of substrates. No. | |
| NT-140APS is a 4 mil, acrylic adhesive transfer for mounting nameplates, signs, graphic panels and decorative trim. | |
| NT-2012-2 is a 3.5 mil, polyester film used for splicing photographic film to leader card during film processing. | |
| NT-2802SW is a 3 mil, polyester film used for splicing of roll label stock. | |
| NT-2811 is a 2 mil, polyester film designed for splicing many release coated papers where quick adhesion is needed. | |
| NT-2821 is a 3 mil, polyester film splicing many release coated papers where quick adhesion is needed at zero wet out time. | |
| NT-2821-2 is a 3.5 mil, polyester film used for splicing many release coated papers where quick adhesion is needed at zero wet out time. | |
| NT-2822 is a 4 mil, polyester film splicing many release coated papers where quick adhesion is needed at zero wet out time. | |
| NT-4511 is a polyester tape designed for splicing many release coated papers. | |
| NT-4512 is a 3.0 mil, silicone splicing tape designed for splicing many release coated papers. | |
| NT-511 is a polyester tape designed for splicing many release coated paper and film in elevated temperatures. | |
| NT-5513 is a 3.6 mil, polyester film used for splicing many release coated papers in elevated temperatures. | |
| NT-5521-2 is a 3.5 mil, polyester film used for splicing photographic film to leader card during film processing. | |
| NT-701 is a 2.5 mil, polyester film used for splicing of non-silicone coated substrate. | |
| NT-702 is a 3.5 mil, polyester film used for splicing of non-silicone coated substrate. | |
| NT-8511-2 is a 2.5 mil, polyester tape designed for splicing many release coated papers where quick adhesion is needed. | |
| NT-8512-2 is a 3.5 mil, polyester film used for splicing photographic film to leader card during film processing. | |
| NT2802 is a 3 mil polyester film used for splicing of silicone coated paper and film at zero wet out time where instant adhesion is critical. | |
| Patco 502A is a 5.5 mil, clear polyethylene tape with high conformability. Designed as a general purpose sealing, splicing, and seaming tape, it is often used as protective film & | |
| Please use Compar-A-Tape to find a substitute. | |
| Polyflexr 134 is a 9.0 mil, single coated polyethylene tape. It is primarily used for masking of windows and doors, greenhouse repair and wrapping applications. | |
| Polyflexr 135 is a 7.0 mil, single coated polyethylene tape. It is primarily used in wire identification, surface protection and polyethylene splicing. | |
| Polyflexr 136 is a 9.0 mil, single coated polyethylene tape. It is primarily used in wire identification, surface protection and polyethylene splicing. | |
| Polyken 757 is a 7 mil, high tack multi-purpose polyethylene film tape, offering the right balance of adhesion, stretch, and strength for a variety of industrial, maintenance, construction, and abatement... | |
| Scapa 243 is a 10.0 mil, automotive wire harness splicing tape. It is primarily used for automotive wire harness splicing, cavity sealing, component attachment, bundling or sealing. | |
| Scotch 600 is a 2.3 mil, transparent film tape. It is primarily used for gift wrapping, combining, attaching, light duty carton sealing and miscellaneous store and office use. | |
| Scotch 605 is a 2.5 mil, BOPP transparent film tape. It is primarily used for attaching, mending, gift wrapping, holding and L-clips. | |
| Scotch 681 is a 2.4 mil, transparent film tape. It is primarily used for temporary holding, combining, light-duty carton sealing, bag sealing and attaching. | |
| Scotch® Cellophane Film Tape 610 is a 2.3 mil, cllophane film tape that offers excellent adhesion, dispensing and handling properties. | |
| Tape is completely repulpable. Splices can be cut out and recycled with no contamination. Unique adhesive designed for superior adhesion on polyethylene-coated papers. Hermetically sealed in plastic bags to maintain... | |
| tesa 4090 strapping tape has a strong tensilized polypropylene backing with a rubber resin adhesive. The adhesive has good initial tack and high shear resistance. Properly applied tape shrinks around... | |
| tesa 4263 is a premium biaxially oriented polypropylene carton sealing tape which has excellent adhesion and shear properties. | |
| tesa 4982 is a 3.9mil transparent double-sided self-adhesive tape consisting of a polyester (PET) backing and a modified acrylic adhesive. It has an excellent bonding strength-to-thicknes s ration, and bonds... | |
| tesa 50525 PV1 is a conformable linered aluminum foil tape based on a 30 micron aluminum foil and an acrylic adhesive. It is a very flexible tape mainly used in... | |
| tesa 51575 is a 3.5 mil, double-sided mounting tape equipped with a non-woven backing and coated with an acrylic adhesive. | |
| tesa 64624 is a 6.7 mil double coated polypropylene tape with a synthetic rubber adhesive. It is typically used for laminating to trims and profiles. | |
| tesa 8857 is made from special tacking acrylic adhesive system which has excellent high temperature resistant property, ideal for demanding FPC mounting applications. | |
| tesa ACXplus 7056 is a transparent acrylic core tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and its temperature and... | |
| tesa ACXplus 7058 is a transparent acrylic core tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and its temperature and... | |
| tesa ACXplus 7078 is a black acrylic foam tape. It consists of a high-performance acrylic system, and due to its unique components, it combines a very good temperature resistance with... | |
| tesa HAF 58474 is a reactive heat activated film based on phenolic resin and nitrile rubber. | |
| tesa HAF is a reactive heat activated film based on phenolic resin and nitrile rubber. This black double sided tape has no backing. It is protected by a strong paper... | |
| tesa® 4088 strapping tape has a tensilized polypropylene backing with a rubber resin adhesive. The adhesive has high shear resistance good initial tack to a wide range of substrates. Impact... | |
| tesa® 4306 consists of a thin strong special flat paper. The product is specifically designed for indoor painting applications. The release coated paper backing is impregnated and equipped with a... | |
| tesa® 4378 Easyy Cover Car is a 6.7 mil convenient "3 in 1" solution for the masking os large areas for car body repair. | |
| tesa® 50575 is a very strong aluminum tape, based on a 3 mil aluminum foil and an acrylic adhesive. tesa® 50575 has a high tensile strength and is mainly used... | |
| tesa® 51608 is a PET fleece wire harness tape with a rubber adhesive for flexibility and noise damping. | |
| tesa® 51780 EasySplice® PrintLine Plus is a 4 mil, double-sided integrated flying splice tape consisting of a flat-back paper and an acrylic adhesive. | |
| tesa® 51904 consists of a hand tearable liner and backing for quick processing without additional tools. Its pink adhesive enables splice detection from both sides, offers high tack properties for... | |
| tesa® 54339 is a strong PET with high adhesive power. The product is optimized for the automotive industry to cover unused holes that require excellent sealing properties in combination with... | |
| tesa® 61010 is an 8.1 mil transparent double-sided self-adhesive tape consisting of a PET backing and a modified acrylic adhesive. | |
| tesa® 64284 is a medium duty tensilised polypropylene strapping tape with a natural rubber adhesive system. tesa® 64284 is a specially designed tape which is stain and adhesive transfer resistant. | |
| tesa® 68644 is a translucent, double-sided self-adhesive tape consisting of a non-woven backing and a tackified acrylic adhesive. | |
| tesa® ACXplus 70725 is a black acrylic foam tape. It consist of a high-performance acrylic system and due to its unique components it combines a very good temperature resistance with... | |
| tesa® ACXplus 70730 is a black acrylic foam tape. It consists of a high-performance acrylic system and due to its unique components it combines a very good temperature resistance with... | |
| tesa® ACXplus 70740 is a black acrylic foam tape. It consists of a high-performance acrylic system and due to its unique components it combines a very good temperature resistance with... | |
| tesa® ACXplus 75530 is a double-sided transparent acrylic core tape. It consists of a high-performance acrylic system and is primarily characterised by its Bonding Power, Stress Dissipation and its Temperature... | |
| tesa® HAF 8454 is a reactive heat activated film based on phenolic resin and nitrile rubber. It is especially designed for applications that require high resistance against shock, e.g. in... | |
| Ultraperforming flying splice tape combining a tissue backing and an aggressive acrylic adhesive necessary to meet the demands of the paper industry. |
| Next >> |