Budnick Converting, Inc. Datasheets for Strapping and Filament Tapes
Strapping and filament tapes are strengthened with many woven filaments yarns embedded in the adhesive on the tape’s backing.
Strapping and Filament Tapes: Learn more
| Product Name | Notes |
|---|---|
| 3M 8898 is a 4.5 mil, general-urpose, tensilized polypropylene strapping tape. It is used for bundling, reinforcing, appliance closure and box closing. | |
| 4287 is a 2.8 mil, TPP strapping tape with good tensile strength, suitable for outdoor use. | |
| 4289 is a 5.83 mil, heavy duty TPP strapping tape with a natural rubber adhesive. It features a high tensile strength with low elongation and is suitable for outdoor use. | |
| 51128 is a 2.5 mil, translucent, TPP used to secure pallets loaded with boxes whose labels/barcodes are important. | |
| 53318 is a 4.2 mil, performance strength fiberglass reinforced filament tape. it is used for strapping, bundling & palletizing. | |
| 53319 is a 4 mil, fiberglass filament tape. It is used primarily for strapping, bundling and general purpose packaging. | |
| 788 is a 4.9 mil, polyester film backed tape, laminated to uni-directional fiberglass filaments for light-duty general-purpose applications. | |
| 8631 is a high performance tape reinforced with polypropylene mono filaments designed to hold polyethylene bags together during shipping and loading. | |
| 8934 is a 4mil glass filament reinforced tape for light duty strapping, bundling and reinforcing. | |
| A 5.4 mil. general purpose medium tensile strength tape reinforced with continuous glass yarn filaments. | |
| A 5.5 mil. glass filament reinforced tape suitable for most strapping, bundling, and reinforcing applications. | |
| A 5.7 mil. specialty packaging tape reinforced with continuous glass yarns in both the longitudinal and transverse direction along with a biaxially oriented polypropylene backing. | |
| A 6.0 mil high performance transparent tape reinforced with continuous high strength glass filaments. Tape is designed to hold appliance parts together during manufacture and shipping. | |
| A 6.0 mil. general purpose packaging tape reinforced with continuous glass yarn filaments that give the tape high tensile strength and low stretch. | |
| A 6.0 mil. glass filament reinforced tape suitable for light to medium duty strapping, bundling, and reinforcing applications. | |
| A 6.0 mil. high performance transparent tape reinforced with continuous high strength glass filaments. | |
| A 6.0 mil. industrial grade, black packaging tape reinforced with continuous glass yarn filaments, which give the tape high tensile strength. | |
| A 6.3 mil high performance, transparent packaging tape reinforced along its length with continuous glass yarn filaments, which give the tape very high tensile strength. | |
| A 6.6 mil. high performance packaging tape reinforced with continuous glass yarn filaments that give the tape very high tensile strength and low stretch. | |
| A 7.0 mil. high performance transparent colored packaging reinforced along its length with continuous high strength glass yarn filaments. | |
| APLICATR 5004 is a filament/strapping tape applicator for up to 1" wide rolls on a 3" core. It holds up to 5.5" roll diameters. | |
| FILAMNT 4205 is a 3.9mil 100# tensile fiberglass reinforced polypropylene with synthetic rubber adhesive. This commodity grade tape is used for strapping, bundling, and palletizing. | |
| FILAMNT 4210 is a 4.7 mil, 130# tensile, fiberglass reinforced polypropylene filament tape with a hot melt clear synthetic rubber adhesive. | |
| FILAMNT 4215 is a 5.1mil bi-directional fiberglass reinforced polypropylene with a clear synthetic rubber adhesive. | |
| FILAMNT 4220 is a 5.5mil uni-directional filament tape consisting of fiberglass reinforced polypropylene with a clear synthetic rubber based adhesive. | |
| FILAMNT 4225 is an 8.5 Mil uni-directional filament tape consisting of very high strength poly-ester backed fiberglass filament coated with an aggressive and high shear resistant clear natural rubber resin... | |
| GS521 is a 6.6 mil, high tensile strength, glass reinforced, strapping tape. It is used for heavy duty strapping, packaging, bundling and palletizing. | |
| GS531 is a 6.7 mil, premium grade, high tensile strength, glass reinforced, strapping tape. | |
| High tensile filament tape used in a variety of demanding applications like bundling, core starting and end tabbing metal coils. | |
| IPG 750 is a natural colored crepe paper backed tape laminated to uni-directional fiberglass filaments and coated with a "hot melt" applied synthetic rubber pressure-sensitive adhesive. | |
| NOPI 53327 is a low tensile, economical fiberglass reinforced filament tape, with an aggressive high shear resistant adhesive system. | |
| RG12 is a 6.2 mil, high strength, uni-directional, glass backed, polyester. | |
| RG15 is a 5.6 mil, clear, fiberglass reinforced, polyester backed, pressure-sensitive strapping tape | |
| RG16 is a 8.5 mil, fiberglass reinforced, polyester backed, pressure-sensitive strapping tape. | |
| RG3 is a 4.9 mil, fiberglass reinforced, polyester backed, pressure-sensitive strapping tape for packaging. | |
| RG400 is a 5.3mil biaxially oriented polypropylene tape coated on one side with a synthetic rubber resin adhesive. This economic fiberglass reinforced tape is designed for applications requiring outstanding holding... | |
| tesa 53317 is a 4.0 mil, low tensile, economical fiberglass reinforced filament tape, with an aggressive high shear resistant adhesive system. | |
| tesa® 64294 is a tensilised polypropylene strapping tape with a special natural rubber adhesive system. tesa® 64294 features excellent low temperature compatibility. It provides a secure bond to various surfaces... | |
| TPP 4910 is a 2.9mil (0.07mm) tensilized polypropylene coated with a natural rubber based adhesive. This tape's good initial tack and high shear resistance allow it to have give-and-take without... | |
| TPP 4920 is a 4.9mil tensilized polypropylene with a synthetic rubber adhesive. This tape has excellent flexibility and makes an attractive alternative to filament tape for palletizing, bundling, and reinforcement... |