Budnick Converting, Inc. Datasheets for Masking Tapes
Masking tape is a pressure-sensitive, adhesive tape used to shield surfaces from a nearby finishing process, such as painting, soldering, blasting, or plating. Masking tapes are rated by their tensile strength and adhesion bond, and come in a selection of materials that increase their versatility.
Masking Tapes: Learn more
| Product Name | Notes |
|---|---|
| 03001-042W is a 3 mil polyethylene film used primarily for surface protection of painted metals semi-gloss & matte. | |
| 03001-068W is a 3 mil polyethylene film used primarily for surface protection of painted metals semi-gloss & matte. | |
| 03001-120C is a 3 mil polyethylene film used primarily for surface protection of painted metals semi-gloss & matte. | |
| 101+ is a 5.1 mil thick tan colored, crepe paper, general masking. It is typically used for holding, bundling, sealing, non-critical masking applications and a vast number of other jobs... | |
| 17 mil paper product with a solvent rubber adhesive. Specially engineered for indoor and out door surface protection of gel coats, metals, and an array of plastics (textured and smooth),... | |
| 172R is a 6.2 mil, tough, P.V.C. film substrate coated with a high temperature rubber based PSA for masking. | |
| 201+ is a 4.4 mil thick tan colored, crepe paper, general masking. It is typically used for holding, bundling, sealing, non-critical masking applications and a vast number of other jobs... | |
| 203 is a 5.2 mil, crepe paper tape which is a general purpose masking product used for holding, bundling and sealing. | |
| 2515 is a 6.7 mil, flat back paper masking tape that can be used for splicing, bundling, holding, fastening, tabbing and packaging. | |
| 2975-8R is a 10.8 mil, silicone rubber/glass cloth with an aggressive high-temperature silicone adhesive. It is used in the plasma spray process. | |
| 301+ is a 6.3 mil thick, yellow crepe, performance masking tape. It is typically used for paint masking, holding, bundling, and identifying applications. | |
| 303-1 is a 1 mil, polyimide film designed for high temperature masking applications in electrical insulation. | |
| 303-5 is a 5 mil, polyimide film designed for high temperature masking applicaions. | |
| 304-1 is a 2.5 mil polyimide film used in electrical applications. | |
| 304-2 is a 3.5 mil polyimide film used in electrical applications. | |
| 304-5 is a 6.5 mil polyimide film used in electrical applications. | |
| 330B is a 5 mil, polypropylene fineline masking tape that is conformable & solvent resistant designed primarily for aircraft painting | |
| 3M 1280 is a 3.6 mil polyester film tape with a unique adhesive for printed circuit board masking during electroplating. | |
| 3M 234 masking tape is a 5.9 mil, general purpose, crepe paper tape. It is used for holding, bundling, sealing and in medium temperature paint bake operations. 234 is designed... | |
| 3M masking tape 200 is a 4.5 mil, natural colored crepe paper used as a utility purpose paper tape for non-critical masking, holding, bundling and sealing. | |
| 3M masking tape 202 is a natural colored smooth crepe paper saturated with a solvent and moisture resistant material. 202 is a high performance paint masking tape used for general... | |
| 3M masking tape 2060 is a 6mil tape, primarily used to mask lacquer paints from surfaces and to mask lacquered surfaces from other types of paints and lacquers. | |
| 3M masking tape 214 is a 6.7 mil, smooth crepe paper treated with a high heat and stain resistant saturant gives outstanding holding power for a high heat resistant tape. | |
| 3M masking tape 2308 is a 5.5mil general purpose masking tape for holding, bundling, sealing, general paint masking and a vast number of other jobs where a pressure-sensitive tape is... | |
| 3M masking tape 232 is a 5.7 3mil high performance crepe paper used in medium temperature paint bake operations. 3M class I, Gold paint masking. | |
| 3M masking tape 2364 is a 6.5mil crepe paper tape for general masking applications in the industrial market, where good holding power and temperature performance is required. | |
| 3M masking tape 2380 is a 7.5mil smooth, strong, mini-crepe paper tape suitable for most paint applications. 3M class II, Silver paint masking. | |
| 3M masking tape 2393 is a 7.6mil smooth, heavy duty, mini-crepe, high temperature tape. | |
| 3M masking tape 250 is a 5.9mil, flatback paper used in painting applications. | |
| 3M masking tape 2693 is a 8.5 mil, mini-crepe paper masking tape suitable for the stringent demands of transportation paint masking applications. 3M class I (gold) masking tape. | |
| 3M8902 is a high temperature tape with a silicone adhesive for use as a maskant in powder coat painting. Also used in many composite bagging operations or to remove flashing... | |
| 3MT Black Masking Tape 2510 is a general purpose masking tape for holding, bundling, sealing and general paint masking where a dark colored tape is required. | |
| 401+ is a 6.7 mil green crepe, high performance, masking tape. It is typically used for critical or higher temperature masking applications like: automotive, specialty vehicle, and industrial markets where... | |
| 410 is an 11 mil, glass fabric used as a masking tape during plasm flame spraying. | |
| 4174 is a 4.3 mil, translucent PVC, fine-line masking tape. It conforms to dimensional changes during heat cycle, outstanding in powerwash and die-cutting applications. | |
| 4215 is a 4.7 mil, polyethylene which is 100% PVC-free fine line. It is designed for applications where sharp color edges for two-toned designs. | |
| 4244 is a 5.4 mil, fine line masking tape for painted and unpainted plastic parts on extended runs and thick paint layers. | |
| 4244 PV0 is a 4.3 mil, high temperature, fine line masking tape. It is ideal for multi-dimensional surfaces and tight radius paint jobs. | |
| 4308 is a 6.7 mil, premium, fine crepe paper masking tape for automotive paint applications. | |
| 4318 is a 6.7 mil, finely creped flexible paper masking tape. Especially suitable for the high requirements of automotive painting followed by oven-drying. | |
| 4319 is a 14.8 mil, highly creped, paper masking tape. | |
| 4322 is a 15 mil crepe paper masking tape. Its thickness ensures strength and prevents breakage when placed around the most demanding contours | |
| 4330 is a 7.5 mil, crepe masking tape used to mask circuit boards before plating. | |
| 4331 is a 4.3 mil, non-woven PET used for masking multi finish painting and powder coating up to 390°F such as steel furniture & hospital equipment. | |
| 4379 is a 2 mil, polypropylene film specially designed for overspray protection in combination with tesa paper and fineline masking tapes. | |
| 4392 is a 0.6 mil, HDPE masking film developed for superior paint and filler jobs. | |
| 4434 is a 26.4 mil, paper masking tape sometimes refered to as elephant skin. | |
| 495 is a 14 mil, foil/glass laminate used as masking tape in plasma flame spray application. | |
| 497 is a 11 mil glass fabric used as a masking tape in plasma flame spraying. | |
| 500 is a 11 mil, one step plasma masking tape constructed of a silicone rubber/glass cloth backing coated with an aggressive high-temperature silicone adhesive. | |
| 500-10 is a 16 mil, silicone rubber / glass cloth plasma spray masking tape. | |
| 501 is a 23 mil, laminate of blue silicone rubber, glass fabric and aluminum designed for severe duty including HVOC applications. | |
| 501+ is a 7.3 mil purple colored crepe masking tape. It has high temperature resistance for critical paint applications like automotive, specialty vehicle, and industrial markets where excellent holding and... | |
| 50600 is a 3.1 mil green, high-temperature masking tape featuring a polyester backing with silicone adhesive. tesa 50600 green is used to hold layers in composite bonding, as a powder... | |
| 51132 is a 3.3 mil, polyethylene tape for masking large areas of plastic parts during painting processes. | |
| 51134 is a 3.31 mil, polyethylene film with an acrylic adhesive for masking large areas of plastic parts during professional painting processes. | |
| 51136 is 4.1 mil polyetheylene masking tape for painting large plastic parts. | |
| 519 is a 6 mil, conformable, semi-bleached crepe paper for general purpose bundling & protecting. | |
| 546 is a 7.5 mil, moisture resistant, flatback, with medium tensile strength, used for packaging, identification, bag locking, marking bins and shelves, decorative edging and color coding. | |
| 6033 is a 3.5 mil, transparent polyester film used as a flashbreaker for composites, photographic film splice. | |
| 6215 is a 3.1 mil polyester film with silicone adhesive. It is designed for masking of printed circuit boards and surfaces during powder coating. | |
| 633 is a 4.7mil, general purpose masking tape, primariily used for the building and painting industry as well as the do-it-yourself market. | |
| 651 is a 5.9mil, high performance OEM masking tape, primarily used by Original Equipment Manufacturers and the automotive industry. | |
| 7133 is a strong, 3.1 mil fine line masking tape, especially suited for long, straight-line applications. | |
| 9110 is a 1 mil. violet polyester film tape coated one side with 1.5 mils. of silicone adhesive (2.5 mil total thickness). It is used in masking applications requiring high... | |
| 9180 is a 1 mil. red polyester film single coated with silicone adhesive (4 mil. total thickness). It is used to perform masking operations for printed circuit boards. This plater's... | |
| 9190 is a 1 mil, blue polyester film coated with 2mils of silicone adhesive (3 mil. total thickness). It is designed to perform in all phases of masking for printed... | |
| 9249 is a 3.3 mil, polyester film engineered for low / no residue applications. | |
| 9261 is a 4 mil, strong, polyester film designed to meet the temperature and pressure conditions of autoclave applications. | |
| 9548 is a 6.5 mil, polyester film used for masking & composite bonding applications. | |
| A conformable, flexible, semi-bleached crepe paper, designed primarily for general purpose bundling & protecting. | |
| AquaMask is a cost-effective masking tape designed to perform in many demanding industrial paint applications. This 6.6mil tape consists of a medium crepe paper backing coated with a natural rubber/resin... | |
| BT 100-40 is a high quality, durable rubber coated mask with an aggresive, yet clean removal acrylic adhesive. This product was designed for PMB up to 100 PSI. | |
| BT-146 is a high quality/durable rubber, that is coated with an advanced high tack water based acrylic adhesive. BT-146 is designed for die-cut masking in PMB or other shot-peen processes. | |
| BT100R is a high quality, durable rubber coated with an advanced water based acrylic adhesive. This product was designed for PMB up to 100 psi. | |
| C690 is a 8.5 mil gold finger masking tape with rubber adhesive. It is primarily used for gold finger protection masking. | |
| CF540 is a 5.6 mil, smooth crepe paper tape used in metal preparation in high tech transportation industry. | |
| CF740 is a 6.7 mil crepe paper tape used for masking in the transportation industry. | |
| Colonial is a 6.2 mil, industrial grade, crepe paper masking tape. It is primarily used in industrial and automotive paint applications that do not require the use of a bake... | |
| CP 105 is a 4.6 mil crepe masking tape with rubber solventless adhesive designed for general purpose use in packaging, bundling, and labeling. | |
| CP 200 Production Grade, Medium-High Adhesion Masking Tape for packaging, bundling, holding, splicing, masking and labeling applications. CP 200 is designed to work on multiple surfaces in temperatures up to... | |
| CP 631 is a 4.6 mil general purpose colored crepe paper masking tape. | |
| CP 740 is a 6.5 mil high performance masking tape designed for applications in the transportation, marine, and metal fabrication industries. | |
| CP 800 is a 6mil high performance masking tape designed for masking of corrosion-coated steel pipes. | |
| CP 900 is a high performance masking tape for masking of corrosion-coated steel pipes. | |
| CP 905 is a high performance grade, excellent adhesion masking tape for high temperature paint masking applications in the transportation industry. Designed with a heavy duty crepe backing that resists... | |
| CP101 is a 5 mil, economy grade, crepe masking tape. It is primarily used for bundling, packaging, holding, splicing, and masking. | |
| CP102 is a 4.9 mil, industrial, painter's value, crepe paper masking tape. It is primairly used in industrial, commercial and residential paint markets. | |
| CP107 is a 5.2 mil, crepe paper masking tape used in non-critical construction & painting applications | |
| CP20 is a 6.1 mil, crepe paper masking tape for painted surfaces. | |
| CP28 is 5.1 mil, crepe paper masking tape used for masking drywall and other delicate surfaces. | |
| CP450 is a 6.8 mil, crepe paper high performance masking tape used for metal preparation, painting & coating. | |
| CP500 has been designed for today's high tech transportation industry needs. At 6.5mil thickness this tape has a high temperature resistance and medium-high adhesion to a number of substrates specific... | |
| CP530 is a 5.6 mil, crepe paper masking tape used in the high tech transportation industry. | |
| CP632 is a 5.2 mil, crepe paper masking tape used on a variety of smooth surfaces as a general purpose tape. | |
| CP64 is a 6.4 mil, premium grade, printable, colored, crepe paper masking tape. It is used for packaging, bundling, holding, binding, splicing, & labeling. | |
| CP650 is a 6.5 mil, crepe paper masking tape used in metal preparation, painting & coating. | |
| CP66 is a 5.7 mil, contractor/professio nal grade, crepe paper masking tape. It is primarily used for non-critical construction and painting. | |
| CP83 is a 5.4 mil, utility grade, crepe paper masking tape. It is primarily used for general purpose packaging, bundling, holding, splicing, tabbing and banding. | |
| CP99 is a 6.3 mil, performance grade, crepe paper masking tape. It is primarily used for wood, metal, painting and general purpose applications. | |
| D/W 496 is a 14 mil, glass cloth/aluminum foil masking tape used in plasma flame spraying. | |
| D/W 500-20 is a double-ply high temperature Thermal Spray Masking Tape designed for use in some of the most severe Thermal Spray Masking applications. DW 500-20 is a very good... | |
| DW 500-40 is a high temperature Thermal Spray masking Tapes designed for the most severe HVOF applications. Constructed of glass cloth and silicone rubber DW 500-40 is able to withstand... | |
| FM-35 is a 5.5 mil, thermally stabilized PVC backing with a rubber based adhesive. The tape is designed to be conformable and removes cleanly. | |
| FP152 is a 4.3 mil, smooth flat paper used for paint masking. | |
| FP64 is a 6.4 mil, premium grade, printable, general purpose, colored, crepe paper masking tape. It is used on a variety of smooth substrates as a printed or unprinted general... | |
| IT7170 is a 1 mil polyimide film that provides superb high temperature performance in masking and DC/fractional motor applications. | |
| M-887 is a high performance powder coating masking tape manufactured from 2.0 mil polyester film with 1.5 mils of pressure sensitive silicone adhesive. | |
| M717 is a polyester film with a red silicone pressure sensitive adhesive. It offers an economical method to hold, insulate and/or protect materials. | |
| M722 is a 2.2 mil, polyester film with blue silicone adhesive. It is designed to work as an all-purpose high temperature adhesive flash and tool masking tape. | |
| M734 is a 1.7 mil, polyester film with orange rubber sensitive adhesive. | |
| M737 is a 4.2 mil, polyester film with blue/green, silicone/rubber adhesive. It offers an economical method to hold insulate and/or protect materials. | |
| M782 is a 3.5 mil, polyester film with pink, rubber resin adhesive. It offers an economical method to hold, insulate and/or protect materials. | |
| M783 is a 3.7 mil, polyester film with a pink, rubber resin adhesive. The rubber adhesive is specially formulated to use as a flash mask protection tape in metal or... | |
| M786 is a 6 mil, polyester film with pink rubber resin adhesive. It offers an economical method to hold, insulate and/or protect materials. | |
| M788 is a 1.5 mil, polyester film with a rubber adhesive. It was created as a low cost substitute for dry film in multilayer processing to protect copper. | |
| M803 is a 3 mil, polyester film with silicone adhesive. It offers an economical method to hold insulate and/or protect materials. M803 offers high/low temperature resistance. | |
| M832 is a 2-Mil polyester film with silicone pressure-sensitive adhesive. | |
| M851 is a 3 mil, polyester film with light green rubber resin adhesive. It offers an economical method to hold, insulate and/or protect materials. | |
| M855 is a 7 mil, polyester film with light green rubber resin adhesive. It offers an economical method to hold, insulate and/or protect materials. | |
| M89 is a 6.7 mil, polyester film tape with silicone adhesive. It has been designed to work as an all-purpose, high temperature adhesive flash and tool masking tape. | |
| M897 is a 3 mil total, polyester film with a highly cross-linked silicone adhesive that eliminates legging and transfer. It offers an economical method to hold, insulate and protect various... | |
| M98 is a 3.5 mil, polyester film with blue silicone adhesive. It is designed to work as an all-purpose high temperature adhesive flash and tool masking tape. | |
| MASK 4400 is a 5.5 mil colored masking tape with a crepe paper backing. It is suitable for bundling, marking of defective parts or materials, produce marking, color coding, and... | |
| MASK 4420 is a 5.0mil (0.127mm utility grade masking tape consisting of a crepe paper backing with a solvent-based natural rubber adhesive system. | |
| MASKFB 4460 is a printable 5.8 mil (0.147mm) bright, colorful flatback paper coated with a high performance natural rubber resin adhesive. | |
| MASKFB 4475 is a 7.5 mil moisture resistant, medium strength pressure sensitive flatback tape with a natural rubber resin adhesive. It is used for packaging, bookbinding, marking bins and shelves,... | |
| Outdoor Masking and Stucco Tape 5959 is designed for construction, marine and maintenance applications. | |
| P703 is a 6.5 mil crepe paper masking tape primarily used for high temperature paint masking. | |
| Patco 1676 is a 5.5 mil, PVC backed fineline masking tape suitable for high temperature applications. | |
| PATCO 3305 Fineline Masking Tape is a 5 mil embossed polypropylene tape, primarily used in the automotive industry and for aftermarket fineline masking applications. | |
| PC 567 is an 8 mil specialty grade stucco masking tape. | |
| PC 668 is a 11 mil specialty grade outdoor cloth duct tape consisting of a co-extruded backing of polybonded cloth and a synthetic/natural blend rubber adhesive. | |
| PC667 is a 9 mil, polyethylene film with a polyester cloth carrier which is excellent protective masking of various materials such as steel, vinyl, aluminum and anodized metals. | |
| PG12 is a 6.5mil masking tape that consists of a coarse crepe paper backing coated on one side with a rubber resin adhesive. It is designed for use in open... | |
| PG20 is a weatherable masking tape utilizing an aluminum, black, saturate crepe paper backing to protect from the effects of ultraviolet light. The product can be used in outdoor applications... | |
| PG21 is a high temperature masking tape designed for clean removal from a variety of surfaces after exposure to oven temperatures up to 325°F (163°C) for 30 minutes. | |
| PG21A is a high temperature masking tape consisting of a fine-structured crepe paper coated on one side with a rubber/resin adhesive. Conforms to SAE-AMS-T-21595. | |
| PG22 is a 7.0 mil high performance masking tape that features a fine-structured crepe paper backing and rubber/resin adhesive. | |
| PG29 is a smooth paper backed low tack, 6.8mil pressure sensitive masking tape. It is great for use on delicate surfaces such as wallboard and laminates. | |
| PG415 is a 5.3mil utility paper masking tape consisting of a coarse crepe paper backing coated in a natural/synthetic blended adhesive. It was designed for use in multiple general purpose... | |
| PG5 is a 6.3 mil, smooth crepe, masking tape recommended for most paint masking applications where excellent cornering with clean removal is desired. | |
| PG501 is a 5.5 mil, medium grade, smooth crepe, pressure-sensitive masking tape for applications such as acoustical coatings, etc. | |
| PG505 is a 5.8 mil, medium grade, industrial, masking tape. | |
| PG511 is a 5.0 mil, lightweight saturated crepe paper, designed primarily as an all-purpose product for non-critical applications. | |
| PG56 is a 6.4 mil, superior grade, general industrial pressure-sensitive masking tape having medium temperature capabilities. | |
| PG57R is a pressure sensitive masking tape designed primarily for the aircraft industry where resistance to strong solvent/high solids polyurethane based paints is a necessity. SAE-AMS-T-21595, BAC 5034-4, BAC D6-1816. | |
| PREMASK 4600 is a natural color transfer premask consisting of a translucent saturated paper coated with a rubber resin-based adhesive. | |
| PS3 is a 7.9 mil, kraft flatback for carton sealing. | |
| PS5 is a heavy duty flatback paper packaging tape. | |
| PT14 is a 5.5mil specialty paper masking tape consisting of a fine crepe paper backing coated on one side with a synthetic rubber adhesive. It was designed for use in... | |
| PT7 is a 4.5 mil blue, smooth backed crepe backed painter's tape with acrylic adhesive. It removes cleanly up to 7 days after application, even when exposed to direct sunlight. | |
| S913 is a 1mil polyester, silicone splicing tape which offers a low profile, high strength splice to release coated surfaces. High adhesive coat weight allows the adhesive to bond quickly... | |
| SP150-3 is a 3.5 mil, polyester film, splicing tape with silicone adhesive. | |
| SP2150-S is a 3.5 mil, polyester film, splicing tape with silicone adhesive. | |
| tesa 4368 is a 0.5mil HDPE film designed for fast and easy masking of large areas. | |
| tesa® 4334 Precision Mask® consists of an extra-thin and strong paper backing coated with an acrylic adhesive. The combination of the highly equipped backing material and the outstanding special adhesive... | |
| tesa® 4338 is a bright green smooth masking tape for highly demanding paint masking applications, especially in transportation sectors such as marine, train, truck and various others where high conformability... | |
| tesa® 4341 is a finely crêped, extremely stretchable and flexible paper masking tape for paintwork. | |
| tesa® 4439 Precision Mask® Outdoor consists of an extra-thin and strong paper backing coated with an acrylic adhesive. The combination of the highly equipped backing material and the outstanding special... | |
| tesa® 50120 is a cost-efficient, creped paper masking tape, good for general-purpose bundling, holding, sealing, and surface protection applications. It provides excellent adhesion to a variety of surfaces. | |
| tesa® 50650 is a blue, high-temperature tape featuring a polyester backing with a silicone adhesive. | |
| tesar 4316 is a finely crêped paper masking tape. The product is thin and flexible and, therefore, suitable for all general masking applications, as well as oven drying applications up... | |
| This heavy duty masking is designed for various substrate protection. The specially formulated low-build adhesive system allows easy, one piece removal without leaving a residue |