Budnick Converting, Inc. Flying Paster Tape 913

Description
913 is a 3mil, repulpable double coated tape, primarily used for newsprint.
Request a Quote
Description
913 is a 3mil, repulpable double coated tape, primarily used for newsprint.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flying Paster Tape - 913 - Budnick Converting, Inc.
Columbia, IL, USA
Flying Paster Tape
913
Flying Paster Tape 913
913 is a 3mil, repulpable double coated tape, primarily used for newsprint.

913 is a 3mil, repulpable double coated tape, primarily used for newsprint.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Specialty Tapes
Product Number 913
Product Name Flying Paster Tape
Adhesive Tissue
Unlock Full Specs
to access all available technical data

Similar Products

Non-silicone Splicing Tape - 595L - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Polyester; Plastic / Polymer
Adhesive PET - Polyester
Thickness 0.0026 inches (0.0660 mm)
View Details
Paper Tape - 2214 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Paper
Adhesive Crepe Paper
Thickness 0.0053 inches (0.1346 mm)
View Details
PTFE Glass Fabric - 132-6 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Fiberglass / Glass
Adhesive Fiberglass
Thickness 0.0060 inches (0.1524 mm)
View Details