Budnick Converting, Inc. Repulpable Single-Coated Splicing Tape 901

Description
3M901 is a semi-bleached kraft paper coated with a light green repulpable adhesive.
Request a Quote
Description
3M901 is a semi-bleached kraft paper coated with a light green repulpable adhesive.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Repulpable Single-Coated Splicing Tape - 901 - Budnick Converting, Inc.
Columbia, IL, USA
Repulpable Single-Coated Splicing Tape
901
Repulpable Single-Coated Splicing Tape 901
3M901 is a semi-bleached kraft paper coated with a light green repulpable adhesive.

3M901 is a semi-bleached kraft paper coated with a light green repulpable adhesive.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Specialty Tapes
Product Number 901
Product Name Repulpable Single-Coated Splicing Tape
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Skived PTFE Tape - 2045-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
Thickness 0.0065 inches (0.1651 mm)
View Details
Aluminized Polyester Splicing Tape - 4137 - Budnick Converting, Inc.
Specs
Materials of Construction Polyester; Plastic / Polymer
Adhesive PET - Polyester
Thickness 0.0020 inches (0.0508 mm)
View Details
Hazard Marking Vinyl Tape - 767 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Plastic / Polymer; Polyvinyl Chloride
Adhesive PVC - Polyvinylchloride
Thickness 0.0050 inches (0.1270 mm)
View Details
Repulpable Flying Splice Double Coated Tissue - 509AT - Budnick Converting, Inc.
Specs
Adhesive Tissue
Thickness 0.0057 inches (0.1448 mm)
Peel 1.31 lbs/in (2.3 N/cm)
View Details