Budnick Converting, Inc. Repulpable Single Coated Splicing Tape 910

Description
910 is a 4mil single-coated repulpable splicing tape, using a release coated, semi-bleached kraft paper backing and a blue, high performance adhesive.
Request a Quote
Description
910 is a 4mil single-coated repulpable splicing tape, using a release coated, semi-bleached kraft paper backing and a blue, high performance adhesive.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Repulpable Single Coated Splicing Tape - 910 - Budnick Converting, Inc.
Columbia, IL, USA
Repulpable Single Coated Splicing Tape
910
Repulpable Single Coated Splicing Tape 910
910 is a 4mil single-coated repulpable splicing tape, using a release coated, semi-bleached kraft paper backing and a blue, high performance adhesive.

910 is a 4mil single-coated repulpable splicing tape, using a release coated, semi-bleached kraft paper backing and a blue, high performance adhesive.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Specialty Tapes
Product Number 910
Product Name Repulpable Single Coated Splicing Tape
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Glass Fabric - 132-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Fiberglass / Glass
Adhesive Fiberglass
Thickness 0.0050 inches (0.1270 mm)
View Details
Double Coated Tape with a Paper Backing - 4961 - Budnick Converting, Inc.
Specs
Materials of Construction Paper
Adhesive Flatback Paper
Thickness 0.0092 inches (0.2337 mm)
View Details
Double Coated Non-Woven Fabric - 5000N (C) - Budnick Converting, Inc.
Specs
Adhesive Non-Woven
Thickness 0.0063 inches (0.1600 mm)
View Details
Double Coated Polyester Film - 8311 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Polyester; Plastic / Polymer
Adhesive PET - Polyester
Thickness 0.0041 inches (0.1041 mm)
View Details