Budnick Converting, Inc. Datasheets for Foil Tapes
Foil tapes utilize a metal-film carrier to enhance thermal/electrical conductivity, abrasion resistance, and EMI/RFI shielding, while retaining the physical properties typical of adhesive tape. Metal carriers also allow an aggressive adhesive to be applied, which are occasionally laced with conductive granules like silver or graphite.
Foil Tapes: Learn more
| Product Name | Notes |
|---|---|
| 06004 is manufactured from a laminate of aluminum foil and silicone adhesive impregnated fiberglass cloth. | |
| 06005 is manufactured from a laminate of aluminum foil and silicone adhesive impregnated fiberglass cloth. | |
| 26020 (6020) a 5.0 mil, aluminum foil backing with a high temperature, pressure sensitive silicone adhesive. | |
| 288 is a pressure sensitive tape manufactured with a conformable aluminum foil backing and a performance acrylic adhesive system. | |
| 291 is a pressure sensitive tape manufactured with the FSK (Foil/Skrim/Kraft) facing used by most major manufacturers of FSK insulation. | |
| 2925-7 is a 7 mil, thin aluminum foil laminated to a high-temperature silicon pressure sensitive glass cloth tape. | |
| 322 is a 2mil, aluminum foil backed tape, primarily used for taping joints and seams against moisture and vapor on foil jacketing insulation. | |
| 324A is a 2mil, aluminum foil tape, primarily used for HVAC applications. | |
| 327 is a 17mil, aluminum foil tape with butyl rubber, primarily used for duct joint sealing for low, medium and high pressure HVAC systems. | |
| 330 is a 3.5 mil all weather foil adhesive transfer tape designed for taping joints and seams in duct work for heating, air conditioning, and refrigeration systems. | |
| 331 is a 2.5mil, aluminum foil duct tape, primarily used for sealing joint and seams in aluminum foil-faced duct systems against moisture/air loss. | |
| 337 is a 3.7 mil aluminum foil duct tape used to seal duct work for heating, air conditioning and refrigeration systems. | |
| 338 is a foil/scrim/kraft (FSK) tape used to seal and patch FSK duct boards and blankets with extra strength seal to maintain vapor barrier integrity. | |
| 339 is a 4.8 mil aluminum foil tape (printed) primarily used as closure material on fiberglass duct systems. | |
| 345 is a 5 mil linerless foil tape used for aircraft sealing and masking applications and as a moisture barrier. | |
| 347 is a 5 mil linered foil tape primarily used for aircraft sealing and masking applications | |
| 350 is a 5.5 mil, PTFE coated foil suited for use as release liner in manufacturing and converting processes, food packaging applications and as EMI/RFI shields in electronics applications. | |
| 360-17 is a 17mil, aluminum foil backed sealant tape, primarily used for indoor or outdoor sealing of low, medium & high pressure HVAC duct systems. | |
| 360-35 is a 35mil, aluminum foil, all weather duct tape, primarily used for instant water tight bonds. | |
| 360-45 is a 45mil, aluminum foil, all weather duct tape, primarily used for instant water tight bonds. | |
| 363 is a 7.3 mil, high temperature aluminum foil/glass cloth tape. It is primarily used as a heat reflective wrap, over insulation cables, instruments, or other high temperature sensitive materials. | |
| 363L is a 7.3 mil, high temperature aluminum foil/glass cloth tape. It is primarily used as a heat reflective wrap, over insulation cables, instruments, or other high temperature sensitive materials. | |
| 367-17 is a 17mil, aluminum foil backed tape, primarily used for a sealing system for use with flexible air ducts and air connectors. | |
| 3M 1126 is a 3.5 mil, deadsoft copper foil and aggressive electrically conductive acrylic adhesive. Common uses are static charge draining and EMI shielding. | |
| 3M 1181 tape consists of a 1-ounce deadsoft copper foil backing and a unique electrically conductive pressure-sensitive acrylic adhesive. | |
| 3M 1183 is a 1.4 mil, deadsoft tin-plated copper foil backing and a unique electrically conductive pressure sensitive acrylic adhesive. | |
| 3M 1194 consists of a 1-ounce deadsoft copper foil backing and an aggressive nonconductive pressure sensitive acrylic adhesive. | |
| 3M 1245 is a 4 mil, deadsoft copper foil and aggressive acrylic adhesive. Common uses are grounding and EMI shielding. | |
| 3m 1345 is a 4.0 mil embossed deadsoft tin-plated copper foil backing and an aggressive pressure-sensitive acrylic adhesive. | |
| 3M 1430 is a 5.5 mil, aluminum foil/reinforced tape. It is primarily used for general sealant indoors or out. | |
| 3M 421 is a 6.3 mil. lead foil backing with a rubber adhesive used as a maskant in electroplating and chemical milling and as a moisture and radiation barrier in... | |
| 3M 433 is a 2 mil dead soft aluminum foil backing with a silicone adhesive that can be used in many high temperature applications. | |
| 3M™ Aluminum Foil Tape 3369 is a 1.1 mil (30 m) dead soft aluminum foil coated with a cold weather solvent acrylic pressure sensitive adhesive. The malleable foil applies easily... | |
| 4005-5R is a 6.5 mil, aluminum foil coated with a high temperature, pressure sensitive silicone adhesive. | |
| 407 is an aluminum foil/glass fabric used primarily as masking tapes in plasma flame spraying. They are also used in applications requiring heat shielding. | |
| 409 is a 8.5 mil, aluminum foil/glass fabric used as masking in plasma flame spraying. | |
| 425 is a 4.6 mil self wound aluminum foil tape. It is primarily used indoor or outdoor for many long term applications. | |
| 427 is a 4.6 mil, aluminum foil tape. It is primarily used indoors or outdoors for many long term applications. | |
| 431 is a 3.1 mil, aluminum foil tape. It is primarily used for many permanent sealing, holding, splicing or masking applications requiring the protection offered by a foil backing. | |
| 433L is a 3.5 mil, high temperature aluminum foil tape. It is primarily used for many applications involving high temperatures. | |
| 438 is a 7.2 mil, heavy duty aluminum foil tape. It is primarily used as a barrier, protector and thermal conductor in appliance (electronics) industry. | |
| 439 is a 3.1 mil, aluminum foil tape. It is primarily used for many permanent sealing, holding, splicing or masking applications requiring the protection offered by a foil backing. | |
| 488 is a 2 mil, alloy aluminum foil backing used with fiberglass duct-board to provide a dependable vapor barrier to the insulating system. | |
| 488ECO has a 1.2 mil, dead soft aluminum backing & a rubber, pressure sensitive adhesive. It is for sealing duct and dual temperature insulation materials faced with aluminum. The foil... | |
| 488S has a 1.5 mil, aluminum backing with a pressure sensitive rubber adhesive used to seal seams and joints on duct board. | |
| 489 is a 3 mil aluminum foil tape with an acrylic adhesive with a liner. It is used as a water proofing vapor barrier and air leakage protection. It has... | |
| 489 is a self-wound 3 mil aluminum foil tape with an acrylic adhesive. It is used as a water proofing vapor barrier and air leakage protection. It has excellent protection... | |
| 490 is a 1.25 mil, heat activated, aluminum foil tape. Ideal SealT is a laminate of foil, 4X4 fiberglass scrim and a heat activated Surlynr adhesive. | |
| 491 is a foil, skrim and kraft combined with an all weather rubber adhesive to maximize insulation integrity, used for sealing duct seams and joints. | |
| 495 is a 14 mil, foil/glass laminate used as masking tape in plasma flame spray application. | |
| 53900 is a 4 mil, foil tape that combines a dead soft aluminum backing with an aggressive rubber adhesive, enabling flexibility and adhesive strength to conform to the most irregular... | |
| 587 is a 2.3 mil, aluminum foil engineered to ensure integrity of both fiberglass duct-board systems. Used on all joints to assure the vapor barrier integrity of the duct system. | |
| 791 FSK is a foil/skrim/kraft, coated one side with a blue acrylic adhesive and protected by a paper release liner. The blue acrylic adhesive was designed for extreme cold weather... | |
| A 6.8 mil. nominal lead foil backing combined with a rubber adhesive and a clear, easy-release film liner used as a barrier and maskant. | |
| A602 is a 4 mil aluminum foil tape coated with silicone adhesive. A602 is primarily used for specialty shielding applications. | |
| A603 is a 4 mil thick aluminum foil tape with acrylic adhesive. A603 is primarily used for specialty shielding applications. | |
| A617 is a 5 mil, aluminum foil tape. It was developed as a high performance masking tape. | |
| A620 is an 8 mil, aluminum foil tape. It was developed for high velocity oxy-fuel spray for the aircraft maintenance industry. | |
| A662 is a 5 mil aluminum foil tape with acrylic adhesive. It is primarily used in high performance masking applications. | |
| AF 912 is a 3.6mil total aluminum foil and paper composite tape featuring a thermoplastic rubber adhesive. | |
| AF 914 CT is a 3.4 mil total thickness cold temperature aluminum foil tape. | |
| AF 975 CT is a 4 mil total cold temperature aluminum foil tape featuring a liner for ease of application. | |
| AF 984 CT is a 7.4mil FSK cold temperature foil tape designed for use in vast temperature ranges and weather conditions when a maximum-strength tape is needed. | |
| AF100 is a 4.0 mil, HVAC, printed, aluminum foil tape. It is used in HVAC industry for joining and sealing fiberglass duct board joints and seams. | |
| AF75 is a 5.0 mil, general purpose, linerless, aluminum foil tape. It is used for masking off areas when painting and electroplating. | |
| AF973 is a 3.5 mil, general purpose, aluminum foil tape. It is used in HVAC industry, lane marking & temporary repairs of steel and aluminum truck bodies, mufflers and metal... | |
| AF982 is a 7.0 mil, maximum strength, foil/scrim/kraft (FSK) tape. It is used in sealing seams in scrim reinforced foil duct insulation. | |
| C661 is a 3.5 mil copper foil tape with acrylic adhesive primarily used in specialty shielding applications. | |
| C665 is a 2.8 mil copper foil tape with electrically conductive acrylic adhesive. It is primarily used for EMI protection. C665 was designed for conductivity through the entire construction. | |
| C667 is a 2.8 mil, rolled and annealed, copper foil tape with electrically conductive, acrylic adhesive on one side. It was designed to provide shielding and electrical contact. | |
| Cold weather printed aluminum foil tape used for HVAC, building and construction applications. It is designed for a wide variety of applications and are commonly used to seal joints and... | |
| D/W 496 is a 14 mil, glass cloth/aluminum foil masking tape used in plasma flame spraying. | |
| DUCTFOIL 4000 is a 2.8 mil economical aluminum foil tape consisting of a 1.2mil dead soft aluminum foil coated with a solvent based acrylic adhesive wound with a removable paper... | |
| DUCTFOIL 4010 is a 3.6mil aluminum foil tape consisting of a 2mil dead soft aluminum foil coated with an aggressive solvent-based acrylic adhesive and a removable release liner. It performs... | |
| DUCTFOIL 4030 is a 3.6mil aluminum foil tape consisting of a 2mil dead soft aluminum foil coated with an extremely aggressive synthetic rubber adhesive and a removable release liner. The... | |
| DUCTFOIL 4050 is a 3.25Mil self-wound alluminum foil tape consisting of a 2mil dead soft malleable aluminum coated with acrylic adhesive. The malleable foil conforms well to irregular surfaces. | |
| DUCTFOIL 4060 is a 4.8mil aluminum foil tape consisting of a 3mil high strength dead soft aluminum foil coated with an aggressive solvent-based acrylic adhesive and an easy removable paper... | |
| DUCTFOIL 4070 is a 5Mil high strength self-wound aluminum foil tape consisting of a 3 mil dead soft aluminum foil coated with an aggressive acrylic adhesive system to create a... | |
| DUCTFOIL 4080 is a 6.8mil high strength aluminum foil tape consisting of a 5 mil aluminum foil combined with a high performance solvent-based acrylic adhesive protected by an easy release... | |
| DUCTFOIL 4090 is a 6.8 Mil aluminum foil tape featuring a dead soft aluminum foil/3-way fiberglass scrim/paper carrier coated with an aggressive solvent-based acrylic adhesive carried on a 3.2 mil... | |
| DW 417 is comprised of a 1 mile dead soft aluminum foil, backed with a flexible weave glass cloth. It conforms to irregular curved surfaces and remains flexible during use. | |
| Fasson 0800 is a 4.2 mil, single coated, aluminum foil tape. It is primarily used to tape and seal joints and seams on fibrous duct boards in the HVAC market. | |
| Fasson 0810 is a 4.7 mil, single coated, aluminum foil duct board tape. It is primarily used to tape and seal joints and seams on fibrous boards in the HVAC... | |
| Fasson 0817 is a 4.0 mil, all weather foil sealant. It is primarily used for taping joints and seams against moisture and vapor on foil jacketing insulation. Specification #56384 | |
| Fasson 1803 is a 3.0 mil, single coated foil sealant tape. It is primarily used for sealing joints and seams against moisture and vapor on foil jacketing insulation. Specification #55869... | |
| FL 1007 is a 3.0 mil single coated foil with high performance acrylic adhesive. It bonds well to medium, and high surface energy plastics and metals. FL 1007 is suitable... | |
| FL 1008 is a 1.9 mil single coated foil with general purpose acrylic adhesive that bonds well in cold temperature environments. It bonds well to low, medium, and high surface... | |
| FL1000 is a 4.2 mil, single coated foil tape suitable for die-cut shapes, shielding, moisture and vapor barrier sealing components. | |
| FL1002 is a 4 mil, single coated foil tape suitable for die-cut shapes, shielding, moisture and vapor barrier sealing components. | |
| FL1003 is a 3 mil, single coated aluminum foil tape suitable for die-cut shapes, shielding, moisture and vapor barrier sealing. | |
| FOIL 4250 is a 2.8mil economical aluminum foil tape consisting of a 1.2 mil dead soft aluminum foil coated with an aggressive hot melt synthetic rubber adhesive. | |
| IdealSeal® 777 is the new multi-layer aluminum foil laminate that easily covers and fully protects ductwork and piping under a wide range of conditions. This cladding material can also be... | |
| N13F is a 5 mil aluminum foil tape that combines the durability and weatherability of aluminum foil with a high performance acrylic adhesive adding to its performance ability in electrical,... | |
| P10 is a 6.5 mil, aluminum foil tape laminated to a glass cloth. It is the perfect tape for high temperature applications. | |
| P100 is a 6.5 mil, aluminum foil/glass cloth tape. It is a high temperature heat and RFI/EMI shielding tape in a convenient, easy-to-apply form. | |
| P11 is a 5 mil, dead soft aluminum foil tape primarily used for sealing, heat shielding and as a protective cover for critical parts. | |
| P111 is a 3 mil, aluminum foil, conductive adhesive tape. It is developed for use as EMI and RFI shielding on small electro-magnetic componenets. | |
| P178 is a 5 mil, aluminum foil tape. It is primarily used for sealing, decorative, heat sink and shielding. | |
| P389 is a 3.5 mil, 1 oz., copper foil tape. It is expressly designed for use as EMI and RFI shielding on small electro-magnetic componenets. | |
| P391 is a 3.5 mil, 1 oz., copper foil, conductive adhesive tape. It is engineered specifically for EMI/RFI shielding. | |
| Specially designed for taping joints and seams against moisture and vapor foil jacketing facing and FSK blankets | |
| T3612 is a 0.005 mil, aluminum foil tape. It is primarily used for masking during the chemical paint stripping process and for sealing purposes. | |
| T603 is a 3.5 mil, aluminum substrate coated with PTFE with a pressure sensitive adhesive on one side. | |
| T903 is a 3.5 mil, aluminum substrate coated with PTFE with a pressure sensitive adhesive on one side. | |
| tesa® 60630 is a 2.6 mil. total, robust aluminum foil tape based on a 1.2 mil aluminum foil backing and has a transparent acrylic adhesive. This self-wound aluminum foil tape... | |
| tesa® 60632 is a 2.6 mil. total, robust aluminum foil tape with a liner based on a 1.2 mil aluminum foil backing and has a transparent acrylic adhesive. This aluminum... | |
| tesa® 60650 is a 3.5 mil. total, robust aluminum foil tape based on a 2 mil aluminum foil backing and has a transparent acrylic adhesive. This self-wound aluminum foil tape... | |
| tesa® 60652 is a 3.5 mil. total, robust aluminum foil tape based on a 2 mil aluminum foil backing with a white release paper liner and has a transparent acrylic... | |
| tesa® 60670 is a 4.9 mil. total, robust aluminum foil tape based on a 3 mil aluminum foil backing and has a transparent acrylic adhesive. This self-wound aluminum foil tape... | |
| tesa® 60672 is a 4.9 mil. total, robust aluminum foil tape with a liner based on a 3 mil aluminum foil backing and has a transparent acrylic adhesive. This aluminum... | |
| This sound damping product consists of a room temperature pressure-sensitive viscoelastic polymer on a dead soft aluminum foil, designed to reduce noise from resonance induced vibrations in sinks, panels. support... |