Budnick Converting, Inc. Heavy Duty Multi-purpose Double Coated Tape D605S

Description
Nitto D9605 series are double-coated tapes with a polyester carrier coated with an aggressive acrylic adhesive used for mounting of different types of plastics. D9605 series are heavy duty multi-purpose double-coated tapes with a high adhesion level on different substrates such as plastics, foams and metals. The tapes are suitable for rough surface bonding. The PET carrier provides dimensional stability resulting in reduced elongation and shrinkage. D9605 series are available in bobbin shape.
Request a Quote
Description
Nitto D9605 series are double-coated tapes with a polyester carrier coated with an aggressive acrylic adhesive used for mounting of different types of plastics. D9605 series are heavy duty multi-purpose double-coated tapes with a high adhesion level on different substrates such as plastics, foams and metals. The tapes are suitable for rough surface bonding. The PET carrier provides dimensional stability resulting in reduced elongation and shrinkage. D9605 series are available in bobbin shape.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Multi-purpose Double Coated Tape - D605S - Budnick Converting, Inc.
Columbia, IL, USA
Heavy Duty Multi-purpose Double Coated Tape
D605S
Heavy Duty Multi-purpose Double Coated Tape D605S
Nitto D9605 series are double-coated tapes with a polyester carrier coated with an aggressive acrylic adhesive used for mounting of different types of plastics. D9605 series are heavy duty multi-purpose double-coated tapes with a high adhesion level on different substrates such as plastics, foams and metals. The tapes are suitable for rough surface bonding. The PET carrier provides dimensional stability resulting in reduced elongation and shrinkage. D9605 series are available in bobbin shape.

Nitto D9605 series are double-coated tapes with a polyester carrier coated with an aggressive acrylic adhesive used for mounting of different types of plastics. D9605 series are heavy duty multi-purpose double-coated tapes with a high adhesion level on different substrates such as plastics, foams and metals. The tapes are suitable for rough surface bonding. The PET carrier provides dimensional stability resulting in reduced elongation and shrinkage. D9605 series are available in bobbin shape.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Adhesive Tapes
Product Number D605S
Product Name Heavy Duty Multi-purpose Double Coated Tape
Type Adhesive Tape; Industrial Tape; Heavy Duty Multi-purpose Double Coated Tape
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Temp Surface Protection Tape - 15CV825 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0015 inches (0.0381 mm)
Peel 0.4375 lbs/in (0.7662 N/cm)
View Details
Safety WalkT Fine Texture Anti-Slip Tape - 280 Safety - Budnick Converting, Inc.
Specs
Type Safety and Reflective Tape; Adhesive Tape; Industrial Tape
Thickness 0.0230 inches (0.5842 mm)
View Details
Co-Extruded Multi-Polymer Tape - 2A12 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Co-Extruded Multi-Polymer Tape
Backing Plastic / Polymer
Adhesive Co-Extruded Multi-Polymer Tape
View Details
Nuclear Grade Duct Tape - 226 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details