Budnick Converting, Inc. Datasheets for Tape Dispensers and Tape Dispensing Machines
Tape dispensers and tape dispensing machines hold and supply tape for assembly or packaging applications. Dispensing machines can be handheld devices or highly automated robotic systems.
Tape Dispensers and Tape Dispensing Machines: Learn more
| Product Name | Notes |
|---|---|
| APLICATR 5007 is a side loader, metal frame, pistol grip carton sealing tape dispenser for up to 2" wide rolls. It has a 3" core and holds a maximum 5.5"... | |
| APLICATR 5009 is a metal frame, side loading, pistol grip carton sealing dispenser for tape up to 2" wide. It has a plastic handle, adjustable brake, 3" core and a... | |
| APLICATR 5010 is a heavy duty, metal frame, side loading pistol grip carton sealing dispenser for rolls up to 2" wide. It has a plastic handle, adjustable brake, 3" core... | |
| APLICATR 5014 is a low noise mousetrap carton sealing dispenser for up to 2" wide rolls. It has a blade cover and rubber roller with static cling strip to keep... | |
| APLICATR 5018 is a metal frame, side loading pistol grip carton sealing dispenser for rolls up to 3" wide. It has a plastic handle, adjustable brake and fits up to... | |
| APLICATR 5019 is a heavy duty metal frame, side loading pistol grip carton sealing dispenser for rolls up to 3" wide. It has a plastic handle, adjustable brake and fits... | |
| APLICATR 5024 is a heavy duty metal frame, top loading pistol grip carton sealing and label protection dispenser for rolls up to 4" wide. It has a plastic handle and... | |
| DISPNR 5103 is a heavy duty electronic dispenser for definite lengths of tape. It dispenses almost any kind of single coated tapes (including duct tapes) up to 3.15" wide. It... | |
| DISPNSR 5104 is a table top office tape dispenser for tape up to 1" wide on 1" or 3" cores. It is a high quality steel dispenser with weighted rubber... | |
| DISPNSR 5106 is a table top office tape dispenser for 1 roll of tape up to 2" wide or two rolls up to 1" wide on a 3" core. It... | |
| Used for marking tape up to 4" wide. Used for vinyl and cloth tapes. 3" core Indidvidually cartoned & non-returnable |