Budnick Converting, Inc. 8992L Polyester Tape 8992L

Description
3M 8992L Polyester Tape is a dark green polyester tape with silicone adhesive on a polyester liner. It can be used in a large variety of high temperature applications including powder-coat and custom masking applications. The linered version is ideal for die cuts, custom shapes and widths.
Request a Quote
Description
3M 8992L Polyester Tape is a dark green polyester tape with silicone adhesive on a polyester liner. It can be used in a large variety of high temperature applications including powder-coat and custom masking applications. The linered version is ideal for die cuts, custom shapes and widths.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8992L Polyester Tape - 8992L - Budnick Converting, Inc.
Columbia, IL, USA
8992L Polyester Tape
8992L
8992L Polyester Tape 8992L
3M 8992L Polyester Tape is a dark green polyester tape with silicone adhesive on a polyester liner. It can be used in a large variety of high temperature applications including powder-coat and custom masking applications. The linered version is ideal for die cuts, custom shapes and widths.

3M 8992L Polyester Tape is a dark green polyester tape with silicone adhesive on a polyester liner. It can be used in a large variety of high temperature applications including powder-coat and custom masking applications. The linered version is ideal for die cuts, custom shapes and widths.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Adhesive Tapes
Product Number 8992L
Product Name 8992L Polyester Tape
Type Adhesive Tape; Industrial Tape; 8992L Polyester Tape
Unlock Full Specs
to access all available technical data

Similar Products

Crepe Paper Masking - 4308 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details
Clear Polyethylene Surface Protection - 03001-028C - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Extreme Sealing Tape - 4412N - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Extreme Sealing Tape
Adhesive Proprietary
Thickness 0.0787 inches (2 mm)
View Details
Polyethylene Coated Cloth Tape - 390 - Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details