Budnick Converting, Inc. Datasheets for Double Sided and Transfer Tapes

Double sided tapes are coated with adhesive on both sides of the backing or carrier. Transfer tapes consist of a thin adhesive film without a carrier or backing.
Double Sided and Transfer Tapes: Learn more

Product Name Notes
065 is a 2.1 mil. high strength transfer splicing tape. It is primarily used for splicing paper goods in-line at high speeds.
066 is a 2.1 mil. red high-speed splicing tape used in the paper industry.
0720 DL-C is a 1.3 mil clear, double-linered transfer tape developed for buried graphic label applications. Spec # 56774
0720 DL-W is a 1.1 mil white/opaque, double-linered transfer tape developed for buried graphic label applications. Spec # 56773
1158 is a 5mil specially reinforced transfer adhesive for foam bonding.
1159 is a 2.2 mil adhesive transfer tape. It is designed for applications requiring good stick and sdhesion to low surface energy substrates and foams. Specification # 56772
1666 is a 2.0 mil, acrylic adhesive transfer for bonding metal & plastic nameplates as well as joining dissimilar materials.
1922FR is a flame retardant acrylic transfer tape. It is for applications requiring a flammability rating in industrial applications. This product is approved to UL 94V-0. Specification # 57445
1925 FR is a 4.3 mil fire retardant acrylic adhesive. It is designed for applications requiring a flammability rating in industrial applications. Spec # 57446
3014 is a 4.0 mil double-linered adhesive transfer tape made from modified acrylic adhesive. This product is designed for automotive heat shields. Spec # 56543
3M 8805 is designed to provide a preferential heat-transfer path between heat-generating components and heat sinks or other cooling devices such as fans, heat spreaders, or heat pipes.
3M 8810 is designed to provide a preferential heat-transfer path between heat-generating components and heat sinks or other cooling devices such as fans, heat spreaders, or heat pipes.
3M 926 is a thick high performance adhesive transfer tape ideal for applications requiring high bond strength, high shear strength and high temperature performance.
3M 9472FL is 5.0 mil 300LSE low surface energy acrylic adhesive on a 2.0 mil polyester film liner.
3M 9627 adhesive transfer tape with 3M Quick Bonding Adhesive 360 provides high bond strength to most surfaces, including many low surface energy plastics such as polypropylene and powder coat...
3M adhesive transfer tape F9465PC is a 5 mil thick adhesive transfer tape.
3M adhesive transfer tape F9467U is a 3.5 mil thick adhesive transfer tape which has been formulated for bonding to many flexible vinyls and to resist the effects of plasticizer...
3M L1+RT is an adhesive transfer tape reinforced with a high density scrim carrier to boost dimensional stability during lamination processes. An adhesive coat weight of 3.2mils allows the adhesive...
3M VHB™ Tape F9469C is a 5 mil, firm acrylic adhesive transfer tape. These VHB transfer tapes are transparent and are ideal for use in many interior and exterior industrial...
3M XT2105 is a 2 mil thick high tack acrylic transfer tape. The adhesive system is designed with excellent initial adhesion for smooth, hard-to-stick to surfaces. It is typically used...
3M XT2112 is a 5 mil thick high tack, solventless, acrylic transfer tape. The adhesive system is designed with excellent initial adhesion for smooth, hard-to-stick to surfaces. It is typically...
3M™ Chemical-Resistant Adhesive Transfer Tape 96105CR features a 3M proprietary adhesive designed for electronic device component bonding. With exceptional chemical resistance, this 50 µm (2.0 mil) clear tape is ideal...
3M™ Electrically Conductive Adhesive Transfer Tape (ECATT) 9703 is a pressure sensitive adhesive (PSA) transfer tape with anisotropic electrical conductivity. The PSA matrix is filled with conductive particles which allow...
3M™ Electrically Conductive Adhesive Transfer Tape (ECATT) 9707 is a pressure sensitive adhesive (PSA) transfer tape with isotropic electrical conductivity. The PSA matrix is filled with conductive fillers that allow...
3M™ Flame Retardant Adhesive Transfer Tape 9372DKW is formulated for use in environments requiring regulatory compliance with flammability standards. The flame-retardant, medium-firm acrylic adhesive delivers excellent adhesion to surfaces including...
3M™ Flame Retardant Adhesive Transfer Tape 9372W is formulated for use in environments requiring regulatory compliance with flammability standards.
3M™ Flame Retardant Adhesive Transfer Tape 9375W is a 11.2 mil, 3M™ Flame Retardant Adhesive 300FR tape on a 6.2 mil, Tan 83# Polycoated Kraft Paper (PCK) liner.
3M™ VHB™ Tape F9460PC is a 2 mil, firm acrylic adhesive transfer tape. These VHB™ transfer tapes are transparent and are ideal for use in many interior and exterior industrial...
3M™ VHB™ Tape F9473PC is a 10 mil, firm acrylic adhesive transfer tape. These VHB; transfer tapes are transparent and are ideal for use in many interior and exterior industrial...
3M™ XYZ-Axis ECATT 9719 is a double sided, isotropically conductive pressure sensitive tape which conducts electricity through the thickness (the Z-axis) and the plane of the adhesive (X, Y planes)...
3M™ XYZ-Axis ECATT 9720 is a double sided, isotropically conductive pressure sensitive tape which conducts electricity through the thickness (the Z-axis) and the plane of the adhesive (X, Y planes)...
3M™ XYZ-Axis Electrically Conductive Adhesive Transfer Tape (ECATT) 9732 is an isotropically electrically conductive tape. The tape is a conductive acrylic-based pressure sensitive adhesive with a conductive nonwoven scrim. The...
3M924 is a thick adhesive transfer tape ideal for bonding a wide variety of similar and dissimilar materials such as metals, glass, wood, papers, paints, and many plastics.
3M9499 is a splicing tape ideal for printers who require especially high drying temperatures or who utilize long ovens.
3M969 is a thick high-tack ATG adhesive transfer tape ideal for bonding materials with glossy coatings where an aggressive adhesive with high initial adhesion is desired.
3M970XL is an adhesive transfer tape ideal for adhesion to many paper materials but also works well on many surfaces.
3M976 is a thick high-tack adhesive transfer tape ideal for bonding materials with glossy coatings where an aggressive adhesive with high initial adhesion is desired.
4628 is a 5 mil, acrylic adhesive transfer designed for low surface energy surfaces such as talc filled polypropylene and urethane foams.
466XL is an adhesive transfer tape with an extended liner. 3MTExtended Liner Tape 466XL is well suited to many coated, uncoated and synthetic paper applications as well as for high...
4900 PV9 is a 2 mil, glass stabilized, transparent, transfer tape used for splicing film and paper.
4985 is a colorless, age resistant, acrylic transfer adhesive with a high initial tack.
4987 is a 5 mil. double coated non-woven with a high tack acrylic adhesive used to mount emblems, in core starting and splicing of paper, film and textiles.
502FL is a 2.0 mil. transfer tape that uses the 100 adhesive designed for temperature exposure to 450°F (232°C) for short periods of time and/ or solvent resistant.
51915 is a 2 mil, adhesive transfer tape used for flying splice applications in the paper and printing industries.
51917 is a 4.3 mil, double coated splicing tape for flying splice applications in the paper and printing industries.
595B is a high temperature, acrylic adhesive transfer tape. It is primarily used for splicing, mounting & laminating at high processing temperatures.
597B is a general purpose, 2.8 mil acrylic adhesive transfer tape. It is a highly versatile tape used for mounting, bonding & laminating papers, films, foils, metals and fabric.
6801 is a 1mil, adhesive transfer tape which hasHigh peel strength, excellent initial tack, and shear strength.
6803 is a 3mil adhesive transfer tape which has high performance rubber based transfer adhesive exhibiting high peel strength, excellent initial tack, and shear strength.
7325 is a 2.5 mil, acrylic adhesive transfer which bonds to a variety of ether, ester and low perm urethan foams.
7332 is a 2 mil acrylic adhesive which forms excellent bonds to a variety of ether, ester and low perm urethane foams.
7333 is a 3.25 mil, acrylic adhesive transfer that has an excellent adhesion to a broad spectrum of foam substrates.
7335 is a 5 mil acrylic adhesive transfer that forms excellent bonds to a variety of ether, ester and low perm urethane foams.
7433 is a 2.75 mil, acrylic adhesive transfer with a high peel strength, high shear used to bond ether, ester and low perm urethane foams.
7434 is a 4mils, adhesive transfer tape which forms excellent bonds to many low energy surfaces.
747 is a 4 mil, acrylic used in a broad range of bonding to a variety of substrates used especially with foams.
7511 is a 5 mil, adhesive transfer tape used for bonding metal and plastic nameplates as well as for dissimilar materials where long aging, UV and environmental resistance is needed.
7772 is a 2mils, adhesive transfer tape which provides high performance bonding with economical adhesive use.
7775 is a 5 mil, acrylic adhesive transfer tape used in a broad range of bonding applications.
9080 is a 2.0 mil ultra high temperature adhesive transfer tape. This product utilizes a high performance and low outgassing adhesive system.
9085 is a 5.0 mil ultra high temperature adhesive transfer tape. This product utilizes a high performance and low outgassing adhesive system.
9449S is a 0.4 mil, repositionable, acrylic laminating adhesive that allows construction of custom labels or decals without silicone on the back side of the liner.
9482PC is a 2.0 mil. transfer tape featuring the #350 A-25 hi- performance adhesive system with fiber used for splicing and laminating applications.
9502 is a 2.3 mil adhesive transfer tape with 220 adhesive. It is an economical choice for general industrial bonding of metals, painted metals, and high surface energy plastics.
9505 is a 4.9 mil adhesive transfer tape with 220 adhesive. It is an economical choice for general industrial bonding of metals, painted metals, and high surface energy plastics.
9552 is a 2.0 mil acrylic adhesive with double liner of 4.0 mil 58 lb polycoated kraft paper. This economical product is used for industrial joining and attaching graphics.
9626 is a 2.0 mil adhesive transfer tape that provides high bond strength to most surfaces, including many low surface energy plastics such as polypropylene and powder coated paints.
9772WL is a 2.0 mil adhesive transfer tape with 300MP Hi-strength Acrylic Adhesive. It bonds well to most surfaces.
9773WL is a 3.0 mil adhesive transfer tape with 300MP Hi-strength Acrylic Adhesive. It bonds well to most surfaces.
9775WL is a 5.0 mil adhesive transfer tape with 300MP Hi-strength Acrylic Adhesive. It bonds well to most surfaces.
A 1.0 mil. transfer tape that uses the 100 adhesive designed for temperature exposure to 450°F (232°C) for short periods of time and/ or solvent resistant.
A 1.0 mil. transfer tape with A-50 acrylic adhesive primarily used for holding down edges and mounting applications.
A 1.16 mil. transfer tape that uses 100 adhesive designed for temperature exposure t 450°F (232°C) for short periods of time and/ or solvent resistant.
A 2.0 mil. acrylic adhesive that provides a very high bond strength to most surfaces, including excellent bond to low surface energy plastics such as polypropylene and powder coatings.
A 2.0 mil. acrylic based adhesive transfer tape specially formulated to provide a permanent bond between substrates.
A 2.0 mil. laminating tape featuring 200MP hi-performance acrylic adhesive on a 58# poly coated kraft paper liner used for bonding, laminating and assembly of membrane switches.
A 2.0 mil. tape that features 300 acrylic adhesive without a carrier, used for splicing, laminating and general purpose applications.
A 2.0 mil. tape that features hi-strength 300LSE acrylic adhesive primarily used for bonding, graphics and graphic overlays.
A 2.0 mil. transfer tape featuring A-35 #420 hi-performance adhesive system used for bonding many materials. This offers the ability to make adhesive bonds at temperatures as low as 32°F.
A 2.0 mil. transfer tape featuring A-40 acrylic adhesive on a paper liner used for flying splices, laminating, mounting and core starting.
A 2.0 mil. transfer tape that offers excellent adhesion to a wide variety of surfaces, including low surface energy plastics.
A 2.0 mil. transfer tape that offers excellent adhesion to a wide variety of surfaces, including low surfce energy plastics. Available with a tan, 60# polycoated kraft with no print...
A 2.0 mil. transfer tape with A-50 acrylic adhesive primarily used for holding down paper edges and mounting applications securely.
A 2.3 mil. 100 acrylic adhesive transfer tape designed for temperature exposure to 450°F for short periods of time and/ or solvent resistance.
A 2.3 mil. tape with adhesive 200MP, perfect for graphic and membrane switch applications becuase it has excellent quality, consistency and durability.
A 2.3 mil. tape with adhesive 200MP, perfect for graphic attachment and membrane switch applications because it has excellent quality, consistency and durability.
A 2.3 mil. tape with adhesive 200MP, perfect for graphic attachment and membrane switch applications because it has excellent quality, consitency and durability.
A 2.3 mil. transfer tape that uses 100 adhesive designed for temperature exposure to 40°F (232°C) for short periods of time and/ or solvent reistant.
A 2.3 mil. transfer tape that uses 100 adhesive designed for temperature exposure to 450°F(232°C) for short periods of time and/ or solvent resistant.
A 2.3 mil. transfer tape that uses the 100 adhesive designed for temperature exposure to 450°F (232°C) for short periods of time and/ or solvent resistant.
A 3.5 mil. acrylic adhesive that provides a very high bond strength to most surfaces, including excellent bond to low surface energy plastic such as polypropylene and powder coatings. 8153LE...
A 3.5 mil. tape that features hi-strength 300LSE acrylic adhesive primarily used for bonding, graphics and graphic overlays.
A 4.0 mil. transfer tape consisting of #300MP acrylic adhesive on a polycoated kraft liner primarily used for fabricated parts and low surface energy plastics.
A 5.0 mil. tape that features 300 acrylic adhesive without a carrier, used for splicing, laminating and general purpose applications.
A 5.0 mil. tape that features hi-strength 300LSE acrylic adhesive primarily used for bonding, graphics and graphic overlays.
A 5.0 mil. transfer tape featuring A-35 #420 hi-performance acrylic adhesive system used for bonding many manterials. This offers the ability to make adhesive bonds at temperatures as low as...
A 5.0 mil. transfer tape featuring the A-25 #350 hi- performance adhesive system used for splicing and laminating applications.
A 5.0 mil. transfer tape that offers excellent adhesion to a wide variety of surfaces, including low surface energy plastics.
A 5.0 mil. transfer tape with #300MP acrylic adhesive with a polycoated paper liner specially formulated to be low fogging with good adhesion to many lower surface energy materials.
A 5.2 mil. laminating tape featuring 200MP hi-performance acrylic adhesive on a polycoated paper liner used for bonding, laminating and assembly of membrane switches.
A 5.2 mil. tape with adhesive 200MP, perfect for graphic and membrane applications because it has excellent quality, consistency and durability.
A 5.2 mil. tape with adhesive 200MP, perfect for graphic attachment and membrane switch applications because it has excellent quality, consistency and durability.
ADHTRANS 3017 is a 2 mil glass stabilized solvent based modified acrylic transfer. It's moderate adhesion to most surfaces makes this a very economical choice for general purpose bonding/mounnting applications.
ADHTRANS 3019 is a 4.8 Mil glass stabilized solvent based modified acrylic adhesive wound on a brown siliconized paper release liner. It features a thick adhesive coating coupled with a...
ADHTRANS 3020 is a 1.9 mil solvent based acrylic transfer tape. Its high quick tack and good shear strength make it ideal for more demanding bonding and joining applications. It...
An 8.0 mil. transfer tape with #300MP acrylic adhesive with a polycoated paper liner specially formulated to be low fogging with good adhesion to many lower surface energy materials.
APLICATR 5002 is an adhesive transfer tape applicator for up to 1" wide rolls. It lays down tape with a trigger action and winds up release liner for later disposal.
ATA200 is a 2.0 mil unsupported pressure-sensitive adhesive applied to an easy release treated poly-coated white kraft paper liner.
ATA201 is a 2.0 mil unsupported acrylic pressure-sensitive adhesive applied to an easy release treated poly-coated white kraft paper liner.
ATA400 is a 4.0 mil unsupported acrylic pressure-sensitive adhesive applied to an easy release treated poly-coated white kraft paper liner.
ATA401 is a 4.0 mil unsupported acrylic pressure-sensitive adhesive applied to an easy release treated poly-coated white kraft paper liner.
ATGADH 3101 is a 2mil glass stabilized transfer tape with a solvent based acrylic adhesive. This highly transparent adhesive transfer features an excellent quick tack.
ATGADH 3102 is a 2.4mil glass stabilized solvent based acrylic adhesive transfer. This adhesive transfer offers and aggressive adhesive with excellent adhesion to paper, most plastic films, metal foils, etc.
ATGADH 3103 is a 4.8mil reverse wound glass stabilized solvent based acrylic adhesive. This adhesive transfer offers an aggressive adhesive with high quick tack, good shear, and holding power.
Avery Dennison is 1950 is a rubber adhesive transfer designed for applications requiring good quick stick and adhesion to low energy substrates and foams
Avery Dennison™ FT 2018X is a 3.2 mil transfer tape with a low VOC modified acrylic adhesive. It bonds well to low surface energy materials and has excellent foam bonding...
Banner Ups TigerTack™ is is a 3.6 mil double coated rubber tape with a 0.5 mil polyester carrier. It is primarily used for foam laminating and general bonding of substrates...
Banner Ups TigerTape® 2 is a 4.5 mil economy grade double coated polyester (PET) carrier film ) coated on both sides with a high deposition of a high tack acrylic...
Banner Ups TigerTape™ is a 6.5 mil double coated polyester (PET) carrier film coated on both sides with a high deposition of a high tack acrylic pressure-sensitive adhesive (PSA). A...
D104ATG is a 5.0 mil reverse wound, stabilized transfer adhesive with high tack, peel and holding power. It is designed to adhere to a variety of surfaces, including metals and...
D734 is a 1.4 mil high tack, reinforced acrylic transfer tape. It was developed for light weight substrate applications and is ideal for permanent bonding of papers, plastics and films.
D980 is a 3.5 mil high performance glass reinforced acrylic transfer tape. It is designed for permanent bonding of low energy substrates, including rubbers and plastics.
D990 is a 2mil high tack transfer tape, with a clear polyethylene film liner. 990ATG was developed for use in ATG dispensers. It is ideal for permanent bonding of papers,...
D991 is a 2 mil high tack acrylic transfer tape with a paper liner. D991 is ideal for permanent bonding of paper, plastics and films.
Developed as an economical general-purpose product providing excellent for foam laminating
DF545 is a 15.5 mil, double coated cloth tape used for carpet hold-down for convention trade & general purpose maintenance.
esa® ACXplus 77108 is a high performance double-sided acrylic foam tape for exterior attachment part mounting. Its outstanding wide temperature range resistance is based on its well-balanced pure acrylic core...
FBA 1115 is a 4.5 mil, high performance acrylic transfer. It is primarily used for most long term nameplate and decorative trim applications. Specification #87567
FT 1123 is a 3.0 mil, high tack, acrylic adhesive transfer. It is primarily used for applications requiring an acrylic adhesive for laminating. Specification #56084
FT 1126 is a 5.0 mil, high tack, acrylic transfer. It is primarily used for applications requiring lamination to polyester and polyester urethane foams. Specification #56091
FT 1143 is a 3.0 mil, high temp/plasticizer resistant acrylic transfer. It is especially designed to use in applications where an acrylic adhesive is required. Specification 58022
FT 1149 is a 5.0 mil, aggressive, low fogging acrylic transfer. It is primarily used for applications requiring high adhesion to low surface energy materials. Specification #56493
FT 1150 is a 2.0 mil, high temperature acrylic transfer. It is primarily used for the permanent mounting of foil, metal and plastic nameplates and decorative trim. Specification #56486
FT 165 is a 1.2 mil transfer tape designed for envelopes, continuous forms, general converting and paper packaging markets. Specification # 58294.
FT 1943 PP is a 4 mil transfer tape with a LSE modified acrylic adhesive that offers extremely high adhesion to low surface energy materials while providing excellent environmental resistance.
FT 3012 is a 2.3 mil silicone adhesive with a double liner. It is suited for applications where high heat and environmental resistance is important.
FT 3071 FR is a 4.0 mil, double linered flame retardant transfer. It is primarily used for bonding interior tedlars in the aircraft industry. Specification #56169
FT3043 is a 4 mil modified acrylic designed for automotive heat shields.
HPA 1905 is a 5 mil transfer adhesive designed for use on nameplates, membrane touch switch assemblies and graphic overlays. Product has good holding power under high stress and load.
IF1021 is a rubber based adhesive transfer for assembling purposes.
IF1023-80 is a 2.6 mil thick rubber adhesive transfer. It is a high performance rubber transfer with exceptional tack and good shear and peel strength. It is an excellent choice...
IF3075 is a 5 mil, adhesive transfer suitable for mounting nameplates, die-cut parts & decorative trim.
K1045 is a 45mil, solid acrylic adhesive transfer. Please see A1045.
L2+T3 is an adhesive transfer tape that does not have a carrier, this enables it to provide maximum conformability and good adhesion to open and closed cell foam surfaces. The...
L2+T5 is a 5-mil transfer tape that shares the same benefits of L2+T3, but offers a 2 mil thicker coat weight to adhere to the most structured open and closed...
L3+T3 is a 3-mil transfer tape that does not have a carrier, this enables it to provide maximum conformability and good adhesion to elastomeric surfaces. The L3 adhesive platform is...
L3+T5 a 5-mil transfer tape that shares all the benefits of L3+T3, but offers a 5 mil coat weight to adhere to more structured surfaces. The L3 adhesive platform is...
MED 2191H is a 18 mil hydrocolloid adhesive transfer tape designed for wound care, ostomy and fixation of medical devices.
No VOC / low fogging transfer film, designed for exceptional holding power to a wide variety of substrates. Offers high peel adhesion, excellent shear and can withstand high temperature exposure.
NOPI 7002 PV9 is a reverse wound unsupported acrylic adhesive transfer tape.
NT-988 is a 4 mil, acrylic copolymer used for mounting a wide variety of substrates.
SCT20 is a 2 mil double linered electrically conductive silicone transfer tape that is designed for demanding electronics, aerospace, medical, and high-temperature applications. The unique silicone pressure-sensitive adhesive (PSA) conducts...
Specialty Tapes D1104 is a high tack acrylic transfer tape designed for permanent bonding of papers, plastics, and films. D1104 is wound on 3 inch ID cores.
SSA1593 is a reinforced acrylic adhesive transfer tape featuring a higher coat weight for quicker stick/tack. The acrylic adhesive is coated on synthetic fiber netting, featuring a moisture stable glassine...
TA450 is a 1.8 mil, general purpose, permanent, dry adhesive transfer tape. It is used for mounting, holding, joining/splicing paper, cardboard, textiles, plastics, leather, wood and glass.
tesa 51965 is adouble-sided self-adhesive tape consisting of a black PET backing and a modified acrylic adhesive.
tesa 51966 is an 8 mil double sided filmic tape with a heavy coat weight of tacky acrylic on both sides. It is primarily used for quick stick and long-term...
tesa 51977 is a 9.4 mil white double coated white PP-film That offers a secure bond on rough surfaces and on critical substrates such as PP and PE.
tesa 60252 is a gray double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive.
tesa 60256 is a grey double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive.
tesa 60272 is a black double sided electrically conductive self adhesive tape. It consists of an electrically conductive non-woven backing and an electrically conductive acrylic adhesive.
tesa 60274 is a black double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive.
tesa 61365 is a black, double sided self-adhesive tape consisting of a black PET backing and a tackified acrylic adhesive
tesa 61395 is a black, double sided self-adhesive tape consisting of a black PET backing and a tackified acrylic adhesive.
tesa 61765 is a double sided self-adhesive tape consisting of a black PET backing and a tackified acrylic adhesive.
tesa 61795 is a double sided self adhesive tape consisting of a black PET backing and a tackified acrylic adhesive.
tesa 62505 is a double sided PE foam tape for lightweight mounting applications. It consists of a highly conformable PE foam backing and a tackified acrylic adhesive
tesa 62508 is a double sided PE foam tape for mounting applications. It consists of a highly conformable PE-foam backing and a tackified acrylic adhesive
tesa 62510 is a double-sided PE-foam tape for mounting applications. It consists of a highly conformable PE-foam backing coated with a tackified acrylic adhesive
tesa 62512 is a double-sided PE foam tape for mounting applications. It consists of a highly conformable PE-foam backing coated with a tackified acrylic adhesive.
tesa 62622 is a black double sided thin foam tape. The tape is equipped with a tackified acrylic adhesive.
tesa 62624 is an 8mil black double sided thin foam tape. The tape is equipped with a tackified acrylic adhesive.
tesa 6265 is a black double sided thin foam tape. The tape is equipped with a tackified acrylic adhesive.
tesa 68532 is a 2 mil double sided self adhesive tape consisting of a transparent PET backing and a special anti-repulsion adhesive.
tesa 70415 is a double-sided mounting tape which can be removed by stretching the adhesive in the bond plane (stripping).
tesa 70465 is a double-sided mounting tape which can be removed by stretching the adhesive in the bond plane (stripping).
tesa 75505 is a 2 mil tackified acrylic transfer tape. It utilizes the 4965 adhesive system and is very conformable. This adhesive system is transparent, ageing resistant, and has high...
tesa 75515 is a 5 mil tackified acrylic transfer tape. It utilizes the 4965 adhesive system and is very conformable. This adhesive system is transparent, ageing resistant, and has high...
tesa 8851 is an ultra thin double-sided translucent non-woven tape, which has excellent temperature resistance property, ideal for micro-speaker dome mounting and FPC mounting applications. tesa 8851 is made from...
tesa® 4900 is a 2mil, acrylic transfer for secure splicing of various materials in paper and film industries, and temporary hold applications.
tesa® 51570 is a double-sided tape with a non-woven backing. It is used for permanent mounting of metal and plastic materials, e.g. aluminum, polystyrene, polypropylene, ABS. The thick layer of...
tesa® 68105 is a 2 mil, transparent adhesive transfer tape suitable for demanding lamination jobs.
tesa® 68616 is a translucent, double-sided self-adhesive tape consisting of a non-woven backing and a tackified acrylic adhesive.
tesa® 75507 is a tackified acrylic tape with superior initial adhesion even on rough surfaces. It bonds reliably to a wide range of different substrates and has very good aging...
tesa® 88125 is a conformable, transparent, water-based acrylic transfer tape. The adhesive offers high temperature and high shear performance, and has been developed for lamination and converting applications.
tesa® 88150 is a conformable, transparent, water-based acrylic transfer tape. The adhesive offers high temperature and high shear performance, and has been developed for lamination and converting applications.
tesa® 88225 is a conformable, transparent, water-based acrylic transfer tape. The adhesive offers good performance on low surface energy surfaces, and has been developed for lamination and converting applications.
tesa® 88250 is a conformable, transparent, water-based acrylic transfer tape. The adhesive offers good performance on low surface energy surfaces, and has been developed for lamination and converting applications.
tesa® ACXplus 7046 is a double-sided acrylic foam tape, available in gray or white. It consists of a high performance acrylic system and is primarily characterized by its bonding power,...
tesa® ACXplus 77208 is a single layer acrylic foam tape designed for automotive attachment parts. Its viscoelastic acrylic foam core achieves reliable and high bonding performance on a variety of...
tesa® ACXplus 77611 is a 43mil double-sided acrylic foam tape with a unique double layer product design, coated with low surface energy (LSE) adhesive on the covered side. Its high-performance...
tesa® ACXplus 7811 Black Line is a 43 mil deep black double-sided acrylic foam tape for mounting automotive exterior trims and parts. It provides high bonding power on MSE clear...
TF1552 is a 2 mil. acrylic transfer tape developed as a superior foam laminating adhesive. It maintains a good high and low temperature range, and die cuts well.
TG356 is a 1.8 mil, general purpose, permanent, dry adhesive transfer tape. It is used for mounting, holding, joining/splicing paper, cardboard, textiles, plastics, leather, wood and glass.
The GS-Series are made up of an unsupported SBR pressure sensitive adhesive in thicknesses of 5 to 50 mils.
This glass stabilized adhesive offers an aggressive adhesive that bonds well to most surfaces. The extra wide web makes this tape suitable for use as a laminating adhesive for foams...
This light duty removable transfer tape features a light-weight 1.0mil adhesive for temporary bonding with clean removable adhesive from a variety of surfaces. Good for lightweight attachments that require a...
This Reverse Wound Permanent Hot Melt Rubber Transfer Tape offers a 1.0 mil synthetic rubber adhesive with a 42# silicone-coated Kraft paper with a finger-lift edge.This transfer tape is perfect...
Ultrafilm™ 6300 is a 3.0 mil, specialty unsupported adhesive transfer. It is primarily used for sound attenuation, vibration dampening, automotive decorative trim and carpeting.
Ultrafilm™ 6500 is a 5.0 mil, specialty unsupported adhesive transfer. It is primarily used for sound attentuation, vibration dampening, automotive decorative trim and carpeting.
Ultrafilm&trade 2500 is a 5.0 mil, specialty unsupported adhesive transfer. It is primarily used for profile extrusions, decorative parts and electronic components.
Unifilimr UP30 is a 3.0 mil, unsupported adhesive transfer. It is primarily used for lamination to foam for gasketing, sound control, decorative parts and product assembly.
Unifilmr 802 is a 2.0 mil, unsupported adhesive transfer. It is primarily used for water shedder attachment, interior trim assembly and temporary attachment during assembly.
Unifilmr 805 is a 5.0 mil, unsupported adhesive transfer. It is primarily used for water shedder attachment, interior trim assembly and temporary attachment during assembly.
Unifilmr TD200 is a 2.0 mil, unsupported adhesive transfer. It is primarily used for artists mounting applications, product assembly, report covers, packaging and design prototypes.
Unifilmr TD500 is a 5.0 mil, unsupported adhesive transfer. It is primarily used for a variety of Artists' mounting applications, product assembly, report covers, packaging, and design prototypes.
Unifilmr U121-2.5 is a 11.0 mil, unsupported adhesive transfer. It is primarily used for bond road tile markers to asphalt, bonding to difficult applications and rough surfaces.
Unifilmr U261 is a 5.0 mil, unsupported adhesive transfer. It is primarily used for flying splices, decorative parts, nameplates and envelope closure.
Unifilmr U263-1 is a 1.9 mil, unsupported adhesive transfer. It is primarily used in flying splice, nameplates, envelope closure and application of decorative parts.
Unifilmr U477 is a 2 mil, electrically conductive adhesive transfer. It is primarily used in EMI/RFI shielding.
Unifilmr U616A is a 5.0 mil, unsupported adhesive transfer. It is primarily used for bonding of low surface energy plastics, lamination to EPDM rubbers and urethane foams and component assembly.
Unifilmr U617A is a 3.0 mil, unsupported adhesive transfer. It is primarily used as lamination to foam for gasketing and NVH, trim attachment and assembly.
Unifilmr U618A is a 4.0 mil, unsupported adhesive transfer. It is primarily used for lamination to foam for gasketing and NVH, trim attachment and assembly.
Unifilmr U621A is a 2 mil, unsupported adhesive transfer film. It is primarily used in high temperature gasketing and general purpose assembly applications.
Unifilmr U624A is a 5 mil, unsupported adhesive transfer film. It is primarily used for high temperature gasketing and general purposes assembling applications.
Unifilmr UA202 is a 2 mil, unsupported pressure sensitive adhesive film. It is primarily used for nameplates, faceplates, membrane switch fabrication and general bonding and mounting.
Unifilmr UB10 is a 1 mil, unsupported adhesive transfer. It is primarily used for nameplates, faceplates, and bonding to low surface energy plastics.
Unifilmr UB20 is a 2 mil, unsupported adhesive transfer. It is primarily used for nameplates, faceplates, and bonding to low surface energy plastics.
Unifilmr UB40 is a 4 mil, unsupported adhesive transfer. It is primarily used for nameplates, faceplates and bonding to low surface energy plastics.
Unifilmr UB50 is a 5 mil, unsupported adhesive transfer. It is primarily used for nameplates, faceplates, and bonding to low surface energy plastics.
Unifilmr UP20 is a 2.0 mil, unsupported adhesive transfer. It is primarily used for lamination to foam for gasketing and sound control, decorative parts and product assembly.
Unifilmr UP50 is a 5.0 mil, unsupported adhesive transfer. It is primarily used for lamination to foam for gasketing, sound control, application of decorative parts and product assembly.
Unifilmr UV201 is a 2 mil, unsupported acrylic adhesive transfer film. It is primarily used for a wide variety of surfaces, metals and engineered plastics.