Budnick Converting, Inc. Datasheets for Foam Tapes

Foam tapes have a foam carrier, which can provide conformability and cushioning features.
Foam Tapes: Learn more

Product Name Notes
3M 4658F is a 1/32" double coated removable foam tape even though it features high ultimate bond strength. It is used for hanging displays and point of purchase materials that...
3M VHB™ Tape 4905 is a 20 mil double sided, clear solid acrylic high bond foam tape. The general purpose adhesive bonds to most higher surface energy substrates.
3M™ Acrylic Foam Tape 4257 is a 0.38 mm (0.015 in) thick, gray, double coated acrylic foam tape used in a variety of automotive applications where bonding surfaces are well...
3M™ Acrylic Plus Tape EX4311 features an acrylic adhesive formulated for bonding to advanced clear coat systems including carbamates. The non-liner side features a different adhesive for a range of...
3M™ VHB™ GPH-110GF is a 0.045 in (1.1 mm) thick gray double sided acrylic foam tape with a red polyethylene film liner. The conformable foam provides good contact between substrates...
3M™ VHB™ Tape 4611 is a 45 mil double sided, gray acrylic foam. It is used for bonding metals and other high surface energy materials. It has an excellent temperature...
3M™ VHB™ Tape 4618 a 25 mil white, double sided general purpose, acrylic foam tape for bonding to a variety of materials. The non-liner side adhesive bonds to metals and...
3M™ VHB™ Tape 4622 is a 45 mil white, general purpose, double sided conformable acrylic foam tape for bonding high surface energy substrates on the liner side and medium energy...
3M™ VHB™ Tape 4624 is a 62 mil general purpose, conformable acrylic foam tape for bonding a variety of materials. The non-liner side adhesive bonds to metals and high surface...
3M™ VHB™ Tape 4646 is a 25 mil double sided acrylic foam tape for bonding metals and other high surface energy materials. It has an excellent temperature resistance and can...
3M™ VHB™ Tape 4655 is a 62 mil, double sided acrylic foam. It is used for bonding metals and other high surface energy materials. It has an excellent temperature resistance.
3M™ VHB™ Tape 4910 is a 40 mil, double sided, clear solid acrylic. The general purpose adhesive bonds to most higher surface energy substrates .
3M™ VHB™ Tape 4914 is a 10 mil double sided acrylic foam. It is the thinnest tape in 3M's VHB Tape line.
3M™ VHB™ Tape 4919 is a 25 mil, black, double sided adhesive foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners.
3M™ VHB™ Tape 4920 is a high performance, high bonding acrylic foam; adhesive tape that has excellent long-term holding power. 4920 has a general purpose adhesive on both sides of...
3M™ VHB™ Tape 4926 is a 15 mil double sided, conformable acrylic foam. 4926 is the main product when conformability is necessary.
3M™ VHB™ Tape 4930 is a 25 mil, double sided adhesive foam tape. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners.
3M™ VHB™ Tape 4941 is a 45 mil, double sided adhesive foam tape with a paper liner. In many cases they can replace rivets, spot welds, liquid adhesives or other...
3M™ VHB™ Tape 4941F is a 45 mil, double sided conformable foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners.
3M™ VHB™ Tape 4943 is a 45 mil, double sided adhesive foam tape. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners. Suitable for...
3M™ VHB™ Tape 4947F is a 45 mil, black, double sided acrylic foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners.
3M™ VHB™ Tape 4949 is a 45 mil, double sided adhesive foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners.
3M™ VHB™ Tape 4950 is a 45 mil, double sided, firm acrylic foam tape that is used for bonding a variety of substrates. 4950 provides high strength and long-term durability.
3M™ VHB™ Tape 4951 is a 45 mil, double sided acrylic foam tape that is used for bonding a variety of substrates, including most metals, sealed wood and glass, as...
3M™ VHB™ Tape 4955 is an 80 mil high performance high bond foam acrylic tape that has excellent long-term holding power. 4955 has a general purpose adhesive on both sides...
3M™ VHB™ Tape 4956 is a 62 mil, double sided, conformable acrylic foam. 4956 is ideal when conformability is necessary.
3M™ VHB™ Tape 4957 is a 62 mil double sided adhesive foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners.
3M™ VHB™ Tape 4959 is an 120 mil high performance, double sided, high bond acrylic foam tape that has excellent long-term holding power.
3M™ VHB™ Tape 4979 is a 62 mil, double sided adhesive foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners.
3M™ VHB™ Tape 4991 is a 90 mil, double sided, conformable acrylic foam. 4991 is the main product when conformability is necessary.
3M™ VHB™ Tape 5906 is a thin foam tape with pressure sensitive adhesive on both sides and is used for bonding a wide range of materials, including many paints and...
3M™ VHB™ Tape 5907 Thin Acrylic Foam Tape is a thin acrylic foam tape with pressure sensitive adhesive on both sides and is used for bonding a wide range of...
3M™ VHB™ Tape 5908 is a thin acrylic foam tape with pressure sensitive adhesive on both sides and is used for bonding a wide range of materials, including many paints...
3M™ VHB™ Tape 5909 is a thin foam tape with pressure sensitive adhesive on both sides and is used for bonding a wide range of materials, including many paints and...
3M™ VHB™ Tape 5925 is a 25mil acrylic foam tape with double sided pressure sensitive adhesive. The modified adhesive bonds to a variety of plastics and paints (including powder coated).
3M™ VHB™ Tape 5952 is a 45 mil acrylic foam tape with double sided adhesive. It is conformable and its modified adhesive adheres to a variety of substrates, including powder...
3M™ VHB™ Tape 5962 is a 61 mil acrylic foam tape with double sided pressure sensitive adhesive. It is conformable and adheres to a variety of substrates, including powder coats...
3M™ VHB™ Tape 930 is a 32 mil double sided acrylic foam tape. The modified adhesive bonds to a variety of plastics and paints (including powder coated).
3M™ VHB™ Tape GPH-060GF is a permanent bonding solution that can replace traditional mechanical fasteners and liquid adhesives in challenging, high temperature applications. Its acrylic foam core provides a good...
3M™ VHB™ Tape GPH-160GF is a 0.062 in (1.6 mm) thick gray double sided acrylic foam tape with a red polyethylene film liner. The conformable foam provides good contact between...
3M™ VHB™ Tape is a 25 mil double sided adhesive foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners.
3M™ VHB™ Tape is a 25 mil, double sided, conformable acrylic foam. 4936 is the main product when conformability is necessary. 4936 utilizes multi-purpose acrylic adhesive.
3M™ VHB™ Tape LSE-060WF. It is a white, 25 mil thick, double sided high bond tape with a modified acrylic adhesive on both sides of a conformable foam core. It...
3M™ VHB™ Tape LSE-110WF is a 45 mil white, conformable, double sided acrylic foam tape with a high initial tack and a soft foam. Its design enables bonding of many...
3M™ VHB™ Tape LSE-160WF is a 63 mil, white, conformable, double sided acrylic foam tape with a high initial tack and a soft foam. Its design enables bonding of many...
3M™ VHB™ Tape LVO-060BF is a 0.025 inch (0.6 mm) thick, black, double-sided acrylic foam tape designed with a polyethylene film liner. It features a low-odor adhesive on both sides...
3M™ VHB™ Tape LVO-110BF is a 0.045 inch (1.1 mm) thick black double-sided acrylic foam tape with PE film liner. The low odor adhesive on both sides bonds to a...
3M™ VHB™ Tape LVO-160BF is a black, 62 mil (1.6 mm) thick double-sided acrylic foam tape featuring a polyethylene film liner. Designed for applications where reduced odor and VOC emissions...
3M™ VHB™ Tape RP+040GF is a 0.016 inch (0.4 mm) thick gray double coated acrylic foam tape with a PE film liner. The multi-purpose acrylic adhesive on both sides bonds...
3M™ VHB™ Tape RP+060GF is a 0.025 inch (0.6 mm) thick gray double coated acrylic foam tape with a PE film liner. The multi-purpose acrylic adhesive on both sides bonds...
3M™ VHB™ Tape RP+080GF is a 0.032 inch (0.8 mm) thick gray double coated acrylic foam tape with a PE film liner. The multi-purpose acrylic adhesive on both sides bonds...
3M™ VHB™ Tape RP+110GF is a 0.045 inch (1.1 mm) thick gray double coated acrylic foam tape with a PE film liner. The multi-purpose acrylic adhesive on both sides bonds...
3M™ VHB™ Tape RP+160GF is a 0.062 inch (1.6 mm) thick gray double coated acrylic foam tape with a PE film liner. The multi-purpose acrylic adhesive on both sides bonds...
3M™ VHB™ Tape RP+230GF is a 0.090 inch (2.3 mm) thick gray double coated acrylic foam tape with a PE Film liner. The multi-purpose acrylic adhesive on both sides bonds...
3M™ VHB™ Tape5915 is a 15 mil double sided acrylic foam tape. The modified adhesive bonds to a variety of plastics and paints (including powder coated).
ACXplus 7054 is a transparent acrylic core tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and temperature and weather resistance.
ACXplus 7055 is a transparent acrylic core tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and temperature and weather resistance.
D748 is a 31 mil, medium density, gray, acrylic foam tape with an acrylic pressure sensitive adhesive on one side and a heat-activated adhesive on the other side.
D750 is a 45 mil, medium density, gray, acrylic foam tape with an acrylic pressure sensitive adhesive on one side and a heat-activated adhesive on the other side.
Duofoamr S3408 is a 15.5 mil, double coated acrylic foam tape. It is primarily used for adhesion to a wide variety of surfaces and provides excellent tack, peel and holding...
esa® ACXplus 77108 is a high performance double-sided acrylic foam tape for exterior attachment part mounting. Its outstanding wide temperature range resistance is based on its well-balanced pure acrylic core...
NORMOUNTr Acrylic A3304GB is a 16 mil, acrylic system that provides fast adhesive strength to bond a wide range of substrates.
NORMOUNTr Acrylic A3308GB is a 31 mil, acrylic system that provides fast adhesive strength to bond a wide range of substrates.
NORMOUNTr Acrylic A3311GB is a 45 mil, acrylic system that provides fast adhesive strength to bond a wide range of substrates.
Saint-Gobain NORBOND® A7200-20 is a transparent, acrylic core tape with outstanding viscoelastic and adhesion properties. Virtually invisible after application, NORBOND® A7200-120 satisfies special visual and design requirements when bonding to...
Saint-Gobain NORBOND® A7200-20 is a transparent, acrylic core tape with outstanding viscoelastic and adhesion properties. Virtually invisible after application, NORBOND® A7200-20 satisfies special visual and design requirements when bonding to...
Saint-Gobain NORBOND® A7200-40 is a transparent, acrylic core tape with outstanding viscoelastic and adhesion properties. Virtually invisible after application, NORBOND® A7200-40 satisfies special visual and design requirements when bonding to...
Saint-Gobain NORBOND® A7200-60 is a transparent, acrylic core tape with outstanding viscoelastic and adhesion properties. Virtually invisible after application, NORBOND® A7200-60 satisfies special visual and design requirements when bonding to...
Saint-Gobain NORBOND® A7300-20 is a grey, 20 mil double-sided, coated acrylic foam tape with outstanding viscoelastic and adhesion properties. It offers ideal bonding performance for many interior and exterior industrial...
Saint-Gobain NORBOND® A7300-31.5 is a grey, double-sided, coated acrylic foam tape with outstanding viscoelastic and adhesion properties. It offers ideal bonding performance for many interior and exterior industrial applications. Formulated...
Saint-Gobain Norbond® A7400 series is a white, double-sided, coated acrylic foam tape with outstanding viscoelastic and adhesion properties. It offers ideal bonding performance for many interior and exterior industrial applications...
Saint-Gobain Norbond® A7500 series is a dark, acrylic core tape designed with black edge profile, with outstanding viscoelastic and adhesion properties. It is designed for ideal bonding on many interior...
tesa ACXplus 7056 is a transparent acrylic core tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and its temperature and...
tesa ACXplus 7058 is a transparent acrylic core tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and its temperature and...
tesa ACXplus 7062 is a black acrylic foam tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and its temperature and...
tesa ACXplus 7063 is a black acrylic foam tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and its temperature and...
tesa ACXplus 7065 is a black acrylic foam tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and its temperature and...
tesa ACXplus 7066 is a black acrylic foam tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation temperature resistance and weather...
tesa ACXplus 7072 is a black acrylic foam tape. It consists of a high-performance acrylic system, and due to its unique components, it combines a very good temperature resistance with...
tesa ACXplus 7076 is a black acrylic foam tape. It consists of a high-performance acrylic system, and due to its unique components, it combines a very good temperature resistance with...
tesa ACXplus 7078 is a black acrylic foam tape. It consists of a high-performance acrylic system, and due to its unique components, it combines a very good temperature resistance with...
tesa® 92105 HiP – High initial Performance is a 20 mil, double-sided foam tape for LSE surfaces: plastic to plastic application in automotive interior
tesa® 92108 HiP – High initial Performance is a 0.8 mm double-sided foam tape for LSE surfaces: plastic to plastic application in automotive interior
tesa® 92111 HiP – High initial Performance is a 43.3 mil, double-sided foam tape for LSE surfaces: plastic to plastic application in automotive interior
tesa® ACXplus 7074 is a black acrylic foam tape. It consists of a high-performance acrylic system, and due to its unique components, it combines a very good temperature resistance...
tesa® ACXplus 7042 is an acrylic foam tape, available in gray or white. It consists of a high performance acrylic system and is primarily characterized by its bonding power, stress...
tesa® ACXplus 7044 is a double-sided acrylic foam tape, available in gray or white. It consists of a high performance acrylic system, and is identified by its bonding power, stress...
tesa® ACXplus 7046 is a double-sided acrylic foam tape, available in gray or white. It consists of a high performance acrylic system and is primarily characterized by its bonding power,...
tesa® ACXplus 7048 is a double-sided acrylic foam tape, available in gray or white. It consists of a high performance acrylic system and is primarily characterized by its bonding power,...
tesa® ACXplus 70725 is a black acrylic foam tape. It consist of a high-performance acrylic system and due to its unique components it combines a very good temperature resistance with...
tesa® ACXplus 70730 is a black acrylic foam tape. It consists of a high-performance acrylic system and due to its unique components it combines a very good temperature resistance with...
tesa® ACXplus 70740 is a black acrylic foam tape. It consists of a high-performance acrylic system and due to its unique components it combines a very good temperature resistance with...
tesa® ACXplus 7273 MP is a gray double-sided acrylic foam tape. The visco-elastic acrylic foam core of tesa® ACXplus 7273 MP absorbs and dissipates dynamic and static loads. Due to...
tesa® ACXplus 7274 MP is a gray double-sided acrylic foam tape. The visco-elastic acrylic foam core of tesa® ACXplus 7274 MP absorbs and dissipates dynamic and static loads. Due to...
tesa® ACXplus 77208 is a single layer acrylic foam tape designed for automotive attachment parts. Its viscoelastic acrylic foam core achieves reliable and high bonding performance on a variety of...
tesa® ACXplus 77611 is a 43mil double-sided acrylic foam tape with a unique double layer product design, coated with low surface energy (LSE) adhesive on the covered side. Its high-performance...
tesa® ACXplus 77711 is a 1.1 mm acrylic foam tape with a unique double-layer asymmetrically designed product, coated on one side with LSE adhesive. It can help eliminate the primer...
tesa® ACXplus 77811 is a double-sided acrylic foam tape for mounting of automotive exterior attachment parts. It is a triple-layer symmetrically designed product, coated on both sides with LSE adhesive.
tesa® ACXplus 7811 Black Line is a 43 mil deep black double-sided acrylic foam tape for mounting automotive exterior trims and parts. It provides high bonding power on MSE clear...