Budnick Converting, Inc. Double Coated Non-woven Tape 99786

Description
99786 is a 5.5mil, double coated, non-woven tape, primarily used for plastics and foams.
Request a Quote
Description
99786 is a 5.5mil, double coated, non-woven tape, primarily used for plastics and foams.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Coated Non-woven Tape - 99786 - Budnick Converting, Inc.
Columbia, IL, USA
Double Coated Non-woven Tape
99786
Double Coated Non-woven Tape 99786
99786 is a 5.5mil, double coated, non-woven tape, primarily used for plastics and foams.

99786 is a 5.5mil, double coated, non-woven tape, primarily used for plastics and foams.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Specialty Tapes
Product Number 99786
Product Name Double Coated Non-woven Tape
Adhesive Non-Woven
Unlock Full Specs
to access all available technical data

Similar Products

ACXplus High Transparency - 75530 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Thickness 0.1180 inches (3 mm)
Peel 2.39 lbs/in (4.18 N/cm)
View Details
Vent Tape - 4576 PV0 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Polyester; Plastic / Polymer
Adhesive PET - Polyester
Thickness 0.0045 inches (0.1143 mm)
View Details
Cold Seal - 788S - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Aluminum
Thickness 0.0030 inches (0.0762 mm)
Peel 3.12 lbs/in (5.47 N/cm)
View Details
Co-Extruded Multi-Polymer Tape - 2A25 - Budnick Converting, Inc.
Specs
Materials of Construction Plastic / Polymer
Adhesive Co-Extruded Multi-Polymer Tape
Thickness 0.0020 inches (0.0508 mm)
View Details