Budnick Converting, Inc. Heat Activated Film HAF 8405

Description
tesa® HAF 8405 is a double-sided thermosetting brown adhesive film without backing, that is based on phenolic resin and nitrile rubber. At room temperature tesa® HAF 8405 is not tacky. It is activated for pre-lamination by heat and becomes tacky at 194 °F. In its application, heat and pressure is applied over a certain period of time. After curing, tesa® HAF 8405 reaches a very high bonding strength, high temperature stability and excellent chemical resistance. Because of the rubber components tesa® HAF 8405 remains flexible and elastic. tesa® HAF 8405 is supplied with a strong paper liner and can easily be slit and die cut.
Request a Quote
Description
tesa® HAF 8405 is a double-sided thermosetting brown adhesive film without backing, that is based on phenolic resin and nitrile rubber. At room temperature tesa® HAF 8405 is not tacky. It is activated for pre-lamination by heat and becomes tacky at 194 °F. In its application, heat and pressure is applied over a certain period of time. After curing, tesa® HAF 8405 reaches a very high bonding strength, high temperature stability and excellent chemical resistance. Because of the rubber components tesa® HAF 8405 remains flexible and elastic. tesa® HAF 8405 is supplied with a strong paper liner and can easily be slit and die cut.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Activated Film - HAF 8405 - Budnick Converting, Inc.
Columbia, IL, USA
Heat Activated Film
HAF 8405
Heat Activated Film HAF 8405
tesa® HAF 8405 is a double-sided thermosetting brown adhesive film without backing, that is based on phenolic resin and nitrile rubber. At room temperature tesa® HAF 8405 is not tacky. It is activated for pre-lamination by heat and becomes tacky at 194 °F. In its application, heat and pressure is applied over a certain period of time. After curing, tesa® HAF 8405 reaches a very high bonding strength, high temperature stability and excellent chemical resistance. Because of the rubber components tesa® HAF 8405 remains flexible and elastic. tesa® HAF 8405 is supplied with a strong paper liner and can easily be slit and die cut.

tesa® HAF 8405 is a double-sided thermosetting brown adhesive film without backing, that is based on phenolic resin and nitrile rubber. At room temperature tesa® HAF 8405 is not tacky. It is activated for pre-lamination by heat and becomes tacky at 194 °F. In its application, heat and pressure is applied over a certain period of time. After curing, tesa® HAF 8405 reaches a very high bonding strength, high temperature stability and excellent chemical resistance. Because of the rubber components tesa® HAF 8405 remains flexible and elastic. tesa® HAF 8405 is supplied with a strong paper liner and can easily be slit and die cut.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Adhesive Tapes
Product Number HAF 8405
Product Name Heat Activated Film
Type Adhesive Tape; Industrial Tape; Heat Activated Film
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Polyester Film - 5000M - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Double Coated Polyester Film
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Polyester Tape - 511 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Polyester Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
3.2 mil Low VOC Modified Acrylic Transfer Tape - 2018X - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0032 inches (0.0813 mm)
View Details
Autowrap - 0895 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Autowrap
Backing Plastic / Polymer
Adhesive Polyolefin
View Details