Budnick Converting, Inc. Single-Coated Non-Woven Tape MED 4750U

Description
Vancive MED 4750U is a single-coated, hydrophobically treated, white rayon (viscose) nonwoven with a solventless acrylic adhesive. This product's combination of a breathable adhesive and a unique water repellent carrier allows for long-term wear and optimum patient comfort; it also acts as a fluid barrier, assisting to maintain its adhesion properties. Vancive is a division of Avery Dennison.
Request a Quote
Description
Vancive MED 4750U is a single-coated, hydrophobically treated, white rayon (viscose) nonwoven with a solventless acrylic adhesive. This product's combination of a breathable adhesive and a unique water repellent carrier allows for long-term wear and optimum patient comfort; it also acts as a fluid barrier, assisting to maintain its adhesion properties. Vancive is a division of Avery Dennison.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single-Coated Non-Woven Tape - MED 4750U - Budnick Converting, Inc.
Columbia, IL, USA
Single-Coated Non-Woven Tape
MED 4750U
Single-Coated Non-Woven Tape MED 4750U
Vancive MED 4750U is a single-coated, hydrophobically treated, white rayon (viscose) nonwoven with a solventless acrylic adhesive. This product's combination of a breathable adhesive and a unique water repellent carrier allows for long-term wear and optimum patient comfort; it also acts as a fluid barrier, assisting to maintain its adhesion properties. Vancive is a division of Avery Dennison.

Vancive MED 4750U is a single-coated, hydrophobically treated, white rayon (viscose) nonwoven with a solventless acrylic adhesive. This product's combination of a breathable adhesive and a unique water repellent carrier allows for long-term wear and optimum patient comfort; it also acts as a fluid barrier, assisting to maintain its adhesion properties. Vancive is a division of Avery Dennison.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Adhesive Tapes
Product Number MED 4750U
Product Name Single-Coated Non-Woven Tape
Type Adhesive Tape; Industrial Tape; Single-Coated Non-Woven Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Printed Box Sealing Tape - 3732 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; High Performance Printed Box Sealing Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Performance Continuous Taping System Tape - 3782 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Performance Continuous Taping System Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Linered Foil Tape - 347 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0050 inches (0.1270 mm)
View Details
Vinyl Tape - 471 YELLOW - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Vinyl Tape
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive PVC - Polyvinylchloride
View Details