Budnick Converting, Inc. Datasheets for Foam Bonding Tapes
Foam bonding tapes are specialized tapes designed for adhesive joining of foam materials.
Foam Bonding Tapes: Learn more
| Product Name | Notes |
|---|---|
| 1008 is a 1/8in double coated, white polyethylene foam. | |
| 1008-1 is a 1/8in single coated, white polyethylene foam. | |
| 1016 is a 1/16 inch double coated 4# density white polyethylene foam. It uses a synthetic rubber based adhesive, which provides superior performance in applications requiring an aggressive high tack/high... | |
| 1016 is a 1/16in single coated white polyethylene foam. | |
| 115M is a 3.9mil, Specialty product designed for foam fabricators who use the flame laminating system on urethane foams. | |
| 1232 is a 1/32” thick white closed, crosslinked polyethylene foam coated on both sides with a high performance rubber based adhesive with a white kraft liner. It has a synthetic... | |
| 1232-1 is a 1/32in single coated white polyethylene foam. | |
| 1308 is a 1/8in double coated, black polyethylene foam. | |
| 1308-1 is a 1/8in single coated, black polyethylene foam. | |
| 1316 is a 1/16in double coated, black polyethylene foam. | |
| 1316-1 is a 1/16in single coated, black polyethylene foam. | |
| 1332 is a 1/32in double coated, 6# density, black, polyethylene foam used in the point of purchase display industry. | |
| 1332-1 is a 1/32in single coated black polyethylene foam. | |
| 2108 is 1/8" thick white Polyethylene foam double coated with a rubber adhesive. It is primarily used for mounting to surfaces requiring conformability, cushioning and a high degree of adhesive... | |
| 2116 is a 1/16th inch thick white PE foam double coated with a rubber based adhesive. It is primarily used for mounting to surfaces requiring conformability, cushioning and a high... | |
| 2232 is a 1/32” thick white closed, crosslinked polyethylene foam coated on both sides with a high performance rubber based adhesive with a blue poly liner. It has a synthetic... | |
| 2A00 is an extruded PVC profile that comes in thickness' ranging from 3/16" to 1/2" . It is used primarily as appliance seals especially refrigerators and in metal building and... | |
| 3008 is a 1/8in double coated, white polyethylene foam with a acrylic adhesive. | |
| 3008-1 is a 1/8in single coated, white polyethylene foam with a acrylic adhesive. | |
| 3016 is a 1/16in double coated, white polyethylene foam with an acrylic adhesive. | |
| 3016-1 is a 1/16in single coated, white polyethylene foam with a acrylic adhesive. | |
| 3232 is a 1/32in double coated, white polyethylene foam with a acrylic adhesive. | |
| 3232-1 is a 32 mil single coated, white polyethylene foam with a acrylic adhesive. | |
| 3308 is a 1/8in double coated, black polyethylene foam with a acrylic adhesive. | |
| 3308-1 is a 1/8in single coated, black polyethylene foam with a acrylic adhesive. | |
| 3316 is a 1/16in double coated, black polyethylene foam with a acrylic adhesive. | |
| 3316-1 is a 1/16in single coated, black polyethylene foam with a acrylic adhesive. | |
| 3332 is a 1/32in double coated, black polyethylene foam with a acrylic adhesive. | |
| 3332-1 is a 1/32in single coated, black polyethylene foam with a acrylic adhesive. | |
| 3M 4462 is a 31.0 mil. double coated polyethylene foam tape with rubber adhesive is ideal for many joining, mounting, gasketing, and sealing applications involving irregular surfaces. | |
| 3M 4466 is a 62.0 mil. double coated polyethylene foam tape with rubber adhesive is ideal for many joining, mounting, gasketing, and sealing applications involving irregular surfaces. | |
| 3M 4658F is a 1/32" double coated removable foam tape even though it features high ultimate bond strength. It is used for hanging displays and point of purchase materials that... | |
| 3M ISOLOSS™ LS Polyurethane Foams have a low compression set, high durability, and broad operating temperature ranges. These all-purpose foams come in a wide range of densities and thicknesses. A... | |
| 3M VHB™ Tape 4905 is a 20 mil double sided, clear solid acrylic high bond foam tape. The general purpose adhesive bonds to most higher surface energy substrates. | |
| 3M™ Acrylic Foam Tape 4257 is a 0.38 mm (0.015 in) thick, gray, double coated acrylic foam tape used in a variety of automotive applications where bonding surfaces are well... | |
| 3M™ VHB™ GPH-110GF is a 0.045 in (1.1 mm) thick gray double sided acrylic foam tape with a red polyethylene film liner. The conformable foam provides good contact between substrates... | |
| 3M™ VHB™ Tape 4611 is a 45 mil double sided, gray acrylic foam. It is used for bonding metals and other high surface energy materials. It has an excellent temperature... | |
| 3M™ VHB™ Tape 4618 a 25 mil white, double sided general purpose, acrylic foam tape for bonding to a variety of materials. The non-liner side adhesive bonds to metals and... | |
| 3M™ VHB™ Tape 4622 is a 45 mil white, general purpose, double sided conformable acrylic foam tape for bonding high surface energy substrates on the liner side and medium energy... | |
| 3M™ VHB™ Tape 4624 is a 62 mil general purpose, conformable acrylic foam tape for bonding a variety of materials. The non-liner side adhesive bonds to metals and high surface... | |
| 3M™ VHB™ Tape 4646 is a 25 mil double sided acrylic foam tape for bonding metals and other high surface energy materials. It has an excellent temperature resistance and can... | |
| 3M™ VHB™ Tape 4655 is a 62 mil, double sided acrylic foam. It is used for bonding metals and other high surface energy materials. It has an excellent temperature resistance. | |
| 3M™ VHB™ Tape 4910 is a 40 mil, double sided, clear solid acrylic. The general purpose adhesive bonds to most higher surface energy substrates . | |
| 3M™ VHB™ Tape 4914 is a 10 mil double sided acrylic foam. It is the thinnest tape in 3M's VHB Tape line. | |
| 3M™ VHB™ Tape 4919 is a 25 mil, black, double sided adhesive foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners. | |
| 3M™ VHB™ Tape 4920 is a high performance, high bonding acrylic foam; adhesive tape that has excellent long-term holding power. 4920 has a general purpose adhesive on both sides of... | |
| 3M™ VHB™ Tape 4926 is a 15 mil double sided, conformable acrylic foam. 4926 is the main product when conformability is necessary. | |
| 3M™ VHB™ Tape 4930 is a 25 mil, double sided adhesive foam tape. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners. | |
| 3M™ VHB™ Tape 4941 is a 45 mil, double sided adhesive foam tape with a paper liner. In many cases they can replace rivets, spot welds, liquid adhesives or other... | |
| 3M™ VHB™ Tape 4941F is a 45 mil, double sided conformable foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners. | |
| 3M™ VHB™ Tape 4943 is a 45 mil, double sided adhesive foam tape. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners. Suitable for... | |
| 3M™ VHB™ Tape 4947F is a 45 mil, black, double sided acrylic foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners. | |
| 3M™ VHB™ Tape 4949 is a 45 mil, double sided adhesive foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners. | |
| 3M™ VHB™ Tape 4950 is a 45 mil, double sided, firm acrylic foam tape that is used for bonding a variety of substrates. 4950 provides high strength and long-term durability. | |
| 3M™ VHB™ Tape 4951 is a 45 mil, double sided acrylic foam tape that is used for bonding a variety of substrates, including most metals, sealed wood and glass, as... | |
| 3M™ VHB™ Tape 4955 is an 80 mil high performance high bond foam acrylic tape that has excellent long-term holding power. 4955 has a general purpose adhesive on both sides... | |
| 3M™ VHB™ Tape 4956 is a 62 mil, double sided, conformable acrylic foam. 4956 is ideal when conformability is necessary. | |
| 3M™ VHB™ Tape 4957 is a 62 mil double sided adhesive foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners. | |
| 3M™ VHB™ Tape 4959 is an 120 mil high performance, double sided, high bond acrylic foam tape that has excellent long-term holding power. | |
| 3M™ VHB™ Tape 4979 is a 62 mil, double sided adhesive foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners. | |
| 3M™ VHB™ Tape 4991 is a 90 mil, double sided, conformable acrylic foam. 4991 is the main product when conformability is necessary. | |
| 3M™ VHB™ Tape 5906 is a thin foam tape with pressure sensitive adhesive on both sides and is used for bonding a wide range of materials, including many paints and... | |
| 3M™ VHB™ Tape 5907 Thin Acrylic Foam Tape is a thin acrylic foam tape with pressure sensitive adhesive on both sides and is used for bonding a wide range of... | |
| 3M™ VHB™ Tape 5908 is a thin acrylic foam tape with pressure sensitive adhesive on both sides and is used for bonding a wide range of materials, including many paints... | |
| 3M™ VHB™ Tape 5909 is a thin foam tape with pressure sensitive adhesive on both sides and is used for bonding a wide range of materials, including many paints and... | |
| 3M™ VHB™ Tape 5925 is a 25mil acrylic foam tape with double sided pressure sensitive adhesive. The modified adhesive bonds to a variety of plastics and paints (including powder coated). | |
| 3M™ VHB™ Tape 5952 is a 45 mil acrylic foam tape with double sided adhesive. It is conformable and its modified adhesive adheres to a variety of substrates, including powder... | |
| 3M™ VHB™ Tape 5962 is a 61 mil acrylic foam tape with double sided pressure sensitive adhesive. It is conformable and adheres to a variety of substrates, including powder coats... | |
| 3M™ VHB™ Tape 930 is a 32 mil double sided acrylic foam tape. The modified adhesive bonds to a variety of plastics and paints (including powder coated). | |
| 3M™ VHB™ Tape GPH-060GF is a permanent bonding solution that can replace traditional mechanical fasteners and liquid adhesives in challenging, high temperature applications. Its acrylic foam core provides a good... | |
| 3M™ VHB™ Tape GPH-160GF is a 0.062 in (1.6 mm) thick gray double sided acrylic foam tape with a red polyethylene film liner. The conformable foam provides good contact between... | |
| 3M™ VHB™ Tape is a 25 mil double sided adhesive foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners. | |
| 3M™ VHB™ Tape is a 25 mil, double sided, conformable acrylic foam. 4936 is the main product when conformability is necessary. 4936 utilizes multi-purpose acrylic adhesive. | |
| 3M™ VHB™ Tape LSE-060WF. It is a white, 25 mil thick, double sided high bond tape with a modified acrylic adhesive on both sides of a conformable foam core. It... | |
| 3M™ VHB™ Tape LSE-110WF is a 45 mil white, conformable, double sided acrylic foam tape with a high initial tack and a soft foam. Its design enables bonding of many... | |
| 3M™ VHB™ Tape LSE-160WF is a 63 mil, white, conformable, double sided acrylic foam tape with a high initial tack and a soft foam. Its design enables bonding of many... | |
| 3M™ VHB™ Tape LVO-060BF is a 0.025 inch (0.6 mm) thick, black, double-sided acrylic foam tape designed with a polyethylene film liner. It features a low-odor adhesive on both sides... | |
| 3M™ VHB™ Tape LVO-110BF is a 0.045 inch (1.1 mm) thick black double-sided acrylic foam tape with PE film liner. The low odor adhesive on both sides bonds to a... | |
| 3M™ VHB™ Tape LVO-160BF is a black, 62 mil (1.6 mm) thick double-sided acrylic foam tape featuring a polyethylene film liner. Designed for applications where reduced odor and VOC emissions... | |
| 3M™ VHB™ Tape RP+040GF is a 0.016 inch (0.4 mm) thick gray double coated acrylic foam tape with a PE film liner. The multi-purpose acrylic adhesive on both sides bonds... | |
| 3M™ VHB™ Tape RP+060GF is a 0.025 inch (0.6 mm) thick gray double coated acrylic foam tape with a PE film liner. The multi-purpose acrylic adhesive on both sides bonds... | |
| 3M™ VHB™ Tape RP+080GF is a 0.032 inch (0.8 mm) thick gray double coated acrylic foam tape with a PE film liner. The multi-purpose acrylic adhesive on both sides bonds... | |
| 3M™ VHB™ Tape RP+110GF is a 0.045 inch (1.1 mm) thick gray double coated acrylic foam tape with a PE film liner. The multi-purpose acrylic adhesive on both sides bonds... | |
| 3M™ VHB™ Tape RP+160GF is a 0.062 inch (1.6 mm) thick gray double coated acrylic foam tape with a PE film liner. The multi-purpose acrylic adhesive on both sides bonds... | |
| 3M™ VHB™ Tape RP+230GF is a 0.090 inch (2.3 mm) thick gray double coated acrylic foam tape with a PE Film liner. The multi-purpose acrylic adhesive on both sides bonds... | |
| 3M™ VHB™ Tape5915 is a 15 mil double sided acrylic foam tape. The modified adhesive bonds to a variety of plastics and paints (including powder coated). | |
| 3M4004 is a 1/4" double coated urethane foam tape ideal for general purpose lightweight mounting and joining. | |
| 3M4008 is a 1/8" double coated urethane foam tape ideal for general purpose lightweight mounting and joining. | |
| 3M4016 is a 1/16" double coated urethane foam tape ideal for general purpose lightweight mounting and joining. | |
| 3M4032 is a 1/32" double coated urethane foam tape ideal for general purpose lightweight mounting and joining. | |
| 3M4052 is a 1/32" double coated black urethane foam tape ideal for general purpose lightweight mounting and joining. | |
| 3M4056 is a 1/16" double coated black urethane foam tape ideal for general purpose lightweight mounting and joining. | |
| 4014 is a 250 mil, open cell polyurethane foam tape, primarily used for plastic or metal contact with materials that can result in potentially damaging vibration. | |
| 4026 is a 1/16" thick open cell urethane foam. Urethane foams are generally ideal for bonding in interior applications or exterior where the tape will be protected from the environment. | |
| 4241 is a 62 mil (1/16inch), 4# density, white, closed cell, cross linked polyethylene foam coated on both sides with athe same high performance synthetic rubber adhesive. | |
| 4281 is a 62mil, 4lb. Density white closed cell, cross linked polyethylene foam coated on both sides with the same synthetic rubber adhesive. | |
| 4441 is 125 mils (1/8 inch), 6# density, white, closed cell, cross linked polyethylene foam coated on both sides rubber adhesive. | |
| 4481 is a 32mil, 6lb. Density white closed cell, cross linked polyethylene foam coated on both sides with the same synthetic rubber adhesive. | |
| 4496 is a double coated PE foam tape which combines a conformable closed cell foam with a high strength acrylic adhesive which provides a good initial tack to a wide... | |
| 4952 is a 43 mil double coated foam tape with a high humidity resistance, used primarily to mount mirrors on cars and rough surfaces. | |
| 4957 is a 43.3 mil double-sided tape consisting of a very conformable closed cell PE-foam backing and a modified acrylic adhesive. | |
| 512AF.063 is a 1/16 inch, modified cell, silicone fire blocking foam with a film supported acrylic adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 512AF.094 is a 3/32 inch, modified cell, silicone fire blocking foam with a film supported acrylic adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 512AF.125 is a 1/8 inch, modified cell, silicone fire blocking foam with a film supported acrylic adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 512AF.1875 is a 3/16 inch, modified cell, silicone fire blocking foam with a film supported acrylic adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 512AF.25 is a 1/4 inch, modified cell, silicone fire blocking foam with a film supported acrylic adhesive. It offers superior service life, excellent conformability, and flexibility. | |
| 51930 is a double coated polyurethane foam tape, 32 mils thick, used for bonding tractor trailer roof panels, indoor and outdoor signs. | |
| 52015 is a 60.5 mil, double-coated foam platemounting tape for high quality flexographic printing. | |
| 52017 is a 15 mil double coated foam tape used for mounting photopolymer plates in narrow and web film and paper flexoprinting. | |
| 52020 is a 20 mil, double coated PE foam for mounting photopolymer plates in wide-web film and paper flexoprinting. | |
| 52021 is a 20 mil, polyethylene foam with a film reinforcement for mounting photopolymer plates in wide-web film and paper flexoprinting. | |
| 52060 is a 60 mil, white, PE, double coated, closed cell polyethylene foam tape. | |
| 52916 is a 4 mil, high tack, low tack platemount. It is designed especially for mounting thin photopolymer plates. | |
| 587A is a 15 mil, PVC foam, flexographic printing plate mount. It is a dependable mount for both rubber & photopolymer printing plates. | |
| 587B is a 20 mil, PVC foam, flexographic printing plate mount. It is a dependable mount for both rubber & photopolymer printing plates. | |
| 60MG Medical Grade Foam is an economical, closed cell foam that can be used for applications requiring a seal for tight radius curves. 60MG has been independently tested and certified... | |
| 6141 is a 32mil, 6 lb. density, white, closed cell, cross linked polyethylene foam coated on both sides with the same high performance synthetic rubber adhesive. | |
| 6181 is a 32mil, 6lb. Density white closed cell, cross linked polyethylene foam coated on both sides with the same synthetic rubber adhesive. | |
| 62854 is a 31.5 mil double-coated tape consisting of a PE foam backing and a pure acrylic adhesive. | |
| 62855 is a 35.4 mil double-coated tape consisting of a PE foam backing and a pure acrylic adhesive. | |
| 62872 is a 20 mil, polyethylene foam tape that offers excellent long term adhesive performance for demanding constuctive applications like permanent mounting of emblems. | |
| 62934 is a 32 mil, polyethylene foam tape used to mount decorative profiles for fridges or freezers. | |
| 62936 is a 63 mil permanent bond, double-sided foam tape with acrylic adhesive and a closed cell PE foam backing. | |
| 64958 is a 40 mil, white double coated pressure sensitive tape with a PE foam backing and a synthetic rubber adhesive. 64958 is used for applications like construction of P.O.S. | |
| 950-55 is a laminate of 5 mil PTFE and 50 mil polyethylene foam used as a cap liner for pharmaceutical caps. | |
| A 125.0 mil. urethane foam tape featuring A-30 acrylic adhesive on a silicone treated liner used for coding, sealing and identification applications. | |
| A 125.0 mil. urethane tape, series 4310, featuring a A-30 acrylic adhesive on a thick silicone treated liner used for lighting, door, window and cabinet sealing applications. | |
| A 125.0 mil. vinyl foam tape featuring A-30 acrylic adhesive on a thick silicone liner used for many sealing applications. | |
| A 250.0 mil. urethane tape, series 4310, featuring a A-30 acrylic adhesive on a thick silicone treated liner used for lighting, door, window and cabinet sealing applications. | |
| A 250.0 mil. vinyl foam tape featuring A-30 acrylic adhesive on a thick silicone liner used for many sealing applications. | |
| A 31.0 mil. double coated polyethylene foam tape with 430 acrylic adhesive ideal for joining, mounting, gasketing and sealing applications involving irregular surfaces. | |
| A 31.0 mil. double coated polyethylene foam tape with 430 acrylic adhesive is ideal for joining, mounting, gasketing and sealing applications involving irregular surfaces. | |
| A 31.0 mil. double coated polyethylene foam tape with 745 rubber adhesive is ideal for joining, mounting, gasketing and sealing applications involving irregular surfaces. | |
| A 375.0 mil. urethane tape, series 4310, featuring a A-30 acrylic adhesive on a thick silicone treated liner used for lighting, door, window and cabinet sealing applications. | |
| A 62.0 mil. double coated polyethylene foam tape with 745 rubber adhesive is ideal for joining, mounting, gasketing and sealing applications involving irregular surfaces. | |
| A 62.5 mil. urethane foam tape featuring A-25 acrylic adhesive on a silicone treated liner used for coding, sealing and identification applications. | |
| A 62.50 mil. vinyl foam tape featuring 430 acrylic adhesive on a thick silicone liner used for many sealing applications. The 4500 series helps seal out dust, light and moisture... | |
| ARclad® IS-6262-72 is an acrylic double-coated foam tape, ideal for dissimilar and irregular surfaces, applicable for indoor and outdoor. | |
| Avery Dennison FBD 8393 is a 4.1 mil double coated polyester with a foam bonding acrylic adhesive on the laminating side and a high shear rubber adhesive on the mounting... | |
| Banner Ups by Budnick TigerMount 031 double sided black polyethylene foam tape is a highly conformable and has a modified acrylic adhesive for permanent bonding applications. It can be used... | |
| Banner Ups by Budnick TigerMount 032 Double Sided White Foam Mounting Tape is a 32 mil, double sided polyethylene foam tape. The foam is coated with a permanent synthetic rubber... | |
| Banner Ups by Budnick TigerMount 060 White Foam Tape a 1/16 inch double coated 4# density white polyethylene foam. It uses a synthetic rubber based adhesive, which provides superior performance... | |
| Banner Ups by Budnick TigerMount Pro Double Sided black PE Foam Tape is a 22 mil, polyethylene foam tape used for bonding materials with differing thermal elongation. It can be... | |
| BCI26-75127 is a flexible open cell foam tape, single side coated with high-tack, permanent, rubber-based, pressure-sensitive adhesive. | |
| BCI26-75377 is a .375 inch thick, flexible open cell foam tape. It is single coated with high-tack, permanent, rubber-based, pressure-sensitive adhesive. This tape exhibits a superior balance of tack, peel,... | |
| BCI26-76127's uniform, closed cell structure resists the absorption of water and other fluids. Its high-performance, permanent acrylic adhesive bond is ideal for sealing, gasketing, weatherproofing, thermal insulating, absorbing shock, and... | |
| CCT PRFT1700-7660 is a double coated, 1/32" white EO foam tape with polyester support. Polyester support is welded to XLPE to enhance dimensional stability and to offer enhanced ease of... | |
| Duofoam r SJ416V is a 1/16", double coated polyethylene foam. It is primarily used for a wide variety of surfaces, metals and engineered plastics. | |
| Duofoamr is a 1/64" high density polyurethane foam that is double coated with a acrylic adhesive. It is primarily used for exterior automotive trim, badging, scripting and cladding. | |
| Duofoamr S3408 is a 15.5 mil, double coated acrylic foam tape. It is primarily used for adhesion to a wide variety of surfaces and provides excellent tack, peel and holding... | |
| Duofoamr S5589 is a double coated foam mounting tape. It is primarily used for automotive emblems and badging, exterior trim and door step plates. | |
| Duofoamr S846VA is a 36.9 mil, double coated foam mounting tape. It is primarily used for mounting and bonding where heat resistance is required. | |
| Duofoamr S847VA is a 254.0 mil, double coated foam mounting tape. It is primarily used for assembly of wing mirrors and interior components. | |
| Duofoamr S848VA is a 69.0 mil, double coated foam mounting tape. It is primarily used for assembly of wing mirrors and interior components. | |
| Duofoamr S849VA is a 1/32", double coated foam mounting tape. It is primarily used for a variety of surfaces and provides excellent tack, peel and holding power. | |
| Duofoamr SA416V is a 67.6 mil, double coated polyethylene foam used for general bonding & mounting. | |
| Duofoamr SA432V is a 35.8 mil, double coated polyethylene foam used in general bonding and mounting. | |
| Duofoamr SJ432V is a 1/32", double coated polyethylene foam. It is primarily used for a wide variety of surfaces, including metals and engineered plastics and is heat resistant. | |
| Duofoamr SR508V is a 1/8", double coated polyethylene foam. It is primarily used for mounting applications and has good adhesion to a wide variety of surfaces. | |
| Duofoamr SR516V is a 1/16", double coated polyethylene foam. It is primarily used for mounting applications to a variety of surfaces. | |
| Duofoamr SR516VB is a 1/16" black double coated polyethylene foam. It is primarily used for mounting applications to a wide variety of surfaces. | |
| Duofoamr SR532V is a 1/32", double coated polyethylene foam. It is primarily used for mounting applications to a wide variety of surfaces. | |
| Duofoamr SR532VB is a 1/32", double coated polyethylene foam. It is primarily used for mounting applications to a wide variety of surfaces. | |
| esa® ACXplus 77108 is a high performance double-sided acrylic foam tape for exterior attachment part mounting. Its outstanding wide temperature range resistance is based on its well-balanced pure acrylic core... | |
| FM 2132 is a 1/32", double coated polyethylene foam. It is primarily used for bonding to a wide range of wood, metal and plastic substrates where foam thickness is required. | |
| FM 2316 is a 1/16th inch thick white cross linked polyethylene foam coated two sides. It is primarily used for general purpose mounting applications. Specification # 56078. | |
| FM 2333 is a 1/32", white, cross linked polyethylene foam coated two sides with a high tack acrylic adhesive for mounting applications. It is primarily used for general purpose mounting. | |
| FM2454 is a 33.8 mil, cross linked black polyethylene foam designed for bonding automotive mirrors to mirror housings. An aggressive acrylic double coated foam used where good adhesion, heat resistance,... | |
| Foam Seal Aluma-Seal is an industrial medium density PVC foam product cast on an aluminum liner. AlumaSeal is a PVC foam with an aluminum covering on one side and acrylic... | |
| FT 1802 is double coated foam with a high tack rubber based adhesive system. | |
| Ft1922 is a .062 mil. double coated white foam coated on both sides with 1.8 mils of high tack acrylic adhesive. It is typically used for permanent general purpose mounting,... | |
| Gaska F710 is a .25 inch thick, white, UL rated PVC foam tape manufactured for use in applications requiring positive seals on irregular surfaces. | |
| General purpose PVC foam tape manufactured for use in applications requiring positive seals on irregular surfaces. | |
| IM1800 is a 1/32", white, closed cell, 6# polyethylene foam with a rubber adhesive. | |
| IM1830A consists of 1/16" white, closed-cell, polyethylene foam coated both sides with high-shear rubber-based pressure sensitive adhesive. The adhesives are protected by a C2S 80# semi-bleached, densified kraft release liner. | |
| IM1900 consists of a 1/32 inch white, closed cell polyethylene foam coated on both sides with an aggressive, general purpose rubber based adhesive. | |
| IM1930 is a 71 mil, general purpose bonding and mounting foam tape. | |
| IM1940 is an 1/8" white closed cell polyethylene foam coated on both sides with an aggressive, general purpose, rubber based adhesive. | |
| IM2908 is a 36 mil, or 1/32" black, closed cell polethylene foam coated on both sides with a high performance, modified acrylic adhesive. | |
| IM2920 is a 36 mil, double coated, white polyethylene foam for joining uneven surfaces. | |
| IM2940 is a 1/16 inch white, closed cell, polyethylene foam coated on both sides with a high performance, modified acrylic adhesive. | |
| IT100 is a 110 mil, polyethylene foam tape used for covering cold pipes. | |
| K20.063 is a 63 mil, PU foam ideal for a variety of gasketing and energy absorption needs. | |
| K20.080 is a 80 mil, PU foam ideal for a variety of gasketing and energy absorption needs. | |
| K20.094 is a 94 mil, PU foam ideal for a variety of gasketing and energy absorption needs. | |
| K20.125 is a 125 mil, PU foam ideal for a variety of gasketing and energy absorption needs. | |
| K20.140 is a 140 mil, PU foam ideal for a variety of gasketing and energy absorption needs. | |
| K20.188 is a 188 mil, PU foam ideal for a variety of gasketing and energy absorption needs. | |
| K20.250 is a 250 mil, PU foam ideal for a variety of gasketing and energy absorption needs. | |
| K20.375 is a 375 mil, PU foam ideal for a variety of gasketing and energy absorption needs. | |
| K20.500 is a 500 mil, PU foam ideal for a variety of gasketing and energy absorption needs. | |
| K30.035M is a 35 mil, polyurethane foam with mylar used in cellular phones and electrical enclosures. | |
| K30.040M is a 40 mil, polyurethane foam with mylar used in cellular phones and electrical enclosures. | |
| K30.045M is a 45 mil, polyurethane foam with mylar used in cellular phones and electrical enclosures. | |
| K30.063M is a 63 mil, polyurethane foam with mylar used in cellular phones and electrical enclosures. | |
| K30.125 is a 125 mil, polyurethane foam used in cellular phones and electrical enclosures. | |
| K30.188 is a 188 mil, polyurethane foam used in cellular phones and electrical enclosures. | |
| K30.250 is a 250 mil, polyurethane foam used in cellular phones and electrical enclosures. | |
| K30.375 is a 375 mil, polyurethane foam used in cellular phones and electrical enclosures. | |
| K30.500 is a 500 mil, polyurethane foam used in cellular phones and electrical enclosures. | |
| K40.012 is a 12 mil, polyurethane foam use in cellular phones and electrical enclosures. | |
| K40.015 is a 15 mil, polyurethane foam use in cellular phones and electrical enclosures. | |
| K40.020 is a 20 mil, polyurethane foam use in cellular phones and electrical enclosures. | |
| K40.030 is a 30 mil, polyurethane foam use in cellular phones and electrical enclosures. | |
| K40.062 is a 62 mil, polyurethane foam use in cellular phones and electrical enclosures. | |
| K40.094 is a 94 mil, polyurethane foam use in cellular phones and electrical enclosures. | |
| K40.125 is a 125 mil, polyurethane foam use in cellular phones and electrical enclosures. | |
| K40.188 is a 188 mil, polyurethane foam use in cellular phones and electrical enclosures. | |
| K40.250 is a 250 mil, polyurethane foam use in cellular phones and electrical enclosures. | |
| LC Series products are excellent alternatives to low permeability urethane where long product life is critical. This foam is excellent for use in applications requiring a low force to compress. | |
| LS71125 is a 125 mil, urethane foam recommended for bumpers and footpads for appliances and electronic products. LS70125 has no adhesive. | |
| LS7116 is a 16 mil, urethane foam recommended for bumpers and footpads for appliances and electronic products. LS7016 has no adhesive. | |
| LS7130 is a 30 mil, urethane foam recommended for bumpers and footpads for appliances and electronic products. | |
| LS7162 is a 62 mil, urethane foam recommended for bumpers and footpads for appliances and electronic products. LS7062 has no adhesive. | |
| LS7194 is a 94 mil, urethane foam recommended for bumpers and footpads for appliances and electronic products. LS7094 has no adhesive. | |
| M1763 is a .031" thick PE foam coated two sides with Mactac's MP555 rubber adhesive. Which is a unique formula that brings the typical benefits of a rubber PSA such... | |
| M1863 is a .063" thick PE foam coated two sides with Mactac's MP555 rubber adhesive. Which is a unique formula that brings the typical benefits of a rubber PSA such... | |
| Nitto 5790 series are double coated foam tapes, based on a cross linked polyolefine foam, coated with pressure sensitive adhesive, having excellent bonding properties, especially on low energy surfaces. | |
| Nitto EE1010 (EPT Sealer) is a pressure-closed-cell foam joint-filling material used to fill gaps found in a variety of structures. EE 1010 can be used as a waterproofing, windbreak, dust-proofing,... | |
| Normount V1362 is a 1/16" thick, white PU foam primarily used for mirror, trim, display and appliance mounting. | |
| P3099.188 is a 187.5 mil, single coated foam tape. It is primarily used for reducing sound transmission and compensates for uneven surfaces and sealing between window frames and waterboard cladding. | |
| Saint-Gobain NORBOND® A7300-20 is a grey, 20 mil double-sided, coated acrylic foam tape with outstanding viscoelastic and adhesion properties. It offers ideal bonding performance for many interior and exterior industrial... | |
| Saint-Gobain NORBOND® A7300-31.5 is a grey, double-sided, coated acrylic foam tape with outstanding viscoelastic and adhesion properties. It offers ideal bonding performance for many interior and exterior industrial applications. Formulated... | |
| Saint-Gobain NORBOND® A7300-43 is a grey 43 mil, double-sided, coated acrylic foam tape with outstanding viscoelastic and adhesion properties. It offers ideal bonding performance for many interior and exterior industrial... | |
| Saint-Gobain Norbond® A7400 series is a white, double-sided, coated acrylic foam tape with outstanding viscoelastic and adhesion properties. It offers ideal bonding performance for many interior and exterior industrial applications... | |
| Saint-Gobain NORSEAL® F-12 silicone foam combines unique flame retardancy and low toxic gas emission properties with excellent compression set resistance, conformity and low density. Combining two or all of these... | |
| tesa 62505 is a double sided PE foam tape for lightweight mounting applications. It consists of a highly conformable PE foam backing and a tackified acrylic adhesive | |
| tesa 62508 is a double sided PE foam tape for mounting applications. It consists of a highly conformable PE-foam backing and a tackified acrylic adhesive | |
| tesa 62510 is a double-sided PE-foam tape for mounting applications. It consists of a highly conformable PE-foam backing coated with a tackified acrylic adhesive | |
| tesa 62512 is a double-sided PE foam tape for mounting applications. It consists of a highly conformable PE-foam backing coated with a tackified acrylic adhesive. | |
| tesa 62516 is a double sided PE foam tape for lightweight mounting applications. It consists of a highly conformable foam backing and a tackified acrylic adhesive. | |
| tesa 62624 is an 8mil black double sided thin foam tape. The tape is equipped with a tackified acrylic adhesive. | |
| tesa 6265 is a black double sided thin foam tape. The tape is equipped with a tackified acrylic adhesive. | |
| tesa ACXplus 7065 is a black acrylic foam tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and its temperature and... | |
| tesa® 62932 is a double sided PE foam tape for constructive mounting applications. It consists of a conformable PE foam backing and a tackified acrylic adhesive. | |
| tesa® 64956 is a 32 mil, double sided polyethylene foam tape. The foam is coated with a permanent synthetic rubber adhesive. 64956 is used for indoor applications like construction of... | |
| tesa® 64962 is a 63mil white PE foam coated on both sides with a synthetic rubber based adhesive. It has an immediate bond even on rough surfaces due to the... | |
| tesa® 65610 Removable is a double-sided PE foam tape equipped with a PET reinforcement film. It consists of a tackified acrylic adhesive with a well-balanced performance on a wide variety... | |
| tesa® 92105 HiP – High initial Performance is a 20 mil, double-sided foam tape for LSE surfaces: plastic to plastic application in automotive interior | |
| tesa® 92108 HiP – High initial Performance is a 0.8 mm double-sided foam tape for LSE surfaces: plastic to plastic application in automotive interior | |
| tesa® 92111 HiP – High initial Performance is a 43.3 mil, double-sided foam tape for LSE surfaces: plastic to plastic application in automotive interior | |
| tesa® ACXplus 7042 is an acrylic foam tape, available in gray or white. It consists of a high performance acrylic system and is primarily characterized by its bonding power, stress... | |
| tesa® ACXplus 7044 is a double-sided acrylic foam tape, available in gray or white. It consists of a high performance acrylic system, and is identified by its bonding power, stress... | |
| tesa® ACXplus 7046 is a double-sided acrylic foam tape, available in gray or white. It consists of a high performance acrylic system and is primarily characterized by its bonding power,... | |
| tesa® ACXplus 7048 is a double-sided acrylic foam tape, available in gray or white. It consists of a high performance acrylic system and is primarily characterized by its bonding power,... | |
| tesa® ACXplus 77208 is a single layer acrylic foam tape designed for automotive attachment parts. Its viscoelastic acrylic foam core achieves reliable and high bonding performance on a variety of... | |
| tesa® ACXplus 77611 is a 43mil double-sided acrylic foam tape with a unique double layer product design, coated with low surface energy (LSE) adhesive on the covered side. Its high-performance... | |
| tesa® ACXplus 77711 is a 1.1 mm acrylic foam tape with a unique double-layer asymmetrically designed product, coated on one side with LSE adhesive. It can help eliminate the primer... | |
| tesa® ACXplus 77811 is a double-sided acrylic foam tape for mounting of automotive exterior attachment parts. It is a triple-layer symmetrically designed product, coated on both sides with LSE adhesive. | |
| tesa® ACXplus 7811 Black Line is a 43 mil deep black double-sided acrylic foam tape for mounting automotive exterior trims and parts. It provides high bonding power on MSE clear... | |
| tesa® FlameXtinct45001 product is a flame retardant PE-foam tape for permanent mounting in demanding applications. The tape comprises of a flame retardant acrylic adhesive and flame retardant PE-foam with excellent... | |
| The semi-closed cell structure of EPT-Sealer EE-1040 combines the flexibility of open cell types with the excellent sealing capabilities of closed cell types (after compression). This unique foam is laminated... | |
| V13124 is a 125 mil thick, double coated, polyurethane foam used primarily to dissipate vibrations and distribute stress forces. | |
| V1330 is a .030" thick, double coated, polyurethane foam used primarily to dissipate vibrations and distribute stress forces. | |
| V1510.125 is a 1/8" thick, medium density, closed cell, PVC foam. Ideal for long life seals against air, moisture, light and dust penetration. | |
| V1510.188 is a 3/16" thick, medium density, closed cell, PVC foam. Ideal for long life seals against air, moisture, light and dust penetration. | |
| V1510.25 is a 1/4" thick, medium density, closed cell, PVC foam. Ideal for long life seals against air, moisture, light and dust penetration. | |
| V1526SA.094 is a 3/32" thick medium density, double coated, Polyvinyl Chloride foam used for sealing against air, moisture, light, and dust penetration. | |
| V1526SA.125 is a 1/8" thick, double coated, polyvinyl foam used for sealing against air, moisture, light and dust. | |
| V2020 is a 20 mil thick, double coated polyurethane foam. Its high density creates a durable, all-weather foam mounting tape for skylights, HVAC gasketing & glass lamination. | |
| V2030 is a 30 mil thick, double coated polyurethane foam. Its high density creates a durable, all-weather foam mounting tape for skylights, HVAC gasketing & glass lamination. | |
| V2045 is a 45 mil thick, double coated polyurethane foam. Its high density creates a durable, all-weather foam mounting tape for skylights, HVAC gasketing & glass lamination. | |
| V2062 is a 62 mil thick, double coated polyurethane foam. Its high density creates a durable, all-weather foam mounting tape for skylights, HVAC gasketing & glass lamination. | |
| V2104 is a .125" thick, high strength, open cell, polyurethane foam adhesive coated 2 sides. It is used for structural glazing and cladding spacer systems for field and shop glazing. | |
| V2106 is a .1875" thick, high strength, open cell polyurethane foam adhesive coated 2 sides. It is used for structural glazing and cladding spacer systems for field and shop glazing. | |
| V2108 is a .25" thick, high strength, open cell polyurethane foam adhesive coated 2 sides. It is used for structural glazing and cladding spacer systems for field and shop glazing. | |
| V2110 is a .3125" thick, high strength, open cell polyurethane foam for structural glazing and cladding spacer systems for field and shop glazing. Available coated one or two sides. | |
| V2112 is a .375" thick, high strength, open cell polyurethane foam for structural glazing and cladding spacer systems for field and shop glazing. Available coated one or two sides. | |
| V2116 is a .5" thick, high strength, open cell polyurethane foam for structural glazing and cladding spacer systems for field and shop glazing. Available coated one or two sides. | |
| V2204 is a .125" thick, open cell polyurethane foam glazing that is adhesive coated two sides. It is a structural glazing and cladding spacer system for shop fabrication. It is... | |
| V2206 is a .1875" thick, open cell polyurethane foam glazing that is adhesive coated two sides. It is a structural glazing and cladding spacer system for shop fabrication. It is... | |
| V2208 is a .25" thick, open cell polyurethane foam glazing that is adhesive coated two sides. It is a structural glazing and cladding spacer system for shop fabrication. It is... | |
| V2210 is a .3125" thick, open cell polyurethane foam glazing that is adhesive coated two sides. It is a structural glazing and cladding spacer system for shop fabrication. | |
| V2212 is a .375" thick, open cell polyurethane foam glazing that is adhesive coated two sides. It is a structural glazing and cladding spacer system for shop fabrication. | |
| V2510.031 is a 31 mil PVC, closed cell foam designed for the most demanding sealing or cushioning against air, moisture, light and dust penetration. | |
| V2830 is a .03" thick, closed cell polyurethane that is double coated with an acrylic adhesive. This is primarily used for dissipation of vibrations and distribution of stresses. | |
| V2830H is a 30 mil thick, closed cell polyurethane on a high density poly liner. The same product as V2830 on a medium density poly liner. | |
| V2845 is a 45 mil thick, closed cell polyurethane on a high density poly liner. V2845H is the same product on a high density "easy release" poly liner | |
| V2845H is a 45 mil thick, closed cell polyurethane on a high density poly liner. V2845 is the same product on a medium density poly liner. | |
| V2862 is a 62 mil thick, closed cell polyurethane that is double coated with an acrylic adhesive. This is primarily used for dissipation of vibrations and distribution of stresses. | |
| V2862H is a 62 mil thick, closed cell polyurethane which is primarily used for dissipation of vibrations. It is the same product as V2862 but on a high density poly... | |
| V612-FR consists of closed-cell PVC foam permanently cast on heavy-duty aluminum foil. Vyn-Alum acts as an effective insulator and prevents condensation or moisture build-up on surfaces to which it is... | |
| V700.75 is a 3/4" thick, light density, closed cell, PVC foam used for sealing. No adhesive. | |
| V710.375 is a 3/8" thick, light density, closed cell, PVC foam used for sealing. | |
| V712 is a 1/16" thick, single coated, closed cell PVC foam that has a "swirl free" feature that won't move or twist when penetrated by fasteners. | |
| V714 is a 1/8" thick, single coated, closed cell PVC foam that has a "swirl free" feature that won't move or twist when penetrated by fasteners. | |
| V716 is a 6/32" thick, single coated, closed cell PVC foam that has a "swirl free" feature that won't move or twist when penetrated by fasteners. | |
| V718 is a 1/4" thick, single coated, closed cell PVC foam that has a "swirl free" feature that won't move or twist when penetrated by fasteners. | |
| V742 is a 1/16" thick, 9#, closed cell PVC, with an acrylic adhesive on one side. It is a multi-purpose, medium density foam that is ideal for light, air, and... | |
| V744 is a 1/8" thick, 9#, closed cell Polyvinyl Chloride (PVC) foam sealant, with an acrylic adhesive on one side. It was designed to provide an economical solution to seal... | |
| V746 is a 3/16" thick, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, air, and moisture... | |
| V748 is a 1/4" thick, 9#, closed cell Polyvinyl Chloride (PVC) foam sealant, with an acrylic adhesive on one side. It was designed to provide an economical solution to seal... | |
| V762 is a 1/16" thick, firm, single coated, high density foam, ideal for diecutting, vibration dampening and metal to metal sealing. | |
| V763 is a 3/32" thick, firm high density 15# PVC foam, ideal for diecutting, vibration dampening and metal to metal sealing. Its high internal strength provides good abrasion resistance. Norseal® | |
| V764 is a 1/8" thick, firm high density 15# PVC foam, ideal for die cutting, vibration dampening and metal to metal sealing. Its high internal strength provides good abrasion resistance. | |
| V766 is a .1875" thick, firm, high density foam, ideal for diecutting, vibration dampening and metal to metal sealing. | |
| V768 is a 1/4" thick, firm, high density foam, ideal for diecutting, vibration dampening and metal to metal sealing. | |
| V7712 is a 3/8" thick, single coated, closed cell, PVC, low density foam primarily used to seal thin gauge metals & plastics. | |
| V7716 is a 1/2" thick, single coated, closed cell, PVC, low density foam primarily used to seal thin gauge metals & plastics. | |
| V774 is a 1/8" thick, single coated, closed cell, PVC, low density foam primarily used to seal thin gauge metals & plastics. | |
| V776 is a 3/16" thick, single coated, closed cell, PVC, low density foam primarily used to seal thin gauge metals & plastics. | |
| V778 is a 1/4" thick, single coated, closed cell, PVC, low density foam primarily used to seal thin gauge metals & plastics. | |
| V7812 is a 3/8" thick, single coated, closed cell PVC foam. This medium density foam meets FMVSS302 flammability standard. | |
| V782 is a 1/16" thick, single coated, 9#, closed cell PVC foam. This medium density foam meets FMVSS302 flammability standard. Norseal® V780 series. | |
| V784 is a 1/8" thick, single coated, 9#, closed cell PVC foam. This medium density foam meets FMVSS302 flammability standard. Norseal® V780 series. | |
| V786 is a 3/16" thick, single coated, closed cell PVC foam. This medium density foam meets FMVSS302 flammability standard. | |
| V788 is a 1/4" thick, single coated, closed cell PVC foam. This medium density foam meets FMVSS302 flammability standard. | |
| V7912 is .375" thick Polyurethane foam specifically developed for log home gasketing. | |
| V7916 is .5" thick Polyurethane foam specifically developed for log home gasketing. | |
| V8212 is a 3/8" thick , 6#, closed cell Polyvinylchloride (PVC), with an acrylic adhesive system on one side. Norseal® V820 series. Primarily used for light, air, and moisture seals... | |
| V8216 is a 1/2" thick , 6#, closed cell Polyvinylchloride (PVC), with an acrylic adhesive system on one side. Primarily used for light, air, and moisture seals in a variety... | |
| V824 is a 1/8" thick , 6#, closed cell Polyvinylchloride (PVC), with an acrylic adhesive system on one side. Primarily used for light, air, and moisture seals in a variety... | |
| V828 is a 1/4" thick , 6#, closed cell Polyvinylchloride (PVC), with an acrylic adhesive system on one side. Primarily used for light, air, and moisture seals in a variety... | |
| V982 is a 1/16" thick, 15#, closed cell Polyvinyl Chloride with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. V982... | |
| V994 is a 1/8" thick, 15#, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. | |
| Vancive MED 5634 is a single-coated, white, soft, conformable, thick EVA foam with an acrylic adhesive. This product's high initial tack and high level of adhesion provides for an aggressive... | |
| Vancive MED 5641 is a single-coated, soft, thick, elastic, tan PVC foam with an acrylic adhesive. This product's cushioning foam and elasticity provide for end-user comfort. Vancive is a division... |