Budnick Converting, Inc. Heat Activated Film HAF 8400

Description
tesa® HAF 8400 is a double-sided thermosetting brown adhesive film without backing, based on phenolic resin and nitrile rubber. At room temperature, tesa® HAF 8400 is not tacky. It is activated for pre-lamination by heat, and becomes tacky at 194 °F. In the second step of application, heat and pressure is applied over a certain period of time. After curing, tesa® HAF 8400 reaches a very high bonding strength, high temperature stability and excellent chemical resistance. Because of the rubber components, tesa® HAF 8400 remains flexible and elastic.
Request a Quote
Description
tesa® HAF 8400 is a double-sided thermosetting brown adhesive film without backing, based on phenolic resin and nitrile rubber. At room temperature, tesa® HAF 8400 is not tacky. It is activated for pre-lamination by heat, and becomes tacky at 194 °F. In the second step of application, heat and pressure is applied over a certain period of time. After curing, tesa® HAF 8400 reaches a very high bonding strength, high temperature stability and excellent chemical resistance. Because of the rubber components, tesa® HAF 8400 remains flexible and elastic.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Activated Film - HAF 8400 - Budnick Converting, Inc.
Columbia, IL, USA
Heat Activated Film
HAF 8400
Heat Activated Film HAF 8400
tesa® HAF 8400 is a double-sided thermosetting brown adhesive film without backing, based on phenolic resin and nitrile rubber. At room temperature, tesa® HAF 8400 is not tacky. It is activated for pre-lamination by heat, and becomes tacky at 194 °F. In the second step of application, heat and pressure is applied over a certain period of time. After curing, tesa® HAF 8400 reaches a very high bonding strength, high temperature stability and excellent chemical resistance. Because of the rubber components, tesa® HAF 8400 remains flexible and elastic.

tesa® HAF 8400 is a double-sided thermosetting brown adhesive film without backing, based on phenolic resin and nitrile rubber. At room temperature, tesa® HAF 8400 is not tacky. It is activated for pre-lamination by heat, and becomes tacky at 194 °F. In the second step of application, heat and pressure is applied over a certain period of time. After curing, tesa® HAF 8400 reaches a very high bonding strength, high temperature stability and excellent chemical resistance. Because of the rubber components, tesa® HAF 8400 remains flexible and elastic.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Adhesive Tapes
Product Number HAF 8400
Product Name Heat Activated Film
Type Adhesive Tape; Industrial Tape; Heat Activated Film
Unlock Full Specs
to access all available technical data

Similar Products

Utility Grade Printable Cotton Cloth Tape - 220 - Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric
Adhesive Uncoated Cloth
View Details
Polyester Film Tape - 8418 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Polyester Film Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
High Temperature Aluminum Foil Tape - 433L - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0035 inches (0.0889 mm)
View Details
Non-Slip Tape - 1727 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Non-Slip Tape
Peel 5 lbs/in (8.76 N/cm)
View Details