Budnick Converting, Inc. Datasheets for Cloth Tapes

Cloth tapes provide robustness with the incorporation of a fabric or fiber carrier, such as cotton, scrim, glass, fiberglass, or polyester. They are adaptable to a variety of substrates and conditions, as substantiated by the most common type of cloth tapes—duct tape.


Cloth Tapes: Learn more

Product Name Notes
'Armour Tough' is a 17 mil heavy-duty cloth tape with an aggressive, natural rubber adhesive. It adheres well in a wide range of temperature ranges.
100D is a 13 mil. double coated cloth tape used for carpet hold down & mounting. It replaces tack strips.
105C is an 11 mil double coated cloth tape used for carpet hold-down especially designed for the convention industry.
110 is an 11 mil, black, cotton cloth tape. It is single coated with a black, natural rubber adhesive. 110 is primarily used for wire harnessing, bundling, holding and sealing.
113 is an 11 mil. cotton cloth tape used for protection of openings on speedometer switches and similar devices from dust and foreign materials.
116 is a 10.5 mil, vinyl coated, cloth gaffer's tape. It is primarily used to hold down wires or carpet where a non-reflective finish is desired.
125 is a 11.0 mil, vinyl coated cloth tape. It is primarily used for first aid tape, packaging, color coding, and etc.
134-5 is a 7 mil, PTFE impregnated glass fabric used in mechanical applications such as heat sealing bars, conveyor belt coverings and gaskets/seals.
141 is a 7.0 mil, utility grade duct tape. It is primarily used for taping of metal ductwork and general purpose bundling or sealing.
142 is a 8.5 mil, utility grade duct tape. It is primarily used for taping of metal ductwork and general purpose bundling or sealing.
145 is a 17 mil, heavy duty duct tape. It is primarily used for taping of metal ductwork and heavy duty applications.
146 is a 13.0 mil, professional grade duct tape. It is primarily used for taping of metal ductwork and heavy duty applications.
149 is a 9.5 mil, low residue duct tape. It is primarily used for taping of metal ductwork and applications requiring a conformable product and low residue performance.
158 is a polyethylene coated cloth tape, primarily used for multi-purpose industrial applications.
159 is a polyethylene coated cloth, primarily used for multi-purpose industrial applications.
163 is a 10.0 mil, single coated cotton cloth tape. It is primarily used for electrical maintenance, holding on wire harnessess and general repairs.
166 is a 10 mil. flame retardent self-extinguishing wire harness tape used as a harness wrap tape in computers, automobiles, appliances and more.
167 is a 14.0 mil, cohesive friction tape. It is primarily used in secondary wrap for electrical maintenance and spot holding on wire harnesses.
177 is a 10.0 mil, single coated cotton cloth tape. It is primarily used as exceptional electrical tape, wire harness wrap and bundling applications.
215 is an 8 mil economy grade duct tape used for bundling, patching, and mending. Used for home and general repair.
219 is an 9.0 mil economy purpose duct tape used for bundling, packing, and sealing duct systems.
221 is a 12 mil polyethylene coated cloth tape used for silk screen packaging and sealing applications.
222 is a 12 mil. polyethylene coated duct tape used to seal duct work and fiberglass insulations, also used as a waterproof covering for pipe insulation.
223LA is a 10 mil polyethylene coated cloth duct tape used for sealing metal duct work and fiberglass insulations, and for covering pipe insulation and thermal insulations.
225 is a 12 mil. polyethylene coated cloth duct tape used for sealing duct work, fiberglass insulation and wire harness insulation and bundling applications.
225FR is a 12 mil cloth tape used for seam sealing(taping) and repair of cargo compartment liners for use on covering pins/rivets where high adhesion and flame resistance is critical.
226 is a 12 mil polyethylene coated cloth that has multiple uses in power plants and ships, also used for holding, sealing and packaging
228LA is an 11 mil silver printed duct sealing tape used to seal metal duct work and fiberglass insulations. Also used as waterproof covering over pipe insulations and to cover...
230 is a 11mil, polyethylene coated cloth tape, primarily used for military packaging and sealing.
231 is a 12 mil premium waterproof sealing tape used for demanding waterproof packaging.
236 is a 12 mil polyethylene coated cloth printed duct tape used for sealing.
23816 is manufactured from silicone rubber/fiberglass cloth backing coated with high-temperature silicone adhesive.
244 is a 10mil, polyethylene coated cloth, primarily used in a variety of abatement applications.
248 is a 11.0 mil, industrial grade duct tape. It is primarily used for taping of metal ductwork and industrial applications.
251 is an 11 mil professional grade duct tape (metallized) used for sealing duct systems, foil covered sheathing and insulation board.
252 is an 11 mil professional grade duct tape used to seal flexible duct systems, seam fiberglass insulation board and hold insulation materials in place.
257LA is a 13 mil professional grade cloth duct tape used for sealing and seaming metal and flexible ducts, mobile home bottom board tape and handling polyethylene sheeting in abatement...
266 is an 8.0 mil wire harness tape uniquely designed for use in wire harness applications for the appliance industry.
281 is an 11 mil polyethylene moisture barrier tape used as a moisture barrier in automotive, appliance and marine manufacturing, wire harness splice insulation and spot taping.
2905-10R is a 10 mil, double coated, glass cloth primarily used as a high temperature masking tape for metalizing or plasma spray coatings.
2905-7R is a 7.2 mil, double coated glass cloth primarily used as a high temperature masking tape for metalizing or plasma spray coatings.
2925-7 is a 7 mil, thin aluminum foil laminated to a high-temperature silicon pressure sensitive glass cloth tape.
2975-8R is a 10.8 mil, silicone rubber/glass cloth with an aggressive high-temperature silicone adhesive. It is used in the plasma spray process.
300 is a 10mil, polyethylene coated cloth, multi-purpose duct tape, primarily used for home and general repair.
3294 is a 5 mil rayon which is a non-woven, synthetic backing with a strip-coated low tack for various venting applications requiring high outgassing rates.
345N is a 12 mil, polyethylene coated cloth, waterproof duct tape, primarily used in a variety of manufacturing enviroments.
354 is a 13 mil, polyethylene coated cloth, premium grade duct tape, primarily used in a variety of manufacturing enviroments.
357 is a 13 mil, polyethylene coated cloth, primarily used for duct sealing, packaging and general purpose applications.
357N is a 13 mil, polyethylene coated cloth, premium grade nuclear duct tape, primarily used for securing gloves to sleeves and boots to pants.
3903 is a 6.3 mil, vinyl duct tape. It is primarily used in applications requiring low flame spread and smoke developed indices.
3939 is a 9mil heavy duty duct tape composed of waterproof polyethylene coated cloth backing with a rubber adhesive used for demanding duct tape applications.
396 is a 10mil, general purpose duct tape, primarily used for home and general repair.
398 is a 11 mil, polyethylene coated cloth, industrial grade duct tape, primarily used in a variety of manufacturing environments.
398N is a 11mil, multi-purpose grade nuclear tape with clean release, used in a broad range of applications.
3M™ Premium Matte Cloth (Gaffers) Tape utilizes a cotton cloth backing with a synthetic rubber adhesive system for use in high strength and highly conformable applications.
3M380 is a polyethylene coated cloth tape for applications requiring some strength and moisture resistance.
3M3900 is an economy grade cloth duct tape. Polyethylene coated cloth backing is moisture-resistant. A good choice for general maintenance, wrapping, sealing and protecting.
410 is an 11 mil, glass fabric used as a masking tape during plasm flame spraying.
411 is a 11 mil, heavy aluminum foil/glass fabric used in more demanding plasma flame spray applications
428 AWF is a conformable foil/skrim/kraft lamination or all service jacket used for sealing cold and dual temperature duct & pipe systems where the basic insulation uses ASJ facing.
4541 is an 11.4 mil, woven rayon fabric used for sealing of heavy shipping cartons and tins, bundling bars, rods and cables.
4549 is a 12.2 mil, rayon fabric tape used to seal buckets, drums and tins. It is also used as vibration protection in the car body and appliance industries.
4657 is an 11.5 mil, plastic coated cloth used in vehicle high temperature paint masking.
4665 is a 8.4 mil, woven PET/cotton fabric with a UV treated polyethylene film.
4671 is a 11.4 mil acrylic coated cloth tape with a 120 mesh woven rayon fabric backing used for bundling.
468 is a 7 mil, glass cloth tape for high temperature plasma and flame spray masking.
497 is a 11 mil glass fabric used as a masking tape in plasma flame spraying.
498 is a 22 mil, double ply of silicone rubber, aluminum foil and glass cloth used as a masking tape in plasma flame spraying when a single ply tape will...
500 is a 11 mil, one step plasma masking tape constructed of a silicone rubber/glass cloth backing coated with an aggressive high-temperature silicone adhesive.
500-10 is a 16 mil, silicone rubber / glass cloth plasma spray masking tape.
501 is a 23 mil, laminate of blue silicone rubber, glass fabric and aluminum designed for severe duty including HVOC applications.
504 is a 22 mil, silicone / rubber glass cloth used as masking tapes in plasma flame spray when a single ply tape will not provide sufficient protection.
510 is a 11.5 mil, vinyl coated cloth tape used as book binding also exterior weather & temperature applications.
52330 is a 15 mil white cloth used for mounting rubber flexographic printing plates.
525-20 mil is a 20 mil, double-coated, butyl adhesive tape. It is a cloth based tape thickly coated with a special adhesive mainly composed of synthetic butyl rubber.
525-40 mil is a 40 mil, double-coated, butyl adhesive tape. It is a cloth based tape thickly coated with a special adhesive mainly composed of synthetic butyl rubber.
557 is a 14mil, premium performance duct tape, primarily used for flex duct systems.
558CA is a 14mil, metalized polyethylene coated cloth with printed UL listing, primarily used for UL listed flexible air ducts in accordance with manufacturer's installation instructions.
64613 is a 7.5 mil high shear and high tensile poly-coated cloth tape. This product is hand-tearable and adheres to a variety of surfaces.
64662 is a 9.1 mil industrial grade poly-coated cloth duct tape. This product offers high strength and is hand tearable.
64663 is a 12 mil duct tape with an aggressive adhesive for demanding industrial applications such as heavy-duty draping and securing.
824 is a 7 mil, polyethylene coated cloth tape with a UV blocking layer, primarily used for stucco and plaster masking applications.
A hand tearable, double coated tape with a thick, tacky adhesive coating. It is a general purpose mounting tape that is also suitable for rough, fibrous surfaces such as carpet...
A polyethylene coated cloth tape to be used for moisture proofing, duct sealing, protecting and general purpose.
AC20 is a 9mil duct tape consisting of a polyethylene coated cloth with one side coated in a natural rubber adhesive. It was designed for multiple purpose repair applications.
AC36 is a 10 mil polyethylene coated cloth tape with an aggressive rubber adhesive. It is designed as an economical, general-purpose duct tape.
An advanced cloth tape that combines a highly conformable backing and an aggressive adhesive for holding down printing plates or carpet.
D/W 493 is a 22 mil, silicone / rubber glass cloth used to mask in plasma flame spray applications.
D/W 500-20 is a double-ply high temperature Thermal Spray Masking Tape designed for use in some of the most severe Thermal Spray Masking applications. DW 500-20 is a very good...
DCCLOTH 3502 is a hand tearable, clean removable 12 mil double coated woven cotton cloth tape coated on both sides with a moderate tack natural rubber adhesive. The white siliconized...
Dublfilmr 174 is a 13 mil, double coated, woven cotton cloth tape. It is primarily used for carpet installation and temporary mounting.
Dublfilmr S3400 is a 13 mil, fire retardant double coated cloth tape. It is primarily used for aircraft carpeting and fastening of floor covering products.
Dublfilmr S3401 is a 13 mil, fire retardant double coated cloth tape. It is primarily used for installation of aircraft carpeting and fastening of floor covering products.
Dublfilmr S4927 is a 6.7 mil, double-coated, fire retardant woven cloth tape. It is primarily used on installation of carpeting in airplanes and fastening floor covering products.
DUCTCLO 3700 is a 10.2mil, 36mesh, high quality general purpose polyethylene-coated cloth with a natural rubber based adhesive. This tape will conform well to irregular surfaces, and will not twist...
DUCTCLO 3710 is an 11.8 mil, 63 mesh high tensile polyethylene-coated cloth with a natural rubber with synthetic resin adhesive. It is a superior performance duct tape specifically designed for...
DUCTCLO 3720 is an 11.8 mil, 70 mesh high tensile film with a high quality polyethylene coated cloth and a natural rubber with synthetic resin adhesive in fluorescent colors. It...
DUCTCLO 3740 is an 11.8Mil, 70 mesh, high quality polyethylene-coated cloth duct tape with natural rubber/synthetic adhesive. This striped safety warning tape is used for permanent and temporary marking of...
DUCTCLO 3770 is an 11.5mil (0.29mm) non-reflective gaffers tape consisting of a vinyl-coated cotton cloth and a synthetic rubber adhesive. This high quality waterproof tape offers high tack and tensile...
DUCTCLO 3800 is an 11.8mil, 76 mesh, high quality polyethylene coated cloth laminated to a low gloss film with a natural rubber-based adhesive system. This tape will conform well to...
DUCTCLO 3860 is a 12mil premier grade mesh cloth tape with a natural rubber adhesive. The center length on the adhesive side of the tape has a plastic coating which...
DUCTCLO 3880 is an 11.8mil low gloss mesh cloth tape with a natural rubber adhesive. The center length on the adhesive side of the tape has a plastic coating which...
DUCTCLO 3900 is an 11 mil vinyl coated cotton cloth gaffer's tape with a natural rubber resin adhesive system. This tape is scuff resistant and provides a positive dust and...
DW 417 is comprised of a 1 mile dead soft aluminum foil, backed with a flexible weave glass cloth. It conforms to irregular curved surfaces and remains flexible during use.
DW 500-40 is a high temperature Thermal Spray masking Tapes designed for the most severe HVOF applications. Constructed of glass cloth and silicone rubber DW 500-40 is able to withstand...
Fasson 0821 is a 7.0 mil, sealant tape. It is specially designed for taping insulation joints against moisture and vapor on tri-directional FSK jacketing. Specification #50334
Fasson 955 is a 11.8 mil, single coated, metalized polycoated cloth. It is designed to provide the surface of foil tape and easy application of a cloth tape on duct...
GP1900 is a 7.8 mil economy grade duct tape used for bundling, packaging and temporary holding.
IT220 is a 11.0mil medium strength cotton cloth tape with a rubber adhesive perfect for certian types of bundling & carton sealing.
IT730 is a 7 mil, glass cloth tape used for coil wrap/banding & crossover insulation.
Outdoor Masking and Stucco Tape 5959 is designed for construction, marine and maintenance applications.
P 628 is a 10.5 mil gaffer's tape with high tack and a synthetic rubber adhesive.
P 661 is a photoluminescent specialty gaffer's tape. The premium photoluminescent pigment provides increased glow intensity and extended glow duration.
P10 is a 6.5 mil, aluminum foil tape laminated to a glass cloth. It is the perfect tape for high temperature applications.
P100 is a 6.5 mil, aluminum foil/glass cloth tape. It is a high temperature heat and RFI/EMI shielding tape in a convenient, easy-to-apply form.
P12 is a woven cloth laminated with a dead soft aluminum foil. This 16 mil tape is used for sound & vibration damping, sheet metal repair and aircraft stripping mask.
P12L is a woven cloth laminated with a dead soft aluminum foil and presented on a release liner. This tape is used for sound & vibration damping, sheet metal repair...
P50 is a multi-purpose, double-coated cloth tape primarily used in carpet installation, holding and mounting and the attachment of printing plates to printing cylinders.
P55 is a flame retardant, double-coated cloth tape primarily used in industrial applications where flame retardant material is demanded.
P660 is an 11 mil vinyl-coated fluorescent gaffer's tape, available in fluorescent colors, used in the Arts & Entertainment industry to hold wiring, lighting, and props.
P665 is a 11.5mil, vinyl coated, cloth tape. It is primarily used for identifying, sealing, splicing, holding and decorative applications.
P68 is a 14 mil, vinyl coated, cloth tape. This premium tape is primarily used for bookbinding or identification of piping, equipment or tools.
P691 is a 14 mil matte vinyl coated cloth. This premium cloth is primarily used for nuclear power plants & other critical waterproof sealing, holding & splicing.
PC 460 is a 6 mil duct tape with Polybonded CO-EX Technology. The co-extrusion process melds polyethylene, cloth, and adhesive in a single high-temperature step, resulting in a permanent, airtight...
PC 567 is an 8 mil specialty grade stucco masking tape.
PC 610 is a 10 mil industrial grade cloth duct tape designed for cold weather adhesion with aggressive wet-stick adhesive.
PC 628 is a 12 mils lusterless, vinyl film with a cotton cloth carrier used as a gaffers tape.
PC 658 is a premium grade duct tape designed to withstand rugged weather conditions.
PC 668 is a 11 mil specialty grade outdoor cloth duct tape consisting of a co-extruded backing of polybonded cloth and a synthetic/natural blend rubber adhesive.
PC 745 is a 17 mil co-extruded premium grade duct tape featuring an all-weather, reinforced backing.
PC590 is a 7.0 mil, polyethylene film with a polyester/cotton blend cloth carrier used for packaging.
PC595 is a 8.5 mil, economy grade, cloth/duct tape. It is used for packaging, bundling, sealing, seaming, repairing, holding, waterproofing, plumbing and asbestos abatement industries.
PC600 is a 9.0 mil, general purpose, cloth/duct tape. It is used in industrial, carpet, NASCAR, plumbing, HVAC and asbestos abatement applications.
PC609 is a 10.5 mil, versatile grade, cloth/duct tape. It is primarily used for packaging, bundling, holding, wrapping, waterproofing, floral industry and general industrial.
PC618 is a 10.0 mil, industrial grade, cloth/duct tape. It is primarily used for sealing, binding, repairing, bundling, color coding, splicing, floral industry, waterproofing, and packaging.
PC619 is a 10 mil light industrial grade cloth duct tape, available in fluorescent colors, used for color coding, labeling, floor marking, book binding, and stage preparation.
PC620 is a 11.0 mil, industrial grade, cloth/duct tape. It is primarily used for HVAC, industrial, commercial, utilities, trucking and automotive.
PC621 is a 11.5 mil, contractor grade, cloth/duct tape. It is primarily used for holding, seaming and sealing HVAC sheet metal and flex ducts, exhaust vents and preformed insulation.
PC622 is a 12.5 mil, premium grade, cloth/duct tape. It is primarily used for NASCAR drivers' 200 MPH tape, silk screening, plastering, protection and HVAC duct systems.
PC623 is a 11.5 mil, economy grade nuclear cloth/duct tape. It is used for holding labels or signs on stainless steel pipes, color coding, and sealing.
PC624 is a 13.0 mil, premium grade nuclear cloth/duct tape. It is used for holding labels or signs on steel pipes, color coding and sealing.
PC625 is a 12.0 mil, premium grade, lusterless, cloth/duct tape, (mil. spec. packaging tape). It is primarily used as a waterproof packaging tape that meets government specifications.
PC657 is a 14.5 mil, extra premium, heavy duty cloth/duct tape. It is used to seam bottom boards, HVAC ducts, sealing, holding, metal peaning and industrial applications.
PC658 is a 17 mils, polyethylene film with a polyester/cotton blend cloth carrier used for seaming and sealing of bottom board materials used in the mobile/manufactured housing industry.
PC721 is a 11.5 mil, waterproof, polyethylene film with a polyester/cotton blend cloth carrier.
PC857 is a 14.5 mil, UL-181B-FX approved, premium grade, cloth/duct tape. It is used for HVAC installing air ducts and connectors, making connections and splices trouble free.
Polyken 108FR Double-Coated Flame Retardant Carpet Tape is a high-performance, multi-use adhesive solution designed for demanding environments. Featuring a strong cloth reinforcement, this tape offers superior strength, elongation, and tearability,...
ProtectRite 0538 is a 7.5 mil high performance heat reflective aluminum backed glass cloth, coated with a high temperature silicone adhesive.
S56 adhesive is zone coated on edges of hand tearable and puncture resistant cloth backing creating a non-adhesive tunnel for wires, cables or cords to lay (pass) under. Removes easily...
Scapa 164 is a 9.5 mil, single coated cloth tape. It is primarily used in wire harness wrapping and assembly.
Scapa 228 is a 11.0 mil, flame retardant vinyl coated cloth. It is primarily used for wire harness splicing, clip retention, NVH and protective harness wrapping.
Scapa 243 is a 10.0 mil, automotive wire harness splicing tape. It is primarily used for automotive wire harness splicing, cavity sealing, component attachment, bundling or sealing.
Scotch 393 is a 12.0 mil, general purpose cloth tape. It is primarily used for moisture-proofing, duct sealing and general purpose applications.
SF682 is a 11.0 mil, contractor grade, shurflex metalized, cloth/duct tape. It is used for HVAC to seam, connect, splice, patch and seal sheet metal and flex duct, boards, air...
SF683 is a 11.0 mil, contractor grade, shurflex metalized, printed, cloth/duct tape. It is used for HVAC industry to seam, connect, splice, patch and seal.
T3601 is a 8.5 mil, fire retardant duct tape. It is primarily used in installation of aircraft cargo liners.
tesa 4660 is a 11 mil, plastic-coated fabric tape with printable surface. It is used in bundling and marking of cable harness for electrical equipment & insulation.
tesa 4688 is a standard grade polyethylene extruded cloth tape. It is based on a 55 mesh woven PET/rayon fabric backing.
tesa 4954 is a 17 mil, double coated cloth tape with a creped silicone paper liner. 4954 has extremely high shear and very high tack properties.
tesa® 4651 is a powerful, high-quality, acrylic-coated cloth tape. It is based on a 148-mesh woven rayon fabric backing and a natural rubber adhesive. tesa® 4651 is a very strong...
tesar 53949 PV2 is a matt gaffer tape specially designed for the arts and entertainment industry.
This permanent cotton cloth adhesive tape features a cotton cloth substrate coated on both sides with an aggressive synthetic hot melt rubber adhesive in white and offers a gold siliconized...