Tradeport Electronics Group Fluke AC Clamp Meter 400Amp Midsize Jaw 322

Description
New smaller size fits easily into tight places. Two year warranty. Display hold function. Automatic low battery indicator. Continuity for quick checking of shorts. Resistance measurement to 400 ω. Measures AC volts to 600 V. Measures AC current to 400 A. Resolution up to 0.01A and 0.1 V. Precise measurements with 1.8% basic accuracy. Measures DC volts to 600 V. The Fluke 321 and 322 are designed to verify the presence of load current, AC voltage and continuity of circuits, switches, fuses and contacts. These small and rugged clamp meters are ideally suited for current measurements up to 400 A in tight cable compartments. The Fluke 322 also offers DC voltage measurements and has a higher resolution for loads below 40 A.
Description
New smaller size fits easily into tight places. Two year warranty. Display hold function. Automatic low battery indicator. Continuity for quick checking of shorts. Resistance measurement to 400 ω. Measures AC volts to 600 V. Measures AC current to 400 A. Resolution up to 0.01A and 0.1 V. Precise measurements with 1.8% basic accuracy. Measures DC volts to 600 V. The Fluke 321 and 322 are designed to verify the presence of load current, AC voltage and continuity of circuits, switches, fuses and contacts. These small and rugged clamp meters are ideally suited for current measurements up to 400 A in tight cable compartments. The Fluke 322 also offers DC voltage measurements and has a higher resolution for loads below 40 A.

Suppliers

Company
Product
Description
Supplier Links
Fluke AC Clamp Meter 400Amp Midsize Jaw - 322 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke AC Clamp Meter 400Amp Midsize Jaw
322
Fluke AC Clamp Meter 400Amp Midsize Jaw 322
New smaller size fits easily into tight places. Two year warranty. Display hold function. Automatic low battery indicator. Continuity for quick checking of shorts. Resistance measurement to 400 ω. Measures AC volts to 600 V. Measures AC current to 400 A. Resolution up to 0.01A and 0.1 V. Precise measurements with 1.8% basic accuracy. Measures DC volts to 600 V. The Fluke 321 and 322 are designed to verify the presence of load current, AC voltage and continuity of circuits, switches, fuses and contacts. These small and rugged clamp meters are ideally suited for current measurements up to 400 A in tight cable compartments. The Fluke 322 also offers DC voltage measurements and has a higher resolution for loads below 40 A.
  • New smaller size fits easily into tight places.
  • Two year warranty.
  • Display hold function.
  • Automatic low battery indicator.
  • Continuity for quick checking of shorts.
  • Resistance measurement to 400 Ω.
  • Measures AC volts to 600 V.
  • Measures AC current to 400 A.
  • Resolution up to 0.01A and 0.1 V.
  • Precise measurements with 1.8% basic accuracy.
  • Measures DC volts to 600 V.

The Fluke 321 and 322 are designed to verify the presence of load current, AC voltage and continuity of circuits, switches, fuses and contacts. These small and rugged clamp meters are ideally suited for current measurements up to 400 A in tight cable compartments. The Fluke 322 also offers DC voltage measurements and has a higher resolution for loads below 40 A.

Technical Specifications

  Tradeport Electronics Group
Product Category Clamp Meters
Product Number 322
Product Name Fluke AC Clamp Meter 400Amp Midsize Jaw
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 6991769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details
UT219P AC Digital Power Clamp Meter - UT219P - Uni-Trend US
Specs
Phase Single Phase; Three Phase
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-DC3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details