Tradeport Electronics Group Fluke AC Clamp Meter 400Amp Midsize Jaw 321

Description
New smaller size fits easily into tight places. Precise measurements with 1.8% basic accuracy. Resolution up to 0.01A and 0.1 V. Measures AC current to 400 A. Measures AC volts to 600 V. Resistance measurement to 400 ω. Continuity for quick checking of shorts. Automatic low battery indicator. Display hold function. Two year warranty.
Description
New smaller size fits easily into tight places. Precise measurements with 1.8% basic accuracy. Resolution up to 0.01A and 0.1 V. Measures AC current to 400 A. Measures AC volts to 600 V. Resistance measurement to 400 ω. Continuity for quick checking of shorts. Automatic low battery indicator. Display hold function. Two year warranty.

Suppliers

Company
Product
Description
Supplier Links
Fluke AC Clamp Meter 400Amp Midsize Jaw - 321 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke AC Clamp Meter 400Amp Midsize Jaw
321
Fluke AC Clamp Meter 400Amp Midsize Jaw 321
New smaller size fits easily into tight places. Precise measurements with 1.8% basic accuracy. Resolution up to 0.01A and 0.1 V. Measures AC current to 400 A. Measures AC volts to 600 V. Resistance measurement to 400 ω. Continuity for quick checking of shorts. Automatic low battery indicator. Display hold function. Two year warranty.
  • New smaller size fits easily into tight places.
  • Precise measurements with 1.8% basic accuracy.
  • Resolution up to 0.01A and 0.1 V.
  • Measures AC current to 400 A.
  • Measures AC volts to 600 V.
  • Resistance measurement to 400 Ω.
  • Continuity for quick checking of shorts.
  • Automatic low battery indicator.
  • Display hold function.
  • Two year warranty.

Technical Specifications

  Tradeport Electronics Group
Product Category Clamp Meters
Product Number 321
Product Name Fluke AC Clamp Meter 400Amp Midsize Jaw
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-PCM 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 100 to 750 volts
View Details
UT216A 600A True RMS Digital Clamp Meter - UT216A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp Meters - 1231984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 20000 kohms
View Details