Tradeport Electronics Group Fluke Clamp Meter 36-refurb

Description
True-rms ac and dc voltage measurement True-rms AC current DC current Resistance Continuity beeper Safety-designed hand guard Max Hold Jaws accept one 750 MCM (1.2" (3 cm)) cable or two 500 MCM (.98" (2.46 cm)) cables up to 38 mm (1.5" in diameter) DC current zero control for nulling out jaw/sensor offset Easy-view 2000 count digital display Now you can do more with one tool. The Fluke Model 36 is a rugged, reliable clamp meter that measures ac and dc current and volts. This versatile clamp meter offers True-rms sensing and MAX Hold for measuring inrush current or maximum load on a circuit. Tapered jaws and slim profile let you get at cables in tight places. Use it for troubleshooting in industrial, commercial, avionics and marine environments. Fluke 36 Clamp Meter Features
Description
True-rms ac and dc voltage measurement True-rms AC current DC current Resistance Continuity beeper Safety-designed hand guard Max Hold Jaws accept one 750 MCM (1.2" (3 cm)) cable or two 500 MCM (.98" (2.46 cm)) cables up to 38 mm (1.5" in diameter) DC current zero control for nulling out jaw/sensor offset Easy-view 2000 count digital display Now you can do more with one tool. The Fluke Model 36 is a rugged, reliable clamp meter that measures ac and dc current and volts. This versatile clamp meter offers True-rms sensing and MAX Hold for measuring inrush current or maximum load on a circuit. Tapered jaws and slim profile let you get at cables in tight places. Use it for troubleshooting in industrial, commercial, avionics and marine environments. Fluke 36 Clamp Meter Features

Suppliers

Company
Product
Description
Supplier Links
Fluke Clamp Meter - 36-refurb - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke Clamp Meter
36-refurb
Fluke Clamp Meter 36-refurb
True-rms ac and dc voltage measurement True-rms AC current DC current Resistance Continuity beeper Safety-designed hand guard Max Hold Jaws accept one 750 MCM (1.2" (3 cm)) cable or two 500 MCM (.98" (2.46 cm)) cables up to 38 mm (1.5" in diameter) DC current zero control for nulling out jaw/sensor offset Easy-view 2000 count digital display Now you can do more with one tool. The Fluke Model 36 is a rugged, reliable clamp meter that measures ac and dc current and volts. This versatile clamp meter offers True-rms sensing and MAX Hold for measuring inrush current or maximum load on a circuit. Tapered jaws and slim profile let you get at cables in tight places. Use it for troubleshooting in industrial, commercial, avionics and marine environments. Fluke 36 Clamp Meter Features
  • True-rms ac and dc voltage measurement
  • True-rms AC current
  • DC current
  • Resistance
  • Continuity beeper
  • Safety-designed hand guard
  • Max Hold
  • Jaws accept one 750 MCM (1.2" (3 cm)) cable or two 500 MCM (.98" (2.46 cm)) cables up to 38 mm (1.5" in diameter)
  • DC current zero control for nulling out jaw/sensor offset
  • Easy-view 2000 count digital display

Now you can do more with one tool. The Fluke Model 36 is a rugged, reliable clamp meter that measures ac and dc current and volts. This versatile clamp meter offers True-rms sensing and MAX Hold for measuring inrush current or maximum load on a circuit. Tapered jaws and slim profile let you get at cables in tight places. Use it for troubleshooting in industrial, commercial, avionics and marine environments. Fluke 36 Clamp Meter Features

Technical Specifications

  Tradeport Electronics Group
Product Category Clamp Meters
Product Number 36-refurb
Product Name Fluke Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1232290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details
UT256 60A TRMS Fork Clamp Meter - UT256 - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Special Measurement Types True RMS Current Measurement
Options & Features Battery powered; Data storage/ logging
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details