Tradeport Electronics Group Fluke 200 amp Clamp Current Output Banana i200

Description
Companion to a DMM to measure up to 200 A AC 1mA per Amp output guarantees easy reading on you meter Take accurate current readings without breaking the circuit Max. conductor ø 20 mm CAT III 600V safety rating The i200 is a single range 200A ac current clamp with current output via safety shrouded banana plugs. The i200 is compatible with most Fluke multimeters or any other current measurement device that accepts shrouded banana plugs.
Description
Companion to a DMM to measure up to 200 A AC 1mA per Amp output guarantees easy reading on you meter Take accurate current readings without breaking the circuit Max. conductor ø 20 mm CAT III 600V safety rating The i200 is a single range 200A ac current clamp with current output via safety shrouded banana plugs. The i200 is compatible with most Fluke multimeters or any other current measurement device that accepts shrouded banana plugs.

Suppliers

Company
Product
Description
Supplier Links
Fluke 200 amp Clamp Current Output Banana - i200 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke 200 amp Clamp Current Output Banana
i200
Fluke 200 amp Clamp Current Output Banana i200
Companion to a DMM to measure up to 200 A AC 1mA per Amp output guarantees easy reading on you meter Take accurate current readings without breaking the circuit Max. conductor ø 20 mm CAT III 600V safety rating The i200 is a single range 200A ac current clamp with current output via safety shrouded banana plugs. The i200 is compatible with most Fluke multimeters or any other current measurement device that accepts shrouded banana plugs.
  • Companion to a DMM to measure up to 200 A AC
  • 1mA per Amp output guarantees easy reading on you meter
  • Take accurate current readings without breaking the circuit
  • Max. conductor Ø 20 mm
  • CAT III 600V safety rating

The i200 is a single range 200A ac current clamp with current output via safety shrouded banana plugs. The i200 is compatible with most Fluke multimeters or any other current measurement device that accepts shrouded banana plugs.

Technical Specifications

  Tradeport Electronics Group
Product Category Clamp Meters
Product Number i200
Product Name Fluke 200 amp Clamp Current Output Banana
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 2048311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 60 kohms
View Details
Clamp Meter - PCE-DC3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
UT219PV Solar Pro AC/DC Clamp Meter - UT219PV - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meters - 146968 - RS Components, Ltd.
Ideal Industries, Inc.
Specs
Resistance 6.00E-5 kohms
View Details