The McKissick snatch block 409 Light Champion from Crosby is a double sheave snatch block fitted with a shackle. Available from WLL 4 up to 12 T. Delivered with bronze bushing (BB) and from WLL 12 T also available with roller bearing (RB). Features:
Drop forged swivel hook or swivel shackle.
Can be furnished with bronze bushings or roller bearings.
Opening feature permits easy insertion of Wireline in both sheaves with removal of one bolt.
Center Pin equipped with pressure lube fittings.
All sizes feature sheave grooves suited for a range of wire line diameters.
Meets or exceeds all requirements of ASME B30.26 including identification, ductilit , design factor, proof load and temperature requirements. Importantly, these blocks meet other critical performance requirements including fatigue life and material traceability, not addressed by ASME B30.26.
The McKissick snatch block 409 Light Champion from Crosby is a double sheave snatch block fitted with a shackle. Available from WLL 4 up to 12 T.
Delivered with bronze bushing (BB) and from WLL 12 T also available with roller bearing (RB).
Features:
- Drop forged swivel hook or swivel shackle.
- Can be furnished with bronze bushings or roller bearings.
- Opening feature permits easy insertion of Wireline in both sheaves with removal of one bolt.
- Center Pin equipped with pressure lube fittings.
- All sizes feature sheave grooves suited for a range of wire line diameters.
- Meets or exceeds all requirements of ASME B30.26 including
identification, ductilit , design factor, proof load and temperature
requirements. Importantly, these blocks meet other critical performance
requirements including fatigue life and material traceability,
not addressed by ASME B30.26.