General: The McKissick snatch block 404 Light Champion from Crosby is a Tail board type snatch block. Available from WLL 2 up to 8 T. Can be delivered with bronze bushing (BB) and from WLL 8 T also with roller bearing (RB). Features:
Bolt for opening feature is retained, to ensure no lost bolts.
Opening feature permits easy insertion of rope without reeving, or while the block is suspended.
Center pin equipped with pressure lube fitting.
All sizes feature sheave grooves suited for a range of wire line diameters.
Meets or exceeds all requirements of ASME B30.26 including identification ductility, design factor, proof load and temperature requirements.
Meet other critical performance requirements including fatigue life and material traceability, not addressed by ASME B30.26.
General:
The McKissick snatch block 404 Light Champion from Crosby is a Tail board type snatch block. Available from WLL 2 up to 8 T. Can be delivered with bronze bushing (BB) and from WLL 8 T also with roller bearing (RB).
Features:
- Bolt for opening feature is retained, to ensure no lost bolts.
- Opening feature permits easy insertion of rope without reeving, or while the block is suspended.
- Center pin equipped with pressure lube fitting.
- All sizes feature sheave grooves suited for a range of wire line diameters.
- Meets or exceeds all requirements of ASME B30.26 including identification ductility, design factor, proof load and temperature requirements.
- Meet other critical performance requirements including fatigue life and material traceability, not addressed by ASME B30.26.