Certex UK Snatch Block McKissick 408 Double Sheave with Hook - Light Champion WLL ton 12 424101200266

Description
The McKissick snatch block 408 Light Champion from Crosby is a double sheave snatch block fitted with a hook. Available from WLL 4 up to 12 T. Delivered with bronze bushing (BB) and from WLL 12 T also available with roller bearing (RB). Features: Drop forged swivel hook or swivel shackle. Can be furnished with bronze bushings or roller bearings. Opening feature permits easy insertion of Wireline in both sheaves with removal of one bolt. Hook furnished with S-4320 hook latch. Center Pin equipped with pressure lube fittings. All sizes feature sheave grooves suited for a range of wire line diameters. Meets or exceeds all requirements of ASME B30.26 including identification, ductilit , design factor, proof load and temperature requirements. Importantly, these blocks meet other critical performance requirements including fatigue life and material traceability, not addressed by ASME B30.26.
Request a Quote
Description
The McKissick snatch block 408 Light Champion from Crosby is a double sheave snatch block fitted with a hook. Available from WLL 4 up to 12 T. Delivered with bronze bushing (BB) and from WLL 12 T also available with roller bearing (RB). Features: Drop forged swivel hook or swivel shackle. Can be furnished with bronze bushings or roller bearings. Opening feature permits easy insertion of Wireline in both sheaves with removal of one bolt. Hook furnished with S-4320 hook latch. Center Pin equipped with pressure lube fittings. All sizes feature sheave grooves suited for a range of wire line diameters. Meets or exceeds all requirements of ASME B30.26 including identification, ductilit , design factor, proof load and temperature requirements. Importantly, these blocks meet other critical performance requirements including fatigue life and material traceability, not addressed by ASME B30.26.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snatch Block McKissick 408 Double Sheave with Hook - Light Champion WLL ton 12 - 424101200266 - Certex UK
Harworth, United Kingdom
Snatch Block McKissick 408 Double Sheave with Hook - Light Champion WLL ton 12
424101200266
Snatch Block McKissick 408 Double Sheave with Hook - Light Champion WLL ton 12 424101200266
The McKissick snatch block 408 Light Champion from Crosby is a double sheave snatch block fitted with a hook. Available from WLL 4 up to 12 T. Delivered with bronze bushing (BB) and from WLL 12 T also available with roller bearing (RB). Features: Drop forged swivel hook or swivel shackle. Can be furnished with bronze bushings or roller bearings. Opening feature permits easy insertion of Wireline in both sheaves with removal of one bolt. Hook furnished with S-4320 hook latch. Center Pin equipped with pressure lube fittings. All sizes feature sheave grooves suited for a range of wire line diameters. Meets or exceeds all requirements of ASME B30.26 including identification, ductilit , design factor, proof load and temperature requirements. Importantly, these blocks meet other critical performance requirements including fatigue life and material traceability, not addressed by ASME B30.26.

The McKissick snatch block 408 Light Champion from Crosby is a double sheave snatch block fitted with a hook. Available from WLL 4 up to 12 T.
Delivered with bronze bushing (BB) and from WLL 12 T also available with roller bearing (RB).
Features:

  • Drop forged swivel hook or swivel shackle.
  • Can be furnished with bronze bushings or roller bearings.
  • Opening feature permits easy insertion of Wireline in both sheaves with removal of one bolt.
  • Hook furnished with S-4320 hook latch.
  • Center Pin equipped with pressure lube fittings.
  • All sizes feature sheave grooves suited for a range of wire line diameters.
  • Meets or exceeds all requirements of ASME B30.26 including
    identification, ductilit , design factor, proof load and temperature
    requirements. Importantly, these blocks meet other critical performance
    requirements including fatigue life and material traceability,
    not addressed by ASME B30.26.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Pulley Blocks
Product Number 424101200266
Product Name Snatch Block McKissick 408 Double Sheave with Hook - Light Champion WLL ton 12
Unlock Full Specs
to access all available technical data

Similar Products