Certex UK Snatch Block McKissick 407 Tail Board - Super Champion WLL ton 20 424102000345

Description
General: The McKissick snatch block 407 Champion from Crosby is a Tail board type snatch block. Can be delivered with bronze bushing (BB) and with roller bearing (RB). Features: Bolt for opening feature is retained, to ensure no lost bolts. Opening feature permits easy insertion of rope without reeving, or while the block is suspended. Center pin equipped with pressure lube fitting. All sizes feature sheave grooves suited for a range of wire line diameters. Meets or exceeds all requirements of ASME B30.26 including identification ductility, design factor, proof load and temperature requirements. Meet other critical performance requirements including fatigue life and material traceability, not addressed by ASME B30.26.
Request a Quote
Description
General: The McKissick snatch block 407 Champion from Crosby is a Tail board type snatch block. Can be delivered with bronze bushing (BB) and with roller bearing (RB). Features: Bolt for opening feature is retained, to ensure no lost bolts. Opening feature permits easy insertion of rope without reeving, or while the block is suspended. Center pin equipped with pressure lube fitting. All sizes feature sheave grooves suited for a range of wire line diameters. Meets or exceeds all requirements of ASME B30.26 including identification ductility, design factor, proof load and temperature requirements. Meet other critical performance requirements including fatigue life and material traceability, not addressed by ASME B30.26.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snatch Block McKissick 407 Tail Board - Super Champion WLL ton 20 - 424102000345 - Certex UK
Harworth, United Kingdom
Snatch Block McKissick 407 Tail Board - Super Champion WLL ton 20
424102000345
Snatch Block McKissick 407 Tail Board - Super Champion WLL ton 20 424102000345
General: The McKissick snatch block 407 Champion from Crosby is a Tail board type snatch block. Can be delivered with bronze bushing (BB) and with roller bearing (RB). Features: Bolt for opening feature is retained, to ensure no lost bolts. Opening feature permits easy insertion of rope without reeving, or while the block is suspended. Center pin equipped with pressure lube fitting. All sizes feature sheave grooves suited for a range of wire line diameters. Meets or exceeds all requirements of ASME B30.26 including identification ductility, design factor, proof load and temperature requirements. Meet other critical performance requirements including fatigue life and material traceability, not addressed by ASME B30.26.

General:
The McKissick snatch block 407 Champion from Crosby is a Tail board type snatch block. Can be delivered with bronze bushing (BB) and with roller bearing (RB).
Features:

  • Bolt for opening feature is retained, to ensure no lost bolts.
  • Opening feature permits easy insertion of rope without reeving, or while the block is suspended.
  • Center pin equipped with pressure lube fitting.
  • All sizes feature sheave grooves suited for a range of wire line diameters.
  • Meets or exceeds all requirements of ASME B30.26 including identification ductility, design factor, proof load and temperature requirements.
  • Meet other critical performance requirements including fatigue life and material traceability, not addressed by ASME B30.26.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Pulley Blocks
Product Number 424102000345
Product Name Snatch Block McKissick 407 Tail Board - Super Champion WLL ton 20
Unlock Full Specs
to access all available technical data

Similar Products