Sealevel Systems, Inc. High Speed 7-Port USB 2.0 Hub with SeaLATCH USB Ports HUB7M

Description
Once associated only with consumer peripherals, USB I/O devices are commonly found in industrial, military and OEM applications. The HUB7M is housed in a rugged metal enclosure and is ideal for adding USB ports to a SeaI/O data acquisition stack or a Relio R1000 embedded solid-state industrial computer. The powered hub is USB 2.0 compliant, providing a full 480M bps data rate to the host, and is backwards compatible with USB 1.1 and 1.0 devices. The HUB7M integrates Sealevel’s SeaLATCH locking USB ports, which are fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure metal-to-metal connection to the hub and prevents accidental cable disconnection. The hub’s seven SeaLATCH USB type A connectors can secure USB peripherals to the hub in the same way. Order optional USB cables with SeaLATCH USB connectors under the Accessories tab, or use standard USB cables. Additionally, the highly-retentive type B connector helps prevent unintentional separation from a standard USB cable. The HUB7M includes an industrial grade wall-mount power supply that outputs 12VDC @ 2A, providing a full 500mA to each attached USB peripheral. Status LEDs on the hub indicate external power, connection to the host, and fault conditions. Standard operating temperature range is 0C to +70C and extended temperature range (-40C to +85C) is optional. Supported in Windows, Linux, and other USB aware operating systems, the HUB7M requires no separate software drivers and is easy to install. Simply provide power to the hub using the included power supply, plug the hub into an available USB port with the included cable, and the hub is automatically recognized. For light industrial and commercial applications, check out the HUB7P.
Description
Once associated only with consumer peripherals, USB I/O devices are commonly found in industrial, military and OEM applications. The HUB7M is housed in a rugged metal enclosure and is ideal for adding USB ports to a SeaI/O data acquisition stack or a Relio R1000 embedded solid-state industrial computer. The powered hub is USB 2.0 compliant, providing a full 480M bps data rate to the host, and is backwards compatible with USB 1.1 and 1.0 devices. The HUB7M integrates Sealevel’s SeaLATCH locking USB ports, which are fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure metal-to-metal connection to the hub and prevents accidental cable disconnection. The hub’s seven SeaLATCH USB type A connectors can secure USB peripherals to the hub in the same way. Order optional USB cables with SeaLATCH USB connectors under the Accessories tab, or use standard USB cables. Additionally, the highly-retentive type B connector helps prevent unintentional separation from a standard USB cable. The HUB7M includes an industrial grade wall-mount power supply that outputs 12VDC @ 2A, providing a full 500mA to each attached USB peripheral. Status LEDs on the hub indicate external power, connection to the host, and fault conditions. Standard operating temperature range is 0C to +70C and extended temperature range (-40C to +85C) is optional. Supported in Windows, Linux, and other USB aware operating systems, the HUB7M requires no separate software drivers and is easy to install. Simply provide power to the hub using the included power supply, plug the hub into an available USB port with the included cable, and the hub is automatically recognized. For light industrial and commercial applications, check out the HUB7P.

Suppliers

Company
Product
Description
Supplier Links
High Speed 7-Port USB 2.0 Hub with SeaLATCH USB Ports - HUB7M - Sealevel Systems, Inc.
Liberty, SC, USA
High Speed 7-Port USB 2.0 Hub with SeaLATCH USB Ports
HUB7M
High Speed 7-Port USB 2.0 Hub with SeaLATCH USB Ports HUB7M
Once associated only with consumer peripherals, USB I/O devices are commonly found in industrial, military and OEM applications. The HUB7M is housed in a rugged metal enclosure and is ideal for adding USB ports to a SeaI/O data acquisition stack or a Relio R1000 embedded solid-state industrial computer. The powered hub is USB 2.0 compliant, providing a full 480M bps data rate to the host, and is backwards compatible with USB 1.1 and 1.0 devices. The HUB7M integrates Sealevel’s SeaLATCH locking USB ports, which are fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure metal-to-metal connection to the hub and prevents accidental cable disconnection. The hub’s seven SeaLATCH USB type A connectors can secure USB peripherals to the hub in the same way. Order optional USB cables with SeaLATCH USB connectors under the Accessories tab, or use standard USB cables. Additionally, the highly-retentive type B connector helps prevent unintentional separation from a standard USB cable. The HUB7M includes an industrial grade wall-mount power supply that outputs 12VDC @ 2A, providing a full 500mA to each attached USB peripheral. Status LEDs on the hub indicate external power, connection to the host, and fault conditions. Standard operating temperature range is 0C to +70C and extended temperature range (-40C to +85C) is optional. Supported in Windows, Linux, and other USB aware operating systems, the HUB7M requires no separate software drivers and is easy to install. Simply provide power to the hub using the included power supply, plug the hub into an available USB port with the included cable, and the hub is automatically recognized. For light industrial and commercial applications, check out the HUB7P.

Once associated only with consumer peripherals, USB I/O devices are commonly found in industrial, military and OEM applications. The HUB7M is housed in a rugged metal enclosure and is ideal for adding USB ports to a SeaI/O data acquisition stack or a Relio R1000 embedded solid-state industrial computer. The powered hub is USB 2.0 compliant, providing a full 480M bps data rate to the host, and is backwards compatible with USB 1.1 and 1.0 devices.

The HUB7M integrates Sealevel’s SeaLATCH locking USB ports, which are fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure metal-to-metal connection to the hub and prevents accidental cable disconnection. The hub’s seven SeaLATCH USB type A connectors can secure USB peripherals to the hub in the same way. Order optional USB cables with SeaLATCH USB connectors under the Accessories tab, or use standard USB cables. Additionally, the highly-retentive type B connector helps prevent unintentional separation from a standard USB cable.

The HUB7M includes an industrial grade wall-mount power supply that outputs 12VDC @ 2A, providing a full 500mA to each attached USB peripheral. Status LEDs on the hub indicate external power, connection to the host, and fault conditions. Standard operating temperature range is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Supported in Windows, Linux, and other USB aware operating systems, the HUB7M requires no separate software drivers and is easy to install. Simply provide power to the hub using the included power supply, plug the hub into an available USB port with the included cable, and the hub is automatically recognized.

For light industrial and commercial applications, check out the HUB7P.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Network Equipment
Product Number HUB7M
Product Name High Speed 7-Port USB 2.0 Hub with SeaLATCH USB Ports
Network Equipment Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Unmanaged Basic Industrial Ethernet Switches - INS-8405A - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Wall Mount (optional feature)
View Details
Optical Network Repeater - 2062 - S.I. Tech, Inc.
Specs
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Token Ring, ARCNET
View Details