Sealevel Systems, Inc. High Speed 4-Port USB 2.0 Hub with Battery Charging Downstream Port and SeaLATCH USB Ports HUB4PH

Description
The HUB4PH is a powered USB 2.0 4-port hub that is perfect for adding high-speed USB ports to industrial computing platforms. The hub is USB 2.0 compliant, providing a full 480M bps data rate to the host, and is backwards compatible with USB 1.1 and 1.0 devices. As USB charging has gained popularity, the 500mA minimum found on other USB 2.0 hubs has become insufficient for devices requiring higher charging rates. The HUB4PH ships with port 1 configured as a Charging Downstream Port (CDP) capable of supplying up to 1.5A of current to the downstream device. Port 1 is USB Battery Charging Specification BC1.2 Compliant, perfect for charging batteries or powering high-current USB peripherals. The remaining 3 ports are configured as Standard Downstream Ports (SDP) capable of supplying up to 500mA of current to the downstream device. The included power supply outputs 5VDC @ 4A and has a locking DC connector to prevent accidental removal of the power cable. The HUB4PH integrates Sealevel’s SeaLATCH locking USB ports, which are fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. The hub’s four SeaLATCH USB type A connectors can secure downstream USB peripherals to the hub in the same way. Find optional USB cables with SeaLATCH USB connectors under the Accessories tab, or use standard USB cables. Supported in Windows, Linux, and other USB aware operating systems, the hub requires no separate drivers and is easy to install. Simply provide power to the hub using the included power supply, plug the hub into an available USB port with the included cable, and the hub is automatically recognized. The HUB4PH is housed in a rugged, attractive plastic enclosure ideal for mounting on walls, under counters, or inside panels. DIN rail clips are available as an option. Standard operating temperature range is 0C to +70C and extended temperature range (-40C to +85C) is available. Note: The HUB4PH does not enable high-current battery charging on Apple® devices.
Description
The HUB4PH is a powered USB 2.0 4-port hub that is perfect for adding high-speed USB ports to industrial computing platforms. The hub is USB 2.0 compliant, providing a full 480M bps data rate to the host, and is backwards compatible with USB 1.1 and 1.0 devices. As USB charging has gained popularity, the 500mA minimum found on other USB 2.0 hubs has become insufficient for devices requiring higher charging rates. The HUB4PH ships with port 1 configured as a Charging Downstream Port (CDP) capable of supplying up to 1.5A of current to the downstream device. Port 1 is USB Battery Charging Specification BC1.2 Compliant, perfect for charging batteries or powering high-current USB peripherals. The remaining 3 ports are configured as Standard Downstream Ports (SDP) capable of supplying up to 500mA of current to the downstream device. The included power supply outputs 5VDC @ 4A and has a locking DC connector to prevent accidental removal of the power cable. The HUB4PH integrates Sealevel’s SeaLATCH locking USB ports, which are fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. The hub’s four SeaLATCH USB type A connectors can secure downstream USB peripherals to the hub in the same way. Find optional USB cables with SeaLATCH USB connectors under the Accessories tab, or use standard USB cables. Supported in Windows, Linux, and other USB aware operating systems, the hub requires no separate drivers and is easy to install. Simply provide power to the hub using the included power supply, plug the hub into an available USB port with the included cable, and the hub is automatically recognized. The HUB4PH is housed in a rugged, attractive plastic enclosure ideal for mounting on walls, under counters, or inside panels. DIN rail clips are available as an option. Standard operating temperature range is 0C to +70C and extended temperature range (-40C to +85C) is available. Note: The HUB4PH does not enable high-current battery charging on Apple® devices.

Suppliers

Company
Product
Description
Supplier Links
High Speed 4-Port USB 2.0 Hub with Battery Charging Downstream Port and SeaLATCH USB Ports - HUB4PH - Sealevel Systems, Inc.
Liberty, SC, USA
High Speed 4-Port USB 2.0 Hub with Battery Charging Downstream Port and SeaLATCH USB Ports
HUB4PH
High Speed 4-Port USB 2.0 Hub with Battery Charging Downstream Port and SeaLATCH USB Ports HUB4PH
The HUB4PH is a powered USB 2.0 4-port hub that is perfect for adding high-speed USB ports to industrial computing platforms. The hub is USB 2.0 compliant, providing a full 480M bps data rate to the host, and is backwards compatible with USB 1.1 and 1.0 devices. As USB charging has gained popularity, the 500mA minimum found on other USB 2.0 hubs has become insufficient for devices requiring higher charging rates. The HUB4PH ships with port 1 configured as a Charging Downstream Port (CDP) capable of supplying up to 1.5A of current to the downstream device. Port 1 is USB Battery Charging Specification BC1.2 Compliant, perfect for charging batteries or powering high-current USB peripherals. The remaining 3 ports are configured as Standard Downstream Ports (SDP) capable of supplying up to 500mA of current to the downstream device. The included power supply outputs 5VDC @ 4A and has a locking DC connector to prevent accidental removal of the power cable. The HUB4PH integrates Sealevel’s SeaLATCH locking USB ports, which are fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. The hub’s four SeaLATCH USB type A connectors can secure downstream USB peripherals to the hub in the same way. Find optional USB cables with SeaLATCH USB connectors under the Accessories tab, or use standard USB cables. Supported in Windows, Linux, and other USB aware operating systems, the hub requires no separate drivers and is easy to install. Simply provide power to the hub using the included power supply, plug the hub into an available USB port with the included cable, and the hub is automatically recognized. The HUB4PH is housed in a rugged, attractive plastic enclosure ideal for mounting on walls, under counters, or inside panels. DIN rail clips are available as an option. Standard operating temperature range is 0C to +70C and extended temperature range (-40C to +85C) is available. Note: The HUB4PH does not enable high-current battery charging on Apple® devices.

The HUB4PH is a powered USB 2.0 4-port hub that is perfect for adding high-speed USB ports to industrial computing platforms. The hub is USB 2.0 compliant, providing a full 480M bps data rate to the host, and is backwards compatible with USB 1.1 and 1.0 devices.

As USB charging has gained popularity, the 500mA minimum found on other USB 2.0 hubs has become insufficient for devices requiring higher charging rates. The HUB4PH ships with port 1 configured as a Charging Downstream Port (CDP) capable of supplying up to 1.5A of current to the downstream device. Port 1 is USB Battery Charging Specification BC1.2 Compliant, perfect for charging batteries or powering high-current USB peripherals.

The remaining 3 ports are configured as Standard Downstream Ports (SDP) capable of supplying up to 500mA of current to the downstream device. The included power supply outputs 5VDC @ 4A and has a locking DC connector to prevent accidental removal of the power cable.

The HUB4PH integrates Sealevel’s SeaLATCH locking USB ports, which are fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. The hub’s four SeaLATCH USB type A connectors can secure downstream USB peripherals to the hub in the same way. Find optional USB cables with SeaLATCH USB connectors under the Accessories tab, or use standard USB cables.

Supported in Windows, Linux, and other USB aware operating systems, the hub requires no separate drivers and is easy to install. Simply provide power to the hub using the included power supply, plug the hub into an available USB port with the included cable, and the hub is automatically recognized.

The HUB4PH is housed in a rugged, attractive plastic enclosure ideal for mounting on walls, under counters, or inside panels. DIN rail clips are available as an option. Standard operating temperature range is 0C to +70C and extended temperature range (-40C to +85C) is available.

Note: The HUB4PH does not enable high-current battery charging on Apple® devices.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Network Equipment
Product Number HUB4PH
Product Name High Speed 4-Port USB 2.0 Hub with Battery Charging Downstream Port and SeaLATCH USB Ports
Network Equipment Hub
Unlock Full Specs
to access all available technical data

Similar Products

CANwireless with external antenna connection - CR3133 - ifm efector inc.
Specs
Area Network Type CAN
Protocol / Network CAN; WLAN; Bluetooth
View Details
12-Ports Plastic Optical Fiber Switch - LN-2312P-2G-2XGF - Larch Networks
Specs
Network Equipment Switch
Form Factor Desktop / Standalone
Network Media Fiber Optic
View Details
Network Module for UV Spot Curing - OmniCure S2E - Excelitas Technologies Corp.
Specs
Network Media Wireless
Protocol / Network Ethernet Interface
Ports / Interfaces 10/100 Mbps (auto-sensing) RJ45 connector
View Details
Optical Ethernet Option (SFP, 850nm) - 1-G062 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details