Sealevel Systems, Inc. High Speed 7-Port USB 2.0 Hub HUB7P

Description
With industrial and OEM applications increasingly adding USB devices, the need for more USB ports becomes a necessity. The HUB7P is a powered USB 2.0 7-port hub that is perfect for adding high-speed USB ports to industrial computing platforms. The HUB7P is USB 2.0 compliant, providing a full 480M bps data rate to the host, and is backwards compatible with USB 1.1 and 1.0 devices. The powered hub includes a wall-mount AC adapter that supplies a full 500mA to each attached USB peripheral. The power supply outputs 5VDC @ 4A and has a locking DC connector to prevent accidental removal of the power cable. The hub is housed in a rugged plastic enclosure and status LEDs indicate external power, connection to the host, and fault conditions. To prevent accidental disconnection of the USB cable, the HUB7P integrates a high-retention USB type B connector. Standard operating temperature range is 0C to +70C and extended temperature range (-40C to +85C) is optional. Supported in Windows, Linux, and other USB aware operating systems, the HUB7P requires no separate drivers and is easy to install. Simply provide power to the hub using the included power supply, plug the hub into an available USB port with the included cable, and the hub is automatically recognized. For rugged industrial applications, check out the HUB7M with SeaLATCH locking USB ports.
Description
With industrial and OEM applications increasingly adding USB devices, the need for more USB ports becomes a necessity. The HUB7P is a powered USB 2.0 7-port hub that is perfect for adding high-speed USB ports to industrial computing platforms. The HUB7P is USB 2.0 compliant, providing a full 480M bps data rate to the host, and is backwards compatible with USB 1.1 and 1.0 devices. The powered hub includes a wall-mount AC adapter that supplies a full 500mA to each attached USB peripheral. The power supply outputs 5VDC @ 4A and has a locking DC connector to prevent accidental removal of the power cable. The hub is housed in a rugged plastic enclosure and status LEDs indicate external power, connection to the host, and fault conditions. To prevent accidental disconnection of the USB cable, the HUB7P integrates a high-retention USB type B connector. Standard operating temperature range is 0C to +70C and extended temperature range (-40C to +85C) is optional. Supported in Windows, Linux, and other USB aware operating systems, the HUB7P requires no separate drivers and is easy to install. Simply provide power to the hub using the included power supply, plug the hub into an available USB port with the included cable, and the hub is automatically recognized. For rugged industrial applications, check out the HUB7M with SeaLATCH locking USB ports.

Suppliers

Company
Product
Description
Supplier Links
High Speed 7-Port USB 2.0 Hub - HUB7P - Sealevel Systems, Inc.
Liberty, SC, USA
High Speed 7-Port USB 2.0 Hub
HUB7P
High Speed 7-Port USB 2.0 Hub HUB7P
With industrial and OEM applications increasingly adding USB devices, the need for more USB ports becomes a necessity. The HUB7P is a powered USB 2.0 7-port hub that is perfect for adding high-speed USB ports to industrial computing platforms. The HUB7P is USB 2.0 compliant, providing a full 480M bps data rate to the host, and is backwards compatible with USB 1.1 and 1.0 devices. The powered hub includes a wall-mount AC adapter that supplies a full 500mA to each attached USB peripheral. The power supply outputs 5VDC @ 4A and has a locking DC connector to prevent accidental removal of the power cable. The hub is housed in a rugged plastic enclosure and status LEDs indicate external power, connection to the host, and fault conditions. To prevent accidental disconnection of the USB cable, the HUB7P integrates a high-retention USB type B connector. Standard operating temperature range is 0C to +70C and extended temperature range (-40C to +85C) is optional. Supported in Windows, Linux, and other USB aware operating systems, the HUB7P requires no separate drivers and is easy to install. Simply provide power to the hub using the included power supply, plug the hub into an available USB port with the included cable, and the hub is automatically recognized. For rugged industrial applications, check out the HUB7M with SeaLATCH locking USB ports.

With industrial and OEM applications increasingly adding USB devices, the need for more USB ports becomes a necessity. The HUB7P is a powered USB 2.0 7-port hub that is perfect for adding high-speed USB ports to industrial computing platforms.

The HUB7P is USB 2.0 compliant, providing a full 480M bps data rate to the host, and is backwards compatible with USB 1.1 and 1.0 devices. The powered hub includes a wall-mount AC adapter that supplies a full 500mA to each attached USB peripheral. The power supply outputs 5VDC @ 4A and has a locking DC connector to prevent accidental removal of the power cable. The hub is housed in a rugged plastic enclosure and status LEDs indicate external power, connection to the host, and fault conditions.

To prevent accidental disconnection of the USB cable, the HUB7P integrates a high-retention USB type B connector. Standard operating temperature range is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Supported in Windows, Linux, and other USB aware operating systems, the HUB7P requires no separate drivers and is easy to install. Simply provide power to the hub using the included power supply, plug the hub into an available USB port with the included cable, and the hub is automatically recognized.

For rugged industrial applications, check out the HUB7M with SeaLATCH locking USB ports.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Network Equipment
Product Number HUB7P
Product Name High Speed 7-Port USB 2.0 Hub
Network Equipment Hub
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2681535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
Data Rate 0.0100 to 1 Gbps
View Details