RegalRexnord Datasheets for Cylindrical Roller Bearings

Cylindrical roller bearings have high radial-load capacity and moderate thrust loads. They contain rollers which are cylindrically-shaped, but crowned or end-relieved to reduce stress concentrations.
Cylindrical Roller Bearings: Learn more

Page: 1 2 3
Product Name Notes
100 mm Cylindrical Roller Bearing plain inner ring
100 mm Cylindrical Roller Bearing with plain cylindrical inner ring, 2 retaining rings in outer ring & formed steel retainer
105 mm Cylindrical Roller Bearing single rib inner ring
105 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
105 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & no retainer - full complement, Oversize OD outer ring, Blind dowel Hole in outer ring...
105 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer, Oversize OD outer ring, Blind dowel Hole in outer ring OD
105 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer, Special internal clearance of .0036" to .0057"
105 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer
110 mm Cylindrical Roller Bearing single rib inner ring
110 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
110 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer, Internal Clearance C0
110 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer, Oversize OD outer ring, Blind dowel Hole in outer ring OD
110 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer, Increased clearance to C4
110 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer, Special internal clearance of .0051" to .0075"
110 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Oversize OD outer ring, Blind dowel Hole in outer ring OD
110 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Special internal clearance of .0056" to .0074"
120 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
120 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Blind dowel Hole in outer ring OD, Special internal clearance of .0057" to...
130 mm High Capacity Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer
140 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
25 mm Cylindrical Roller Bearing single rib inner ring
25 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer
25 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement, Bearing with O.D. reduced by 0.048 mm (0.0019")...
25 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement, Inner ring bore radius to clear 1.52 mm...
25 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement, Outer ring Width 2.00 mm (0.0787") and inner...
25 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement
25 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
25 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement, Inner and outer ring Width...
25 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement, Outer ring Width 2.00 mm...
25 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
25 mm Cylindrical Roller Bearing with plain cylindrical inner ring, 2 retaining rings in outer ring & formed steel retainer
25 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer
25 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer
30 mm Cylindrical Roller Bearing Inner Ring and Roller Assembly with single rib inner ring & segmented retainer
30 mm Cylindrical Roller Bearing single rib inner ring
30 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer, Bearing packed with Grease, but not sealed
30 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer
30 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement
30 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer, Snap ring groove in outer ring OD...
30 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
30 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement, Outer ring Width 2.00 mm...
30 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
30 mm Cylindrical Roller Bearing with plain cylindrical inner ring, 2 retaining rings in outer ring & formed steel retainer
30 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer
30 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Special internal clearance of .0010" to .0018"
30 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer
30 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer, Inner ring rib diameter reduced 0.483 mm...
30 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer, Outer ring Width increased by 3.048 mm...
30 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
35 mm Cylindrical Roller Bearing plain cylindrical inner ring
35 mm Cylindrical Roller Bearing single rib inner ring, Special inner ring for special clearance of .0018" to .0028"
35 mm Cylindrical Roller Bearing single rib inner ring
35 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer
35 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement
35 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer, Snap ring groove in outer ring OD...
35 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
35 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement, Snap ring groove in outer...
35 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
35 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer
35 mm Cylindrical Roller Bearing with plain cylindrical inner ring, 2 retaining rings in outer ring & formed steel retainer
35 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer
35 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer, Outer ring OD increased by 5.029 mm (0.1980")
35 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer, Special internal clearance of .0016" to .0030"
35 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer, Special internal clearance of .0018" to .0028"
35 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Outer ring OD increased by 5.029 mm (0.1980")
35 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Unground inside rib face(s) for non-separable outer ring
35 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer
40 mm Cylindrical Roller Bearing plain inner ring
40 mm Cylindrical Roller Bearing single rib inner ring
40 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer
40 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement
40 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
40 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
40 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer, Oversize OD outer ring
40 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer
40 mm Cylindrical Roller Bearing with plain cylindrical inner ring, 2 retaining rings in outer ring & formed steel retainer
40 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer
40 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer, Oversize OD outer ring
40 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Oversize OD outer ring
40 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Special O.D. 92.010mm, O.R. Width 25.00mm
40 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer
40 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
45 mm Cylindrical Roller Bearing single rib inner ring
45 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer
45 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement
45 mm Cylindrical Roller Bearing with double rib inner ring, plain cylindrical outer ring & segmented retainer, Oversize OD outer ring, Blind dowel Hole in outer ring OD
45 mm Cylindrical Roller Bearing with double rib inner ring, plain cylindrical outer ring & segmented retainer
45 mm Cylindrical Roller Bearing with double rib inner ring, plain outer ring & segmented retainer, Snap ring groove in outer ring OD
45 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
45 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement, Snap ring groove in outer...
45 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
45 mm Cylindrical Roller Bearing with single rib & inner ring side plate, double rib outer ring & segmented retainer
45 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer, Oversize OD outer ring
45 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer
45 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer, Oversize OD outer ring
45 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer
45 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Oversize OD outer ring, Blind dowel Hole in outer ring OD
45 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Oversize OD outer ring
45 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Roller lengtE increased Ring ribs Width reduced
45 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Snap ring groove in outer ring OD, Snap Ring included, Oversize OD outer...
45 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Snap ring groove in outer ring OD
45 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Special internal clearance of .0012" to .0022"
45 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer
45 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
50 mm Cylindrical Roller Bearing plain inner ring
50 mm Cylindrical Roller Bearing single rib inner ring, Special inner ring for special internal clearane of .0012" to .0022"
50 mm Cylindrical Roller Bearing single rib inner ring
50 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer
50 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement
50 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & special formed steel retainer
50 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
50 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
50 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer
50 mm Cylindrical Roller Bearing with plain cylindrical inner ring, 2 retaining rings in outer ring & formed steel retainer
50 mm Cylindrical Roller Bearing with single rib & inner ring side plate, double rib outer ring & segmented retainer
50 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer
50 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer, Special internal clearance of .0012" to .0022"
50 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer
50 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Special internal clearance of .0012" to .0022"
50 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer
50 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
50 mm High Capacity Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer
50 mm High Capacity Cylindrical single rib inner ring
55 mm Cylindrical Roller Bearing single rib inner ring
55 mm Cylindrical Roller Bearing with double rib inner ring, plain cylindrical outer ring & segmented retainer
55 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
55 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement, Snap ring groove in outer...
55 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
55 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer
55 mm Cylindrical Roller Bearing with single rib & inner ring side plate, double rib outer ring & segmented retainer, Snap ring groove in outer ring OD, Snap ring included...
55 mm Cylindrical Roller Bearing with single rib & inner ring side plate, double rib outer ring & segmented retainer
55 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer
55 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer
55 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Oversize OD outer ring
55 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Snap ring groove in outer ring OD
55 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer
55 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
60 mm Cylindrical Roller Bearing plain cylindrical inner ring
60 mm Cylindrical Roller Bearing single rib inner ring
60 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer
60 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement
60 mm Cylindrical Roller Bearing with double rib inner ring, plain cylindrical outer ring & polymeric retainer, Increased internal clearance to C4
60 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
60 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
60 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer, Oversize OD outer ring
60 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer
60 mm Cylindrical Roller Bearing with plain cylindrical inner ring, 2 retaining rings in outer ring & formed steel retainer
60 mm Cylindrical Roller Bearing with single rib & inner ring side plate, double rib outer ring & segmented retainer
60 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer
60 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer, Precision grade bearing
60 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer
60 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Oversize OD outer ring
60 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer
60 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer, Snap ring groove in outer ring OD...
60 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
65 mm Cylindrical Roller Bearing single rib inner ring
65 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer
65 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement
65 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
65 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement, Unground inside rib face(s) for...
65 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
65 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer, Oversize OD outer ring
65 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer
65 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Oversize OD outer ring, Blind dowel Hole in outer ring OD
65 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Oversize OD outer ring
65 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer
65 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
70 mm Cylindrical Roller Bearing plain inner ring
70 mm Cylindrical Roller Bearing single rib inner ring
70 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
70 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement, Unground inside rib face(s) for...
70 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
70 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer, Oversize OD outer ring, Blind dowel Hole in outer ring OD
70 mm Cylindrical Roller Bearing with plain cylindrical inner ring, 2 retaining rings in outer ring & formed steel retainer
70 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer
70 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Oversize OD outer ring
70 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Special internal clearance of .0039" to .0059"
70 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer
70 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
75 mm Cylindrical Roller Bearing single rib inner ring
75 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer
75 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement
75 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
75 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
75 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer, Oversize OD outer ring
75 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer, Special internal clearance of .0038" to .0052"
75 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer, Special internal clearance of .0056" to .0073"
75 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer
75 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer
75 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Oversize OD outer ring
75 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer
75 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
80 mm Cylindrical Roller Bearing plain inner ring
80 mm Cylindrical Roller Bearing single rib inner ring
80 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
80 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
80 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer
80 mm Cylindrical Roller Bearing with plain cylindrical inner ring, 2 retaining rings in outer ring & formed steel retainer, Bearing bore is 86.342mm +0.000/-0.010
80 mm Cylindrical Roller Bearing with plain cylindrical inner ring, 2 retaining rings in outer ring & formed steel retainer
80 mm Cylindrical Roller Bearing with plain cylindrical inner ring, double rib outer ring & segmented retainer
80 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer
80 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Oversize OD outer ring
80 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer
80 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
85 mm Cylindrical Roller Bearing plain inner ring
85 mm Cylindrical Roller Bearing single rib inner ring
85 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer
85 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
85 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
85 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer
85 mm Cylindrical Roller Bearing with plain cylindrical inner ring, 2 retaining rings in outer ring & formed steel retainer
85 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Oversize OD outer ring
85 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer
90 mm Cylindrical Roller Bearing single rib inner ring
90 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer
90 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement
90 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
90 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
90 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer
90 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer
90 mm High Capacity Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer
90 mm High Capacity Cylindrical single rib inner ring
95 mm Cylindrical Roller Bearing single rib inner ring
95 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
95 mm Cylindrical Roller Bearing with plain cylindrical inner ring, 2 retaining rings in outer ring & formed steel retainer
95 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Special internal clearance of .0045" to .0065"
95 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer
95 mm High Capacity Cylindrical Roller Bearing with double rib outer ring & segmented retainer, Reduced race finisE to meet print specifications, Not SuperfinisEed
Consult Application Engineering
Contact Application Engineering
Link-Belt MR1022EX Cylindrical Roller Bearings Series 1000 Unmounted Bearing. Contact Rexnord for more details.
Link-Belt MR5213TV Cylindrical Roller Bearings Series 5200 Unmounted Bearing. Contact Rexnord for more details.
Link-Belt MU1214UVWS Cylindrical Roller Bearings Series 1200 Unmounted Bearing. Contact Rexnord for more details.
Link-Belt MU1316TM Cylindrical Roller Bearings Series 1300 Unmounted Bearing. Contact Rexnord for more details.
Metric, Double rib inner ring, Standard capacity, Narrow width, Extra extra light series, 105mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Extra extra light series, 110mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Extra extra light series, 120mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Extra extra light series, 170mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Extra extra light series, 530mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Extra light series, 150mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Extra light series, 75mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Extra light series, 85mm bore diameter, Segmented retainer, W993 special bearing features
Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 120mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 30mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 40mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 45mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 50mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 55mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 60mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 65mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 70mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 75mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 85mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 90mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Medium series 130mm bore diameter, Segmented retainer, W108 special bearing feature
Metric, Double rib inner ring, Standard capacity, Narrow width, Medium series 30mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Medium series 35mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Medium series 40mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Medium series 45mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Medium series 50mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Medium series 55mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Medium series 60mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Medium series 65mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Medium series 70mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Medium series 75mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Narrow width, Medium series 85mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Wide width, Light series, 30mm bore diameter, No retainer
Metric, Plain cylindrical inner ring, High capacity, Light series, 25mm bore diameter
Metric, Plain cylindrical inner ring, High capacity, Narrow width, Extra light series, 90mm bore diameter, W935 special bearing feature
Metric, Plain cylindrical inner ring, High capacity, Narrow width, Extra light series, 95mm bore diameter, W935 special bearing feature
Product Family: Cylindrical Roller; Line: Link-Belt
Product Family: Other Bearing; Line: Component

<< Prev Next >>