RegalRexnord Link-Belt MR1216EBP Unmounted Bearings Cylindrical Roller Bearings MR1216EBP

Description
Product Family: Cylindrical Roller; Line: Link-Belt
Description
Product Family: Cylindrical Roller; Line: Link-Belt

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MR1216EBP Unmounted Bearings Cylindrical Roller Bearings - MR1216EBP - RegalRexnord
Milwaukee, WI, United States
Link-Belt MR1216EBP Unmounted Bearings Cylindrical Roller Bearings
MR1216EBP
Link-Belt MR1216EBP Unmounted Bearings Cylindrical Roller Bearings MR1216EBP
Product Family: Cylindrical Roller; Line: Link-Belt

Product Family: Cylindrical Roller; Line: Link-Belt

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number MR1216EBP
Product Name Link-Belt MR1216EBP Unmounted Bearings Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB25030UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-32-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
Roller Bearings - 1469319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
Sperical Sintered Bearing, 12mm Bore, 24mm Outside Diameter, 16mm Wide, 25mm Spherical Diameter, Material - Oil Impregnated Bronze. - A 7B 4MS122416 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details