45 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Snap ring groove in outer ring OD, Snap Ring included, Oversize OD outer ring
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | MR1309REAX |
| Product Name | Link-Belt MR1309REAX Unmounted Bearings Cylindrical Roller Bearings |
| Type | Cylindrical Roller |
| Design Units | Metric |
| Bore | 1.7717 inch (45.000 mm) |
| Outside Diameter | 3.9370 inch (100.000 mm) |