30 mm Cylindrical Roller Bearing with plain cylindrical inner ring, 2 retaining rings in outer ring & formed steel retainer
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | MA6206TV |
| Product Name | Link-Belt MA6206TV Unmounted Bearings Cylindrical Roller Bearings |
| Type | Cylindrical Roller |
| Design Units | Metric |
| Bore | 1.1811 inch (30.000 mm) |
| Outside Diameter | 2.4409 inch (62.000 mm) |