70 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Oversize OD outer ring
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | MR1214EAX |
| Product Name | Link-Belt MR1214EAX Unmounted Bearings Cylindrical Roller Bearings |
| Type | Cylindrical Roller |
| Design Units | Metric |
| Bore | 2.7559 inch (70.000 mm) |
| Outside Diameter | 4.9213 inch (125.000 mm) |