RegalRexnord Link-Belt MR61310 Inner Rings Cylindrical Roller Bearings MR61310

Description
50 mm High Capacity Cylindrical single rib inner ring
Description
50 mm High Capacity Cylindrical single rib inner ring

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MR61310 Inner Rings Cylindrical Roller Bearings - MR61310 - RegalRexnord
Milwaukee, WI, United States
Link-Belt MR61310 Inner Rings Cylindrical Roller Bearings
MR61310
Link-Belt MR61310 Inner Rings Cylindrical Roller Bearings MR61310
50 mm High Capacity Cylindrical single rib inner ring

50 mm High Capacity Cylindrical single rib inner ring

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number MR61310
Product Name Link-Belt MR61310 Inner Rings Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB2508UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.9843 inch (25.000 mm)
View Details
2 suppliers
Roller Bearings - 2346911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-32 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
.7500 in. ID, 2.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 47600 lbs (21587 kg)
View Details