RegalRexnord Datasheets for Cylindrical Roller Bearings

Cylindrical roller bearings have high radial-load capacity and moderate thrust loads. They contain rollers which are cylindrically-shaped, but crowned or end-relieved to reduce stress concentrations.
Cylindrical Roller Bearings: Learn more

Page: 1 2 3
Product Name Notes
100 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer
100 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement
100 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
30 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement
30 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
35 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer
35 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement
35 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
35 mm High Capacity Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement, Snap ring groove...
35 mm High Capacity Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
40 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer
40 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement
45 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer
45 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement
45 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
50 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer
50 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement
50 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
55 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer
55 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement
55 mm Cylindrical Roller Bearing with double rib inner ring, plain cylindrical outer ring & segmented retainer
55 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
55 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
60 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer
60 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement
60 mm Cylindrical Roller Bearing with double rib inner ring, no outer ring & segmented retainer
60 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
65 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer
65 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement
65 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
65 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer
70 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer, Blind dowel Hole in outer ring OD
70 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer
70 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement
70 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
75 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer
75 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement
75 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement
75 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer
80 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer
80 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement
85 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer, Blind dowel Hole in outer ring OD
85 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer
85 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer
85 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer
Consult Application Engineering
Contact Application Engineering
Link-Belt MU61926DAXW938 Cylindrical Roller Bearings Series 1900 High Capacity Unmounted Bearing. Contact Rexnord for more details.
Metric, Double rib inner ring, High capacity Intermediate width, Medium series, 30mm bore diameter, Segmented retainer
Metric, Double rib inner ring, High capacity, Intermediate width, Light series, 100mm bore diameter, W982 special bearing feature
Metric, Double rib inner ring, High capacity, Intermediate width, Medium series, 100mm bore diameter, Segmented retainer, W842 special bearing feature
Metric, Double rib inner ring, High capacity, Narrow width, Extra extra light series, 100mm bore diameter
Metric, Double rib inner ring, High capacity, Narrow width, Extra extra light series, 140mm bore diameter, Segmented retainer
Metric, Double rib inner ring, High capacity, Narrow width, Extra extra light series, 70mm bore diameter, Segmented retainer
Metric, Double rib inner ring, High capacity, Narrow width, Extra light series, 90mm bore diameter, Segmented retainer
Metric, Double rib inner ring, High capacity, Narrow width, Light series, 120mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Intermediate width, Medium series, 30mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Intermediate width, Medium series, 65mm bore diameter, Segmented retainer, W108 special bearing feature
Metric, Double rib inner ring, Standard capacity, Intermediate width, Medium series, 65mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Intermediate width, Medium series, 95mm bore diameter, Segmented retainer, W108 special bearing feature
Metric, Double rib inner ring, Standard capacity, Wide width, Light series, 30mm bore diameter, Segmented retainer, W888 special bearing feature
Metric, Double rib inner ring, Standard capacity, Wide width, Light series, 30mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Wide width, Light series, 40mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Wide width, Light series, 55mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Wide width, Light series, 65mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Wide width, Light series, 75mm bore diameter, Segmented retainer
Metric, Double rib inner ring, Standard capacity, Wide width, Medium series, 30mm bore diameter, no retainer
Metric, Double rib inner ring, Standard capacity, Wide width, Medium series, 35mm bore diameter, Segmented retainer
Product Family: Cylindrical Roller; Line: Link-Belt
Product Family: Non-Product Line Material; Line: Hardware

<< Prev