RegalRexnord Link-Belt MR1222 Inner Rings Cylindrical Roller Bearings MR1222

Description
110 mm Cylindrical Roller Bearing single rib inner ring
Description
110 mm Cylindrical Roller Bearing single rib inner ring

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MR1222 Inner Rings Cylindrical Roller Bearings - MR1222 - RegalRexnord
Milwaukee, WI, United States
Link-Belt MR1222 Inner Rings Cylindrical Roller Bearings
MR1222
Link-Belt MR1222 Inner Rings Cylindrical Roller Bearings MR1222
110 mm Cylindrical Roller Bearing single rib inner ring

110 mm Cylindrical Roller Bearing single rib inner ring

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number MR1222
Product Name Link-Belt MR1222 Inner Rings Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB18025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.0866 inch (180.000 mm)
View Details
Sprag Clutch Bearings - 1465269 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-125-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 30000 lbs (13605 kg)
View Details