65 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement, Unground inside rib face(s) for non-separable outer ring
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | MU1213UMW3 |
| Product Name | Link-Belt MU1213UMW3 Unmounted Bearings Cylindrical Roller Bearings |
| Type | Cylindrical Roller |
| Design Units | Metric |
| Bore | 2.5591 inch (65.000 mm) |
| Outside Diameter | 4.7244 inch (120.000 mm) |