RegalRexnord Link-Belt MA6216 Inner Rings Cylindrical Roller Bearings MA6216

Description
80 mm Cylindrical Roller Bearing plain inner ring
Description
80 mm Cylindrical Roller Bearing plain inner ring

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MA6216 Inner Rings Cylindrical Roller Bearings - MA6216 - RegalRexnord
Milwaukee, WI, United States
Link-Belt MA6216 Inner Rings Cylindrical Roller Bearings
MA6216
Link-Belt MA6216 Inner Rings Cylindrical Roller Bearings MA6216
80 mm Cylindrical Roller Bearing plain inner ring

80 mm Cylindrical Roller Bearing plain inner ring

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number MA6216
Product Name Link-Belt MA6216 Inner Rings Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB20035UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details
Roller Bearings - 186212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 30000 lbs (13605 kg)
View Details