45 mm Cylindrical Roller Bearing with double rib inner ring, plain cylindrical outer ring & segmented retainer, Oversize OD outer ring, Blind dowel Hole in outer ring OD
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | MU1209CAHX |
| Product Name | Link-Belt MU1209CAHX Unmounted Bearings Cylindrical Roller Bearings |
| Type | Cylindrical Roller |
| Design Units | Metric |
| Bore | 1.7717 inch (45.000 mm) |
| Outside Diameter | 3.3465 inch (85.000 mm) |