Contact Application Engineering
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | MR1315EAHXW916 |
| Product Name | Link-Belt MR1315EAHXW916 Unmounted Bearings Cylindrical Roller Bearings |
| Type | Cylindrical Roller |
| Design Units | Metric |
| Bore | 2.9528 inch (75.000 mm) |
| Outside Diameter | 6.2992 inch (160.000 mm) |